-
Supplier: Carr Lane Manufacturing Co.
Description: These distribution manifolds provide a solid point on the machining fixture to connect the hydraulic hose from a power unit. Install a male Quick Disconnect into one of the ports, to couple with a female Quick Disconnect on the hose. From the manifold, use tubing
- Supply Ports: 1
- Outlet Ports: 7
- Maximum Pressure: 7,500 psi
- Size: 1/4"
-
Supplier: Carr Lane Manufacturing Co.
Description: These distribution manifolds provide a solid point on the machining fixture to connect the hydraulic hose from a power unit. Install a male Quick Disconnect into one of the ports, to couple with a female Quick Disconnect on the hose. From the manifold, use tubing
- Supply Ports: 1
- Outlet Ports: 5
- Maximum Pressure: 7,500 psi
- Size: 1/4"
-
Supplier: Air Logic
Description: The Modular Manifold is designed for instrumentation and industrial applications. The Unique Modular Dovetail design allows the manifold block to be used as an individual unit or assembled into a modular combination of pneumatic components. The Modular Manifold is
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 150 psi
- Temperature Range: 40 to 150 F
-
-
Supplier: IMI Norgren
Description: The VMBV Mid Series Segmented Vacuum Manifolds are individual vacuum pump segments with a common air supply that provides independent vacuum to multiple locations. Segments can be individually configured or they can all be the same. All segments offer integral NC solenoid control for vacuum
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 60 to 80 psi
- Temperature Range: -23 to 122 F
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-HHCB Male Quick-test run x male Quick-test run x female Quick-test branch tee, brass Connect three hoses or a combination of 3 hoses, adapters and hand pumps or manifolds Durable forged construction Tee has full flow through each of the ports Made in USA
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-HCCB Male Quick-test run x female Quick-test run x female Quick-test branch tee, brass Connect three hoses or a combination of 3 hoses, adapters and hand pumps or manifolds Durable forged construction Tee has full flow through each of the ports Made in USA
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-HCHB Male Quick-test run x female Quick-test run x male Quick-test branch tee, brass Connect three hoses or a combination of 3 hoses, adapters and hand pumps or manifolds Durable forged construction Tee has full flow through each of the ports Made in USA
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-HSTE Male Quick-test run x male Quick-test run x male Quick-test branch tee, brass Connect three hoses or a combination of 3 hoses, adapters and hand pumps or manifolds Durable forged construction Tee has full flow through each of the ports Made in USA
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze
-
Supplier: Clippard
Description: Push-Quick Manifold Union, 1/4" - 5/32" NPT
- English Size: 0.25 inch
- Features: English, Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On
- Fitting Type: Tube Fitting, Union
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: Chrome plated brass for corrosion resistance adopted for the body . Stable performance for long life. A wide line up of end configurations (female and male threads, hose barbs, manifolds) enables suitability with a wide range of piping applications such as pneumatic, scientific and
- English Size: 0.125 to 0.25 inch
- Features: Ball and Sleeve, Brass/Bronze, English, Pneumatic Fitting
- Fitting Type: Hose Fitting, Quick Coupler
-
Supplier: SAS Automation, LLC
Description: auxiliary manifold can be attached to the side of the chuck to provide additional pneumatic quick disconnect ports. E-Type (Economy) Mounting chuck without pneumatic fittings for cost savings and weight reduction Best used when pneumatic connectors from robot are
- Width: 2.4409462 to 13.5433144 inch
- Length: 1.968505 to 14.3307164 inch
- Jaws: None / NA
- Features: Other / Specialty Chuck, Other Workholding
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: Chrome plated brass for corrosion resistance adopted for the body . Stable performance for long life. A wide line up of end configurations (female and male threads, hose barbs, manifolds) enables suitability with a wide range of piping applications such as pneumatic, scientific and
- English Size: 0.125 to 0.25 inch
- Fitting Type: Ball and Sleeve, Quick Coupler
- Material: Brass/Bronze
- Features: English
-
Supplier: FIPA Inc.
Description: Construction of vacuum systems by means of simple installation of push-in fittings or quick fittings Suitable for vacuum and compressed air
- Supply Ports: 2
- Outlet Ports: 2 to 3
- Size: 1", 3/4"
- Features: Other
-
Supplier: Air Compressors Direct
Description: allow wall, ceiling, or hidden mount •Uses 1/4" NPT to attach your quick release air coupling •Includes a water vapor drain valve & "T" fitting To Complete The System You Will Need: RapidAir System Kit #90500 with manifold, tubing, and connectors
-
Supplier: Air Compressors Direct
Description: Put Your Air Compressor To Work All Around Your Workshop •Air distribution system is affordable and easy to install •No special tools required; quick fittings use release buttons •System rated for 150 PSI (install a pressure regulator if needed) Mount Outlets Wherever You Need Compressed Air
-
Supplier: Mi-T-M Corporation
Description: isolation plate with four rubber isolators for reduced movement · Lightweight, corrosion resistance aluminum frame · 1-inch aluminum tube handles for easier pulling · Aluminum base plate and solid full-length axle · Convenient nozzle holder for quick connect nozzles · Pneumatic
- Water Jet Pressure: 2,400 to 4,000 psi
- Water Flow: 144 to 240 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: prevents pump damage •Kränzle adjustable pressure unloader Professional Grade Gun And Lance With Quick Connects •5 quick connect nozzles: 0°, 15°, 40°, and detergent applicator •Industrial Dirt Killer turbo nozzle doubles cleaning efficiency •Exit side chemical
- Water Jet Pressure: 3,200 psi
- Power: 11 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: Mi-T-M Corporation
Description: corrosion resistance aluminum frame · 1-inch aluminum tube handles for easier pulling · Aluminum base plate · Two-piece belt guard for quick access to belts · Solid 7/8-inch diameter full-length threaded axle · Convenient nozzle holder for quick connect nozzles ·
- Water Jet Pressure: 3,500 to 4,000 psi
- Water Flow: 204 to 222 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Oil-Rite Corp.
Description: grades 00, 0, 1 and 2. The bodies of the pumps are made of anodized aluminum alloy. Buna-N seals are used. The grease delivery per cycle is adjustable between 0 to .012 cubic inches. Internal Threadapter connections provide common air and lubricant lines for all PurgeX pumps in the same
- Capacity: 0.5 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
-
Supplier: Oil-Rite Corp.
Description: grades 00, 0, 1 and 2. The bodies of the pumps are made of anodized aluminum alloy. Buna-N seals are used. The grease delivery per cycle is adjustable between 0 to .012 cubic inches. Internal Threadapter connections provide common air and lubricant lines for all PurgeX pumps in the same
- Capacity: 0.5 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
-
Supplier: Oil-Rite Corp.
Description: grades 00, 0, 1 and 2. The bodies of the pumps are made of anodized aluminum alloy. Buna-N seals are used. The grease delivery per cycle is adjustable between 0 to .012 cubic inches. Internal Threadapter connections provide common air and lubricant lines for all PurgeX pumps in the same
- Capacity: 0.5 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
-
Supplier: Oil-Rite Corp.
Description: grades 00, 0, 1 and 2. The bodies of the pumps are made of anodized aluminum alloy. Buna-N seals are used. The grease delivery per cycle is adjustable between 0 to .012 cubic inches. Internal Threadapter connections provide common air and lubricant lines for all PurgeX pumps in the same
- Capacity: 0.5 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
-
Supplier: Mi-T-M Corporation
Description: nozzle · 25-foot x 3/8-inch non-marking hose with quick connects, swivel and bend restrictors · Professional-grade insulated trigger gun with safety lock-off · 36-inch lance with rubber grip
- Water Jet Pressure: 1,000 to 4,000 psi
- Water Flow: 120 to 234 GPH
- Power: 1.5 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: PressureParts.Com
Description: Pending isolation plate for less frame vibration Pneumatic tires with tubes for longer life Quick connect nozzles (0,15,25,40 deg) 3/8" X 50' non-marking hose with quick connects, swivel and bend restrictors 36" lance with rubber grip Professional-grade insulated
-
Supplier: PressureParts.Com
Description: Pending isolation plate for less frame vibration Pneumatic tires with tubes for longer life Quick connect nozzles (0,15,25,40 deg) 3/8" X 50' non-marking hose with quick connects, swivel and bend restrictors 36" lance with rubber grip Professional-grade insulated
-
Supplier: PressureParts.Com
Description: AR pump with ceramic plungers Thermal relief valve Adjustable pressure Stainless-steel and brass unloader In-line water strainer Forged brass manifold Dual rubber isolators Patent Pending isolation plate for less frame vibration Pneumatic tires with tubes for longer life Quick
Find Suppliers by Category Top
Featured Products Top
-
configuration tool helps OEMs quickly select the best option for the gas box application. All units are tested and ready to install on delivery. VTOC options include: configurable manifold rails (pneumatic and electric connections), multi-pin plug connection with sub-D plug or flat ribbon cable (read more)
Browse Manifolds and Manifold Systems Datasheets for Festo Corporation -
Clippard Instrument Laboratory provides thousands of standard and special pneumatic products to design engineers and manufacturers around the world. Clippard has a unique advantage by providing custom products and value-added assemblies based on the most successful miniature pneumatic line in (read more)
Browse Manifolds and Manifold Systems Datasheets for Clippard -
Why Choose IMI for Custom Manifolds? Compact, integrated, and high-performing — our custom manifolds streamline complex fluidic and pneumatic systems into a single, space-saving platform, tailored (read more)
Browse Manifolds and Manifold Systems Datasheets for IMI Life Science -
maintenance costs are relatively low. Quick connectors have a wide range of applications in different fields. In industrial manufacturing, quick couplings are used to connect various fluid pipelines, such as hydraulic pipelines, pneumatic pipelines, and chemical pipelines, and (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Bansbach® quality. And with our Quick Ship gas springs, you can also select the connecting parts individually according to your needs. Standard Industrial Gas Springs Black CeramPro piston rod Guide piece with integrated grease chamber (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Aviation Connector Slip Ring with Pneumatic Channel - Hybrid Electric and Air Rotary Union Product Overview This Aviation Connector Slip Ring integrates a pneumatic channel into the center of the (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
common industrial pneumatic connectors, easy to replace and maintain. General Specifications (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Deutsch DT compatible connector line 24VDC LED included, shows when connector is on Field serviceable Cost effective Quick diagnosis reduces troubleshooting time Environmentally (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
The LEMO B Series offers a modular, ergonomic, rugged and reliable circular multipole connector for applications needing quick and secure Push-Pull latching, making it an ideal choice for semiconductor manufacturing and testing processes, test and measurement, instrumentation, medical devices (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
cost, high reliability Small, Surface Mount Sensors Ideal for Direct Connect to Manifold Easy to mount on PCB Measures positive pressure and vacuum Rated pressure: 13.79 to 827.4 kPa Pressure type: Gauge pressure Pressure media: Non (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
More Information Top
-
Federal Register > Friday, May 27, 2005 > [70 FR 30819] Nuclear Management Company, LLC; Point Beach Nuclear Plant, Units 1 and 2; Environmental Assessment and...
… a dedicated air compressor from one of two pre-planned 480 volt power sources using pre-staged power cords and connecting the air compressor to nitrogen bottle manifolds on one or both … … units using pre-staged pneumatic hose with quick connect fittings.
-
Federal Register > Wednesday, June 8, 2005 > [70 FR 33535] Nuclear Management Company, LLC, Point Beach Nuclear Plant, Units 1 and 2; Exemption
… a dedicated air compressor from one of two pre-planned 480 volt power sources using pre-staged power cords and connecting the air compressor to nitrogen bottle manifolds on one or both … … using a pre-staged pneumatic hose with quick connect fittings.
-
Shopping In Other - Big Bruin
… dedicated 120V/15A circuit Comet AXD direct drive triplex pump w/brass manifold and ceramic plungers 25 … … injector, 15 and soap quick -couple nozzles Rear entry … … ft. lance with quick connect 36-ft. cord with … … baseplate frame and 10in. pneumatic tires Push down-style …
-
Shopping In Other - Big Bruin
… dedicated 120V/15A circuit Comet AXD direct drive triplex pump w/brass manifold and ceramic plungers 25 … … injector, 15 and soap quick -couple nozzles Rear entry … … ft. lance with quick connect 36-ft. cord with … … baseplate frame and 10in. pneumatic tires Push down-style …
-
Shopping In Other - Big Bruin
… dedicated 120V/15A circuit Comet AXD direct drive triplex pump w/brass manifold and ceramic plungers 25 … … injector, 15 and soap quick -couple nozzles Rear entry … … ft. lance with quick connect 36-ft. cord with … … baseplate frame and 10in. pneumatic tires Push down-style …
-
Shopping In Other - Big Bruin
… dedicated 120V/15A circuit Comet AXD direct drive triplex pump w/brass manifold and ceramic plungers 25 … … injector, 15 and soap quick -couple nozzles Rear entry … … ft. lance with quick connect 36-ft. cord with … … baseplate frame and 10in. pneumatic tires Push down-style …
-
Suppliers to the Mercedes E-Class
… Actuators Leoni Automotive Cables, Wiring System Magna Mirror Actuator, Non-Mirror Actuator Montaplast Tool Kit, Service Flaps Ray connect Quick Connectors Stabilus 2 x … … Vibracoustic Center Bushing Woco Pneumatic Actuator POWERTRAIN AKsys USA … … V8 - 314 PS], Intake Manifold Gasket (E280: 3.0 …
Indicates content that may require registration and/or purchase.