-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Mitsubishi Electric offers a wide range of specialty relays and starters that can be used with our control devices for additional protection and control of motors or other complex applications. Mitsubishi Electric SRTD series pneumatic time delays are designed for general
- Protective Functions: Time Delay
-
Supplier: Time Mark Corporation
Description: The Model 339 On/Off Delay Relay is an electronic time delay relay which provides two functions: on delay, and true off delay. The true off delay, (relay remains energized for a delay period when power is removed) is provided by
- Minimum Time Interval: 180 seconds
- Maximum Time Interval: 0.04999999999999999 hours
- Operating Temperature: 0 to 130 F
- Input Controls: Analog
-
Supplier: Eaton Corporation
Description: AC OPERATED TYPE UL, CSA APPROVAL PANEL MOUNTING 24 VAC AT 50/60 HZ COIL VOLTAGE 0.5 TO 180 SEC TIMING RANGE ON DELAY/OFF DELAY TIMING MODE 1NO-1NC TIMED CONTACT CONFIGURATION D80 MODEL
- Minimum Time Interval: 0.5 seconds
- Maximum Time Interval: 0.04999999999999999 hours
- Function Type: Multi Function
- Contact Configuration: Normally Closed (NC), Normally Open (NO)
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DC RELAY, WITH PNEUMATIC TIME DELAY UNIT, COIL 24 VDC, 600 VAC MAX, NEMA, OPEN STYLE, WITHOUT ENCLOSURE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-P Industrial Control Relay Accessories, 700-PT Pneumatic Time Delay Unit, On / Off Delay, 20 Amp Contact Rating, 0.1 to 60.0 sec Timing Range
-
Supplier: Airotronics
Description: TGMT series Cube Relay True Off Delay timers are a unique combination of digital CMOS timing circuitry with a relay output in a compact 2" x 2" configuration. For users of pneumatic timers, these units offer the many advantages of electronic timing with a relay
- Minimum Time Setting: 0.5 seconds
- Maximum Time Setting: 0.16666666666666666 hours
- Setting Accuracy: 10 ±%
- Repeatability: 0.5 ±%
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, EAGLE SIGNAL BRAND, TIME DELAY RELAY, SOCKET MOUNT, PNEUMATIC TIMER. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Type 12.31 Mechanical time switches, daily *, with 1 changeover contact 16 A, for back panel mount. 72 x 72 mm. 35 mm rail (EN 60715) mounting. * Same program for each day Available in the following versions: Type 12.31-0000 (Daily, 1 changeover contact 16 A (read more)
Browse Time Delay Relays Datasheets for Finder S.p.A. con unico socio -
measurement technology for reliable operation with VFDs, generators, and other non-linear loads. The adjustable models offer configurable voltage thresholds, asymmetry settings, and time delays through convenient front-panel adjustments, eliminating the need for software or mobile apps. Select (read more)
Browse Safety Relays Datasheets for Automationdirect.com -
sensor technology: electrochemical for toxic gases and oxygen; catalytic bead for combustibles. The UNISET has up to four SPDT relay outputs fully user-configurable to operate at different thresholds and time delays. It also supports an alarm buzzer with a kill switch. A 10-bar graph displays the (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
de-activate between two distinct at user determined points on the probe. This can be used for pump and valve control between high and low level points. Adjustable time delay is standard to suppress spurious alarms from turbulence. Features & Benefits: No moving parts (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
Benefits • stable tri-float design follows level changes • adjustable time delay and sensitivity to eliminate nuisance alarms • remote electronics via standard twisted pair • sensor available Intrinsically Safe for Hazardous Locations • waterproof PVC and SS (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
without any intrusion into the product flow. Features & Benefits Flush mount sensor forms part of the chute wall Adjustable time delay and sensitivity to eliminate nuisance alarms Remote electronics via standard twisted pair Sensor available (read more)
Browse Wastewater Treatment Equipment Datasheets for Arjay Engineering -
without any intrusion into the product flow. Features & Benefits Flush mount sensor forms part of the chute wall Adjustable time delay and sensitivity to eliminate nuisance alarms Remote electronics via standard twisted pair Sensor available (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for Arjay Engineering -
BMRX-200 has a digital PCB, a DPDT switch, time delays, and fail-safe protection in the event of power failure. The (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
an accumulation of oils. Features and Benefits: Table tri-float design follows level changes Adjustable time delay and sensitivity to eliminate nuisance alarms Remote electronics via standard twisted pair (read more)
Browse Pump Controllers Datasheets for Arjay Engineering -
accelerating response time. Easy Access The PrevEx analyzers are readily accessible. They attach easily to a wide variety of process walls and duct types and are unaffected by high process temperatures, making installation and operation uncomplicated. Field pneumatic and electrical connections are (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp.
More Information Top
-
Electromechanical Devices & Components Illustrated Sourcebook > ELECTRICAL CONTROLS
Figure 4-80 shows a commercial pneumatic time delay relay .
-
Aging Management Guideline for commercial nuclear power plants: Motor control centers; Final report
General Electric Company, GEH-2438B, "CR2820B Pneumatic Time Delay Relays ," October 1978.
-
CR4 - Thread: Pressure Switches and Power Transformers
The actual operation of the device very much mimic a pneumatic time delay relay mechanism.
-
Solid Waste Operations Complex W-113, Detail Design Report (Title II). Volume 3: Specifications
120-Volt Receptacles Pneumatic time delay relays of an industrial grade, having temperature compensation with plug-in headers Agastat Series 7000, Allen Bradley Bulletin 849.
-
Voltage Dip Protection with DC Motorstarter Coils
In this circuit the main starter contacts open during a voltage dip, and pneumatic time delay relays reclose the starter if voltage is restored within a preset time.
-
A critical survey of considerations in maintaining process continuity during voltage dips while protecting motors with reclosing and bus-transfer practices
In this circuit the pneumatic time delay relays reclose the starter if voltage is re- stored within a preset time, usually two seconds.
-
Booklets, Catalogs, and Pamphlets Received
Bulletin 19 lists their vitrohm ribflex type resistors; Bulletin 25, resistor enclosures and mounts; Bulletin 106, midget magnetic re- lays; Bulletin 371, agastat, a pneumatic time delay relay ; Bulletin 1105, vitrohm ring type rheostats; and Bulletin 75000, vitrohm stamped steel dimmer plates.
-
HVAC Systems Design Handbook, Fifth Edition > Design Procedures: Part 6
The pneumatic time - delay relay (Figure 9.41) is similar, but the movement of the plunger is restricted by, in this illustration, a diaphragm enclosing an air chamber from which air bleeds slowly through a leak port.
Indicates content that may require registration and/or purchase.