-
Description: Pro Series grinders incorporate a patented motor controller which is designed to increase productivity while enhancing operator safety. Adjustable side handles, an ergonomic main handle, and self locking throttle all help to reduce operator fatigue.
- Rotary Speed: 3,000 to 5,000 rpm
- Power: 1.5 HP
- Power Source: Air / Pneumatic
- Industry Applications: Automotive, Building and Construction, Cleaning / Surface Preparation, MRO / Resurfacing
-
Supplier: DEPRAG, Inc.
Description: metal cutting. The robust grinders may be used with grinding-tips or carbide burrs to fabricate plastics and metals in foundries - in the tool- and die making industry or in the precision fabrication industry. These grinders are well-suited for the deburring and polishing of welding
- Rotary Speed: 15,300 to 19,000 rpm
- Power: 1.34022038490282 to 1.60826446188338 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Description: plug, flat end), 18R (cylindrical plug, rounded end) and 19 (cylindrical plug, taper-roll shaped), for use on all kinds of materials. It is not applicable to grinders used with wire brushes, nor is it applicable to die grinders where the inserted tool is mounted in a collet.
-
-
Supplier: CSA Group
Description: plug, flat end), 18R (cylindrical plug, rounded end) and 19 (cylindrical plug, taper-roll shaped), for use on all kinds of materials. It is not applicable to grinders used with wire brushes, nor is it applicable to die grinders where the inserted tool is mounted in a collet.
-
Supplier: CSA Group
Description: hand-held machines, driven pneumatically or by other means, intended for grinding, cutting-off and rough sanding, with bonded, coated and super-abrasive products for use on all kinds of materials. It is not applicable to grinders used with wire brushes or to die or straight
-
Description: hand-held machines, driven pneumatically or by other means, intended for grinding, cutting-off and rough sanding, with bonded, coated and super-abrasive products for use on all kinds of materials. It is not applicable to grinders used with wire brushes or to die or straight
-
Supplier: Precision Surfacing Solutions
Description: The Lapmaster DSG dual-face fine grinding machine utilizes a 3-way planetary system to generate precise and repeatable results at an economical price. Excellent results are obtained processing a wide range of materials and components including glass, ceramics, carbide and ferrous metals. The
- Rotary Speed: 100 to 150 rpm
- Power: 10.0516528867711 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Power Source: Air / Pneumatic, Electric Motor / Vibrator
-
Supplier: DEPRAG, Inc.
Description: Fast - efficient filling - sanding and deburring tool - weight reduced by half for comfortable operation over long periods of time. Use: An air file is suitable for deburring - filling - fine grinding and lapping; in mould making - fixture- and apparatus construction and in foundries. Ideal for
- Rotary Speed: 6,300 rpm
- Power Source: Air / Pneumatic
- Applications / Materials Abraded: Deburring / Deflashing, Finishing, Metals / Metalworking, Wood / Woodworking
- Features: Deburring Machine, Lapping Machine, Specialty / Other
-
Supplier: ATA Group
Description: With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come from a
- Rotary Speed: 5,000 rpm
- Power: 0.85 HP
- Power Source: Air / Pneumatic
- Features: Sander
-
Supplier: ATA Group
Description: With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come from a
- Rotary Speed: 16,000 rpm
- Power: 0.5 HP
- Power Source: Air / Pneumatic
- Features: Sander
-
Supplier: DEPRAG, Inc.
Description: Efficiency Flexibility Precision Highly durable Our stationary grinder is designed as a customized customer solution to be used in a connection with an industrial robot, especially in mass productions. The special grinding head is designed to hold DEPRAG INDUSTRIAL grinding spindle and is
- Rotary Speed: 15,300 rpm
- Power: 0.938154269431974 HP
- Power Source: Air / Pneumatic
- Applications / Materials Abraded: Automotive
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld air angle die grinder (TL054100AV) has an angled head to work in tight spaces. It operates at a fast 20,000 rpm to quickly smooth sharp edges, deburr, polish, port and grind a wide variety of materials including metal, plastic and wood. This air angle die grinder
- Rotary Speed: 20,000 rpm
- Power: 0.25 HP
- Power Source: Air / Pneumatic
- Applications / Materials Abraded: Automotive, Cleaning / Surface Preparation, Deburring / Deflashing, Metals / Metalworking
-
Supplier: Campbell Hausfeld
Description: adjustments allows for seamless control – all you need is a quick turn of the screwdriver! The ¼ inch collet makes this straight die grinder compatible with most standard bits. This die grinder boasts a lightweight composite design (0.8 lbs.), and a rubberized, comfort grip for a user
- Rotary Speed: 25,000 rpm
- Power: 0.2 HP
- Power Source: Air / Pneumatic
- Applications / Materials Abraded: Building and Construction, Cleaning / Surface Preparation, Deburring / Deflashing, MRO / Resurfacing, Metals / Metalworking
-
Supplier: CS UNITEC
Description: Combination grinder and pipe belt sander/polisher. Electric or pneumatic. The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to grind flat surfaces. It removes weld seams in a straight line, without leaving
- Surface / Linear Speed: 1,980 to 6,000 ft/min
- Power Source: Air / Pneumatic
- Features: Belt Sander - Contact Wheel, Coated Abrasives (Belts / Discs), Polisher / Polishing Lathe, Sander, Variable / Multi-speed
- Applications / Materials Abraded: Cleaning / Surface Preparation, Metals / Metalworking
-
Supplier: ATA Group
Description: With over 50 years experience, ATA is a global leader in the provision of high end industrial air tools. Our comprehensive portfolio offers a solution for every grinding and finishing application, optimizing process in terms of economic effeciency, reliability and safety. Our customers come from a
- Rotary Speed: 13,000 rpm
- Power: 1.1 HP
- Power Source: Air / Pneumatic
- Features: Sander
-
Supplier: ATA Group
Description: wide variety of industried, including automotive, aerospace, foundries, metal fabrication, oil & gas, marine, medical railway and power & energy. For heavy duty applications requiring fast stock removal, our industrial angle grinders are best suited to a wide range of industires. Built with a
- Rotary Speed: 5,500 rpm
- Power: 1.1 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder
-
Supplier: CS UNITEC
Description: Save time sanding and polishing. 4" wide face is ideal for finishing stainless steel, metals, wood and synthetics. The powerful LP 1503 AIR grinding and polishing machine produces a uniform finish fast and easy without leaving visible transitions and shadows. It is compact, lightweight and heavy
- Rotary Speed: 2,500 rpm
- Power: 1 HP
- Power Source: Air / Pneumatic
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Polisher / Polishing Lathe
-
Supplier: Precision Surfacing Solutions
Description: pneumatic systems, independent, equipped also with proportional pressure Innovative solutions for the control, correction and recovery of the wheel wear during the cycle Bearings, carpentry and other construction characteristics as cooling systems designed "ad hoc" for any requirement.
- Power Source: Air / Pneumatic
- Automation: Automatic / Indexing
- Applications / Materials Abraded: Cleaning / Surface Preparation, Finishing, Metals / Metalworking
- Features: Floor Mounted / Stationary (Machine Tools), Honing Machine, Lapping Machine
-
Supplier: DEPRAG, Inc.
Description: We are pleased to inform you that we are introducing several new Angle Grinders that are suited for grinding and/or cutting disks with a diameter of 180 mm (7“) and 230 mm (9“). These 2.5 kW grinders enhance our already extensive product range of 2.3 kW geared Angle Grinders
- Rotary Speed: 6,640 rpm
- Power: 3.35055096225705 HP
- Power Source: Air / Pneumatic
- Type: Disc Grinder
-
Supplier: Dapra Corporation
Description: This series of straight line grinders has a 300W motor and grinds with a speed of 20,000 RPM. They are available in short, medium (L100) and long (L200) lengths. All tools have a noise-reducing exhaust air duct. These models are available with a conventional lamella motor as well as patented
-
Supplier: Princess Auto Limited
Description: 1/4 in. Angle Composite Air Die Grinder
- Rotary Speed: 18,000 rpm
- Power Source: Air / Pneumatic
- Type: Angle Grinder, Die Grinder / Rotary Tool
-
Supplier: Dapra Corporation
Description: This machine is designed with a double front bearing set making it ideal for use with extreme loads. The extended spindle allows two-handed use.
-
Supplier: Dapra Corporation
Description: This grinder features a unique patented lamella motor drive. Similar to the turbo drive, this grinder is lubricant-free, slim and easy-to-handle. A double bearing set allows for use in extreme applications.
-
Supplier: Dapra Corporation
Description: Equipped with a flexible spindle bearing set to protect the milling tool, this unit has a rotational speed of 15,000 RPM.
-
Supplier: Weldon Solutions
Description: The Answer to Small Punch Grinding The Weldon P175 CNC Punch Grinder has been specifically designed for non-round grinding of small parts such as pharmaceutical, sheet metal and forming punches. This extremely stiff, compact machine is manufactured with a 7" swing capacity and 7" distance
- Rotary Speed: 8,800 rpm
- Surface / Linear Speed: 26.666666666666718 ft/min
- Power: 5 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
-
Supplier: Princess Auto Limited
Description: 1/4 in. Variable Speed Professional Air Die Grinder
- Rotary Speed: 21,000 rpm
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Supplier: Mannesman Demag
Description: MANNESMANN DEMAG air tools are in accordance with the industrial needs since many years. They offer a maximum of reliability and power: Precise work under loaded conditions The corresponding air tool for every application Safety lever(H-models) according to EN 792 Alternative air tools with turning
- Rotary Speed: 65,000 to 100,000 rpm
- Power: 0.0938154269431974 to 0.134022038490282 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Supplier: Princess Auto Limited
Description: Autobody Eraser
- Rotary Speed: 4,000 rpm
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Supplier: Mannesman Demag
Description: MANNESMANN DEMAG air tools are in accordance with the industrial needs since many years. They offer a maximum of reliability and power: Precise work under loaded conditions The corresponding air tool for every application Safety lever(H-models) according to EN 792 Alternative air tools with turning
- Rotary Speed: 17,000 to 30,000 rpm
- Power: 0.29484848467862 to 1.07217630792226 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Supplier: Mannesman Demag
Description: MANNESMANN DEMAG air tools are in accordance with the industrial needs since many years. They offer a maximum of reliability and power: Precise work under loaded conditions The corresponding air tool for every application Safety lever(H-models) according to EN 792 Alternative air tools with turning
- Rotary Speed: 6,600 to 8,500 rpm
- Power: 4.15468319319874 to 4.28870523168902 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Supplier: Princess Auto Limited
Description: 1/4" Air Die Grinder
- Rotary Speed: 22,000 rpm
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Supplier: Mannesman Demag
Description: MANNESMANN DEMAG air tools are in accordance with the industrial needs since many years. They offer a maximum of reliability and power: Precise work under loaded conditions The corresponding air tool for every application Safety lever(H-models) according to EN 792 Alternative air tools with turning
- Rotary Speed: 12,000 rpm
- Power: 1.00516528867711 to 1.4742424233931 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder, Disc Grinder
Find Suppliers by Category Top
Featured Products Top
-
VOONER ENGINEERS PULP WASHER SHOWERS The wires on bleach drum washers can become plugged with oxalate and debris buildup reducing the capacity of a drum washer. An oscillating high pressure shower (read more)
Browse Water Pumps Datasheets for Vooner FloGard LLC
More Information Top
-
AWWA M6 - Water Meters - Selection, Installation, Testing, and Maintenance
a pneumatic grinder with wire brush .
-
AWWA M6 - Water Meters - Selection, Installation, Testing, and Maintenance
… small-meter parts.), a sink with hot and cold running water at each work bench, a pneumatic hand drill, compressedair at appropriate pressure and volume at each bench for pneumatic tool use, a pneumatic grinder with wire brush , storage bins and drawers …
-
Hand–arm vibration in a group of hand‐operated grinding tools
18,000 rpm Pneumatic Die Grinders With Crimped Wire Brushes Removing Slag .
-
Processing summary report: Fabrication of cesium and strontium heat and radiation sources
The canister flange.was cleaned by using a stainless steel wire brushing wheel on a pneumatic grinder . breathing air located outside the hot cell. inate the possibility of contaminating the flange with oil or water. inside surface of the flange near the …
-
Influence of surface preparation techniques on the quality of vitreous enamel coatings
… kgf/cm2; cleaning with a grinding wheel of specification EB50 StlK5 (vitrified wheel with white alu- minum oxide abrasive of approximately 36 grit size and medium hard grade) using a pneumatic grinder ; clean- ing with a brush having wires of 0.5 mm …
-
Use of tools with tips made of 01 composite material for turning hardened shafts of pulley blocks
… kgf/cm2; cleaning with a grinding wheel of specification EB50 StlK5 (vitrified wheel with white alu- minum oxide abrasive of approximately 36 grit size and medium hard grade) using a pneumatic grinder ; clean- ing with a brush having wires of 0.5 mm …
-
ZASMHBA0003694
It provides a duplication of hand tools in power-driven equipment (electric or pneumatic ), such as sanders, wire brushes , grinders , clippers, needle guns, and rotary descalers.
Indicates content that may require registration and/or purchase.