-
Supplier: ContiTech AG
Description: achieved by two narrow steel cord belts which are connected with rigid triangular cross bars. The material to be conveyed is fed into the fabric reinforced rubber pockets, which are bolted at the center of the cross bars. These bars also have a guiding function. All three elements are
- Belt Width: 19.68505 to 39.3701 inch
- Application: Elevator, Inclined Conveying, Mining / Quarrying
-
Supplier: Dorner Manufacturing Corp.
Description: usage Quick Belt Change Quick Change open-frame design allows belt change in approximately 20 minutes Tool-less removal of idlers and belt supports Loose belt drops down main column No belt tensioning needed Sizes Lengths – Infeed and Exit Minimum length = 20″
- Speed: 100 ft/min
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 3200 Series Precision Move Conveyors: Specifications: Loads up to 750 lbs (340 kg) Belt speeds up to 517 ft/min (158 m/min) Belt widths: 4” (95 mm) to 18” (457 mm) in 2” increments Conveyor lengths: 2’ (610 mm) to 50’ (15,240 mm) 21 tooth H (1/2”) pitch
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
-
-
Supplier: Belt Technologies, Inc.
Description: common benefits include: Non-stick qualities Improved lubricity Increased friction Compressibility Some surface coatings, such as polyurethane, neoprene, and silicone, can be used to provide pockets on a belt’s surface that will hold small components during transport. Belt
- Features: Anti-Static, Food Grade Rated
- Application: Food & Beverage Processing, General Purpose, High Temperature, Manufacturing / Fabrication, Packaging
-
Supplier: International Thermal Systems LLC.
Description: All canopies, tanks and conveyor belts are constructed of high grade steel or stainless steel for long operating life. The spray manifolds are designed using schedule 80 CPVC plastic with nozzles evenly spaced around the perimeter of the conveyor belt to provide 360
- Machine Type: Complete Machine / Turnkey System, Degreasers, Spray Washers
- Part Loading: Conveyor
- Source: Electric
- Machine Mounting: Floor / Skid
-
Supplier: International Thermal Systems LLC.
Description: All canopies, tanks and conveyor belts are constructed of high grade steel or stainless steel for long operating life. The spray manifolds are designed using schedule 80 CPVC plastic with nozzles evenly spaced around the perimeter of the conveyor belt to provide 360
- Wash Tank Capacity: 145 to 267 gallons
- Internal Width: 6 to 30 inch
- Internal Depth / Height: 6 to 18 inch
- Part Capacity - Weight: 50 lbs
-
Supplier: Stoelting Cleaning Equipment
Description: Compact conveyorized cleaning system for small parts, with continuous, one-at-a-time, parts cleaning at the point of manufacture. Ideal for cleaning small parts such as screw machine products, stampings, and bearings. Standard Features Available in 6" and 12" belt widths. Stainless steel
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Machine Mounting: Benchtop / Pedestal
- Part Loading: Conveyor
- Operation: General Cleaning / Surface Prep
-
Supplier: Belt Technologies, Inc.
Description: Timing Belts and Pulleys The team at Belt Technologies has the knowledge and experience to create custom PureSteel® timing belt solutions for virtually any automation equipment or conveyor automation application. Stainless steel timing belts are highly versatile
Find Suppliers by Category Top
Featured Products Top
-
provide worry free belt tracking Use optional cleats to create pockets for controlled part flow Minimum pallet mounting bar is spacing 1” in length T-slots make mounting accessories simple with no drilling or special tools Compatible with standard drive (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp.
More Information Top
-
Transport and storage logistics
Image 5.16c,) particular constructions like the hose pocket belt conveyor (image 5.14b) and the tube belt conveyor (image 5.14c), that both latter serve for transport of fine bulk that may be exposed to not environmental influences or that may …
-
The renewal of the clinker production the cement mechanism LEUBE GmbH in St. Leonhard / Austria
Conveying bands and screw conveyors were used for horizontal conveyors, and as vertical conveyor, a belt pocket conveyor of the fa has itself.
-
Rail vs truck transport of biomass
For transshipment of chips to trains, specialized sidings on existing rail lines in northern Alberta would be built, equipped with dump pockets and conveyor belts .
-
The impact of microwave‐assisted thermal sterilization on the morphology, free volume, and gas barrier properties of multilayer polymeric films
During processing, the sealed food pouches were loaded on a pocketed mesh conveyor belt which transports them through the different sections of MATS.
-
Field-scale validation of an automated soil nitrate extraction and measurement system
Sample placement timing Sample placed into chamber as belt pocket rounded conveyor tail-end roller Sample consistency .
-
An Economic Analysis of Pipelining Beef Cattle Manure
Pipeline inlet equipment includes a truck receiving yard, weigh station, dump pocket , conveyor belt , heated and insulated water tank, mixing tank, and maceration and sieving unit.
-
Safe Deactivation of Energetic Materials and Use of By-products as Epoxy Curing Agents
Because the chamber limit at Sandia National Laboratories is 1000 grams of explosive, approximately 59 grams of explosive were weighed out and put in each of 17 pockets on the conveyor belt .
-
Designing Continuous Conveyor Systems in Urban Environments: The 63rd Street Access Tunnel in New York City - Document Summary
The elaborate system includes a TBM conveyor integral to the back-up system, a wall-mounted extensible conveyor, a crown-mounted transfer conveyor, a floor-mounted fixed-length conveyor, a pocket - belt vertical conveyor , three cascading overland conveyors, and one radial stacker.
-
Oil filled rounder bar with grooves and method of using the same.
The shaping surface forms a pocket with the conveyor belt , and receives and shapes dough pieces transported by the conveyor belt.
-
Arrangement, device and method for handling sticks in an apparatus for inserting sticks in ice-cream bodies.
Interspaces are located between rows of stick pockets in a conveyor belt .
Indicates content that may require registration and/or purchase.