Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: Connector Magnetic is generally assembled by pogo pin connectors and magnets with different pin numbers such as 2 pin, 3 pin, 4 Pin, 5 pin, 6 pin, and 7 pin. A magnetic pogo connector is mainly divided into
- Voltage Rating: 12 volts
- Current Rating: 1 to 3 amps
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: Rolling Pogo Pin has a special independent ball placed on the top of the spring probe to ensure that the spring needle ball contact can continuously transmit signals during sliding without any signal interference and provide a stable link in motion. A key point of the Rolling
- Voltage Rating: 12 volts
- Current Rating: 1 to 60 amps
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: Threaded pogo pins are a new type of threaded pogo pins that can be easily replaced. The method of turning threads on the surface gets the spring needle off the traditional welding method. Therefore, when in use, users can just rotate and tighten the spring needle and
-
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: connector is generally assembled by pogo pin connectors and magnets with different pin numbers such as 2 pin, 3 pin, 4 pin, 5 pin, 6 pin, and 7 pin. A magnetic pogo connector is mainly divided into 1~8
- Voltage Rating: 12 volts
- Current Rating: 1 to 3 amps
-
Supplier: Samtec Inc.
Description: Surface Mount Available on 2 thru 5 Position Per Row Single or Double Row Gold Plating
- Current Rating: 2.2 amps
- Number of Contacts: 2 to 5 #
- Connector Type: Board Mount Connector, Board-to-Board Connector
- Gender: Male / Plug
-
Supplier: Newark, An Avnet Company
Description: CONTACT, POGO PIN, SURFACE MOUNT; Connector Type:Spring Loaded Pin; Centreline Spacing:-; Connector Tip Style:Point; Current Rating:1A; Overall Length:2.3mm; Spring Force Initial:-; Spring Force Working Travel:-; Product RoHS Compliant: Yes
-
Supplier: Heilind Electronics, Inc.
Description: (Molex SAP PN: 2220000748)
-
Supplier: DigiKey
Description: THROUGH HOLE INLINE POGO PIN TAR
-
Supplier: Win Source Electronics
Description: Manufacturer: Preci-Dip Category: Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure Package: Bulk Product Status: Active Contact Type: Sleeve & Plunger (Pogo Pins) Mounting Type: Surface Mount Maximum Working Height: 0.177"
- Shape / Form: Stamped / Spring Contact
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1008428-90173-AS Category: Connectors, Interconnects>Contacts, Spring Loaded (Pogo Pins), and Pressure Contact Type: Sleeve & Plunger (Pogo Pins) Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Contact Material:
- Current Rating: 2 amps
-
Supplier: Newark, An Avnet Company
Description: CONTACT, POGO PIN, SURFACE MOUNT; Product Range:70-9150 Series; Contact Gender:Pin; Contact Termination Type:Surface Mount; For Use With:AVX 70-9150 Series Board to Board Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Dual Floating Pogo Pin Assy ti
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors, Interconnects - Contacts - Contacts, Spring Loaded (Pogo Pins), and Pressure Packaging: Bulk Part Status: Obsolete Circuit: SPDT Voltage Rating: 600V Actuator Type: Flatted (3.17mm Dia) Actuator Level: Flush Recessed Height Above Board:
- Shape / Form: Stamped / Spring Contact
-
Supplier: Newark, An Avnet Company
Description: POGO PIN SMT 1.5X5.0MM T&R ROHS COMPLIANT: YES
-
Supplier: ODG (Origin Data Global)
Description: CONTACT SPRING LOADED SMD GOLD
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: Schaltbau GmbH
Description: The proven 7-pin miniature bayonet connectors of the VG95351/NF07 series are specially designed for use in communications technology and have been offering maximum reliability under harsh environmental conditions for decades. With precise, gold-plated pogo pin contacts,
- Voltage Rating: 50 volts
- Current Rating: 2.5 amps
-
Supplier: Schaltbau GmbH
Description: The 10-pin miniature bayonet connectors combine decades of proven reliability with next-generation innovation to provide compact, high-performance connectivity for challenging communication systems. VG/NF Series connectors – designed and manufactured in Germany – offer robust
- Voltage Rating: 50 volts
- Current Rating: 2.5 amps
-
Supplier: VAST STOCK CO., LIMITED
Description: Test Connectors POGO PIN/1 PIN SMT 90 DEG.
-
Supplier: Heilind Electronics, Inc.
Description: NEMESISPLUG 19 POGO PIN NEM-QTHSSB-619PGNSB
- Connector Type: Circular / Cylindrical Connector
- Gender: Male / Plug
-
Supplier: ODG (Origin Data Global)
Description: Pogo Pin Spring Probe Connector ROHS
-
Supplier: VAST STOCK CO., LIMITED
Description: Power to the Board PogoPin assy
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Brass 12V 单PINBit 弹簧顶针(POGO PIN) 2A Gold - Thimble/Copper Rod/Test Ring ROHS
- Voltage Rating: 12 volts
- Current Rating: 2 amps
-
Supplier: RS Components, Ltd.
Description: Pogo Pin SMT 1.03x2.4mm T&R
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Individual Spring Loaded Contact Pogo Pin Product overview: P70-2010045R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets,
-
Supplier: Glenair, Inc.
Description: applications. Glenair is also able to offer many of these same connector families qualified to NATO and VG standards including VG95234 and VG95328. Specialty application connectors, such as our popular VG qualified CB connector for radio and audio applications are also available
- Voltage Rating: 800 to 3,000 volts
- Current Rating: 17 to 750 amps
- Operating Temperature: -65 to 200 C
- Poles: 1 Pole
-
Supplier: TE Connectivity
Description: Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Scalable : No Spring Finger Type : Pogo Pins Usage Conditions Operating Temperature
- Features: RoHS
Find Suppliers by Category Top
Featured Products Top
-
5 pin magnetic connector? The 5-pin magnetic connector consists of male and female components; its core design incorporates magnets into the structure of a traditional pogo pin connector.Its five gold-plated contacts serve various functions, including the positive and negative (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
matter the conditions.” Built for harsh and high-risk environments, the connectors feature shock- and vibration-resistant construction, gold-plated, self-cleaning pogo pin contacts, and 70+ dB shielding to... READ MORE (read more)
Browse Circular Connectors Datasheets for Schaltbau GmbH -
VG96934 Version J (NF10) – 10-pin connectors for communication systems VG96934 Version J (NF10) RoHS conforming connectors with enhanced shielding and gold-plated spring-loaded contacts specially (read more)
Browse Electrical Connectors Datasheets for Schaltbau GmbH -
Simplify device charging with a magnetic connection engineered for compact electronic integration. Our 2 Pin Magnetic Charging Cable combines magnetic docking with spring-loaded pogo pin (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
Coin cell holders Terminals & spacers/pillars/standoffs Spring Contacts & Pads, Pogo Pins Free heights from 1.23mm to 8.20mm High mating durability (read more)
Browse Electrical Contacts Datasheets for Harwin Plc -
Spring Contacts & Pads, Pogo Pins Free heights from 1.23mm to 8.20mm High mating durability - 1k to 10k min cycles Working heights from 0.90mm to 7.10mm 1A to 9A max (design dependent (read more)
Browse IC Sockets and Headers Datasheets for Harwin Plc
Conduct Research Top
-
Spring Loaded Connectors
Mill-Max spring-loaded connectors are made up of individual spring-loaded (pogo) contacts assembled into a molded or machined plastic insulator. These are typically used as button type contacts interconnecting two parallel conductive surfaces inside an electronic device or instrument. The stroking
More Information Top
-
Battery Connector - Battery Connector Manufacturers, Suppliers
Related Searches : connector, servo extension, r/c connector, brushless motor, pogo pin connector , spring loaded connector, power connector, microphone connector, antenna connector More..
-
30 Pin Exporters, 30 Pin Selling Leads
Pogo Pin Connector .
-
Page 4. Semiconductor parts with 047 in root number
2.54mm (.100") Pitch Pogo Pin Connector , SMT, Vertical, with Pick-and- Place Cap, 3 Circuits, Lead-free .
-
Page 42. Semiconductor parts with 001 in root number
2.54mm (.100") Pitch Pogo Pin Connector , SMT, Vertical, with Pick-and- Place Cap, 3 Circuits, Lead-free .
-
High-throughput testing and characterization of IR readouts and hybrids
Underneath the DUT board is the Sentry performance board which consists of the low noise test circuit and the pogo pin connectors .
-
Thin film heat flux sensors fabricated on copper substrates for thermal measurements in microfluidic environments
Photograph of micro pin fin with sensors mounted in custom-built pogo pin connector . .
-
Page 5. Semiconductor parts with 472 in root number
2.54mm (.100") Pitch Pogo Pin Connector , SMT, Vertical, with Pick-and- Place Cap, 3 Circuits, Lead-free .
-
Page 2. Semiconductor parts with 679 in root number
4.00mm (.157") Pitch Pogo Pin Connector Header, SMT, Vertical, 2 Circuits .
-
Page 3. Semiconductor parts with 790 in root number
4.00mm (.157") Pitch Pogo Pin Connector Header, SMT, Vertical, 2 Circuits .
-
Essentials of Electronic Testing for Digital, Memory and Mixed-Signal VLSI Circuits
The pin electronics terminates in a pogo pin connector at the test head.
Indicates content that may require registration and/or purchase.