-
Supplier: Knight Optical (UK) Ltd
Description: retarder sheets to size to fit individual applications. For more information on our plastic sheet retarders or to enquire about any of our components, contact our technical sales team.
-
Supplier: Knight Optical (UK) Ltd
Description: retarder sheets to size to fit individual applications. For more information on our plastic sheet retarders or to enquire about any of our components, contact our technical sales team.
-
Supplier: Knight Optical (UK) Ltd
Description: retarder sheets to size to fit individual applications. For more information on our plastic sheet retarders or to enquire about any of our components, contact our technical sales team.
-
-
Supplier: Knight Optical (UK) Ltd
Description: retarder sheets to size to fit individual applications. For more information on our plastic sheet retarders or to enquire about any of our components, contact our technical sales team.
-
Supplier: Qioptiq
Description: Thin sheet polarizer without plastic protective film, directly cemented between plano cover glass Ideal for stress analysis and polarimetry Sizable free aperture Linear polarizing Glass filter Mean transmittance of single filter for unpolarized white light ≈ 42 % Resultant
- Clear Aperture: 78 mm
- Extinction Ratio: 3,500 : 1
- Transmittance: 42 %
- Thickness: 2.6 mm
-
Supplier: L-com, Inc.
Description: mast mount kit. This allows installation at various degrees of up/down tilt for easy alignment. For additional information and complete specifications, click on the data sheet in the Downloads tab. Features Includes stainless steel mounting hardware 180 degree dual polarized sector -
- Primary Frequency Range: 4,900 to 5,800 MHz
- Gain: 13 dB
- Applications: Broadband Network / WLAN
- Technology Type: Panel / Sector
-
Supplier: L-com, Inc.
Description: The HyperLink HG2458-08DP-4NF Flat Panel Antenna combines four dual band antennas in a single housing. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and
- Primary Frequency Range: 2,400 to 5,000 MHz
- Gain: 8 dB
- Technology Type: Microstrip, Panel / Sector
-
Supplier: L-com, Inc.
Description: Weatherproof This antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The HG4958-17DP-090 antenna is supplied with a stainless steel tilt and swivel mast mount kit. This allows installation at various degrees of up/down tilt for easy alignment. This antenna
- Primary Frequency Range: 4,900 to 5,800 MHz
- Gain: 17 dB
- Applications: Broadband Network / WLAN
- Technology Type: Panel / Sector
-
Supplier: L-com, Inc.
Description: Weatherproof This antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The HG5158-19DP-090 antenna is supplied with a stainless steel tilt and swivel mast mount kit. This allows installation at various degrees of up/down tilt for easy alignment. The
- Primary Frequency Range: 5,100 to 5,800 MHz
- Gain: 19 dB
- Applications: Broadband Network / WLAN
- Technology Type: Panel / Sector
-
Description: for stripline antennas, in transmission lines, smart skins, as dielectric radomes, dielectric spacers, or for circuit substrates. Products are available in rod or sheet form, pack-in-place syntactic foam, rigid foam sheet stock, or as a two-component foaming system. In addition to
- Type: Closed Cellular, Flexible, Rigid
- Features & Approvals: Electrical Insulation / Dielectric
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Plastic / Polymer
-
Supplier: Boyd
Description: glare film Sheet metal Glass screens & components Sheet form or coiled steel Mirrors Plastic, glass, LCD, OLED display screens High-gloss screen printed nameplates Polished plastic or steel Exterior displays Privacy films Any plastic, metal or glass surface
-
Supplier: Navitar, Inc.
Description: For applications without separate moving support systems, the Fine Focus body tubes offer focus over a 3 mm (coaxial models only. Polarizer: An optical device which converts natural or un-polarized light into polarized light by selective absorption of rays in one direction and passing
- Lens Type: Objective Lens
Find Suppliers by Category Top
More Information Top
-
Polarized Light and Polarization Vision in Animal Sciences
A strongly and horizontally polarizing plastic sheet is as attractive to polarotactic aquatic insects as is a natural dark water surface.
-
HIGH RESOLUTION NMR (220 Me) STUDIES ON THE STRUCTURE OF WATER IN MICROEMULSIONS AND LIQUID CRYSTALS *
Two polarizing plastic sheets were arranged perpendicular to one another to detect birefringence of .
-
Image Acquisition and Preprocessing for Machine Vision Systems
Both types of polarized plastic sheets are sandwiched between strain-free glass plates.6,13,15,17 .
-
Interfacial instability and spontaneous formation of microemulsions
Two polarizing plastic sheets were arranged per- pendicularly to one another to detect birefringence.
-
Effect of phase‐volume ratio and phase‐inversion on viscosity of microemulsions and liquid crystals
The samples were placed between two polariz- ing plastic sheets to detect birefringence.
-
Understanding Physics
But in 1928, Edwin H. Land, while still a freshman in college, invented a polarizing plastic sheet he called “Polaroid.” .
-
Object detection in turbid media by differential backscattering of polarized light
… are shown in Figure 6: (1) an absorbing slab with slit apertures on a reflective metal base ('slotted" target), (2) a metal slab with two contiguous sections of orthogonal rulings ("grooved" target), (3) two linearly polarizing plastic sheets with transmission axes at …
-
Tempered glass
Pyrex rod and polarized plastic sheet can be obtained from any scientific supply house, and a suitable torch from any supplier of welding supplies.
-
Generalized mosaicing: polarization panorama
We used off the shelf plastic polarizing sheets , which we attached to a thin glass substrate.
-
Where is the intelligence in machine vision?
Two most commonly found polarisers are: Plastic polarising sheets which utilise the structural asymmetry within its atoms to create the transmissionaxis.
Indicates content that may require registration and/or purchase.