Products/Services for Poly Pipe Reels
-
Reels - (623 companies)Reels are revolvable devices around which lengthy, continuous items such as cable, wires, paper, etc., are wrapped for transportation or storage. Reels are available as simple storage devices although more advanced styles are self-winding...TypeHose / Cable IncludedLive Connection -
Pneumatic Fittings - (223 companies)Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
-
Gas Fittings - (98 companies)...that should be made based on the application. For more information on types of fittings and connections, visit the Pipe Fittings Learn More page. Material Types. Gas fitting materials are often selected with consideration of piping materials...
-
Hydraulic Fittings - (303 companies)...these are used for low pressure applications or when hydraulic tubes are not available. They can be connected by welds or threaded connections. Because of the larger diameters the pipe can usually be inspected internally after welding. Hydraulic hose...
-
Sanitary Fittings - (113 companies)...are categorized based on the three different types of vessels they can be designed for: pipes, tubes and hoses. Pipes are hollow cylinders of uniform material with a certain amount of rigidity and permanence. Pipe sizes are defined nominally, meaning...
-
Tubing - (2416 companies)...of construction) is either rigid or flexible. Tubing vs. Piping and Hose. In industry, "tube" and "pipe" are nearly interchangeable terms. Both typically describe long hollow cylinders of uniform material with a certain amount of rigidity...
-
Hose Fittings - (1197 companies)...configured with straight sections connected by fittings or specially formed connections and joints. Hoses vs. Tubes and Pipes. To begin, it may be important to distinguish some terminology. In industry, "tube" and "pipe" are nearly interchangeable...
-
Industrial Hose - (1758 companies)Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
-
Pipe Fittings - (1974 companies)...include: PVC (poly-vinyl-chloride) - a common plastic for pipe fittings. PVC is a rigid plastic which can come in a variety of pressure ratings. Fittings are connected via threads or solvent welding (glue). Standard applications include cold water...
-
Metal Tubes - (779 companies)...the cross-section. Welds are continuous along the length of the pipe. Welded and drawn (W &D) - tubing is constructed by welding and then precisely sized by drawing it through a die. Attribute. Seamless. Welded. Welded & Drawn. Wall Tolerance. -. +. +. OD...
Product News
-
Hannay Reels
Hannay Reels VAC4000 Reel Hannay Reels VAC4000 series reels are designed for indsutrial sho vacuum applications. This series handles 1 1/2" ID industrial vacuum hose and can hold up to 50 feet. Features: Includes permanently attached crank handle and cam-lock drag brake. Declutching arbor to prevent damage from reverse winding. Roll-formed channel frame for heavy duty applications. Standard inlet/outlet accepts 1 1/2 " vacuum hose. Constructed of heavy duty steel. Applications: Shop vacuum needs. Car detailing. Food... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels Chemical Reel Hannay Reels Chemical series is designed for chemical distribution/delivery for a variety of applications including: commercial/community pools, water parks, toxic waste recycling, bulk handling of acid, bleach, chlorine, pesticides, fertilizers and more. Features: Handles 3/8" through 1-1/2" ID hose, ranging from 50 ft up to 200 ft in length. For larger ID hose please consult factory. Standard inlet: CPVC swivel joint resists corrosion and provides longer life. Slotted hub for hose passage... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels DEF Series Reels Hannay Reels family of Diesel Exhaust Fluid (DEF) hose reels are built to help meet diesel emissions regulations for the transportation industry. These reels feature a 304-grade stainless steel fluid path in various sizes to handle the corrosive urea-based solution safely and efficiently and are avialable in manual or power rewind reels for longer lengths up to 2" ID hose, and spring rewind retractable reels for shorter lengths up to 1" ID hose. Manual or Power Rewind Reel Features: Heavy-duty... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels C1500 Storage Reels Designed for storage of long lengths of hose, cable, rope, or wire, the Hannay Reels C1500 Series reels can handle single 1/4" through 1" O.D. Winding is initiated by a 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum. A direct crank rewind is permanently attached with a removable crank option available upon request. Features: Designed for storage of long lengths of hose, cable, rope, wire, or other materials. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in drum to initiate winding. Direct crank... (read more)Browse Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels 4100 Series Reel Hannay Reels 4100 Series reels are durable, compact and lighweight hose reel designed for long lengths of hose. Built with a rugged roll-formed frame, this series is available in manual or power rewind, handles 3/4" or 1 " ID hose and can hold up to 200 feet. Features: Manual rewind reels include: gear-driven crank rewind with removable handle and adjustable brake. Power rewind reels include: chain and sprocket drive powered by electric, hydraulic or air motor. Standard inlet: 90 ball bearing... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels 8000 Series Reels Hannay's 8000 Series reels are heavy-duty reels designed for bulk transfer operations, fueling applications, chemical transfer and more. The 8000 series can handle 1.5" up to 2" ID hose and lengths up to 340 feet and are available in manual or power rewind options. Stainless steel internal options are available upon request to handle senstive chemicals or food grade fluids. Features: Heavy-duty reel designed for longer lengths and larger diameters of hose through 2" I.D. Choose gear-driven... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels SS1500 Series Reel Hannay Reels Stainless steel SS1500 Series Manual reels are ligthweight and compact designed for long lengths of hose. This series handles 3/8 " through 5/8 " ID hoses and can hold up to 475 feet. The SS1500 series is constructed of 304 stainless steel for superior corrosion protection. Features: Manual rewind includes: cam-lock drag brake, spring actuated pin lock and direct crank rewind. Standard inlet: 90 stainless steel ball bearing swivel joint, 1/2" female NPT threads. Standard outlet... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Petersen Products Co.
Pipe Handlers Pipe Handlers 161-9 Series. For use as a Pipe Handler, Grapple, and many material handling requirements. Manufactured to the customer 's requirements. Inflate with air, inert gas or water. Lift, pull, and align tubes, pipes, transformers, and many handling requirements. Most weight, temperature, and chemical requirements. They are not to be used for lifting over any personnel or where their failure would cause significant damage. Many configurations available. Follow us on: Facebook. YouTube... (read more)Browse Industrial Pipe Datasheets for Petersen Products Co. -
Hannay Reels
Hannay Reels SGCR Spring Rewind Grounding Reel Hannay Reels SGCR Spring Rewind Grounding Reel helps customers meet OSHA requirements for vehicle grounding. The convenient reel has an automatic spring rewind and an internal rotary device for fast rewind. In an independent test, the SGCR Reels performed to 43 kVA for 30 cycles. Additionally, the durable reels feature a ratchet mechanism to lock the reel and prevent unwanted rewind. Features: Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Fast... (read more)Browse Cable Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels 2400 Manual or Power Welding Reels Hannay Reels 2400 series manual or power rewind reels handle two 1/4" through 3/8" welding hose and can hold up to 200 feet. Features: MX chain drive crank rewind or powered by a compressed air or hydraulic motor. MX rewind reels supplied with pinion brake. Power reels not supplied with brake. Standard inlets: 90 ball bearing swivel joints with 1/2" female NPT threads. Oxy/acet brass inlet adapters are available. Standard outlets: are male 9/16"-18 threads. Right hand for oxygen, left hand... (read more)Browse Hose Reels Datasheets for Hannay Reels
-
Final report on evaluation of cyclocraft support of oil and gas operations in wetland areas
Three-inch diameter, !h ins wall thickness Poly Pipe is available in reels of 1,500ft, weighing 2 Ib/ft in and costing $1.00 per ft.
-
Plastics
Thermoplastic Poly condensates Injection molding (normalviskose of types) technical mold part like toothed wheels, pinion, screws, nuts, bearing, sealings, clutch parts, guiding parts, pump parts, armatures, housing, coil body, parts for the car industry … … product hochschlagfestes to extrusion (hochviskose types), tubes , profiles, panels, blowing films …
-
Roloff / Matek machine elements
… fit 26 fit selection 28 oscillating ball bearings 480 oscillating bearings 476 oscillating roller bearings 483 periodic … Plastisol 91 plate, flat 174 plate method of construction 141 pneumatic sealing 669 pneumatically actuated clutch 444 Poisson-number 738 Poly addition adhesive 92 polygon effect 612 polygon compound … … adhesive 92 practical strength calculation 62 precision steel tube 626 pressing-welding method …
-
Roloff / Matek machine elements
… fit 26 fit selection 28 oscillating ball bearings 480 oscillating bearings 476 oscillating roller bearings 483 periodic … Plastisol 91 plate, flat 174 plate method of construction 141 pneumatic sealing 673 pneumatically actuated clutch 444 Poisson-number 743 Poly addition adhesive 92 polygon effect 616 polygon compound … … adhesive 92 practical strength calculation 62 precision steel tube 630 pressing-welding method …
-
Semiconductor Manufacturing Handbook > FLUID HANDLING COMPONENTS FOR HIGH-PURITY LIQUID CHEMICALS AND SLURRIES
The pipe sections (10 ft or 3 m) are typically capped at both ends and placed in a protective poly bag. Tubing is typically sold in large continuous sections and rolled onto reels .
Indicates content that may require registration and/or purchase.