-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts,
- Belt Length: 91.338632 to 99.0158015 inch
- V-Ribbed: M
-
Supplier: Navyug (India) Limited
Description: Trapezoid faced ribs on a fibre reinforced rubber matrix of base gives high power transmission, good wear resistance and quiet. Less vibrations, absorb shicks. Low stretch, excellent bahaviour under tension. Extremely flexible, capable to work on small pulley diameters and serpentine drives.
- Belt Width: 0.11417329 to 0.52362233 inch
- Belt Length: 23.62206 to 102.36226 inch
- Reinforcement: Fiberglass, Reinforced Belt
- V-Ribbed: PJ, PK, PL, PM
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper
- Pitch Diameter: 1.5 to 1.9 inch
- Outside Diameter: 1.5 to 1.9 inch
- Bore Diameter: 0.5 to 1 inch
- Number of Grooves (Multiple): 6 to 16
-
-
Supplier: PIX Transmissions Limited
Description: 140.0 SPC 224.0 PRODUCT RANGE Z & SPZ section pulleys A & SPA section pulleys B & SPB section pulleys C & SPC section pulleys 3V section pulleys 5V section pulleys 8V section pulleys Taper bush Metric bores, keyways and screws PIX-PowerWare® Ribbed /
- Pitch Diameter: 2.6377967 to 52.8 inch
- Outside Diameter: 2.7952771 to 53 inch
- Bore Diameter: 1.1023628 to 5.905515 inch
- English: 3V, 5V, 8V, A / 4L, B / 5L, O / 3L / Z
-
Supplier: PIX Transmissions Limited
Description: PIX manufactures and exhaustive range of Belts used in Harvester Combines. The range includes Belts in • Wrap construcion, • Raw Edge Cogged construction & • Poly-V Belts PIX-HARVESTER®-XS WRAP CONSTRUCTION BELTS FEATURES • Designed specially for reverse
- Belt Length: 30 to 354 inch
- Features: Anti-Static, Cogged
- English: B / 5L, C
- Type: Multiple, Single
-
Supplier: PIX Transmissions Limited
Description: FEATURES • Combines the advantages of Synchronous and Poly V-Belts • Transverse teeth for positive engagement on one side and longitudinal ribs for non-synchronous frictional transmission on other side. • Suitable for multi-shaft transmission with reversed rotary directions of
- Belt Width: 0.7086618 to 17.716545 inch
- Features: Anti-Static, Cogged
- Type: Multiple
- Reinforcement: Reinforced Belt
-
Supplier: HSD S.p.A.
Description: TECHNICAL SPECIFICATIONS Tool Blocking Automatic with pneumatic piston Pulley Ø70 Rotation Left Belt Poly V Bearings Front Steel Bearings Rear Steel Bearings lubrification Long Life lubricated Max Rpm 8000 Spindle Body Alluminium Alloy
- Design Units: Metric
-
Supplier: Caterpillar Oil & Gas
Description: Front Engine Accessory Drive 3 v-groove standard — optional 4 and 5 groove 203.2 mm (8.0") diameter crankshaft, 17.5 mm (11/16") v-belt; optional v-belt or 8-groove accessory drive for 240.39 mm (9.46") diameter pulley; LH and RH mounting poly
- Horse Power: 536 to 540 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Caterpillar Oil & Gas
Description: accessory drive for 240.39 mm (9.46 in) diameter pulley; ATEX 24V 35 amp alternator — LH and RH mounting poly v-belt; CSA 24V 65 amp alternator — LH and RH mounting poly v-belt; variable fan heights and ratios with 3 and 4 groove fan drives (see Price
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
Find Suppliers by Category Top
Featured Products Top
-
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Delta 43-495X XSERIES 3 HP Shaper at PlumberSurplus.com
The 43-495X includes Machine with 3 HP, Single phase 230V, TEFC motor, full voltage magnetic starter and controls, Motor pulley , Poly V - Belt drive, Two 10" cast-iron extension wings, Micro-adjustable fence and guard assembly, 3/4" Spindle, Table inserts, Starting …
-
Optimized Engine Accessory Drive Resulting in Vehicle FE Improvement
Torsional vibrations are transmitted from the engine, via the crankshaft pulley to the accessory component pulleys by a poly - v belt .
-
Controlled Alternator Decoupling for Reduced Noise and Vibration
Typically, the crankshaft pulley drives a serpentine, poly - v belt that in turn drives several engine accessories.
-
Handbook of Manufacturing Engineering and Technology
(e) Forming of V - belt pulley (performing by stamping and spin forming of poly -V grooves) (mild steel, Fig. 26b).
-
Standard Handbook of Machine Design, Third Edition > BELT DRIVES
Poly - V - belts are similar to V-belt assemblies; however, their cover band rests on the pulleys , contains the cord, and takes the tension, whereas the individual V-sections, called ribs, solely transmit the peripheral force between pulley and cover band.
-
Approaches to Reducing CVT Belt Annoying Noise
For a V- and poly V - belt drive, two different noise excitation mechanisms have been distinguished [10]: (1) friction between belt and pulley ; (2) transverse vibration of the belt The transmission belts mentioned above except CVT belts, transmitting power from motors or …
-
Belt-Driven Starter-Generator for Future 42-Volt Systems
The drive design for the poly - V belt was performed using both in-house and supplier design programs, with the following objectives: 1 Determine the pulley diameters (based on belt fatigue life); 2 Compute the static (initial) tension; 3 Select the number …
-
http://mscsoftware.com/sites/default/files/ds_adams-machinery_ltr_w.pdf
• Choose belt type with the selection of poly - V grooved belt , trapezoidal-toothed belt, and smooth belt • Use Geometry settings to define the location and geometric parameters of pulleys • Choose the materials of pulleys by defining mass or density …
-
http://mscsoftware.com/sites/default/files/br_adams-machinery_ltr_w.pdf
• Choose the belt type with the selection of Poly - V Grooved belt , Trapezoidal Toothed belt and Apply Constraint modeling method when forces and components … … Links modeling method to calculate the contact forces between the segments and pulleys when the axis of …
-
Modern Engine Technology from A to Z
… there is only one bending load change of the belt when en- tering and exiting the pulley . Poly - V belts .
Indicates content that may require registration and/or purchase.