-
Supplier: Hartford Technologies, Inc.
Description: Hartford Technologies manufactures cage needle roller bearings for a wide variety of end use applications. Cage needle bearings consist of cylindrical needle rollers assembled into a cage or retainer. The cage/retainer may be molded plastic. Common materials
-
Supplier: Radwell International
Description: BALL BEARING, DOUBLE ROW ANGULAR CONTACT BALL BEARING, WITH POLYAMIDE CAGE & MT33 GREASE, 25X52X20.6 MM. FREE 2 YEAR RADWELL WARRANTY
- Primary Bearing Category: Angular Contact Ball Bearing
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Needle Roller and Cage Assemblies Apart from full complement needle roller sets, the needle roller and cage assembly is the simplest design of needle roller bearing. Needle roller and cage assemblies are of single or double-row design and comprise a cage and needle
- Bore: 3.149608 inch
- Outside Diameter: 3.3858286 inch
- Rated Speed (Oil): 4,000 rpm
- Type: Needle Roller and Cage Assembly
-
-
Supplier: NSK Americas
Description: roll-neck bearings. Bearings are also available with both lubrication holes and a machined lubrication groove on the outside surface of the outer ring. NSK range of Cylindrical Roller Bearings include: sealed-clean roller bearings, cylindrical roller bearings,
- Type: Cylindrical
- Features: None (Open Bearing), Prelubricated, Self-aligning, Single Seal, Stainless Steel
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Four point contact bearings are single row angular contact ball bearings and therefore require significantly less space in an axial direction than double row designs. The bearings comprise solid outer rings, split inner rings and ball and cage assemblies with brass or
- Primary Bearing Category: Angular Contact Ball Bearing
- Features: Four Point Contact
-
Supplier: NSK Americas
Description: Self-Aligning Ball Bearings are ideal when the alignment of the shaft and housing is problematic and the shaft may bend. The outer ring has a spherical raceway with its center of curvature coinciding with the bearing. This allows the axis of the inner ring, balls and cage to
- Features: Balls, Insert Bearing / Wide Inner Ring
- Primary Bearing Category: Radial Ball Bearing
- Material / Plating: Stainless Steel
-
Supplier: Emerson Bearing Co.
Description: Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions. Neither style can be subjected to
- Bore Size: 5.5118 inch
- Outside Diameter: 9.4488 inch
- Overall Width: 3.1496 inch
- Rated Speed (Oil): 950 rpm
-
Supplier: Emerson Bearing Co.
Description: Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions. Neither style can be subjected to
- Bore Size: 0.7874 inch
- Outside Diameter: 1.5748 inch
- Overall Width: 0.5512 inch
- Rated Speed (Oil): 6,000 rpm
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Double row angular contact ball bearings are units with solid inner and outer rings and ball and cage assemblies with polyamide, sheet steel or brass cages. They correspond in design to single row angular contact ball bearings in pairs in an O arrangement but give
- Primary Bearing Category: Angular Contact Ball Bearing
- Features: Double Row
-
Supplier: NKE Austria GmbH
Description: 1000 V AC or DC. SQ77B (hybrid bearing): Rolling bearing with oxide ceramic rolling elements. Resistance of insulation theoretically ∞. Range SQ77 (insulated outer ring) Cylinderical roller bearings - Design variants: NJ, NU, NUP; Dimension series: 210-230, 310-330;
- Features: Conrad / Deep Groove
- Type: Cylindrical
-
Supplier: KG International FZCO
Description: Polyamide Cage The Rolling Elements of this Bearing are Tapered Rollers. They form a line contact with the Raceway of Inner Ring and Outer Ring (Cup). These are separate type Bearings, Tapered Roller Bearings can also be made according to special dimensional
-
Supplier: NationSkander California Corporation
Description: 7208CYDUP4 Nachi high precision Angular pair of Ball Bearing with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7208CYDUP4 Ball Bearing Type:
-
Supplier: NKE Austria GmbH
Description: Tapered roller bearings, IKOS design are sealed, ready-for-use, non-separable bearing units. Technical charcteristics: High radial and thrust load ratings With integrated double-lip seal Glass fibre reinforced window-type polyamide cage Pre-greased with high performance
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: design of the bearing and this is how the new Generation C of FAG deep groove ball bearings came into being. x: Speed y: Frictional torque 1: Previous design 2: Generation C 35 percent less friction Cut energy consumption with FAG Generation C deep groove ball bearings Deep
- Features: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: NationSkander California Corporation
Description: 7215CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7215CYDUP4 Nachi Ball Bearings
-
Supplier: NationSkander California Corporation
Description: 7010CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7010CYDUP4 Nachi Ball Bearings
-
Supplier: NationSkander California Corporation
Description: 7009CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7009CYDUP4 Nachi Ball Bearings
-
Supplier: MCA - Advanced Materials Division
Description: excellent dimensional stability capabilities over a wide temperature range. Duratron® T4301 PAI’s flexural modulus of 1,000,000 psi is higher than most other advanced engineering plastics, which allows it to excel in severe service wear applications such as non-lubricated bearings, seals,
- Overall Thickness: 0.25 to 1 inch
- Overall Width / O.D.: 12 to 48 inch
- Overall Length: 12 to 48 inch
- ID: 0.75 to 2.25 inch
Find Suppliers by Category Top
More Information Top
-
Feststoffgeschmierte rolling bearings
Abb. 8.20 Because of reibungsbedingtem softening (on the left) or even melts of (right) the holding lips of the bearing broken polyamide -snapping cage .
-
Roloff / Matek machine elements
Bearing with sheet metal cage of steel or solid cage of polyamide, outside inclined ball bearing 7221 and 7321 (cage of brass); load - bearing numbers with * cage of polyamide .
-
EVALUATION OF A LOW FRICTION - HIGH EFFICIENCY ROLLER BEARING ENGINE
A polyamide was selected as the main bearing cage material.
-
Power Transmission - Grainger Industrial Supply
Range -40 Degrees to 210 Degrees F, Steel Bearing Material, Glass Fiber Reinforced Polyamide Cage Material, Shell Alvania Grease, Industry Number 1306-ETN9 .
-
$100-$200 Bearings - Power Transmission - Grainger Industrial Supply
Range -40 Degrees to 210 Degrees F, Steel Bearing Material, Glass Fiber Reinforced Polyamide Cage Material, Shell Alvania Grease, Industry Number 1306-ETN9 .
-
High Operating Life Deep Groove Ball Bearing
Bearings with cages made from glass fibre reinforced polyamide are suitable for operating temperatures up to +120 °C.
-
Wear of metallic materials
Image 2.15: process of rubbing moment and wear of the roller of an axial cylindrical roller bearing 81212 (rolling partners of 100Cr6, cage of polyamide 66, lubricant polyglycol, temperature 80 ° C, axial force 80 kN, rotation speed 7,5 …
-
Strength changes of moulded polyamide composite caused by thermal oxidation
Rolling- bearing cages (separators) which were made by injection moulding from polyamide 66 filled with short glass fibres were tested before and after exposures in hot air at temperatures 120, 140, 160, and 180 ◦ C at various times ranging from a …
Indicates content that may require registration and/or purchase.