Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Standards and Technical Documents - ADHESIVE, EPOXY RESIN WITH POLYAMIDE CURING AGENT -- MIL-A-81236Supplier: Accuris
Description: ADHESIVE, EPOXY RESIN WITH POLYAMIDE CURING AGENT
-
Supplier: Accuris
Description: ADHESIVE, POLYAMIDE EPOXY M753 8 INCH PROJECTILE
-
Supplier: Accuris
Description: Adhesive, Epoxy Resin with Polyamide Curing Agent
-
-
Supplier: Georgia-Pacific Corporation
Description: GP Chemicals manufactures novolac resins for use as curing agents for epoxy resins in various applications. These products are useful as co-reactants or hardeners for epoxy resins to produce thermoset systems. The novolac resins used are non-heat reactive materials by themselves, but
- Applications: Adhesives / Sealants, Coatings / Paint
- Function: Hardness / Strengthening Agent
-
Supplier: INVISTA
Description: useful in polyamide resins, hot melt adhesives, polyurethanes and epoxies. It is preferred for epoxy coatings when used as a formulated adduct and is particularly useful in the preparation of concrete sealers, glossy decorative floor coatings, and flexible coatings and for
- Applications: Adhesives / Sealants
- Function: Catalyst, Initiator
-
Supplier: Ellsworth Adhesives
Description: HB Fuller CILBOND® 49SF is a one component bonding agent designed for hot cure applications with castable polyurethane elastomers and injection molded TPU systems. It offers excellent bonding to polyesters, epoxies, metals, polyamides, and fiberglass reinforced plastics. 1 gal Pail.
- Substrate Compatibility: Metal, Plastic
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: HB Fuller CILBOND® 49SF is a one component bonding agent designed for hot cure applications with castable polyurethane elastomers and injection molded TPU systems. It offers excellent bonding to polyesters, epoxies, metals, polyamides, and fiberglass reinforced plastics. 5 gal Pail.
- Substrate Compatibility: Metal, Plastic
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: HB Fuller CILBOND® 49SF is a one component bonding agent designed for hot cure applications with castable polyurethane elastomers and injection molded TPU systems. It offers excellent bonding to polyesters, epoxies, metals, polyamides, and fiberglass reinforced plastics. 200 L Drum.
- Substrate Compatibility: Metal, Plastic
- Cure / Technology: Single Component System
-
Supplier: INVISTA
Description: and lengthen open times of polyamide hot-melt adhesives. Epoxy curing agents produced from DYTEK® A have low adduct viscosities and can be used to incorporate flexibility into resin formulations.
- Freezing Temperature: -58 to -76 F
- Boiling Point: 379 F
- Flash Point: 181 F
- Viscosity: 2.63 cps
-
Supplier: FX PCB Co., Ltd.
Description: lower than polyamide materials. ADHESIVE LAYER Adhesives are not used in all flexible printed circuit boards. There are boards that have only a base material and a conductive layer in their composition, without the use of adhesive. But most products require an
- Thickness: 0.011811023622047244 inches
- Type: Film / Flexible Substrate
Find Suppliers by Category Top
Featured Products Top
-
EP21FRNS-2 Product Information Two component epoxy system for potting, encapsulating and casting Featuring a non-halogen filler, Master Bond EP21FRNS-2 passes UL 94V-0 testing for flame retardancy in potting (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
EP40ND is a superb adhesive and bonds well to a variety of substrates including metals, ceramics, composites and plastics. It is most noteworthy for its affinity to bonding engineered plastics such as polycarbonates and acrylics. EP40ND is also capable of withstanding rigorous thermal cycling and shock. EP40ND is a reliable electrical insulator. (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Acid Resistant, Non-Drip Epoxy System Withstands Elevated Temperatures Master Bond EP62-1HTND is a two (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Thermally Conductive, Low Modulus Epoxy Meets NASA Low Outgassing Specifications Master Bond EP55TCFL is a thermally conductive, electrically insulating epoxy system developed for bonding, sealing, coating, and small potting applications. It meets NASA low outgassing (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
-5 minutes for a mixed 50 gram batch. The exact fixture time in an application context can vary from a few minutes to several hours, depending on multiple factors including, but not limited to the size of the components, the substrates being bonded, curing temperature and the amount of adhesive applied (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Master Bond UV23FLDC-80TK is a moderate viscosity, cationic type system that offers both UV light and heat curing mechanisms. It cures readily within 20-30 seconds when exposed to a UV light source emitting a wavelength of 320-365 nm. The adhesive can also undergo a secondary heat curing for (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
Master Bond EP62-1LPSPMed is a two component, high performance epoxy system featuring biocompatibility for bonding, sealing, coating, encapsulating and impregnation.
(read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
Beacon Products have proudly been used in Aerospace & Aviation for over 70 years. Noted industrial usage includes aircraft and aerospace epoxies and sealants for space missions, military and defense production, helicopter manufacturing and repair, drone manufacturing and repair (read more)
Browse Epoxy Adhesives Datasheets for Beacon Adhesives, Inc. -
high temperature electrical potting compounds and powdered epoxies for electrical insulating and electric conductivity as well as UV curable adhesives for temporary metal maskants and insulating coatings. (read more)
Browse Epoxy Adhesives Datasheets for Beacon Adhesives, Inc. -
Toughened NASA Low Outgassing Epoxy Derived from Sustainable Ingredients Master Bond Supreme 70CN is a two part epoxy adhesive formulated using a natural, renewable and sustainable ingredient. This moderate viscosity unfilled epoxy is black in color and (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc.
Conduct Research Top
-
What is the Difference between Epoxy and Adhesive?
Epoxy is a term used to describe a class of resins characterized by their excellent adhesion, versatility, and durability. Epoxy resins are formed by the reaction of a polyamine with a polyamide. The resultant polymer 's three-dimensional network gives it superior mechanical and chemical properties
More Information Top
-
Cleaning, Iron Stain Removal, and Surface Repair of Architectural Marble and Crystalline Limestone: The Metropolitan Club
As a result, every carved element was hand-surveyed and all cracked surface details were carefully removed, cleaned, and degreased with water, alcohol, and finally acetone and reattached with a two-part polyamide epoxide adhesive (Sika HiMod Gel 2 part epoxy).
-
Handbook of Adhesion Technology
Fig. 31.5 Effect of high humidity (97% r.h. at 43 C) on the strength of aluminium joints bonded with an epoxide polyamide adhesive .
-
Special adhesives for rubber bonding
However, recent advances in technology indicate that one-part low-temperature-curing epoxy poly- amide adhesives will probably be available in the near future.
-
Assessment of strength of adhesive joints made with epoxy adhesives under the influence of different factors
To carry out the tests, several brands of epoxy adhe sives were selected that are currently widespread in industry, namely, the cold setting adhesives VK 9 epoxy polyamide adhesive and VK 27 epoxy polya mide adhesive modified with rubber, VK 36 and …
-
High-strength adhesive joints in aircraft parts
The polymer components of the K-153 epoxy adhesive and the VK-9 epoxy polyamide adhesive were exposed.
-
Contact layer method in adhesive mechanics: One-dimensional problems and overlapped joint shear
… joints of plates: (1) dependence of destructing load Pb on thickness of adhesive joint hg for steel sam ples with Araldit filled epoxy adhesive; (2, 3) depen dence on testing temperature for samples aluminum – epoxy polyamide adhesive and aluminum – filled …
-
Polyamide Resins (Non-nylon types)
Polyamide - epoxy adhesives are useful as side-seam cements for metallic containers and as plastic solders, adhesion promoters for PVC plastisol sealers in automotive applications, and caulking compounds.
-
Strength of Epoxy Adhesives when Stressed to Failure in Milliseconds
FIG. U—Change in Tensile Strength Versus Temperature of Filled and Unfilled Polyamide Cured Epoxy Adhesives .
-
Adhesively-bonded joints and repairs in metallic alloys, polymers and composite materials: Adhesives, adhesion theories and surface pretreatment
J. R. ARNOLD, et al. “A Study of Titanium Surface Pretreat- ments for Bonding with Polyamide and Epoxy Adhesives ,” in Pro- ceedings of the 29th International SAMPE Technical Conference, 1997.
Indicates content that may require registration and/or purchase.