-
Supplier: Newport MKS
Description: Diffusers are available in both circular and elliptical beam patterns. Large angle diffusers produce the greatest degree of homogenized light. Precisely Shape, Control, & Distribute Light Light Shaping Diffusers also precisely shape, control, and distribute
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Rectangular Width: 50.800000000000004 mm
- Shape: Circular, Square
- Diffuser Type: Opal Diffusers
-
Supplier: Redwood Plastics
Description: applications. Redco™ Polycarbonate is virtually indestructible and much stronger than glass or acrylic. Multi-wall polycarbonate is inexpensive and has an insulation value similar to insulated glass. Polycarbonate diffuses the light and is very easy to install.
- Overall Thickness: 0.02 to 0.5 inch
- Overall Width / O.D.: 24 to 72 inch
- Overall Length: 48 to 144 inch
- Tensile Strength (Break): 9,000 psi
-
Supplier: Edmund Optics Inc.
Description: Transmission Efficiency >85% Elliptical and Circular Diffusing Outputs Ideal for Visible and Near-Infrared Applications UV Holographic Diffusers Also Available Holographic Diffusers are used to control the diffuse area of illumination and increase transmission efficiency to greater
- Shape: Circular
- Diffuser Type: Holographic Diffusers
-
-
Supplier: Edmund Optics Inc.
Description: Transmission Efficiency >85% Elliptical and Circular Diffusing Outputs Ideal for Visible and Near-Infrared Applications UV Holographic Diffusers Also Available Holographic Diffusers are used to control the diffuse area of illumination and increase transmission efficiency to greater
- Shape: Circular
- Diffuser Type: Holographic Diffusers
-
Supplier: Edmund Optics Inc.
Description: Transmission Efficiency >85% Elliptical and Circular Diffusing Outputs Ideal for Visible and Near-Infrared Applications UV Holographic Diffusers Also Available Holographic Diffusers are used to control the diffuse area of illumination and increase transmission efficiency to greater
- Shape: Circular
- Diffuser Type: Holographic Diffusers
-
Supplier: Edmund Optics Inc.
Description: Transmission Efficiency >85% Elliptical and Circular Diffusing Outputs Ideal for Visible and Near-Infrared Applications UV Holographic Diffusers Also Available Holographic Diffusers are used to control the diffuse area of illumination and increase transmission efficiency to greater
- Shape: Circular
- Diffuser Type: Holographic Diffusers
-
Supplier: Allied Electronics, Inc.
Description: Indicator, Soldering Termination, 16 mm Diameter Mounting Hole Size To Create Your Pushbutton Switch or Indicator, Follow Steps 1-5. All pushbuttons and indicators include white diffusers.
-
Supplier: Allied Electronics, Inc.
Description: The V18 Series is Pepperl + Fuchs top of the line 18 mm cylindrical photoelectric sensor. Features: Visible Red and Class 2 Laser Light Sources Straight and Right-Angle Housings Automatic Cross Talk/Mutual Interference Protection Ultra-High Ambient Light Immunity Rugged Metal Housing
-
Supplier: Allied Electronics, Inc.
Description: new status indicators. Green and amber LEDs display operating status from three directions, indicate “power on” and “light sensed,” and flash to signal “maximum gain,” “gain reduced one increment” and “minimum gain” conditions. You can tell the operating status of your sensors at a glance.
-
Supplier: Allied Electronics, Inc.
Description: Same Sensing Range with No Reflector Needed 4-in-1 Output Auto-Selects NPN or PNP Tamper-Proof and Adjustable Versions Cabled and Connector Versions Specifications: Dimensions: 18 mm L × 13.9 mm W × 25.4 mm H Input Voltage: 10-30 VDC Housing Material: Polycarbonate Operating Temperature: –4°F
-
Supplier: Eaton Corporation
Description: DIFFUSE REFLECTIVE TYPE 80 SERIES PHOTOELECTRIC SENSOR USED ON 8 FT SENSING DISTANCE 3 MILLISECOND (DARK TO LIGHT), 5 MILLISECOND (LIGHT TO DARK) RESPONSE TIME 8 INCH DIA AT 100 INCH FIELD OF VIEW LIGHT/DARK OPERATING MODE INFRARED SENSING BEAM CASE MATERIAL NORYL[R] ENCLOSURE
- Beam Type: Infrared
- Mode: Light/Dark Programmable
- Features: Photoelectric Sensors
- Optical Technology Type: Retroreflective
-
Supplier: Radwell International
Description: WENGLOR PHOTOELECTRIC SENSOR, RECTANGULAR, DIFFUSE, CLASS 2 LASER LIGHT EMISSION, 0.1-10.1M SENSING DISTANCE, SELECTABLE LIGHT-ON/DARK-ON, NPN/PNP, TEACH-IN BUTTON, 50 HZ SWITCHING FREQUENCY, POLYCARBONATE HOUSING, 8-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY
- Features: Photoelectric Sensors
-
Supplier: Larson Electronics LLC
Description: replacements to our own Magnalight.com explosion proof fluorescent lights, explosion proof paint spray booth lights as well as any other T series light fixture the operator already has in house. We have specially designed these for our explosion proof light fixtures,
-
Supplier: Larson Electronics LLC
Description: volts DC. 3 Year Limited Warranty 3 year warranty replacement on this LED light (or LED bulbs for light fixtures with removable LED bulbs). After 30 days, the customer ships the failed LED light and/or LED bulb to Larson Electronics’ Magnalight at their expense. If the failure
-
Supplier: Total Plastics, Inc.
Description: Opal white Lexan™ SGC44 -OB sheet is an optical bright light diffuser for LED sign application. This extruded polycarbonate sheet offers significant advantages over many other sign materials in terms of design freedom, aesthetics and weathering properties. It combines high
- Form / Shape: Film / Sheet
- Chemical System: Polycarbonate (PC)
- Features: Thermoplastic
-
Supplier: RS Components, Ltd.
Description: Snap-in fixing, requires no additional hardware. 6.2mm coloured diffused low profile super-flat polycarbonate fresnel lens. Solder lug connections Voltage Rating = 12 - 14 V Light Output Colour = Red Mounting Hole Size = 5mm Lamp Size = 3 mm Length = 25.4 mm Type = Panel Mount Lamp
-
Description: Available in 12-24 Vac/dc Seven flash/tone combinations: steady light continuous tone steady light + tone strobe + intermittent tone synched double flash (60 FPM) and intermittent tone synched triple flash (40 FPM) and intermittent tone synched random light + random tone Choice
- Width or Diameter: 50.038 mm
- Height: 87.376 mm
- Voltage Rating: 12 to 24 volts
- Current Rating: 0.045 amps
-
Supplier: Envirco
Description: uniform airflow velocity within the work area. Quiet operation (55 dBA ± 3 measured 30 in. (762 mm)). Options Shroud to cover MAC 10 unit. An optional UV light is available for surface decontamination. An over-sized polycarbonate front panel is utilized to prevent accidental exposure
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Hale Engineering Company, Inc.
Description: -100 FC fluorescent lighting below hepa w/ acrylic eggcrate diffuser -Control panel w/ switches for light & motor, pressure gauge for supply hepa filter, plugged port for adjustment of speed control 2) Tubular steel support framework -1 3/4" x 1 3/4" x 16 ga welded steel tubing, white
- Air Cleanliness Class: Class 100 (ISO 5)
Find Suppliers by Category Top
More Information Top
-
Application and Limitations of a Method Based on Pyrolysis Models to Simulate Railway Rolling Stock Fire Scenarios
The falling object is a polycarbonate light diffuser softened during test .
-
Bill of Materials - NetApp 6600-0834 (E5460)
LED Light Diffuser - Polycarbonate , Die-Cut .
-
Bill of Materials - Parrot ASTEROID
LED Light Diffuser - Polycarbonate , Die-Cut .
-
Light diffusing polycarbonate—polycycloolefin blends
Therefore, we have focused our study on testing of HPS as a possible light diffuser for polycarbonate matrix and compare it with other commercially available polycycloolefins Apel and Arton (Fig. 1).
-
PDF - NetApp 6600-0834 (E5460)
LED Light Diffuser - Polycarbonate , Die-Cut .
-
PDF - Sharp Aquos si SH-01E Mobile Handset
Primary Camera Flash Light Diffuser - Polycarbonate Sheet, Die-Cut .
-
Bill of Materials - Sharp Aquos si SH-01E
Primary Camera Flash Light Diffuser - Polycarbonate Sheet, Die-Cut .
-
Bill of Materials - Sony Vaio VGN-CS215JW Notebook Computer
LED Light Show Assembly - 2 Tri-Color LED, w/ Plastic Housing, Polycarbonate Light Pipe / Diffuser , Integral Wire Harness, & 8-Position Pin Socket Connector .
-
Bill of Materials Analysis - Sony Bravia KDL-46XBR8
Logo Backlit Module - 1 High Inensity White LED, w/ Polarizer, Collimator, Mylar Backlight Reflector, Clear Polycarbonate Light Pipe / Diffuser , & Plastic Housing .
-
Bill of Materials - Apple MacBook Pro 13 Notebook Computer
LED Light Diffuser - Clear Polycarbonate , Die-Cut .
Indicates content that may require registration and/or purchase.