-
Supplier: Georgia-Pacific Corporation
Description: » Polycoated and durable to resist moisture and grease » Eliminates the need for liners » Moisture & grease resistant
- Application: General Use
- Container Type: Tray / Cup
-
Supplier: Georgia-Pacific Corporation
Description: 5 lb. polycoated trays are durable to resist moisture and grease. Convenient and eliminates the need for liners. Features & Benefits: » Polycoated and durable to resist moisture and grease » No need to use a tray liner » Moisture & grease resistant » Stock design
- Application: General Use
- Container Type: Tray / Cup
-
Supplier: Georgia-Pacific Corporation
Description: One half pound polycoated trays are durable to resist moisture and grease. Convenient and eliminates the need for liners.
- Application: General Use
- Container Type: Tray / Cup
-
-
Supplier: Georgia-Pacific Corporation
Description: 2 lb. polycoated trays are durable to resist moisture and grease. Convenient and eliminates the need for liners. Features & Benefits: » Polycoated and durable to resist moisture and grease » Eliminates the need for liners » Variety of sizes meets all your needs
- Application: General Use
- Container Type: Tray / Cup
-
Supplier: R. S. Hughes Company, Inc.
Description: in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft
- Width: 24 inches
- Thickness: 0.002 inches
- Adhesive: Acrylic
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.
- Width: 60 inches
- Thickness: 0.002 inches
- Adhesive: Acrylic
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft
- Width: 24 inches
- Thickness: 0.002 inches
- Adhesive: Acrylic
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of
- Width: 24 inches
- Thickness: 0.002 inches
- Adhesive: Acrylic
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 9552 is a 2.0 mil acrylic adhesive with double liner of 4.0 mil 58 lb polycoated kraft paper. This economical product is used for industrial joining and attaching graphics.
- Thickness: 0.002 inches
- Adhesive: Transfer
-
Description: 96# release liner, silicone coated on one side. Can be used for medical converting. Liner is polycoated for environmental stability.
- Thickness: 0.1778 mm
- Liner Type: Polycoated, Silicone-Coated
-
Description: 76# release liner, silicone coated on two sides with a targeted 3:1 release differential. Liner is polycoated for environmental stability.
- Thickness: 0.14224 mm
- Liner Type: Polycoated, Silicone-Coated
-
Supplier: Mactac
Description: STARLINER Charade I 1 mil topcoated clear polyester with permanent adhesive for offset and screen printing. Oxidizing inks are recommended.
- Width: 685.8 mm
- Thickness: 0.0254 mm
- Liner Type: Film, Polycoated
-
Supplier: Adhesive Applications
Description: maintains adhesion at low temperatures and provides a strong bond to many different materials. The product is supplied on a 76# moisture stable polycoated paper liner. Superior chemical resistance Superior moisture barrier properties Non-flammable Excellent outdoor weatherability High
- Thickness: 0.006 inches
- Peel Strength / Adhesion: 10 lbs/in
- Temperature Resistance: -40 to 82.22222222222221 C
- Adhesive: Rubber
-
Supplier: Ellsworth Adhesives
Description: 3M Adhesive Transfer Tape 7952MP Clear is a high performance acrylic adhesive on a double liner polycoated kraft paper. It is recommended for bonding high surface energy plastics and metals in the industrial, automotive, medical, and electronic industries. It offers high temperature
- Temperature Resistance: 10 C
- Adhesive: Acrylic, Transfer
- Features: Double-Sided Adhesive
- Backing: Paper
-
Supplier: Maxi Adhesive Products, Inc.
Description: Unsupported acrylic pressure sensitive transfer film. Supplied on a 60# polycoated release liner.
- Width: 1 inches
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Adhesive: Transfer
-
Supplier: Ellsworth Adhesives
Description: 3M Adhesive Transfer Tape with Adhesive 200MP- 7955MP Clear is an acrylic adhesive with polycoated kraft backing, which is used for membrane switch and graphic applications. It offers high temperature performance, high strength bonds, clarity, and resistance to cleaning solutions, humidity,
- Temperature Resistance: 10 C
- Adhesive: Acrylic, Transfer
- Features: Double-Sided Adhesive
-
Supplier: Mactac
Description: A 5.0 mil tissue renforced high-performance acrylic, protected by a two-side silicone coated 72# polycoated Kraft liner.
- Width: 54 inches
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Adhesive: Silicone, Transfer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: ATA400 is a 4.0 mil unsupported acrylic pressure-sensitive adhesive applied to an easy release treated poly-coated white kraft paper liner.
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 7.5 lbs/in
- Adhesive: Transfer
-
Supplier: Budnick Converting, Inc.
Description: ATA201 is a 2.0 mil unsupported acrylic pressure-sensitive adhesive applied to an easy release treated poly-coated white kraft paper liner.
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Adhesive: Transfer
-
Supplier: Mactac
Description: PERMACOLOR Gemini XT is a general purpose, double coated, aggressive rubber-based adhesive mounting film. Featuring a clear polyester carrier, self wound with a white polycoated paper liner.
- Overall Thickness: 0.0005 inch
- Overall Width: 54 inch
- Overall Length: 4,800 inch
- Overall Width / O.D.: 54 inch
-
Supplier: Mactac
Description: PERMACOLOR Gemini XT is a general purpose, double coated, aggressive rubber-based adhesive mounting film. Featuring a clear polyester carrier, self wound with a white polycoated paper liner.
- Overall Thickness: 0.0005 inch
- Overall Width: 54 inch
- Overall Length: 1,800 inch
- Overall Width / O.D.: 54 inch
-
Supplier: Budnick Converting, Inc.
Description: A 5.0 mil. transfer tape with #300MP acrylic adhesive with a polycoated paper liner specially formulated to be low fogging with good adhesion to many lower surface energy materials.
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 8.1875 lbs/in
- Adhesive: Transfer
-
Supplier: Ellsworth Adhesives
Description: 3M Adhesive Transfer Tape 468MP Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 5 mil thick. 1/2 in x 60 yd Roll.
- Dielectric Strength: 23,622,047.24409444 V/m
- Adhesive: Transfer
-
Supplier: Ellsworth Adhesives
Description: 3M Adhesive Transfer Tape 468MP Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 5 mil thick. 6 in x 60 yd Roll.
- Dielectric Strength: 23,622,047.24409444 V/m
- Adhesive: Transfer
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 7010 is a 12 micron polyester film coated on both sides with a high performance, high tack solvent based acrylic adhesive and protected by a polycoated siliconized release paper liner. Ideal for splicing, bonding and lamination of foams, papers, plastics, films and foils.
- Thickness: 0.005984251968503937 inches
- Temperature Resistance: -30 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 7110 is a 60 micron non-woven fabric coated on both sides with a high performance, high tack solvent based acrylic adhesive and protected by a polycoated siliconized release paper liner. Ideal for splicing, bonding and lamination of foams, papers, plastics, films and foils.
- Thickness: 0.005984251968503937 inches
- Temperature Resistance: -30 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: Adhesive Applications
Description: A200 is a high-performance unsupported acrylic transfer tape that features excellent permanent adhesion combined with superior high-temperature shear properties. The product is supplied on a 76# polycoated kraft liner with a gloss surface to provide moisture stability as well as faster
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: -40 to 176.66666666666666 C
- Adhesive: Acrylic, Transfer
-
Description: by a natural poly-coated Kraft liner for product stability and enhanced die cutting capability.
- Adhesive: Acrylic
- Backing: Foam
-
Supplier: Can-Do National Tape
Description: Transfer Tape 3M 467MP with 200MP High Performance Acrylic Adhesive 3M™ Adhesive Transfer Tape 467MP is a 200MP high performance acrylic adhesive on 4.2 mil 58 lb polycoated kraft liner. Graphic attachment and general industrial joining. Industry standard. Excellent die-cut and process
- Width: 0.5 inches
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Adhesive Applications
Description: die cutting processes. Controlled, secure adhesion with clean removal No adhesive residue Coated backing to promote ink anchorage Layflat polycoated liner Good conformability Maximum Service Temperature 250°F (121°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 11 oz/in
- Thickness: 0.0028 inches
- Peel Strength / Adhesion: 0.6875 lbs/in
- Temperature Resistance: -28.88888888888889 to 121.11111111111111 C
- Adhesive: Acrylic
-
Supplier: Custom Fabricating & Supplies
Description: pressure sensitive adhesive pre-applied to a special release liner. For application, the tape is simply pressed, adhesive side down, to a surface and the liner is peeled off. A variety of adhesive properties and liners are available to meet requirements for applications such as
- Width: 0.25 to 24 inches
- Peel Strength / Adhesion: 5.75 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Features: Dielectric / Insulating
-
Supplier: Adhesive Applications
Description: A802 is an unsupported permanent acrylic transfer pressure-sensitive adhesive that features exceptional peel strength and tack. The product is supplied on a 76# polycoated kraft release liner. High tack and peel with moderate shear strength Strong anchorage to many foam materials
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 5.25 lbs/in
- Temperature Resistance: -40 to 104.44444444444444 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
-
Supplier: Adams Magnetic Products Co.
Description: paper liner. It features high-temperature resistance, solvent resistance, shear adhesion and HSE. Use for general industrial joining. 2 mil thick with 4 mil liner. Magnet Strength - Grade 3512 Adams TabMAG® package closure magnets are supplied in grade 3512, with BHmax of 33-36.
- Maximum Energy Product, BHmax: 10 to 53 MGOe
- Residual Induction, Br: 10.2 to 14.7 kilogauss
- Coercive Force, Hc: 9.6 to 12.5 Oersted
- Intrinsic Coercive Force, Hci: 12 to 34 Oersted
-
Supplier: LexJet Corporation
Description: many years, even when the graphic is exposed to extremes in temperature and UV light. It’s a great choice for graphics with a viewing distance of less than three feet. This product consists of a clear polyester film coated with adhesive on both sides. A poly-coated, double-faced release liner
- Use Temperature: -40 to 257 F
- Chemical System: Acrylic / Polyacrylate
-
Supplier: LexJet Corporation
Description: many years, even when the graphic is exposed to extremes in temperature and UV light. It’s a great choice for graphics with a viewing distance of less than three feet. This product consists of a clear polyester film coated with adhesive on both sides. A poly-coated, double-faced release liner
- Use Temperature: -40 to 257 F
- Chemical System: Acrylic / Polyacrylate
Find Suppliers by Category Top
Featured Products Top
-
TPX® Film Opulent™ is a high performance heat resistant release film used for a wide range of applications including flex circuits.
(read more)
Browse Release Liners Datasheets for Mitsui Chemicals America, Inc. -
Caplugs Series CEG Edge Liners securely grip each contact of edgeboard connectors and are also used for single in-line devices. These extruded conductive edge liners are the most cost-effective way to provide both ESD and (read more)
Browse Protective Liners and Lining Systems Datasheets for Caplugs -
This extremely durable, long lasting, flame-retardant foam series is formulated to absorb significant energy while protecting payloads.
(read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
Aerospace polyurethane foam applications remain critical to modern aircraft manufacturing and performance enhancement. Its unique combination of lightweight, durability, thermal insulation, and fire resistance makes it ideal for a wide range of aerospace components.
(read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
Why choose HYTEX® heat resistant cloth on exhausts and fuel lines?
(read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
Discover how ARMATEX® Coated Fabrics can be integrated into EV battery systems to improve thermal regulation and reduce the risk of runaway reactions by speaking with our specialists today.
(read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
engineers to find the ideal balance of weight, strength, and fire performance for any application. Lower densities (3-8 lbs/ft³) are suitable for lightweight cores, models, and prototypes. Higher densities (25-40 lbs/ft³) can be used as load-bearing, impact-protective, or insulated liners (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
CERMEX® Thermal Insulation Mats from Mid-Mountain Materials, Inc. stand out as industry leaders. Designed to address the unique demands of industrial insulation, these mats offer superior thermal resistance, durability, and adaptability. Below, we’ll provide more insights on these mats and why they’re effective for use in industrial thermal insulation system
(read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Double Sided and Transfer Tapes
Polycoated liners for double coated tapes and transfer tapes are made of paper or kraft paper that is coated with a polymer for easier release.
-
Comparison of UV ‐Curing, Hotmelt, and Pressure Sensitive Adhesive as Roll‐to‐ R oll Encapsulation Methods for Polymer Solar Cells
Despite its preprocessing, the encapsulation with PSA also causes a lot of waste due to the protective liner ( polycoated kraft paper) that has to be removed prior entering the lamination rollers.
-
:: New Materials Zone ::
A polycoated Kraft liner permits ease of handling during assembly operations, and is printed with a green 3M logo to enable easy identification.
-
Microfluidic Diagnostics
The 25 μm adhesive layer may reduce flow into the channels; it uses a 50 μm PET, silicone liner (3M 9770 uses a polycoated Kraft liner ) which seems to produce cleaner cuts, especially when engraving is used.
-
Soft, Conformable Polyurethane Film Introduced For Direct Skin Medical Applications
The product is supplied with an 86# glassine polycoated release liner , and has passed primary skin irritation and sensitization product safety testing.
-
Soft, Conformable Polyurethane Film For Direct Skin Medical Applications
The product is supplied with an 86# glassine polycoated release liner , and is believed to have passed primary skin irritation and sensitization product safety testing.
-
Adchem Announces Low VOC Foam-Bonding Adhesive Tapes For Woodbridge BioFoam
The product is available 54" wide with a lay-flat, moisture resistant, 74# Polycoated Kraft liner .
-
Adhesives - Tape, Glue, Caulk & Sealants - Grainger Industrial Supply
50 Degrees to 300 Degrees F, Liner Material Polycoated Kraft Paper, Standards ASTM D3330 .
-
Grainger.com
50 Degrees to 300 Degrees F, Liner Material Polycoated Kraft Paper, Standards ASTM D3330 .
-
Adhesives, Sealants and Tape - Grainger Industrial Supply
-30 Degrees to 150 Degrees F, Liner Material Polycoated Kraft Paper, Standards - .
Indicates content that may require registration and/or purchase.