Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: PADDING, COMPOSITE - FR POLYESTER/GLASS/ POLYESTER FIBERS
-
Supplier: Accuris
Description: PLASTIC MOLDING MATERIAL, PRE-MIX, POLYESTER, GLASS FIBER REINFORCED
-
Supplier: Accuris
Description: POLYESTER RESIN, GLASS FIBER REINFORCED - LOW SHRINKAGE
-
-
Supplier: Accuris
Description: Plastic Molding Material, Pre-Mix, Polyester, Glass Fiber Reinforced
-
Supplier: SAE International
Description: This specification covers coated round rods manufactured by the pultrusion process from glass fiber roving and a weather-resistant polyester resin binder.
-
Supplier: SAE International
Description: This specification covers coated round rods manufactured by the pultrusion process from glass fiber roving and a weather-resistant polyester resin binder.
-
Supplier: SAE International
Description: This specification covers coated round rods manufactured by the pultrusion process from glass fiber roving and a weather-resistant polyester resin binder in the form of straight lengths or in coils.
-
Supplier: Pepperl+Fuchs SE
Description: Glass fiber reinforced polyester (GRP) enclosure Ex e, Ex ia and Ex tb certified 16 enclosure size options Customizable configuration of terminals, cable entries and cable gland types as per specification Installation in Zone 1, Zone 2, Zone 21 and Zone 22 Wide range of
-
Supplier: Pepperl+Fuchs SE
Description: Glass fiber reinforced polyester (GRP) enclosure Ex de and Ex tb certified Up to 4 operators per enclosure Customizable configuration of operators, cable entry quantities and cable gland types as per specification Wide range of labels and accessories available Installation in
-
Supplier: Pepperl+Fuchs SE
Description: Glass fiber reinforced polyester (GRP) enclosure Ex de, Ex ib and Ex tb certified Up to 35 operators per control station 6 enclosure size options Customizable configuration of operators, cable entry quantities and cable gland types as per specification Wide range of labels and
-
Supplier: ASTM International
Description: This specification covers glass-fiber reinforced polyester plastic panels intended for use in construction. Light transmitting panels covered by this specification are divided into two types, based on relative response to a laboratory flammability test: Type CC1 for limited
-
Supplier: ASTM International
Description: This specification covers glass fiber-reinforced polyester manholes and wetwells for use primarily in sanitary and storm sewer applications. Manhole and wetwell cylinders, manway reducers, and connectors shall be produced from glass fiber-reinforced
-
Supplier: R. S. Hughes Company, Inc.
Description: The Ansell VersaTouch cut-resistant glove comes in grey/yellow. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/polyester/glass fiber and offers a tuff cuff ii cuff. Proper sizing is
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: The Ansell VersaTouch cut-resistant glove comes in grey/yellow. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/polyester/glass fiber and offers a tuff cuff ii cuff. Proper sizing is
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: The Ansell VersaTouch cut-resistant glove comes in grey/yellow. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/polyester/glass fiber and offers a tuff cuff ii cuff. Proper sizing is
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: The Ansell VersaTouch cut-resistant glove comes in grey/yellow. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/polyester/glass fiber and offers a tuff cuff ii cuff. Proper sizing is
- Clothing Type: Gloves
-
Supplier: Johns Manville Corp.
Description: Utilizing a unique and sophisticated process, our glass microfibers are conveyed in a high-velocity air stream and formed into a nonwoven mat. The binder is spray applied and oven cured. This material can be manufactured with polyester spunbond or glass backing material. The
- Applications: Filtration, Industrial OEM
- Features: Glass / Fiberglass, Nonwoven Product, Other, Wet-laid / Air-laid Nonwoven
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Crastin® SK602 NC010 is a 15% glass fiber reinforced, lubricated polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and technical modifications, a wide range of
- Coeff. of Thermal Expansion (CTE): 0.6111111111111112 µin/in-F
- Tensile Strength (Break): 14,503.6839357197 psi
- Tensile Modulus: 362.59209839299297 ksi
- Elongation: 3.6 %
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Crastin® SK601 NC010 is a 10% glass fiber reinforced, lubricated polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and technical modifications, a wide range of
- Coeff. of Thermal Expansion (CTE): 0.6666666666666666 µin/in-F
- Tensile Modulus: 652.6657771073869 ksi
- Water Absorption: 0.4 %
- Filler: Fiber Glass
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Crastin® SK608 BK509 is a 45% glass fiber reinforced, lubricated, black polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and technical modifications, a wide
- Coeff. of Thermal Expansion (CTE): 0.4444444444444445 µin/in-F
- Tensile Modulus: 2,059.5231188722 ksi
- Water Absorption: 0.3 %
- Filler: Fiber Glass
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Crastin® SK603 BK851 is a 20% glass fiber reinforced, lubricated, black polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and technical modifications, a wide
- Tensile Modulus: 1,000.75419156466 ksi
- Filler: Fiber Glass
- Industry: Industrial
- Chemical System: Polyester (PET, PBT)
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR PR.30 is manufactured from high performance glass fiber reinforced, polyester film with thermosetting rubber pressure sensitive adhesive. Superior tensile strength and adhesion coupled with excellent dielectric value makes this tape ideal for providing a reinforcing
- Thickness: 0.0038976377952755904 inches
- Temperature Resistance: -15 C
- Backing: Filament, Glass / Fiberglass
- Adhesive: Pressure Sensitive (PSA), Rubber
-
Supplier: Pepperl+Fuchs SE
Description: Intrinsically safe (Ex ic)/non-incendive outputs Glass fiber reinforced polyester, NEMA 4x Configurable cable entries for trunk and spurs Packaged solution For FOUNDATION Fieldbus H1 and PROFIBUS PA Installation in Class I, Division 2
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
- Overall Thickness: 0.0105 inch
- Overall Width / OD: 1.4173236 inch
- Use Temperature: 500 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
- Overall Thickness: 0.008 inch
- Overall Width / OD: 0.8267721 inch
- Use Temperature: 500 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
-
Supplier: Regal Fabrics, Inc.
Description: Color: Bluestone Pattern Repeat: Across the roll: 7.25 inches. Up the roll: 13.75 inches Railroaded: Yes Backed: Yes
- Material: Polyester, Rayon / Lycocell, Synthetic / Polymer
-
Supplier: AENOR
Description: PLASTICS. IMPACT STRENGTH TEST OF REINFORCED POLYESTERS WITH GLASS FIBER
-
Fabricated Plastic Parts and Semi-Finished Shapes - Fiberglass Structural Shapes and Plate -- EXTRENSupplier: Strongwell Corporation
Description: EXTREN® is a proprietary combination of fiberglass reinforcements and thermosetting polyester or vinyl ester resin systems. EXTREN® is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in
- Filler: Fiber Glass
- Chemical System: Polyester (PET / PBT)
- Features: Thermoplastic
-
Supplier: AENOR
Description: PLASTICS. SPECIFICATION FOR GLASS FIBER REINFORCED POLYESTER UNDERGROUND PETROLEUM STORAGE TANKS.
-
Supplier: AENOR
Description: PLASTICS. SPECIFICATION FOR GLASS FIBER REINFORCED POLYESTER FOR UNDERGROUND PETROLEUM STORAGE TANKS.
-
Supplier: Zurn Industries LLC
Description: Discontinued - Zurn Z817-12 Flo-Thru® Catch Basin 12" x 24". Polyester glass-filled fiberglass reinforced body, complete with heavy-duty, Dura-Coated steel frame with anchor studs at surface and heavy-duty cast iron grate.Product replaced with ZF817-12 To view all options, see the
-
Supplier: Bosch Rexroth Corporation
Description: For all fields of applications Types: Fiber glass, filter paper, wire mesh, non-woven and metal fiber Achievable oil purity up to ISO 12/8/3 (ISO 4406) Filtration quotient ß x = 1000 Cleanable filter material Superior contamination retention due to two-layer glass
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid, Lubricants
- Filter Medium Material: Paper, Polyester / Fiberglass, Synthetic Fiber
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, COVER PANELS, 800MM LENGTH, IP66, HALOGEN FREE FIBER GLASS LOADED POLYESTER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Imao-Fixtureworks
Description: Handle Glass-fiber reinforced polyamide plastic Black matte Cover Cap Polyester plastic Glossy Finish Black, orange, gray, yellow, light blue or red
- Handle Length: 4.488188976377953 inches
- Center Spacing (Two-point Handles Only): 3.6811023622047245 inches
- Bore Diameter: 0.2559055118110236 inches
- Features: Choice of Colors and/or Finishes
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P1214D high strength fiberglass filament tape Also known as industrial grade fiberglass tape (filament tape) ,uses polyester food packaging material film glass fiber as the substrate, milky white high-strength unidirectional dense fiber tape, special adhesive, with
- Thickness: 0.005511811023622047 inches
- Features: Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive
- Backing: Filament, Glass / Fiberglass, PET / Polyester, Plastic / Polymer
- Adhesive: Rubber
Find Suppliers by Category Top
Featured Products Top
-
fiberglass fabrics, typically E-glass (electrical-grade) or S-glass (high-strength structural glass), with silicone rubber coatings designed to provide reliable adhesion and long-term environmental protection. Material performance is influenced through the consistency and control of the manufacturing (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
Oil repellency and water repellency glass fiber filter media is using ultra-fine glass microfiber as the main media and is formed by wet process. Featuring excellent oil repellency and water repellency, uniformed fiber distribution, pleatability, large dust capacity, high efficiency, high (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Supporting Rapid Recovery with Stronger Sutures
Zeus offers customized, flexible, adaptable, and stronger sutures and monofilament products, which are designed to obtain better closure, minimize the immune response, and promote optimal tissue attachment for swift patient healing.
(read more)
Browse Fibers and Filaments Datasheets for Zeus -
Available as a braided sleeve or expandable over-braid, Zeus drawn fiber provides the performance and versatility to fit almost any application. Learn More (read more)
Browse Fibers and Filaments Datasheets for Zeus -
PEEK reinforced optical fiber enables performance in harsh environments with our 100% PEEK secondary coating, which maintains strain transfer and (read more)
Browse Fibers and Filaments Datasheets for Zeus -
product. APPLICATIONS Specifically designed for metal-to-metal applications and for bonding other rigid materials such as glass, plastics, wood and structural laminates based on glass or fiber reinforced melamine, silicone, polyester (read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc. -
ADVANTAGES OF HEAT RESISTANT PLASTICS Many heat resistant polymers are made using the reaction injection molding (RIM) and resin transfer molding (RTM). Both RTM and RIM plastics can be reinforced with fibers such as aramid, carbon, glass or graphite. These fibers allow (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
used in food/beverage/pharma. Nylon: Good for filtering solvents and oils, hydrophilic. Less common for pleated. Glass Fiber: Used for high-temperature air/gas applications or very fine liquid filtration where chemical resistance allows. More fragile. PTFE Membrane (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Easypoxy® K-230 Optically clear in thin film, semi-flexible Excellent for bonding glass and dissimilar materials Polyurethane ELANTAS (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
Tempco Series CRB Ceramic E-mitters®
(read more)
Browse Ceramic Fiber Heaters Datasheets for Tempco Electric Heater Corporation
Conduct Research Top
-
Polyurethane Composites: A Versatile Thermo-Set Polymer Matrix for a Broad Range of Applications. Mechnical Analysis on Pultruded Laminates.
. Polyurethanes have recently been applied to a broad range of technologies for. composite production. This paper will focus on the study of the mechanical properties of. laminates obtained by the continuous method of pultrusion using the same glass fiber. reinforcement and comparing the performance
More Information Top
-
Polymer Blends Handbook
1843 19.11.4 Impact-Modified Polyesters ( Glass Fiber -Reinforced) ....................
-
Effect of aggressive environments on composite properties
… indentation and, hence, will not be greatly influenced by the matrix.11 The shore D hardness value indicates the percentage of cure.9 Surface hardness falls in the range of 96–98 and 95–98 for unexposed epoxy and polyester glass fiber laminates, respectively.
Indicates content that may require registration and/or purchase.