-
Supplier: Sauereisen, Inc.
Description: be installed with proper reinforcement. Mixing, forming and finishing will proceed with similar methods used for Portland cement installations. Vinyl Ester Polymer Concrete No. 410 can also be used as a monolithic topping to rehabilitate chemically deteriorated concrete or to
- Set / Cure Time: 720 to 4,320 minutes
- Set / Cure Temperature: 60 to 85 F
- Shrinkage: 0.12 %
- Max Use: 104.44444444444444 C
-
Supplier: Sauereisen, Inc.
Description: with proper reinforcement. Mixing and forming methods are similar to those used for Portland cement. NovolaK Vinyl Ester Polymer Concrete No. 465 can also be used as a monolithic topping to rehabilitate chemically deteriorated concrete or protect new construction. This system
- Set / Cure Time: 360 to 4,320 minutes
- Set / Cure Temperature: 60 to 85 F
- Shrinkage: 0.26 %
- Max Use: 121.11111111111111 C
-
Supplier: Fosroc Limited
Description: FOSROC® XR PE20 is a two-component material based on a liquid polyester resin and a powder activator/filler. The consistency of FOSROC® XR PE20 can be varied from pourable to trowellable mortar by adjusting the resin to powder ratio, without significant affects on setting time or strength.
-
-
Description: Poly-Glass™ reinforced polyester resin is a chemically resistant isophthalic polyester formulated specifically for lining the bottoms of steel storage tanks used to contain crude oil and a wide range of refined petroleum products including lubricants, heating oil, diesel fuel, and
- Cure / Dry Temperature: 70 to 85 F
- Operating / Use Temperature: 60 to 110 F
- Features: Chemical / Oil Resistant, Coating, Other
- Substrate: Concrete / Masonry, Steel
-
Supplier: Sauereisen, Inc.
Description: trenches, walls, and other support columns or bases. No. 440 is specifically formulated for vertical and overhead applications over concrete and steel. The FibreLine system utilizes Sauereisen VEPrime No. 550 or Hi-Temp Primer No. 560 as bond enhancing primers depending on the service
- Set / Cure Time: 120 to 72 minutes
- Set / Cure Temperature: 60 to 85 F
- Shrinkage: 0.4 %
- Max Use: 121.11111111111111 C
-
Supplier: Sauereisen, Inc.
Description: mineral and organic acids, alkaline solutions and some organic solvents. When used with chemical resistant masonry units and the proper membrane, No. 400 will protect concrete and steel substrates from chemical attack and physical abuse. No. 400 is a silica filled vinyl ester mortar supplied
- Set / Cure Time: 60 to 1,440 minutes
- Set / Cure Temperature: 60 to 80 F
- Shrinkage: 0.3 %
- Max Use: 121.11111111111111 C
-
Supplier: CSA Group
Description: Preface This is the first edition of CSA S807, Specification on fibre-reinforced polymers. Scope 1.1 This Standard covers the manufacturing process requirements of fibre-reinforced polymer (FRP) bars or bars that are part of a grid for use in non-pre stressed internal reinforcement of
-
Supplier: CSA Group
Description: plates, and FRP bars externally bonded as structural strengthening materials for structures (concrete, steel, wood, and masonry). 1.2 This Standard covers FRPs comprised of a) glass, carbon, or aramid fibres; and b) isophthalic polyester, vinylester, or epoxy resins. This Standard only
-
Description: adhesion Broad chemical resistance Impact resistance Superior adhesion to concrete and metal substrates RECOMMENDED USAGE CoroBond™ Vinyl Ester Primer is used in immersion or atmospheric exposure as a primer for polyester and vinyl ester tank lining and secondary containment systems.
- Wet / Applied Thickness: 0.003 to 0.006 inch
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 60 to 90 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Epro Services, Inc.
Description: System III BS is a field installed composite waterproofing system comprised of a water-based polymer modified asphalt (PMA) membrane with polyester fabric reinforcement laminated to either a polyolefin or HDPE geomembrane that is protected by a HDPE or polypropylene drainage composite,
- Industry / Application: Cement / Concrete, Construction, Flooring, Polyethylene - HDPE / UHMW
- Liner Materials: Composite / Laminate
- Function: Corrosion, Waterproofing
- Form: Membrane, Spray-on / Spray-Cast
-
Supplier: ASTM International
Description: This specification covers the requirements for aggregate-filled, resin-based, monolithic surfacing for use over concrete floors in areas where chemical resistance and the protection of concrete are required. The application methods for these floor surfacing shall include troweled,
-
Supplier: Coatings For Industry, Inc.
Description: Two package 100% solids aliphatic urethane, polyester type, finish coating for interior or exterior applications.
- Coverage: 320.00000000000006 ft²
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: -40 to 250 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Epro Services, Inc.
Description: System III GRB is a field installed composite waterproofing system comprised of a water-based polymer modified asphalt (PMA) membrane with polyester fabric reinforcement laminated to an HDPE and bentonite geomembrane that is protected by a HDPE or polypropylene drainage composite.
- Industry / Application: Cement / Concrete, Construction, Polyethylene - HDPE / UHMW
- Liner Materials: Composite / Laminate
- Form: Membrane, Spray-on / Spray-Cast
- Features: Other, Specialty / Other
-
Supplier: Shurtape Technologies, LLC
Description: Premium performance grade double-coated cloth tape for securing carpet and pad at convention centers, arenas and hotels, and can also be used for general purpose hanging and splicing applications. Engineered with a versatile adhesive system that provides superior adhesion to concrete, tile,
- Width: 1.889763779527559 inches
- Thickness: 0.010499999999999999 inches
- Peel Strength / Adhesion: 3.25 lbs/in
- Temperature Resistance: 10 to 93.33333333333333 C
-
Description: ArmorSeal®1K Waterbased Urethane Floor Enamel is a gloss, high performance, one component polyester waterbased urethane, formulated specifically for industrial floor applications. Provides outstanding abrasion resistance, good chemical resistance, with excellent color and gloss retention.
- Wet / Applied Thickness: 0.004 to 0.012 inch
- Cure / Dry Temperature: 55 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Dispensing Method: Brush / Roll-on
-
Supplier: Protavic America, Inc.
Description: polyester sheets. It is therefore suitable for producing flexible circuits and keyboards.
- Cure / Dry Temperature: 257 F
- Resistivity: 0.0002 ohm-cm
- Coating Material: Aluminum, Metal / Metal Filled, Resin Base / Polymer Binder, Silver
- Substrate: Anodized, Asphalt, Ceramic / Porcelain, Concrete / Masonry, Glass, Metal, Plastic, Steel, Wood
-
Description: HYDROGLOSS is a single component, high performance, acrylic / polyester waterbased urethane. It provides toughness, flexibilityy, abrasion resistance, and excellent UV resistance. Exterior performance comparable to two component waterbased urethanes. Abrasion resistant Chemical resistant
- Wet / Applied Thickness: 0.006 to 0.012 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Chemistry: Acrylic / Latex, Polyurethane, Resin Base / Polymer Binder
Find Suppliers by Category Top
Featured Products Top
-
ADMERTM Adhesive Resin is a modified polyolefin with functional groups, designed to bond to a variety of polyolefins, ionomers, polyamides, ethylene vinyl alcohol (EVOH), polyesters (PET), polycarbonates, polystyrenes and metals such as steel and aluminum. The material functions as a (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
fire, making it highly recommended for use in electrical components with high continuous service temperatures, e.g. in aerospace. When reinforced with PTFE graphite and carbon, it is one of the strongest polymers available at room temperature. Unfilled grades are highly resistant in chemically (read more)
Browse Datasheets for Osborne Industries, Inc. -
These monomers are the raw materials of thermosetting resin.
(read more)
Browse Monomers, Intermediates, and Base Polymers Datasheets for Mitsui Chemicals America, Inc. -
These monomers are key monomers in the production of epoxy resins and polycarbonate plastic
(read more)
Browse Monomers, Intermediates, and Base Polymers Datasheets for Mitsui Chemicals America, Inc. -
Epoxy resins made by 3,3'-diaminodiphenylsulfone. The polymer made from TG3DAS has excellent mechanical properties and heat resistance. SO2 has better performance in bonding carbon-fibers. it is used in airplanes and electronic materials. (read more)
Browse Monomers, Intermediates, and Base Polymers Datasheets for Mitsui Chemicals America, Inc. -
Mitsui Chemicals America, Inc. markets raw materials for the manufacture of photoresist chemicals through its affiliation with Honshu Chemical Industry Co. Ltd. (Honshu Chemical), a subsidiary of its parent company, to the United States market. Photoresists are light sensitive polymers that are (read more)
Browse Monomers, Intermediates, and Base Polymers Datasheets for Mitsui Chemicals America, Inc. -
Known as the first thiourethane based high-index lens material, the Optical material is available in a variety of grades and is suitable for ophthalmic lenses.
(read more)
Browse Monomers, Intermediates, and Base Polymers Datasheets for Mitsui Chemicals America, Inc. -
These monomers are the raw materials of polyimide, polyamide, and a curing agent for epoxy resin.
(read more)
Browse Monomers, Intermediates, and Base Polymers Datasheets for Mitsui Chemicals America, Inc. -
Ducoya G021 is a PMDA-ODA high-performance polyimide with 15% graphite encapsulated into the polymer. This combination is optimised for low wear and low friction tribological applications. This high-performance formula with exceptionally low wear and low friction qualities has been (read more)
Browse Specialty Polymers and Resins Datasheets for Duvelco Limited -
Case study: Exceed™ Stiff+ performance PE-based hygiene overwrap helps Chiga Light to bring greater value to converters and increased cost saving down the value chain
(read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products
More Information Top
-
Progress in Polymers in Concrete
Physical Properties of Polyester Polymer Concrete Composite Using RCSS Fine Aggregate .
-
Materials Research - Experimental investigation on the effects of recycled aggregate on fracture behavior of polymer concrete
Figure 3 shows that the fresh sand epoxy polymer concrete, (FE), demands more energy to create one unit area of a crack and fresh sand unsaturated polyester polymer concrete , (FP) need less energy for crack growth.
-
Mechanical behaviour of polymer concrete systems
The mechanical behaviour of epoxy and polyester polymer concrete systems was studied under different loading conditions at various temperatures, resin content, and glass fibre content.
-
Proceedings of the International Conference on Research and Innovations in Mechanical Engineering
Keywords Polymer concrete Á Polyester polymer concrete Á Industrial waste materials Á Recycled materials Á Fly ash Á Polymer concrete bed .
-
Long-Term Performance of Polymer Concrete for Bridge Decks
FIGURE 7 Metered mixing and placement of mixed polyester polymer concrete from mobile concrete batching plant.
-
Viscoelastic behavior of a polyester resin concrete reinforced with nonmetallic bars under bending loads
Abstract This article deals with the study of a highly durable polyester polymer concrete reinforced with glass fiber polymer rebars.
-
Influences of metallic polymeric materials on the properties of fresh polyester and acrylic polymer concrete
TABLE II Mix Design for Polyester Polymer Concrete .
Indicates content that may require registration and/or purchase.