Products/Services for Polyether Amine Fuel Additives

  •  
    Fuel Additives - (202 companies)
    Fuel additives are chemical substances that are added to gasoline, diesel, kerosene, and other fuels to impart or improve certain properties. Types of Fuel Additives There are many different types of products. Common types of fuel additives...
    Composition / Chemistry
    Chemistry / Constituents
    Features
  • Oil Additives and Fluid Additives-Image
    Oil Additives and Fluid Additives - (231 companies)
    Anti-wear additives surround metal parts with a film that prevents rubbing and wear. Detergent additives remove oil impurities that cause sludge to form on engine parts. Demulsifiers are fuel additives that promote the separation of oil and water...
  • Fuels and Fuel Products-Image
    Fuels and Fuel Products - (348 companies)
    ...additives are designed to make the systems that use fuels and fuel products to run more cleanly and efficiently. Biomass fuels or biofuels are renewable fuels derived from a living organism, or the byproduct of a living organism.
  • Food Additives-Image
    Food Additives - (420 companies)
    Food additives include flavoring extracts, syrups, emulsifiers, anti-oxidants, fortifiers and other substances that are added to food products to enhance processing, texture, flavor or other characteristics. Food additives include any chemicals...
  • Chemical Additives and Agents-Image
    Chemical Additives and Agents - (2124 companies)
    Chemical additives and agents include a wide range of materials added to polymer resins, paints and coatings, or adhesives to modify specific processing or end-use properties. Description. Chemical additives and agents include a wide range...
  •  
    Fuel Testers - (36 companies)
    Fuel testers analyze the properties and composition of biofuels, gasoline, diesel, and petroleum-based fuels and fuel feedstocks. Specifications. Product specifications include tested fuel type, device features, and properties analyzed. Some fuel...
  •  
    Fuel Injectors - (25 companies)
    Fuel injectors dispense a fuel mist into an engine and can be controlled to deliver precise amounts of fuel at specified time intervals. Fuel injectors are electromechanical valves that dispense a fuel mist into an engine and can be controlled...
  •  
    Fuel Cells - (117 companies)
    Fuel cells produce electricity and heat electrochemically by combining oxygen from the air with a fuel, preferably hydrogen, from methanol, natural gas, or petroleum. Reformers are often used in conjunction with fuel cells. Fuel cells and fuel cell...
  •  
    Fuel Dispensing Equipment - (102 companies)
    ...and an additive to diesel to prevent cold-temperature effects. Compressed natural gas (CNG) and liquefied petroleum gas (LPG) are related compressible fuel types. CNG is primarily comprised of methane, while LPG is a mixture of propane and butane...
  •  
    Fuel Cell Stacks - (25 companies)
    How to Select Fuel Cell Stacks and Assemblies. Fuel cell stacks and assemblies consist of individual fuel cells that are combined either in series to provide a higher usable voltage, or in parallel to provide a higher usable current. Each cell...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks