Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR CHLORINATED POLYETHYLENE (CPE) SHEETING FOR CONCEALED WATER CONTAINMENT MEMBRANE
-
Supplier: Accuris
Description: Standard Specification for Chlorinated Polyethylene (CPE) Sheeting for Concealed Water-Containment Membrane
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR CHLORINATED POLYETHYLENE (CPE) SHEETING FOR CONCEALED WATER-CONTAINMENT MEMBRANE
-
-
Supplier: Polyguard Products, Inc.
Description: UNDERSEAL® Blindside Waterproofing Membrane is a three layer system, usually installed against vertical drainage boards which are fastened to lagging. Flow 15P & Low Flow drainage boards. A very high strength and puncture resistant, but conformable, polyethylene film layer is installed
- Tensile Strength: 4,250 psi
- Use Temperature: 25 F
- Elongation: 460 %
- Material: Polyethylene (PE)
-
Supplier: Polyguard Products, Inc.
Description: Installed prior to slab pour, UNDERSEAL® Underslab Waterproofing Membrane contains 3 layers of protection. The bottom layer is a 20 mil geomembrane, highly puncture resistant and stretchable. The middle layer is a 65 mil polymerized asphalt sealant, which acts as a seal and an elastomeric
- Tensile Strength: 4,250 psi
- Use Temperature: 25 F
- Elongation: 460 %
- Material: Polyethylene (PE)
-
Supplier: Accuris
Description: Standard Specification for Reinforced CSM (Chlorosulfonated Polyethylene) Sheet Used in Single-Ply Roof Membrane
-
Supplier: ASTM International
Description: This specification covers flexible chlorinated polyethylene sheeting for use in concealed water-containment membranes in applications susceptible to costly secondary damage from leakage and which require very long term reliable performance, for example, fountains, pools, planters,
-
Supplier: Polyguard Products, Inc.
Description: Polyguard® 650 Sheet Membrane is a strong, pliable, 60-mil, post-concrete pour self-adhesive waterproofing membrane/vapor retarder that virtually eliminates water and vapor transmission through concrete slabs. 650 Sheet Membrane is designed for use on foundation walls, mud
- Thickness: 0.05905515 inch
- Length / Height: 50 to 61 ft
- Width: 3.28 to 4 ft
- Applications: Concrete, Foundations
-
Supplier: Polyguard Products, Inc.
Description: period of time. I-50 NG is constructed using a 8-MIL polyester scrim reinforced polyethylene membrane laminated to 24-MILs of rubberized bitumen compound. The polyester scrim strengthens the membrane and provides improved directional strength to the product. This is especially
- Thickness: 0.0100000054 inch
- Length / Height: 50 to 75 ft
- Width: 0.3333333333333333 to 2.9166666666666665 ft
- Form: Membrane/Sheeting
-
Supplier: ASTM International
Description: 1.1 This specification covers reinforced non-vulcanized polymeric sheet made from chlorosulfonated polyethylene (CSM) intended for use as a single-ply roof membrane exposed to the weather. The sheet shall be reinforced with fiber or fabric. 1.1.1 The polymers used in these sheets have
-
Supplier: Fosroc Limited
Description: Proofex Engage is a unique patented waterproof membrane system comprising a cell mesh bonded to a blended polyethylene / polypropylene membrane which allows poured oncrete to interlock, forming a tenacious mechanical bond. Proofex Engage provides water, water vapour and gas
- Tensile Strength: 1,160.29471485758 to 1,450.36839357197 psi
- Elongation: 200 to 300 %
- Area: 410.10498687664045 ft²
- Length: 1,181.103 inch
-
Supplier: Intertape Polymer Group, Inc.
Description: membrane structure fabrics which ensures you have the right fabric for your unique needs. NovaShield Membrane Structure Fabrics advantages include: Recyclable Range of colors Wide widths Industry leading warranties Improved fungal resistance Light weight for easier transportation an
- Function: Abrasion / Sliding Wear
- Form: Membrane
- Industry / Application: Polyethylene - HDPE / UHMW
- Features: Specialty / Other
-
Supplier: ASTM International
Description: This specification covers fiber or fabric reinforced non-vulcanized polymeric sheet made from chlorosulfonated polyethylene (CSM) intended for use as a single-ply roof membrane exposed to the weather. In-place roof systems design criteria such as fire resistance, field seaming
-
Supplier: Fosroc Limited
Description: Proofex 3000 is a cold applied, flexible, waterproof, high performance membrane incorporating a cross laminated HDPE carrier film with a polymer modified bitumen compound. Proofex 3000 should be laid in accordance with the provisions of BS 8102 : 2009. Where Proofex 3000 is being used as a
- Tensile Strength: 31,182.9204617974 to 31,908.1046585833 psi
- Use Temperature: 41 to 131 F
- Elongation: 238 to 324 %
- Area: 215.27820833419446 ft²
-
Supplier: U.S. Plastic Corporation
Description: Caps are natural in color. Available in 51mm and 61mm. Made of High density polyethylene with a PVC membrane.
- Features: Vented
- Material: Vinyl
-
Supplier: Intertape Polymer Group, Inc.
Description: membrane structure fabrics which ensures you have the right fabric for your unique needs. NovaShield Membrane Structure Fabrics advantages include: Recyclable Range of colors Wide widths Industry leading warranties Improved fungal resistance Light weight for easier transportation an
- Thickness: 0.9055123 inch
- Function: Abrasion / Sliding Wear
- Form: Membrane
- Industry / Application: Polyethylene - HDPE / UHMW
-
Supplier: Kitz Micro Filter Corporation
Description: POLYFIX PE series is a hollow fiber membrane filter made up of all- polyethylene.Filtration accuracy is very fine (5,10,20, 50, 100nm= 0.005,0.01,0.02, 0.05, 0.1um). POLYFIX has an excellent capture capability. Feature Benefit Made By All Polyolefin (Polyethylene and
- Filtration Grade (Micron Rating): 0.005 to 0.1 µm
- Maximum Pressure: 58.0147357428788 psi
- Maximum Temperature: 41 to 104 F
- Features: Other
-
Supplier: Intertape Polymer Group, Inc.
Description: membrane structure fabrics which ensures you have the right fabric for your unique needs. NovaShield Membrane Structure Fabrics advantages include: Recyclable Range of colors Wide widths Industry leading warranties Improved fungal resistance Light weight for easier transportation an
- Thickness: 0.9055123 inch
- Function: Abrasion / Sliding Wear, Thermal (Heat / Fire)
- Form: Membrane
- Industry / Application: Polyethylene - HDPE / UHMW
-
Supplier: Kontek Ecology Systems Inc.
Description: from flat sheet into a tube which then has a lengthwise seam, and thus a weak spot. Duraflow membranes are moulded from high purity sintered polyethylene, and have the capability of retaining all initial properties even after immersion into bleach for a one year period. Duraflow
-
Supplier: TCI America
Description: Polyethylene Glycol Monododecyl Ether n(=:)25 [for Biochemical Research] / Polyethylene Glycol Monolauryl Ether Surfactants are amphiphilic compounds containing both hydrophobic and hydrophilic groups and thereby are soluble in both organic solvents and water. Owing to the
-
Supplier: TCI America
Description: Polyethylene Glycol Monocetyl Ether n(=:)23 [for Biochemical Research] / Polyethylene Glycol Monohexadecyl Ether Surfactants are amphiphilic compounds containing both hydrophobic and hydrophilic groups and thereby are soluble in both organic solvents and water. Owing to the
-
Supplier: Cole-Parmer
Description: • Ideal for filtering cell culture media, biological fluids, and aqueous solutions • Large membrane diameters (50, 70, and 90mm) and included glass prefilters increase flow rates • Provided sterile and certified nonpyrogenic Polystyrene funnel with polyethylene neck adapter is designed
- Filter Medium Material: Polysulfone
-
Supplier: Cole-Parmer
Description: • Ideal for filtering cell culture media, biological fluids, and aqueous solutions • Large membrane diameters (50, 70, and 90mm) and included glass prefilters increase flow rates • Provided sterile and certified nonpyrogenic Polystyrene funnel with polyethylene neck adapter is designed
- Filter Medium Material: Cellulose - Acetate
-
Supplier: Cole-Parmer
Description: • Ideal for filtering cell culture media, biological fluids, and aqueous solutions • Large membrane diameters (50, 70, and 90mm) and included glass prefilters increase flow rates • Provided sterile and certified nonpyrogenic Polystyrene funnel with polyethylene neck adapter is designed
- Filter Medium Material: Polysulfone
-
Supplier: Cole-Parmer
Description: • Ideal for filtering cell culture media, biological fluids, and aqueous solutions • Large membrane diameters (50, 70, and 90mm) and included glass prefilters increase flow rates • Provided sterile and certified nonpyrogenic Polystyrene funnel with polyethylene neck adapter is designed
- Filter Medium Material: Cellulose - Acetate
-
Supplier: ASTM International
Description: roofs, plaza decks, pools, water features, covered reservoirs and other waterproofing applications. 1.6 The procedures are applicable for membranes made of materials such as polyethylene, polypropylene, polyvinyl chloride, bituminous material, and other electrically insulating
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application In combination with sulfolane forms gel electrolyte for solar cells.1 Forms proton conducting hybrid organic-inorganic polymer electrode membranes.2 Reference 1. Stathatos, E. et al. Adv. Funct.
-
Supplier: KOSTER American Corporation
Description: KOSTER KSK SY 15 consists of a highly tear resistant, 2-layer cross-laminated, polyethylene foil with a plastic bitumen / rubber adhesive- and sealing-compound. It is cold applied and therefore no hot air or propane gas welding is required for application. Due to its high ductility, it can
-
Supplier: Epro Services, Inc.
Description: System III GRB is a field installed composite waterproofing system comprised of a water-based polymer modified asphalt (PMA) membrane with polyester fabric reinforcement laminated to an HDPE and bentonite geomembrane that is protected by a HDPE or polypropylene drainage composite. System
- Industry / Application: Cement / Concrete, Construction, Polyethylene - HDPE / UHMW
- Liner Materials: Composite / Laminate
- Form: Membrane, Spray-on / Spray-Cast
- Features: Other, Specialty / Other
-
Supplier: Epro Services, Inc.
Description: System III BS is a field installed composite waterproofing system comprised of a water-based polymer modified asphalt (PMA) membrane with polyester fabric reinforcement laminated to either a polyolefin or HDPE geomembrane that is protected by a HDPE or polypropylene drainage composite, which
- Industry / Application: Cement / Concrete, Construction, Flooring, Polyethylene - HDPE / UHMW
- Liner Materials: Composite / Laminate
- Function: Corrosion, Waterproofing
- Form: Membrane, Spray-on / Spray-Cast
-
Supplier: Epro Services, Inc.
Description: System III MB is a field installed composite waterproofing and gas vapor barrier that is comprised of a water-based Polymer Modified Asphalt (PMA) membrane sandwiched between two HDPE and Polypropylene fabric laminate sheets which provides the durability and chemical resistance of HDPE with
- Industry / Application: Cement / Concrete, Construction, Flooring, Polyethylene - HDPE / UHMW
- Liner Materials: Composite / Laminate
- Function: Corrosion, Waterproofing
- Form: Membrane, Spray-on / Spray-Cast
-
Supplier: Epro Services, Inc.
Description: System III LW is a field installed composite waterproofing and gas vapor barrier that is comprised of a water-based Polymer Modified Asphalt (PMA) membrane applied to the back of a HDPE core and polypropylene fabric drainage composite which provides the durability and chemical resistance of
- Industry / Application: Cement / Concrete, Construction, Flooring, Polyethylene - HDPE / UHMW, Walls
- Liner Materials: Composite / Laminate
- Function: Corrosion, Waterproofing
- Form: Membrane, Spray-on / Spray-Cast
-
Supplier: Intertape Polymer Group, Inc.
Description: Aquamaster® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:
- Thickness: 0.9448824 inch
- Function: Abrasion / Sliding Wear, Flow Promoting / Release (Nonstick)
- Form: Membrane
- Industry / Application: Polyethylene - HDPE / UHMW
-
Description: A high temperature, high shear PSA with good chemical resistance. Excellent for low perm, ether, ester and PVC foam applications. Designed for a wide range of end-use applications including name plates, membrane switches, labels and more. This product is not recommended for bonding to cross
- Adhesive: Acrylic, Transfer
-
Supplier: Kontek Ecology Systems Inc.
Description: utilize this technology as a pre-cursor for water recycle through reverse osmosis. MEMKON MF Membrane Features: Membranes are of a moulded design, unlike others which are rolled from flat sheet into a tube which then has a lengthwise seam, and thus a weak spot. Membranes are
Find Suppliers by Category Top
Featured Products Top
-
Our durable membranes provide strong chemical resistance and reduce energy requirements. SELEMION hydrocarbon membranes are ideal for lithium extraction by dilutig and concentrating ionic materials with electro diffusion/dialysis. Key benefits: High ion selectivity (read more)
Browse Microporous Membranes Datasheets for AGC Chemicals Americas, Inc. -
Building a Hydrogen Future with FORBLUE™ Membranes and Dispersions…Including Hydrogen Production (read more)
Browse Microporous Membranes Datasheets for AGC Chemicals Americas, Inc. -
Industrial AGC products perform reliably in harsh applications and support industrial processes. Fluoropolymers, advanced membranes and fine silicas are essential across industries that demand materials tough enough to (read more)
Browse Microporous Membranes Datasheets for AGC Chemicals Americas, Inc. -
Containerized MBR treatment system featuring compact standard design for simple shipping and plug-and-play use.
(read more)
Browse Membrane Bioreactors Datasheets for Smith & Loveless, Inc. -
The HOP/UOP type is a wet-laid nonwoven fabric composed of 100% polyolefin, characterized by its fine texture. It is made exclusively from core-sheath polyolefin fibers, where a polypropylene core is covered with polyethylene. During manufacturing, the polyethylene melts and bonds the fibers (read more)
Browse Nonwovens Datasheets for HIROSE PAPER MFG. CO., LTD. -
Membrane switches are created using multiple layers of polyester or polycarbonate, adhesives, and printed circuitry. The top layer typically serves as a graphic overlay, displaying logos and relevant information to the user. These interfaces can feature tactile or non-tactile buttons, which may (read more)
Browse Membrane Switch and Keypad Services Datasheets for Quantaflex Printed Electronics Inc.
Conduct Research Top
-
Filtration Performance of Permanently Hydrophilized Polyethylene Membranes
Lydall Performance Materials B.V. recently developed an innovative membrane platform based on Ultra High Molecular Weight Polyethylene (UHMwPE), a chemically inert and highly durable polymer. The new generation of UHMwPE membranes include Solupor (R) HF membranes and Arioso (R) high performance air
More Information Top
-
Encyclopedia of Membranes
(2006) Gas permeability and permselectivity of plasma-treated polyethylene mem- branes .
-
Contribution of adsorptive or acid–base interaction between phenol molecules and polyvinylpyridine membrane to the large permeability of phenol through the mem...
Abstract Permeability of phenol from aqueous solution to organic solvent through a microporous membrane made of cross‐linked poly (4‐vinylpyridine) (polyvinylpyridine membrane) was about 12 times larger than that through a microporous membrane made of polyethylene ( polyethylene membrane ) having similar thickness, porosity, and…
-
Heterogeneous ion-selective membranes: the influence of the inert matrix polymer on the membrane properties
The value of 0.32 obtained for the sulfonated PPS— polyethylene membrane is relatively close to the value of 0.53 obtained for the Nafion mem- brane.
-
Advances in Chemical Engineering III
Molecular Simulation of Solution Process of Organic Molecules in Polyethylene Membranes Q.Z. Liu, D.F. Yang, Y.J. Yue, Z.B. Geng and Y.D. Hu .
-
Surface Engineering of Polymer Membranes
(1999) Adsorption of Co2+ by stylene-g- polyethylene membrane bearing sulfonic acid groups modified by radiation-induced graft copolymeriza- tion.
-
Laser Capture Microdissection
For laser microdissection, the specimens are mounted on a 2 × 3 cm polyethylene membrane (1.35 μm), which is taped onto a supporting object slide (TESA house and garden universal cover strip) (see Notes 1 and 2).
-
Plasma Separator Plasmaflo OP
The polyethylene membrane ,manufactured by melt spinning method, has a sponge‐like symmetricstructure.
-
Degradation of Polyethylene and Nylon-66 by the Laccase-Mediator System
tion and tensile strength of polyethylene membrane decreased by about 30% and 10%, respectively.
-
Polyethylene degradation by lignin-degrading fungi and manganese peroxidase
Abstract Degradation of high-molecular-weight polyethy- lene membrane by lignin-degrading fungi, IZU-154, Phanerochaete chrysosporium, and Trarnetes versicolor, was investigated under various nutritional conditions.
-
Radon diffusion coefficients of vapour barrier membranes used in Canadian building construction
Polyethylene membranes are often used as vapour bar- riers in building construction.
Indicates content that may require registration and/or purchase.