-
Supplier: Poly-Tainer
Description: Neck Size: 24/410
- Volume Capacity: 0.0625 gallons
- Height: 5.385 inch
- Width / Diameter: 2.015 inch
- Container Type: Bottle / Jar
-
Supplier: Poly-Tainer
Description: Neck Size: 24/410
- Volume Capacity: 0.03125 gallons
- Height: 2.845 inch
- Width / Diameter: 2.015 inch
- Container Type: Bottle / Jar
-
Supplier: Poly-Tainer
Description: Neck Size: 24/410
- Volume Capacity: 0.03125 gallons
- Height: 2.805 inch
- Width / Diameter: 2.035 inch
- Container Type: Bottle / Jar
-
-
Supplier: Poly-Tainer
Description: Neck Size: 24/410
- Volume Capacity: 0.046875 gallons
- Height: 4.115 inch
- Width / Diameter: 2.015 inch
- Container Type: Bottle / Jar
-
Supplier: MarShield
Description: Borotron® and PlastiShield® high density borated polyethylene, supplied by MarShield, is a lightweight, cost-effective neutron shielding solution to attenuate and absorb neutron radiation. Our borated polyethylene contains 5% boron content (by weight). We also offer low density
- Overall Thickness: 1 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Tensile Strength (Break): 2,407 psi
-
Supplier: Total Plastics, Inc.
Description: Natural and Black High Density Polyethylene (HDPE) is a high impact strength material, with a higher operating temperature than LDPE. Business machine parts Cam / Washers / Laboratory vessels Bearings Nuclear storage containers Cutting board Available Sizes SHEET Sheet Sizes: 48" x
- Chemical System: Polyethylene (PE)
-
Supplier: Rehrig Pacific Company
Description: 100% recyclable polyethylene (PE) resin won’t deteriorate like metal in damp conditions Dent resistant and repairable, PE resin cleans easily so graffiti can be wiped off using ordinary cleaners One-piece 1¼" solid steel trunnion bar spreads load equally across container
-
Supplier: Rehrig Pacific Company
Description: 100% recyclable polyethylene (PE) resin won't deteriorate like metal in damp conditions Dent resistant and repairable, PE resin cleans easily so graffiti can be wiped off using ordinary cleaners One-piece 1¼" solid steel trunnion bar spreads load equally across container
-
Supplier: Redwood Plastics
Description: Redco™ LDPE is defined by a density range of 0.910 – 0.940 g/cc. This results in a lower tensile strength and increased ductility. Redco™ LDPE is used for both rigid containers and plastic film applications such as plastic bags and film wrap. Redco™ Polyethylenes are classified into
- Industry: Building / Construction, General Industrial, Marine
- Form / Shape: Extruded Profile, Film / Sheet
- Chemical System: Polyethylene (PE)
- Features: Thermoplastic
-
Supplier: MCA - Advanced Materials Division
Description: TIVAR® 88 Ultra High Molecular Weight Polyethylene UHMW-PE is the original formulation in the TIVAR® 88 UHMW-PE family of materials. As a premium glass-filled grade that offers low moisture absorption, a low coefficient of friction, and excellent chemical resistance, TIVAR® 88
- Tensile Strength (Break): 5,800 psi
- Tensile Modulus: 61 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: MCA - Advanced Materials Division
Description: TIVAR® 88-2 Ultra High Molecular Weight Polyethylene UHMW-PE UV stabilized shapes offer the lowest coefficient of friction of all TIVAR® 88 grades. As a premium lubricant-filled grade that offers low moisture absorption, and excellent chemical resistance, TIVAR® 88-2 UHMW-PE
- Tensile Strength (Break): 5,500 psi
- Tensile Modulus: 97 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: MCA - Advanced Materials Division
Description: TIVAR® 88-2 ESd Ultra High Molecular Weight Polyethylene UHMW-PE electro static dissipative shapes prevent the build-up of electrical charges in dusty or volatile environments. As a premium ESd grade that offers low moisture absorption, the lowest coefficient of friction of all TIVAR®
- Tensile Strength (Break): 4,800 psi
- Tensile Modulus: 116 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: Visual Sound, Inc.
Description: Gator Cases Inc. Polyethylene Microphone Case 6 Slots Durable polyethylene construction Triple chrome plated locking latches Compact briefcase design 6 Foam form fitted mic spaces
- Features: ATA Case
-
Supplier: Redwood Plastics
Description: Redco™ LDPE is defined by a density range of 0.910 – 0.940 g/cc. This results in a lower tensile strength and increased ductility. Redco™ LDPE is used for both rigid containers and plastic film applications such as plastic bags and film wrap. Redco™ Polyethylenes are classified into
- Industry: Building / Construction, General Industrial, Marine
- Form / Shape: Extruded Profile, Film / Sheet
- Chemical System: Polyethylene (PE)
- Features: Thermoplastic
-
Supplier: Redwood Plastics
Description: Redco™ LDPE is defined by a density range of 0.910 – 0.940 g/cc. This results in a lower tensile strength and increased ductility. Redco™ LDPE is used for both rigid containers and plastic film applications such as plastic bags and film wrap. Redco™ Polyethylenes are classified into
- Industry: Building / Construction, General Industrial, Marine
- Form / Shape: Extruded Profile, Film / Sheet
- Chemical System: Polyethylene (PE)
- Features: Thermoplastic
-
Supplier: Redwood Plastics
Description: Redco™ LDPE is defined by a density range of 0.910 – 0.940 g/cc. This results in a lower tensile strength and increased ductility. Redco™ LDPE is used for both rigid containers and plastic film applications such as plastic bags and film wrap. Redco™ Polyethylenes are classified into
- Industry: Building / Construction, General Industrial, Marine
- Form / Shape: Extruded Profile, Film / Sheet
- Chemical System: Polyethylene (PE)
- Features: Thermoplastic
-
Supplier: AENOR
Description: Plastics. Polyethylene (PE) containers. Environmental stress-crack resistance.
-
Supplier: AENOR
Description: PLASTICS. POLYETHYLENE (PE) CONTAINERS. ENVIRONMENTAL STRESS-CRACK RESISTANCE.
-
Description: load when immersed in an environment such as a surfactant solution held at a specified temperature, and the time to failure measured. The method has been specifically developed for polyethylene materials but can be used to evaluate PE extrusions, such as pipe segments, PE fusion
-
Supplier: CSA Group
Description: load when immersed in an environment such as a surfactant solution held at a specified temperature, and the time to failure measured. The method has been specifically developed for polyethylene materials but can be used to evaluate PE extrusions, such as pipe segments, PE fusion
-
Supplier: Visual Sound, Inc.
Description: Porter Case, Inc. - PC II Deluxe Divider Case - PE is Polyethylene airline hard side wheeled carryon luggage with a built in Cart to carry 200 pounds of other baggage. It is fully padded with an accordion portfolio in the lid and an adjustable divider system in the bottom. PC II Deluxe
- Height: 8 inch
- Width / Diameter: 14 inch
- Features: ATA Case
-
Supplier: ASTM International
Description: This specification covers requirements and test methods for materials, dimensions, workmanship, ring stiffness, flattening, joint systems, and a form of marking for polyethylene (PE) pipe of profile wall construction and with bell and spigot, heat fusion, extrusion welded or
-
Description: Patco 575R Colored Polyethylene Tape Polyethylene Film with rubber-based adhesive. Applications Suitable for color coding & sealing of clean room containers. Identification of products and packaging materials. Suitable for splicing plastic films and as a surface and label
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 1.75 lbs/in
- Temperature Resistance: -40 to 87.77777777777777 C
- Backing: Plastic / Polymer
-
Supplier: Caplugs
Description: STP Series shallow tube plugs are an ideal closure for container tubes used for packaging, shipping or mailing. The narrow flange ensures that there is no over-hanging projection to catch on other tubes. Material: Low-density polyethylene Standard Color: White
- Material: Polyethylene (PE)
-
Description: Patco 570 Colored Clean Room Tape w/Clean Removal Adhesive Low density polyethylene with an acrylic based PSA for temporary applications requiring residue-free removal. Applications Excellent for color coding, sealing clean room containers, identification of products and packaging
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: -40 to 87.77777777777777 C
- Adhesive: Acrylic
-
Supplier: Visual Sound, Inc.
Description: Gator Cases Inc. Polyethylene Projector/Laptop/Gear Rolling Case Professional projector / laptop / gear case Rugged polyethylene construction Telescoping pull-out handle Recessed wheels Interior blocking system to accommodate many different projectors Meets airline specifications for
- Features: ATA Case
-
Supplier: EIC Solutions, Inc.
Description: Description Rugged & Dependable Electronics Cooling for Harsh Environments EIC's Defender™ Series Rotomolded PE Rack Mount Transit Cases are designed to meet the demands of military and defense operations in extreme environments. Cases are constructed of rugged rotomolded polyeythelene. Ideal
- Features: Rack Case
-
Supplier: Ameripack Corporation
Description: Fits M4, M16 weapons Fast loading, lockable metal cross bar Hi-density foam tray option for 10 weapons with scopes Rigid polyethylene tray option for 12 weapons Detachable halves serve as mobile weapons Humidity gauge changes color above 40% Watertight, crushproof, and dust proof Easy open
- Height: 16.5 inch
- Length: 44.9 inch
- Width / Diameter: 25.32 inch
- Inside Height: 7.3 inch
-
Supplier: SKS Science Products
Description: The white LDPE plastic twist top closures are available in two sizes, in bags of 144 or in bulk cases. The white plastic twist top closures could be great for dispensing many products . Match the white twist top cap code with the cap code of a bottle from our selection of containers for
- Material: Polyethylene (PE)
-
Supplier: U.S. Plastic Corporation
Description: marking spot. #77089 has additional line at 203-ml level for BOD and DO determinations. Can be autoclaved, but accuracy will be affected. Before autoclaving, set closure on top of the container without engaging the threads.
- Volume: 500.00000000000006 cc
- Plastic Material: Polyethylene (PE)
- Type: Volumetric Flask
-
Supplier: Cole-Parmer
Description: (polypropylene) caps are offered with a pulp-backed, plastic-faced foil liner or a foamed polyethylene liner. The HDPE vial is supplied with a polyethylene cap. Cases of 1000 glass vials have caps packaged separately in five polybags of 200 caps each and vials are shrink-wrapped in
- Volume: 7 cc
-
Supplier: Cole-Parmer
Description: (polypropylene) caps are offered with a pulp-backed, plastic-faced foil liner or a foamed polyethylene liner. The HDPE vial is supplied with a polyethylene cap. Cases of 1000 glass vials have caps packaged separately in five polybags of 200 caps each and vials are shrink-wrapped in
- Volume: 20 cc
-
Supplier: Cole-Parmer
Description: features a clear styrene dome and polypropylene housing. It can be used to fill any vacuum-rated bottle or other container with an inner neck diameter of 20 to 67 mm. It also has a vent port needle valve with female luer-lok
which can be connect a 50 cc syringe filter (non included) if - Housing Material: Polypropylene (PP)
-
Supplier: U.S. Plastic Corporation
Description: Nylon/PE modern rounds are nylon bottles co-extruded within a polyethylene bottle banded together by an adhesive. The advantage of this process is that no trace ingredients can get into the "sidewall maze". Containers produced by this process offer improved protection for
- Container Type: Bottle / Jar
-
Supplier: item America, LLC
Description: Always stay on track! Slide Strips D30 convert any Profile Tube D30 into a conveyor line. Containers can simply be pushed along the low-friction strips made from HDPE. The installation of Slide Strips D30 does not require any drilling. Simply clip onto the profile - and it stays in place! The
- Overall Width / O.D.: 0.787402 inch
- Overall Length: 78.7402 inch
- Form / Shape: Extruded Profile
- Features: Other, Specialty / Other, Thermoplastic
Industrial Containers
(1,667 Companies)
ISO Containers
(74 Companies)
Packaging Containers
(1,438 Companies)