Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Polyethylene resin for fuel tank
-
Supplier: Accuris
Description: Determination of Polyethylene (Resin) Adhesion to Porous Substrates
-
Supplier: Accuris
Description: POLYETHYLENE RESIN TESTING REQUIREMENTS TO SUPPORT ASTM D2513 UV EXPOSURE LIMITS OF POLYETHYLENE COMPOUND
-
-
Supplier: Teknor Apex Company
Description: SINPOLENE MBB2621 is a masterbatch based on a furnace carbon black dispersed in polyethylene. It is designed specifically for use in general film, mulch film, extrusion of sheet and molding of polyethylene. SINPOLENE MBB 2621 is delivered as free flowing pellets for processing
- Melt Flow Index (MFI): 20 g / 10 minutes
- Type: Extrusion Grade Resin, Thermoplastic
- Form / Shape: Pellets
- Chemical System: Polyethylene
-
Supplier: Accuris
Description: SEALER, PRESSURE SENSITIVE, RUBBER/RESIN/ ASPHALT, ONE SIDE, POLYETHYLENE SHEET
-
Supplier: AGC Chemicals Americas, Inc.
Description: Copolymers of tetrafluoroethylene and a perfluorinated vinyl ether, Fluon® PFA Resins can be used over a wide range of temperatures from extremely low to high (-200 °C to 260 °C) without losing excellent chemical, electrical, mechanical and surface properties. PFA resins retain many
- Tensile Strength (Break): 5,655 psi
- Elongation: 340 %
- Dielectric Strength: 1,900 kV/in
- Dielectric Constant: 2.07
-
Supplier: Teknor Apex Company
Description: SINPOLENE MBB3132 is a masterbatch based on a furnace carbon black dispersed in polyethylene. It is designed specifically for use in general film, mulch film, extrusion of sheet and molding of polyethylene. SINPOLENE MBB 3132 is delivered as free flowing pellets for processing
- Melt Flow Index (MFI): 15 g / 10 minutes
- Type: Film Grade Resin, Thermoplastic
- Form / Shape: Pellets
- Chemical System: Polyethylene
-
Supplier: AGC Chemicals Americas, Inc.
Description: coating, including solvent based resins, powder coating resins, environmentally friendly solid resins for low VOC and HAPS free coatings, and water emulsion and water dispersion resins.
- Industry: Aerospace, Automotive, Composite Structures
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Molding Resin, Specialty / Other
- Filler: Unfilled
-
Supplier: Scientific Polymer Products, Inc.
Description: Polyethylene Catalog # : 558 CAS : 9002-88-4 Physical Form : Powder Approx Mn : 1,800 Density (g/cc) : 0.94 Refractive Index : 1.51 Viscosity : 450cp (140C) Fp (F) : >445 Softening Point (C) : 117 TSCA : TSCA listed Soluble in : (Above 80C) Xylene
- Index of Refraction: 1.51
- Viscosity: 450 cP
- Chemical System: Polyethylene
- Type: Thermoplastic
-
Supplier: AGC Chemicals Americas, Inc.
Description: coating, including solvent based resins, powder coating resins, environmentally friendly solid resins for low VOC and HAPS free coatings, and water emulsion and water dispersion resins.
- Industry: Aerospace, Automotive, Composite Structures
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Molding Resin, Specialty / Other
- Filler: Unfilled
-
Supplier: Scientific Polymer Products, Inc.
Description: Polyethylene, oxidized Catalog # : 406 CAS : 68441-17-8 Physical Form : Powder Density (g/cc) : 0.99 Brookfield viscosity : 9,000cp (149C) Fp (F) : >490 Softening Point (C) : 138 TSCA : TSCA listed Misc : Acid number 28mg KOH/g Soluble in : Insoluble in water
- Chemical System: Polyethylene
- Type: Thermoplastic
-
Supplier: MarShield
Description: SWX-201HD 5% Borated Polyethylene – High Density Sizes: U-R-G-C-B-X-H-P To better serve the marketplace, our 5% Borated Poly was expanded to include a high density version of 201. This material has all the properties of the 201, but the added density contributes to better gamma shielding. As
- Features: Other
- Form / Shape: Pellets
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Asia Pacific Features General Purpose Uses Piping Processing Method Extrusion
- Melt Flow Index (MFI): 30 to 50 g / 10 minutes
- Type: Extrusion Grade Resin, Thermoplastic
- Chemical System: Polyethylene
-
Supplier: Teknor Apex Company
Description: SINPOLENE MBB2671 is a polyethylene-based black masterbatch designed specifically for use in tubular film blowing, geomembranes, blow moulding, injection moulding, and sheet extrusion of polyolefins. SINPOLENE MBB2671 has very high pigment loading and thus offers high coloring value with
- Melt Flow Index (MFI): 50 g / 10 minutes
- Type: Film Grade Resin, Thermoplastic
- Form / Shape: Pellets
- Chemical System: Polyethylene
-
Supplier: Nicos Polymers Group
Description: Nicos Polymers manufactures several different types of recycled polymers and resins that can be used to produce a wide range of products. Below are just a few of the materials that we process and source on a consistent basis Polypropylene Polystyrene PVC Polycarbonate Polyethylene ABS
-
Supplier: AGC Chemicals Americas, Inc.
Description: solvents, these nonflammable resins conform to UL Standard 94V-0. ETFE resins are also resistant to ultraviolet light, making them suitable for outdoor use. A 16,000-hour accelerated weathering test (comparable to 30 years’ exposure) produced almost no signs of film deterioration.
- Tensile Strength (Break): 6,235 psi
- Elongation: 380 %
- Dielectric Constant: 2.4
- Features: Electrically Conductive Compound, Flame Retardant (e.g. UL 94 Rated), Molding Resin, UL Approved
-
Supplier: Scientific Polymer Products, Inc.
Description: Poly(ethylene adipate) Catalog # : 147 CAS : 24938-37-2 Physical Form : Granular Approx Mw : 10,000 Density (g/cc) : 1.183 Tm (C) : 55 Tg (C) : 0 Soluble in : Benzene, THF
- Chemical System: Polyethylene
- Type: Thermoplastic
-
Supplier: Scientific Polymer Products, Inc.
Description: Poly(ethylene azelate) Catalog # : 842 CAS : 26760-99-6 Physical Form : Chunks Approx Mw : 50,000 Density (g/cc) : 1.183 Tm (C) : 55 Tg (C) : -50 Soluble in : Benzene, THF
- Chemical System: Polyethylene
- Type: Thermoplastic
-
Supplier: Mitsui Chemicals America, Inc.
Description: specialty engineering resins (Ex. POM: Acetal resin, PA66: nylon). This wear resistant material is used in a broad range of applications including automotive, electronics and building materials and parts.
-
Supplier: ExxonMobil - Polyethylene Products
Description: Exact plastomer resins for film packaging can be used in blends with polyolefins to improve the heat-sealing performance and toughness in film applications.
- Tensile Strength (Break): 9,800 psi
- Elongation: 440 %
- Melt Flow Index (MFI): 3.5 g / 10 minutes
- Type: Film Grade Resin, Thermoplastic
-
Supplier: Toray Industries (America), Inc.
Description: COATAX™ acrylic resin is used to make paints with outstanding weather, chemical and stain resistance, and provides a beautiful finish featuring high gloss and brightness. With these characteristics COATAX™ has been used for plastic coatings for automobile applications, and a wide range of
- Chemical System: Acrylic
- Industry: Building / Construction, Electronics
- Form / Shape: Liquid
- Features: Unfilled
-
Supplier: APSX, LLC
Description: It is good as a purging material. HDPE is also used in the production of plastic bottles, corrosion-resistant piping and plastic lumber
- Tensile Modulus: 152 ksi
- Elongation: 10 %
- Melt Flow Index (MFI): 20 g / 10 minutes
- Features: Molding Resin
-
Supplier: DME Company
Description: Ideal for Storage and Transfer of Material From Grinders, Surge Bins, Bags, Drums or Gaylords Resin Bins features: ■ Mobile ■ Self-Emptying ■ Durable One piece reinforced lid suitable for mounting equipment ■ Lightweight Easily view contents Polyethylene construction ■ Stackable RB90L,
- Volume Capacity: 17.205196 to 255.833784 gallons
- Height: 30.1 to 54.7 inch
- Length: 18 to 43.5 inch
- Width / Diameter: 18 to 43.5 inch
-
Molding Compounds and Resins - HIGH DENSITY POLYETHYLENE (HDPE-FDA) -- NATURAL PELLETS H5234 (2 LBS)Supplier: APSX, LLC
Description: ALATHON H5234 is high flow injection molding grade for fast cycle and thin wall molding.
- Deflection Temperature (@ 264 psi, 1.8 MPa): 156.2 F
- Tensile Strength (Break): 3,770.957823287122 psi
- Tensile Modulus: 175.49457562220834 ksi
- Elongation: 9 %
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Contech Engineered Solutions
Description: polyethylene resin provides the durability. The combination of materials results in an extraordinarily strong and durable pipe that sets a new industry standard. SRPE pipe is designed with a smooth inner wall for outstanding hydraulic capacity and provides the properties you can count
- Diameter: 30", 32", 34", 36"
- Features: Other Size >36", Spiral
- Material: Polyethylene (PE, HDPE), Steel - Carbon and Alloy
- Shape: Round
-
Supplier: ASTM International
Description: 1.1 This test method determines the resistance of polyethylene materials to slow crack growth under conditions specified within. 1.2 The test is generally performed at 80oC and at 2.4 MPa, but may also be done at temperatures below 80oC and with other stresses low enough to preclude ductile
-
Supplier: TCI America
Description: 4-Diphenylphosphinomethyl Polystyrene Resin cross-linked with 2% DVB (200-400mesh) (0.5-1.0mmol/g) / Benzyldiphenylphosphine Resin In recent years, the trend in synthetic organic chemistry has been to put special emphasis on harmonization with the environment and reaction efficiency.
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartorius has developed a new polyethylene film and bioprocessing bags to facilitate the way towards the single-use facility of the future. Flexsafe meets the most stringent needs for safer bioprocessing. Flexsafe bags ensure excellent and reproducible growth behavior of the most sensitive
- Volume Capacity: 0.005283442 to 792.516 gallons
- Container Type: Bag / Sack
- Features: Flexible Packaging, Other
-
Supplier: TCI America
Description: 1-(3-Dimethylaminopropyl)-3-ethylcarbodiimide Resin cross-linked with 1% DVB (50-100mesh) (1.0-1.3mmol/g) / EDC Resin In recent years, the trend in synthetic organic chemistry has been to put special emphasis on harmonization with the environment and reaction efficiency. Much R&D is
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Rynite® RE5264 NC010 is a 36% glass fiber reinforced, color stabilized, modified polyethylene terephthalate. When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins,
- Tensile Modulus: 2,030.5157510007598 ksi
-
Supplier: TCI America
Description: Isocyanatomethyl Polystyrene Resin cross-linked with 1% DVB (50-100mesh) (2.0-2.5mmol/g) / Methylisocyanate Polystyrene Resin In recent years, the trend in synthetic organic chemistry has been to put special emphasis on harmonization with the environment and reaction efficiency. Much
-
Supplier: DuPont Plastics, Polymers & Resins
Description: thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally. Rynite® PET is formulated with a unique
- Tensile Strength (Break): 28,282.1836746534 psi
- Tensile Modulus: 2,030.5157510007598 ksi
- Elongation: 2.4 %
- Filler: Fiber Glass
-
Supplier: DuPont Plastics, Polymers & Resins
Description: thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally. Rynite® PET is formulated with a unique
- Tensile Modulus: 1,595.4052329291699 ksi
- Industry: Electronics
-
Supplier: DuPont Plastics, Polymers & Resins
Description: dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high
- Coeff. of Thermal Expansion (CTE): 0.5111111111111111 µin/in-F
- Tensile Strength (Break): 8,006.03353251727 psi
- Tensile Modulus: 1,348.84260602193 ksi
- Elongation: 7.5 %
Find Suppliers by Category Top
Featured Products Top
-
LUBMER™ specialty polyethylene, developed by Mitsui Chemicals' original polymerization technology, is an excellent candidate for certain applications and injection and extrusion processing methods. The extraordinary combination of properties includes: High mechanical (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
Thanh Phu Plastic Packaging Co is a leading global flexible packaging manufacturer with a focus on innovation and technological advancement in collaboration with brand owners, suppliers, and industry leaders. Read about how Thanh Phu is using ExxonMobil's certified-circular plastic resins leveraging Exxtedn(TM) technology to create recyclable mono-material flexible packaging. (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
Plastilene, headquartered in Bogotá, Colombia, is a plastics converter with over fifty years of experience in Andean region. Plastilene had previously developed a high performance solution using 100% virgin PE resin, with Exceed™ Stiff+ m 0238 metallocene polyethylene. (read more)
Browse Polyethylene Resins Datasheets for ExxonMobil - Polyethylene Products -
CLIPSICO PACK, a manufacturer of PE stretch film and PP straps that was founded in Alexandria, Egypt, replaced its current resin with Exceed™ Flow m 1716 metallocene polyethylene, helping the company enter the stiff/high tenacity hand wrap market, where it was previously unable to provide a competitive solution. (read more)
Browse Polyethylene Resins Datasheets for ExxonMobil - Polyethylene Products -
This case study showcases how ExxonMobil and its partners—Alpine, Kuraray (EVAL™), and Multivac—collaborated to develop a thermoformed packaging solution made from up to 95% polyethylene (PE), designed for improved recyclability while maintaining high performance. The (read more)
Browse Polyethylene Resins Datasheets for ExxonMobil - Polyethylene Products -
This case study showcases how ExxonMobil and its partners—Alpine, Kuraray (EVAL™), and Multivac—collaborated to develop a thermoformed packaging solution made from up to 95% polyethylene (PE), designed for improved recyclability while maintaining high performance. The (read more)
Browse Polyethylene Resins Datasheets for ExxonMobil - Polyethylene Products -
Inplac's collaboration with ExxonMobil led to the development of a new HDS packaging solution for films at 102.5μm. Exceed™ Stiff+ m 0926 resin played a pivotal role in achieving superior tear resistance in MD and creep performance, while maintaining good dart drop and puncture resistance at a higher film stiffness, outperforming the incumbent solution. (read more)
Browse Polyethylene Resins Datasheets for ExxonMobil - Polyethylene Products -
Case study: FilmAmerica delivers thinner greenhouse films and enhanced mechanical performance using Exceed™ Flow+ and Exceed™ Flow performance PE
(read more)
Browse Polyethylene Resins Datasheets for ExxonMobil - Polyethylene Products -
Borated polyethylene is the trusted choice for neutron shielding in both healthcare and nuclear power applications. Its unique ability to moderate and absorb fast and thermal neutrons, combined with its lightweight and cost-effective nature, makes it the (read more)
Browse Polyethylene Resins Datasheets for MarShield -
Explore how ExxonMobil Signature Polymers drives innovation across diverse applications. We believe progress comes from lasting partnerships and open collaboration with industry leaders. Bring your impossible—your toughest challenges, your out-of-reach ideas. We're ready.
(read more)
Browse Polyethylene Resins Datasheets for ExxonMobil - Polyethylene Products
Conduct Research Top
-
Ultra High Molecular Weight Polyethylene (UHMWPE)
ULTRA HIGH MOLECULAR WEIGHT. P O LYETHYLENE (UHMWPE) is a line. a r, low-pre s s u re, Ziegler-type catalyst,. polyethylene resin. Its weight-average. molecular weight of 4 X 106 is appro x i m a t e l y. ten times that of high molecular weight highdensity. polyethylene (HMW-HDPE) re s i n s
-
High Impact Strength Reinforced Polyester Engineering Resins for Automotive Applications
of polyethylene. terephthalate (PET) based engineering resins that possess high stiffness, toughness and impact resistance. The first product of this new class of Impet? thermoplastic polyesters is Impet Hi 430. The flow properties. of this compound allow molding of large parts. The composition can
-
Fill 'Em Up
fillers balk because only 19% of Phase I drugs make it. " Exciting new wrinkles to aseptic filling include blow seal (for larger bottles) and form seal (unit- or several-dose) filling. Both extrude polyethylene resin into a mold, fill the cavity aseptically, and punch out finished product. An isolator
-
Laboratory Glassware: Cleaning, Selecting and Disposing
laboratory products such as polymethylpentene (PMP), high-density polyethylene (HDPE), low-density polyethylene (LDPE), polycarbonate (PC), polytetrafluoroethylene and PTFE resin (Quick Tips #213: Types of Plastics) is not possible, special glassware handling provisions should be implemented
-
Plastics Consultancy Network - Mixing and compounding masterbatches
to be one of the following: low density polyethylene, polypropylene, polystyrene, EVA , low molecular weight wax, an alkyd resin, or a more polymer specific material.
-
Why Choose HDPE for Your Next Blow Molding Project?
According to Wayne Johnston, Sales Account Manager at Custom-Pak, approximately 90% of customers choose to work with High-Density Polyethylene (HDPE) for their blow molding projects. Why is this material so popular?. HDPE is easy on your wallet. While certain engineered resins may cost as much
-
What Factors Affect the Price of a Blow Molded Part?
impact on cost. High- and low-density polyethylene (LDPE and HDPE) and polypropylene (PP) are the least expensive resins commonly used in blow molding.
-
Rapid Prototyping/Rapid Tooling - Validate the Design First with Rapid Prototyping - 05/07
resins to produce solid, plastic, 3-D objects that simulate properties of polyethylene, polypropylene and polycarbonate materials. The SLA machine 's software sections the 3-D CAD model into multiple thin
-
Dielectric Materials for Use in Radomes
to eliminate dielectric framework scattering and wall insertion loss. [5]. Fabrication of such radomes generally involves layup or prepreg methods where a resin reinforced laminate material is bound to low or medium density polyurethane foam. Choice of layup or prepreg materials can vary depending
More Information Top
-
Chemical and Mechanical Engineering, Information Technologies
Preparation and Tensile Properties of Carbon Fiber Reinforced Polyethylene Resin Composite .
-
Handbook of Food Packaging Chemicals and Materials
Marlex® EHM 6007 [ChevronPhillips http://www.cpchem.com] Chem. Descrip.: Polyethylene resin CAS 9002-88-4; EINECS/ELINCS 200-815-3 Uses: Blow molding grade for milk, water, and juice pkg.
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
This is the first step in the production of stretch film in which plastic ( polyethylene ) resin pellets are converted into melted plastic.
-
Handbook of Rheology Modifiers
Ethylene resin; PE; Polyethylene resins ; .
-
Encyclopedia of Plastics, Polymers, and Resins Volume 1
Chem. Descrip.: High-density polyethyl- ene resin .
-
Linear Low Density Polyethylene
Trade Names of Polyethylene Resins ...................................................................
-
Handbook of Paper and Pulp Chemicals
Synonyms: PE; Ethene, homopolymer; Ethene polymer; Ethylene homopoly- mer; Ethylene latex; Ethylene polymer; Ethylene polymers; Ethylene resin; Polyethylene resins ; Polyethylene wax; Polythene .
Indicates content that may require registration and/or purchase.