-
Supplier: Accuris
Description: Standard Test Method for Determining the Apparent Viscosity of Polyethylene Wax
-
Supplier: Accuris
Description: WAX, POLYETHYLENE GLYCOL
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the viscosity in centipoise of polyethylene wax using the Brookfield LVT or LVF viscometer and thermosel system. 1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the
-
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR DETERMINING THE APPARENT VISCOSITY OF POLYETHYLENE WAX - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Mitsui Chemicals America, Inc.
Description: HI-WAX™ is a polyethylene wax with various grades in Polymerization type, Modified type and Thermally Cracking type. The wax can be used as a slip agent, dispersant, resin modifier, and mold release agent due to its molecular structure, which enables it to outperform
- Features: Other
- Substrate: Plastic
-
Supplier: Restek
Description: (polar phase; Crossbond® Carbowax® polyethylene glycol) Best polyethylene glycol (PEG) phase for alkenols, glycols, and aldehydes. Temperature range: 20 °C to 250 °C. Equivalent to USP G14, G15, G16, G20, G39 phases. Similar Phase(s): DB-WAX, HP-Wax
- Column Length: 10 to 60 m
- Inner Diameter (ID): 100 to 530 µm
- Film Thickness: 0.1 to 1 µm
- Column Type: Capillary Column
-
Supplier: Accuris
Description: WAX, WATER EMULSION, POLYETHYLENE ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: Restek
Description: °C. Equivalent to USP G14, G15, G16, G20, and G39 phases. Similar Phase(s): DB-WAX, DB-WAXetr, HP-Wax, HP-Innowax, Supelcowax 10, CP-Wax 52 CB
- Column Length: 15 to 60 m
- Inner Diameter (ID): 250 to 530 µm
- Film Thickness: 0.1 to 2 µm
- Column Type: Capillary Column
-
Supplier: Hubbard-Hall Inc.
Description: Metal Guard® 950 is a wax emulsion which may be applied by dipping, spraying or brushing to produce a black hard, dry wax coating. It is used at room temperature full strength. However, if desired, it may be diluted with water for thinner films. Metal Guard® 950 can be used as added
- Applications: Bearings
- Type / Function: Corrosion Inhibitor / Rust Preventative, Metal Working Fluid, Penetrant / Penetrating Oil, Solid Lubricant / Dry Film
- Features: Petroleum / Mineral Oil, Specialty, Wax / Stearate
-
Supplier: Abel Industries Canada Ltd.
Description: Polyethylene glycol (PEG), MW 20,000 Non-Bonded non-crosslinked phase Polar phase, equivalent to USP phase G16 Replacement of packed columns with Carbowax 20M modified
- Column Length: 25 m
- Inner Diameter (ID): 320 µm
- Film Thickness: 0.3 µm
-
Supplier: ASTM International
Description: applicable to nonpetroleum waxes such as carnuba wax, candelille wax, or ceresin wax, nor to synthetic hydrocarbon waxes such as polyethylene wax. These non-petroleum waxes display a different behavior on gas chromatographic analysis than do petroleum waxes. 1.3
-
Supplier: ASTM International
Description: including carnauba. The test method is also applicable to oxidized microcrystalline waxes, oxidized Fischer-Tropsch, oxidized polyethylene, and montan esters. 1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the saponification number of synthetic waxes and natural waxes. 1.2 This test method is applicable to Fischer Tropsche, microcrystalline, polyethylene, and Montan Ester waxes. 1.3 Certain synthetic waxes, notably copolymers of ethylene, exhibit
-
Supplier: TelephoneStuff.com
Description: Wax-based formula provides superior lubricity. Features: - Safe to use with most cable types except low-density polyethylene and semi-conducting jackets - Won't break down or separate after repeated exposure to freezing temperatures - Dries to a thin, non-conductive film that won't
- Applications: Electrical / Electronic
- Composition / Chemistry: Wax / Stearate
-
Supplier: TelephoneStuff.com
Description: Wax-based formula provides superior lubricity. Features: - Safe to use with most cable types except low-density polyethylene and semi-conducting jackets - Won't break down or separate after repeated exposure to freezing temperatures - Dries to a thin, non-conductive film that won't
- Applications: Electrical / Electronic
- Composition / Chemistry: Wax / Stearate
-
Supplier: TelephoneStuff.com
Description: Wax-based formula provides superior lubricity. Features: - Safe to use with most cable types except low-density polyethylene and semi-conducting jackets - Won't break down or separate after repeated exposure to freezing temperatures - Dries to a thin, non-conductive film that won't
- Applications: Electrical / Electronic
- Composition / Chemistry: Wax / Stearate
-
Supplier: TelephoneStuff.com
Description: Wax-based formula provides superior lubricity. Features: - Safe to use with most cable types except low-density polyethylene and semi-conducting jackets - Won't break down or separate after repeated exposure to freezing temperatures - Dries to a thin, non-conductive film that won't
- Applications: Electrical / Electronic
- Composition / Chemistry: Wax / Stearate
-
Supplier: Restek
Description: G15, G16, G20, and G39 phases. Similar Phase(s): DB-WAX, DB-WAXetr, HP-Wax, HP-Innowax, Supelcowax 10, CP-Wax 52 CB
- Column Length: 10 to 60 m
- Inner Diameter (ID): 100 to 530 µm
- Film Thickness: 0.1 to 2 µm
- Column Type: Capillary Column
-
Supplier: U.S. Plastic Corporation
Description: High density polyethylene bottles and polypropylene sprayer for waxes, starches, cleaners, disinfectants, air fresheners, deodorants, insecticides, and more. Nitrile o-rings and seating cup.
- Container Type: Bottle / Jar
-
Supplier: Image Supply, Inc.
Description: White polyethylene receptacle. Used as single wall unit or double floor unit by attaching receptacles. 9 1/2" L x 8 1/4" W x 4" D. Each unit contains complimentary waxed bag. White, 12/cs
-
Supplier: Restek
Description: (polar phase; Crossbond® acid-deactivated Carbowax® polyethylene glycol—for acidic compounds) Application-specific columns for free (underivatized) acids, some inorganic acids. Resistant to oxidative damage. Temperature range: 40 °C to 250 °C. Equivalent to USP G25, G35 phases. Similar
- Column Length: 15 to 60 m
- Inner Diameter (ID): 250 to 530 µm
- Film Thickness: 0.1 to 1.5 µm
- Column Type: Capillary Column
-
Supplier: U.S. Plastic Corporation
Description: Lightweight rotary pumps are manufactured using the highest quality engineered plastics to provide superior chemical resistance. Comes with strainer and 2" polyethylene bung adapter, dispenses approx. 8 - 10 gallons per minute, and can be used on 15, 30, and 55 gal. containers. 90022 and
-
Supplier: AMPP Resources
Description: Systems. While the original standard addressed extruded polyethylene coatings and wax type coatings as well as cold tapes, documents such as NACE Standards RP0185-85, "Extruded Polyolefin Resin Coating Systems for Underground or Submerged Pipe," and RP0375-75, "Application and Handling
-
Supplier: Serfilco, Ltd.
Description: Specifications PLASTIC SYPHON PUMP PLASTIC SYPHON PUMP All polyethylene. Hand operated bellows and flexible discharge tube will syphon to a lower or pump to a higher level. For dispensing mild acids, caustics, light oils, waxes and disinfectants at ambient temperatures. Top vent cap is syphon
- Pump Type: Hand / Foot Pumps
-
Supplier: Morbern, Inc.
Description: leather-like finish, additional precautions should be observed when processing and cleaning. Please avoid contact with marking inks, glues and other staining materials that may damage vinyl during the manufacturing process. Protecting seating with a clear polyethylene cover, as is common in
- Overall Thickness: 0.045 inch
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Morbern, Inc.
Description: leather-like finish, additional precautions should be observed when processing and cleaning. Please avoid contact with marking inks, glues and other staining materials that may damage vinyl during the manufacturing process. Protecting seating with a clear polyethylene cover, as is common in
- Overall Thickness: 0.045 inch
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Morbern, Inc.
Description: leather-like finish, additional precautions should be observed when processing and cleaning. Please avoid contact with marking inks, glues and other staining materials that may damage vinyl during the manufacturing process. Protecting seating with a clear polyethylene cover, as is common in
- Overall Thickness: 0.045 inch
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Morbern, Inc.
Description: of the special leather-like finish, additional precautions should be observed when processing and cleaning. Please avoid contact with marking inks, glues and other staining materials that may damage vinyl during the manufacturing process. Protecting seating with a clear polyethylene cover, as
- Overall Thickness: 0.045 inch
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
Find Suppliers by Category Top
Conduct Research Top
-
Plastics Consultancy Network - Mixing and compounding masterbatches
to be one of the following: low density polyethylene, polypropylene, polystyrene, EVA , low molecular weight wax, an alkyd resin, or a more polymer specific material.
More Information Top
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Chem. Descrip.: Modified polyethylene wax CAS 9002-88-4; EINECS/ELINCS 200-815-3 .
-
Handbook of Lubricants
A-C® 7 [Honeywell https://honeywell.com] Chem. Descrip.: Polyethylene homopolymer wax See Polyethylene wax CAS 9002-88-4; EINECS/ELINCS 200-815-3 Uses: Processing lubricant; melt index modifier; pigment dispersant; mold release aid; external lubricant for PVC, color concs., polyolefin flow …
-
Handbook of Food Packaging Chemicals and Materials
Chem. Descrip.: Polyethylene homopolymer wax See Polyethylene wax .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Chem. Descrip.: Fatty alcohols, paraffin waxes, paraffin esters, polyethyl- ene waxes .
-
Handbook of Paper and Pulp Chemicals
Chem. Descrip.: Modified polyethylene wax .
-
Handbook of Textile Processing Chemicals
Chem. Descrip.: Polyethylene wax emulsion CAS 9002-88-4; EINECS/ELINCS 200-815-3 Uses: Surfactant; improves sewability Features: Improves tear and abrasion str. from resin finish; made from special high m.p. PE wax .
-
Polyethylene Wax - Polyethylene Wax Manufacturers, Suppliers
Search polyethylene wax .
-
Wiley Critical Content: Petroleum Technology 2 Volume Set Complete Document
Polyethylene wax has been synthesized by the high pressure process since 1939, and became available by the low-pressure Ziegler process after 1953.
-
Waxes
Polyethylene wax was produced by high-pressure polymerization in 1939 and became available by the low-pressure Ziegler process after 1953.
-
The Printing Ink Manual
The use of natural waxes has declined as they have been largely replaced by polyethylene waxes .
Indicates content that may require registration and/or purchase.