-
Supplier: Cole-Parmer
Description: Applications: Use as an electrical and thermal insulator, for fluid and gas delivery, or as a tough sheath for glass fibers.|Characteristics: Excellent chemical, heat, radiation, and abrasion resistance; high dielectric strength. Clear amber.|Certification: Resin meets USP
- Outside Diameter / Size: 0.0270078886 inch
- Maximum Inside Diameter / Size: 0.0250000135 inch
- Pressure Rating: 400 psi
- Temperature Range: -418 to 896 F
-
Supplier: Cole-Parmer
Description: Applications: Use as an electrical and thermal insulator, for fluid and gas delivery, or as a tough sheath for glass fibers.|Characteristics: Excellent chemical, heat, radiation, and abrasion resistance; high dielectric strength. Clear amber.|Certification: Resin meets USP
- Outside Diameter / Size: 0.0614960962 inch
- Maximum Inside Diameter / Size: 0.055905542 inch
- Pressure Rating: 350 psi
- Temperature Range: -418 to 896 F
-
Supplier: Cole-Parmer
Description: Applications: Use as an electrical and thermal insulator, for fluid and gas delivery, or as a tough sheath for glass fibers.|Characteristics: Excellent chemical, heat, radiation, and abrasion resistance; high dielectric strength. Clear amber.|Certification: Resin meets USP
- Outside Diameter / Size: 0.0092913436 inch
- Maximum Inside Diameter / Size: 0.007480319 inch
- Pressure Rating: 700 psi
- Temperature Range: -418 to 896 F
-
-
Supplier: Cole-Parmer
Description: Applications: Use as an electrical and thermal insulator, for fluid and gas delivery, or as a tough sheath for glass fibers.|Characteristics: Excellent chemical, heat, radiation, and abrasion resistance; high dielectric strength. Clear amber.|Certification: Resin meets USP
- Outside Diameter / Size: 0.0214960746 inch
- Maximum Inside Diameter / Size: 0.020078751 inch
- Pressure Rating: 500 psi
- Temperature Range: -418 to 896 F
-
Supplier: IDEX Health & Science
Description: This tubing is ideal for micro-scale analyses such as micro and nano- HPLC and capillary electrophoresis because of the tight tolerances of fused silica’s inner diameters. This tubing is made fromhigh quality, polyimide-clad fused silica.
- Maximum Inside Diameter / Size: 0.0029527575 inch
- Pressure Rating: 10,000 psi
- Features: Other
- Type: Plastic Tubing
-
Supplier: IDEX Health & Science
Description: This tubing is ideal for micro-scale analyses such as micro and nano- HPLC and capillary electrophoresis because of the tight tolerances of fused silica’s inner diameters. This tubing is made fromhigh quality, polyimide-clad fused silica.
- Maximum Inside Diameter / Size: 0.001968505 inch
- Pressure Rating: 10,000 psi
- Features: Other
- Type: Plastic Tubing
-
Supplier: IDEX Health & Science
Description: This tubing is ideal for micro-scale analyses such as micro and nano- HPLC and capillary electrophoresis because of the tight tolerances of fused silica’s inner diameters. This tubing is made fromhigh quality, polyimide-clad fused silica.
- Maximum Inside Diameter / Size: 0.00393701 inch
- Pressure Rating: 10,000 psi
- Features: Other
- Type: Plastic Tubing
-
Supplier: IDEX Health & Science
Description: This tubing is ideal for micro-scale analyses such as micro and nano- HPLC and capillary electrophoresis because of the tight tolerances of fused silica’s inner diameters. This tubing is made fromhigh quality, polyimide-clad fused silica.
- Maximum Inside Diameter / Size: 0.005905515 inch
- Pressure Rating: 10,000 psi
- Features: Other
- Type: Plastic Tubing
-
Supplier: DigiKey
Description: "Amber Silica, Polyimide Coated Smooth Solid Tubing, Capillary 0.00197"" (0.050mm)"
- Length: 393.72 inch
- Operating Temperature: -65 to 350 C
- Sleeving: Wrap Around Sleeving
-
Supplier: Boyd
Description: SOLIMIDE® polyimide foam was developed with U.S. government agency, NASA, for the Apollo spacecraft and has since been used by dozens of the world’s leading OEMs, including most major commercial aircraft manufacturers as aircraft insulation across a variety of applications. The lightweight,
- Applications: Acoustics / Sound Proofing, Aerospace
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Flexible, Open Cellular
- Material / Composition: Plastic / Polymer, Polyimide
-
Supplier: Boyd
Description: Through a proprietary manufacturing process, SOLIMIDE ® polyimide open-cell foam insulation is densified to a desired density and thickness, providing vibration damping with enhanced thermal management for small spaces. Introduced in 2016, the new product is an extension of the existing
- Bulk Density: 4 lbs/ft³
- Use Temperature: 575 F
- Thermal Conductivity: 0.22187108042202655 BTU-in/hr-ft²-F
- Applications: Acoustics / Sound Proofing, Aerospace, Medical
-
Supplier: Boyd
Description: trunk or hood seals, flex extenders, tank straps and hoses. Through our deep knowledge of polymer science, we manufacture one of the world's leading aerospace and defense insulation foams. Our SOLIMIDE® polyimide foam family of products are fire resistant, non-toxic and lightweight acoustic
- Services: Assembly Services, Design Assistance / Review
- Applications: Custom Profiles / Cross Sections, Gaskets / Seals, Tubing / Hose
- Secondary Operations: Cutting
- Extrusion Methods: Dual Extrusion
Find Suppliers by Category Top
Featured Products Top
-
Reinforced polyimide tubing helps medical device engineers optimize their catheter designs and fine-tune key performance characteristics, paving the way (read more)
Browse Medical Tubing Datasheets for Zeus -
Zeus PI tubing products help you adhere to REACH and EU MDR guidelines regarding SVHC/CMR restricted substances. When enhanced lubricity is required, PI Glide™, a PT (read more)
Browse Plastic Tubing Datasheets for Zeus -
With one of the highest strength-to-weight ratios of any thermoplastic, PEEK tubing can be used in a variety of applications as an alternative to other materials, including (read more)
Browse Plastic Tubing Datasheets for Zeus -
With current lead times as short as one week, accelerate your device's speed to market with polyimide. ? Some key PI design considerations:? ? Thin walls and tight tolerances to maintain a low (read more)
Browse Medical Tubing Datasheets for Zeus -
electrical characteristics and exhibits superior performance over conventional PFA, PTFE, polyimide and epoxy materials in many AV applications. Key benefits of Fluon+ PFA EA-2000 compounds include: Superior electrical performance, with the lowest dielectric constant (2.0) and low dissipation factor (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
NEWind® specialty winding wire products. Various tape wraps such as polyimide and polyester are available for applications requiring greater cut-through resistance and minimum diameter. These products, most commonly used in power (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
products. Various tape wraps such as polyimide and polyester are available for applications requiring greater cut-through resistance and minimum diameter. These products, most commonly used in power conversion equipment, are desirable in any application requiring additional voltage withstand (read more)
Browse Datasheets for New England Wire Technologies Corporation -
products. Various tape wraps such as polyimide and polyester are available for applications requiring greater cut-through resistance and minimum diameter. These products, most commonly used in power conversion equipment, are desirable in any application requiring additional voltage withstand (read more)
Browse Datasheets for New England Wire Technologies Corporation
More Information Top
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/7542/rastogia21163.pdf?sequence=2
The polyimide tubes were also investigated for any signs of inflammation using inflammatory markers, TNF-α and IL-1β.
-
Micro-fabricated perforated polymer devices for long-term drug delivery
Photolithography and reactive ion etching with an inductively coupled plasma source were used to fabricate micro holes on the surface of polyimide tubes .
-
Innovations in Target Fabrication Techniques at the University of Michigan
Interest in the dynamics of nonaxisymmetric shocks has led to the de- velopment of polyimide tubes with noncircular cross sec- tions.
-
Fabrication and Attachment of Polyimide Fill Tubes to Plastic NIF Capsules
We have developed a technique for drawing commercially available polyimide tubing to the required fill tube dimensions.
-
Picowatt infrared power measurement using an absolute cryogenic radiometer
The device consists of a receiver cavity mechanically and thermally connected to a temperature-controlled stage through a thin-walled polyimide tube which serves as a weak thermal link.
-
Scanning Electrochemical Microscopy as a Novel Proximity Sensor for Atraumatic Cochlear Implant Insertion
From the right, the yellow tube is a 4-cm long 400-micron diameter polyimide tube .
-
In-Plane Biocompatible Microfluidic Interconnects for Implantable Microsystems
(a) The 140-μm OD polyimide tubing is inserted 500 μm into tapered channel end, 215 μm wide at opening.
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/91010
Lay out a small piece of double-sided tape on a flat surface and cut the necessary number of 31 G polyimide tubes to approximately 8 centimeters (ID/OD:.0071''/.0116''; Wall: .00225) (Figures 2A - 2B).
-
http://dspace.mit.edu/bitstream/handle/1721.1/61875/706130597-MIT.pdf?sequence=2
The length of the polyimide tube was chosen to .
-
ZnSe-coated Ag waveguide for CO2 laser light transmission
The waveguides (1—rn length) are fabricated by using a polyimide tube with a smooth surface as well as an Al tube as a base material.
Indicates content that may require registration and/or purchase.