-
Supplier: Accuris
Description: Polyisobutylene (PIB) waterproofing sheet; requirements
-
Supplier: ASTM International
Description: This specification covers fiber or fabric reinforced nonvulcanized white polymeric sheet made from polyisobutylene (PIB) intended for use as a single-ply roof membrane exposed to the weather. In-place roof systems design criteria such as fire resistance, field seaming strength,
-
Supplier: ASTM International
Description: 1.1 This specification covers reinforced non-vulcanized polymeric sheet made from chlorosulfonated polyethylene (CSM) and poly-isobutylene (PIB) intended for use as a single-ply roof membrane exposed to the weather. The sheet shall be reinforced with fiber or fabric. 1.1.1 The polymers
-
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Butyl aluminum foil waterproof tape is an environmentally friendly solvent-free sealing material based on butyl rubber and polyisobutylene as the main raw materials, and mixed with polymer materials through a special process. It has excellent mechanical properties, high tensile strength, and
- Features: Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Metal Foil / Sheet
- Adhesive: Rubber
Find Suppliers by Category Top
More Information Top
-
Concrete Corrosion and Concrete Protection
More recently linings of plastic material, hard PVC sheets, hard rubber or polyisobutylene sheets have proved satisfactory.
-
Stress relaxation and hysteresis at various strain rates
The experimental data used in this work were obtained with specimens cut from compression molded polyisobutylene sheets , about two milli- meters thick, made of a commercial polyisobutylene (Vistanex 120, M , = 1.9 X lo6).
-
The science of adhesion
Vasenin's theory predicts, for instance, that it takes one hundred hours (3.6 x l0 s secs) for the molecular segments of one polyisobutylene sheet to penetrate 10/~m into the other.
-
Preventing corrosion in the manufacture of viscose fibres in Poland
These included polyisobutylene sheets , cements (for jointing Oppanol sheet to metal and concrete), lacquers and enamel paints from chlorinated polyvinyl chloride scrap material, rubber-coated pipes and modified ebonite pipes, flexible valves, flexible facing materials etc.
-
New nonmetallic materials for the chemical engineering industry
Important advantages of the material made from nonvulcanized SKEP over the PSG sheet polyisobutylene include low cold flow andhightemperature creep.
-
Building technique For building drawers
PIB webs ( polyisobutylene ), light and UV-beständig, reissfest to 400 %, unstably against fats, oils.
-
DAIRY FLOORS AND THE DISPOSAL OF EFFLUENT FROM THEM
In Germany thin sheets of polyisobutylene have been used to form damp-proof membranes in chemical plants.
-
Extensional flow of non‐newtonian fluids—A review
They clamped a sheet of polyisobutylene between flat plates in which there was a circular hole.
-
Elastomeric, thermoplastic and modified bitumen roofing: A summary technical report of CIB W.83 & RILEM 75-SLR joint committee
… Used in Single-Ply Roof Membranes Specification for Reinforced Non-Vulcanized Polymeric Sheets Used in Single-Ply Roof Membranes Recommended Performance Criteria for Elastomeric, Single-Ply Roof Membrane Systems Elastomeric Sheets for Sealing Purposes Roofing Sheets of Polyisobutylene (PIB) Without Support Roofing …
-
Effect of metal-surface preparation on adhesive strength
They are unex pendable for application of coiled and sheet materials ( polyisobutylene , fiberglass, rubber coatings, etc.) on the surface of metallic and concrete constructions as well as for fixation of safety enclosures in pickup fit tings, their hermetic sealing, and elimination of …
Indicates content that may require registration and/or purchase.