-
Supplier: Precision Surfacing Solutions
Description: cooled motors, and high speed HEDG spindles offer liquid cooled bearing packs as well. This further enhances thermal behavior and consistent production results. The MACRO series is characterized mainly by the following useful features: torque tube design polymer concrete-filled
- Rotary Speed: 3,200 to 16,000 rpm
- Power: 14.742424233931 to 49.5881542414043 HP
- Applications / Materials Abraded: Aerospace, Metals / Metalworking
- Automation: Automatic / Indexing, PLC
-
Description: material ages or is degraded due to environmental conditions. RECOMMENDED USAGE recommended as a flexible membrane under hard rigid products where cracking is a problem. Typical uses are under, parking garage, balconies, mezzanines, machine bases, resinous floors and other areas
- Wet / Applied Thickness: 0.02 inch
- Features: Coating, Other
- Substrate: Concrete / Masonry
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Description: General Polymers 3526 LOW TEMPERATURE MULTIPURPOSE EPOXY RESIN is a two-component, high solids epoxy resin designed for use in concrete toppings, slurries, machine grouting, beam repair and preservation of concrete where rapid cure, moisture tolerance and chemical
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Conductive, Weather / UV Resistant
- Substrate: Concrete / Masonry
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Form: Liquid
-
-
Supplier: Aervoe Industries Incorporated
Description: Provides maximum visibility and safety, increases visibility up to 4 times
- Coverage: 34 to 68 ft²
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 200 F
- Form: Aerosol, Solvent Based
-
Description: Polyken 1027 LIQUID ADHESIVE/PRIMER Polyken 1027 liquid adhesive system is ideal for slower machine application to rough, reconditioned, or grit-blasted pipe surfaces. It provides a uniformly smooth, instant tack surface for Polyken coating systems. Applications Solvent based primer designed
- Operating / Use Temperature: 50 to 120 F
- Dispensing Method: Brush / Roll-on
- Substrate: Concrete / Masonry, Metal, Steel, Wood
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP30-1 is a low viscosity, two component epoxy compound for high performance fiber optics bonding, coating, potting and encapsulation formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight.
- Cure / Dry Temperature: 72.5 F
- Operating / Use Temperature: -60 to 250 F
- Resistivity: 4,000,000,000,000,000 ohm-cm
- Dielectric Strength: 15,748,031.49606296 V/m
-
Description: General Polymers 3524 EPOXY CONDUCTIVE PRIMER / SEALER is a black, two component polyamide epoxy designed as a primer for conductive or static dissipative coatings, slurry and mortar systems. RECOMMENDED USAGE 3524 EPOXY CONDUCTIVE PRIMER / SEALER provides exceptional resistance to wear,
- Cure / Dry Temperature: 50 to 90 F
- Features: Chemical / Oil Resistant, Other, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry
- Industry: Electronics, Machine Tools
-
Description: Suitable for use in USDA inspected facilities RECOMMENDED USAGE For use over prepared substrates in industrial environments: Steel Galvanizing Aluminum Concrete Masonry Examples: All purpose maintenance enamel Buildings Storage Tanks Water treatment plants Machinery Equipment New construction
- Wet / Applied Thickness: 0.0045 to 0.0085 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 200 F
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Aervoe Industries Incorporated
Description: Ideal for most paint and touch up projects, fast drying, economical
- Coverage: 13.000000000000002 to 26.000000000000004 ft²
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 200 F
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: FORREST Technical Coatings
Description: A high-performance, two-part polyamide epoxy system formulated to protect surfaces exposed to chemicals, solvents or abrasion. Suitable for application on new equipment, structural steel and concrete. Available in non-skid for floor applications.
- Coverage: 400 to 882.0000000000001 ft²
- Wet / Applied Thickness: 0.003 to 0.007 inch
- Cure / Dry Temperature: 50 to 80 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Aervoe Industries Incorporated
Description: Maintains superior gloss/color retention under exposure to harsh conditions
- Coverage: 30.000000000000004 to 60.00000000000001 ft²
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 300 F
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Aervoe Industries Incorporated
Description: Resistant to mild and moderate environments, will not chip or peel
- Coverage: 572.0000000000001 to 1,144.0000000000002 ft²
- Cure / Dry Temperature: 60 to 80 F
- Operating / Use Temperature: 200 to 300 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: FORREST Technical Coatings
Description: A two-component, specially-modified, polyamide-cured, high-build epoxy primer providing a very fast-dry topcoat and excellent resistance to corrosive and abrasive environments. Less than 2.8 lbs/gallon VOCs.
- Coverage: 400 to 882.0000000000001 ft²
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry, Metal, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: FORREST Technical Coatings
Description: A two-component, high-solids, chemical and corrosion resistant modified polyamidoamine epoxy formulated for excellent protection in severe environments. This product uses a special modified polyamidoamine curing agent that imparts the best properties of both amines and conventional polyamides.
- Coverage: 425.00000000000006 to 962.0000000000001 ft²
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry, Metal, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: FORREST Technical Coatings
Description: FORREST two-part epoxy coatings provide excellent solvent and corrosion resistance for industrial applications. Ideal for areas where a higher level of performance is required for chemical or solvent exposure.
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry, Metal, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Fluoro-Plastics, Inc.
Description: cut or stamped into bearing pads, and will resist all weather-related degradation while remaining an inert interface between disparate construction materials, like steel and concrete. PTFE Compounds: Various fillers can be blended with the PTFE base resin to enhance certain properties,
- Use Temperature: 250 F
- Thermal Conductivity: 0.24518743 W/m-K
- Coeff. of Thermal Expansion (CTE): 55 µin/in-F
- Tensile Strength (Break): 1,500 to 3,000 psi
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21LV is a two component, low viscosity epoxy resin system for high performance bonding, sealing, coating, encapsulation and casting. It is formulated to cure readily at room temperature or more quickly at elevated temperatures. It has a very forgiving 1 to 1 mix
- Viscosity: 7,000 to 8,000 cP
- Use Temperature: -65 to 250 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 29 µin/in-F
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,
- Functions & Features: Abrasion Resistant, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, OEM / Industrial, Oil & Gas, Pipes / Piping, Process
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic / Polymer, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Sealing Processes: Dip / Immersion Coating, Plastic / Resin, Spray Coating
Find Suppliers by Category Top
Featured Products Top
-
Switch Blade Concrete Barrier Marker is a two-piece, modular roadway delineation system consisting of a permanently mounted polymer base and a field-replaceable reflective blade, designed to reduce maintenance time and cost on concrete barriers, medians, and work zones (read more)
Browse Traffic Safety Equipment Datasheets for Pexco -
different colors and shapes that can be mounted above or near a pool. They would hold a gas burner and plumbing, and covered with decorative rocks or glass for the fire feature. What PTI needed was machined plugs from which they could cast a fiberglass mold, then pour concrete repetitively to (read more)
Browse Machine Shop Services Datasheets for General Plastics Manufacturing Co. -
plastic composites an edge over other materials, offering increased durability and strength comparable with steel or concrete, while also offering lighter weights. Lightweight polymers are a tenth as light as most metals used for components, reducing weight and (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
Lead-based shielding for gamma attenuation. Controlled hot lead pours for continuous shielding in complex geometries (read more)
Browse Radiation Shielding Datasheets for MarShield -
Pexco’s standard, non-hinged barrier reflectors provide a straightforward solution for durable top- or side-mounted delineation. Pexco manufactures them with UV-stabilized polymers for work zones and permanent installations and pre-drills each base for adhesive or bolt mounting (read more)
Browse Traffic Safety Equipment Datasheets for Pexco -
Pexco Pexco delivers engineered polymer solutions for data center applications, including Altaflo® fluoropolymer tubing, custom extrusions, Insultab® heat shrink products, precision seals and gaskets, injection molded components, and machined parts designed for demanding thermal management (read more)
Browse Plastic Tubing Datasheets for Pexco -
manufacturer uses polymer or high-grade aluminum to create the base of the paddle. The polymer or high-grade aluminum sheet is placed on a 12'' wide conveyor. A CNC Machine is used to cut the polymer or aluminum sheets to creae the foundation of the paddles. After the CNC Machine cuts the sheets, compressed (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company -
the production of rotary positive displacement machines since 1868. Aerzen USA is based in Coatesville, PA. For more information, visit www.aerzenusa.com (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
depending on the manufacturing needs, and they are often customized based on industry. For example, a molded blower housing for a popular cotton harvester would need to be abrasion-resistant and a louver for the same machine must be impact-resistant, whereas a part for a tanning bed would (read more)
Browse Datasheets for Osborne Industries, Inc. -
additional lubrication in machine parts. Hard Chrome Replacement With high toxicity levels, high costs, and more bans likely coming in the next decade —chemical conversion coatings are becoming a thing of the past. GGB TriboShield® polymer coatings can be an (read more)
Browse Industrial Coatings Datasheets for GGB
More Information Top
-
Evaluation of Effective Thermal Conductivity for Mineral Cast Structural Materials Using Steady-State and Transient Methods
Stone- based polymer – concrete machine tool structures were usually classified based on the type of polymer resin, such as polyester resin and epoxy resin, used for binding the aggregate materials [5].
-
Cast iron in machine tools
Nontraditional materials are used for machine -tool bases : polymer concrete (Sintegran), natural granite, and so on.
-
http://www.ctemag.com/pdf/2004/0404-Milling.pdf
These characteristics are found in machine tools with bases constructed from polymer concrete .
-
New concepts in polymer concrete insulation
This has led to the development of machine tO- 01 bases of polymer concrete .
-
Design of a five-axis ultra-precision micro-milling machine—UltraMill. Part 1: holistic design approach, design considerations and specifications
Polymer concrete is becoming a popular machine - base material due to its light weight and good damping compared to that of cast iron: however, the low stiffness and strength of polymer concrete limits its application in high-accuracy machine tools.
-
Polymer concrete: a low-cost technically viable alternative to epoxy in transformer applications
[Epoxy polymer concrete is presently used in machine tool bases instead of cast-irodsteel because of its superior mechanical damping characteristics and relative ease of processing.] .
-
Cutting Tool Technology
The machine tool was constructed on a polymer concrete base , that consisted of 8 tonnes of synthetic granite, giving the desirable properties of: excellent thermal stability; high stiffness; plus good vibration damping characteristics.
-
Polymer concrete: A viable low-cost material for innovative power systems
The excellent mechanical damping of polymer concrete compared to that of cast irodsteel is now well established and taken advantage of in machine tool bases and gear- boxes cast with polymer concrete .
-
Specialized polymer concrete composite material for in-situ cleansing/improvement of transformer oil
The mechanical damping characteristics of polymer concrete have resulted in its utilization in machine tool bases (in lieu of cast iron/steel) in Europe and Japan and have provoked interest in being considered for specialized insulators/structures in earthquake-prone regions such as California.
-
Machine Tools for High Performance Machining
… 429 Parallel kinematics 6, 82, 335, 336, 388, 411 control 358 machine 344 singular configurations 360 Passive elements 352 PCD 329 Peel grinding 299 PLC 32, 188 Polymer concrete 19, 63, 288 Polymeric based material 149 Precision machining 307 Precision tooling 311 …
Indicates content that may require registration and/or purchase.