Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ARGAL s.r.l.
Description: Compact "Chemical pumps" The magnetic drive pumps TMP serie have been developed on previous AM pump to better meet current and future market needs. These pumps are centrifugal, horizontal, short coupled, entirely made of reinforced thermoplastic polymers. Internal
- Discharge Size: 0.75 to 1.25 inch
- Maximum Discharge Flow: 5 to 14 GPM
- Media Temperature: -4 to 212 F
- Water Temperature: -4 to 212 F
-
Supplier: Witte Pumps & Technology GmbH
Description: BOOSTER - Gear pump for polymer processing The reliable transfer and booster gear pump for polymer processing BOOSTER gear pumps are used in the polymerisation process, to boost the pressure of medium to high viscosity media. They transport
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 3,225 psi
- Media Temperature: 660 F
- Pump Type: Booster Pumps, Gear Pumps, Positive Displacement Pumps
-
Supplier: jbj Techniques Limited
Description: polyalkylene glycols. The only fire-resistant fluids that are completely incompatible with these gear pumps are the HFDR type; for all the others, it is possible to obtain a configuration that makes them compatible. To avoid fast wear of the sliding contact parts, FTP pumps can be
- Maximum Discharge Flow: 2.772 to 13.8864 GPM
- Maximum Discharge Pressure: 725.1885 psi
- Pump Type: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
- Power Source: Hydraulic
-
-
Supplier: Serfilco, Ltd.
Description: (Sanitary) pumps can transfer materials ranging in viscosity up to 100,000 cps/ mPas. All pumps are constructed from robust SS316 with a choice of stator elastomers. Series 700 Industrial Pumps are commonly used throughout the industrial marketplace for transferring
- Pump Type: Drum Pumps
-
Supplier: Serfilco, Ltd.
Description: (Sanitary) pumps can transfer materials ranging in viscosity up to 100,000 cps/ mPas. All pumps are constructed from robust SS316 with a choice of stator elastomers. Series 700 Industrial Pumps are commonly used throughout the industrial marketplace for transferring
- Pump Type: Drum Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM MINI - Gear pump for conveying and metering of fluids with low to medium viscosity. The CHEM MINI gear pump is particularly suitable for precision metering tasks of low to medium viscosity media. The application range goes from classic transfer and metering tasks in the
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: DRUM-MATES Inc.
Description: interchangeable pump drives with any number of pump tubes, can eliminate crosscontamination of different pH’s, thick chemicals, heavy coatings, 2 component materials, colorants, viscous polymers, resins, etc. and reduce purging requirements between material changes. Features
- Pump Type: Metering Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM – high precision gear pump for conveying low to medium viscosity fluids CHEM gear pump for conveying and metering of fluids with low medium viscosity. The application range goes from classic transfer and metering tasks in the chemical and pharmaceutical industries up to the
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: EXTRU - The reliable extrusion gear pump The EXTRU is mainly used in conjunction with extruders or kneaders. It reduces the natural pulsation and irregular conveyance, particularly in single-screw extruders, added to which, the build up of pressure in the gear pump is more efficient in
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 3,625 psi
- Media Temperature: 752 F
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Hydraulic Institute (HI)
Description: This Standard covers centrifugal pumps of horizontal, end suction single stage, centerline discharge design, which components are made of thermoplastic and thermoset polymer materials either reinforced or non reinforced. It includes dimensional interchangeability requirements and
-
Supplier: Cole-Parmer
Description: • Self-priming and bidirectional capabilities offer excellent dosing, metering, and transferring of polymers and corrosive chemicals • Wear-resistant helical gears offer reduced noise levels of 10 dB • Heavy-duty three-piece design combines bearings and wear plates to easily service
- Maximum Discharge Flow: 0.5544 GPM
- Maximum Discharge Pressure: 100 psi
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Excellent chemical resistance, pulseless flow, and low shear • Gentle low-shear fluid transfer capable of pumping small particles without damaging product • Pumps can handle a variety of polymers and chemicals—ideal for pharmaceutical and water treatment applications •
- Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 360 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Excellent chemical resistance, pulseless flow, and low shear • Gentle low-shear fluid transfer capable of pumping small particles without damaging product • Pumps can handle a variety of polymers and chemicals—ideal for pharmaceutical and water treatment applications •
- Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 360 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Liquid Handling Pumps - S9356BCB-C6Y97 - Chemsteel PPS gear pump, 23 GPM, 230/460 VAC -- GO-70736-45Supplier: Cole-Parmer
Description: • Self-priming and bidirectional capabilities offer excellent dosing, metering, and transferring of polymers and corrosive chemicals • Wear-resistant helical gears offer reduced noise levels of 10 dB • Heavy-duty three-piece design combines bearings and wear plates to easily service
- Maximum Discharge Flow: 22.9944 GPM
- Maximum Discharge Pressure: 100 psi
- Horsepower: 3 HP
- Power Source: AC Powered
-
Supplier: Novaflex Group
Description: Suction; construction and quarry. Suction service; machine and tank liquid transfer and more. Applications Liquid transfer – sanitary and cesspool Machine and tank liquid transfer Utility suction operations Construction Product code: 9NFYLJK Material: Eva/Polyethylene
- Inside Diameter: 1.5 to 4 inch
- Outside Diameter: 1.975 to 5 inch
- Working Pressure: 10 to 25 psi
- Maximum Vacuum: 29 in Hg vac
-
Supplier: Novaflex Group
Description: Suction; construction and quarry. Suction service; machine and tank liquid transfer and more. Applications Liquid transfer – sanitary and cesspool Machine and tank liquid transfer Utility suction operations Construction Product code: 9NFYLJK Material: Eva/Polyethylene
- Inside Diameter: 1.5 to 4 inch
- Temperature Range: -40 to 140 F
- Product Form: Hose (including Duct)
- Application: Other, Sanitary, Suction / Vacuum
-
Supplier: Pressure Washers Direct
Description: Transfer System Pump •Lightweight & strong patented N-Cor polymer resists corrosion •Out performs & lasts longer than previous pumps •Pump design results in a quieter pump Vario Spray Wand & Dirt Blaster Turbo Nozzle Included •Vario Spray twists for
- Water Jet Pressure: 1,800 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Transfer System Pump •Lightweight & strong patented N-Cor polymer resists corrosion •Out performs & lasts longer than previous pumps •Pump design results in a quieter pump Vario Spray Wand & Dirt Blaster Turbo Nozzle Included •Vario Spray twists for
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: ProMinent Fluid Controls, Inc.
Description: Ready-for-use, assembled, automatic 2-chamber continuous flow system for liquid flocculants to prepare a 0.05 – 1.0% metering solution, including an integrated day tank to store liquid concentrate. The day tank can be continuously refilled through a transfer pump (e.g. Spectra) from
-
Supplier: Sanborn Technologies
Description: sewer or reused within the process. Sanborn's compact design include a 330 gallon process tank, process pumps without pump seals, and level controls, transfer pump to allow the unit to be installed with minimal effort. Features Self-Contained Packaged System Easy
- Maximum Liquid Flow: 0.5208333333333334 GPM
- Maximum Temperature: 125 F
- Filtration Product: Coolants
- Features: Other, System
-
Supplier: Kontek Ecology Systems Inc.
Description: hexavalent chrome bearing wastewater. Tandem solution transfer pumps and solution flow control meters are standard on all Kontek 1300 series systems. Dual neutralization reactors. High quality electric and air mixers. Kontek automatic polymer feed make-up and delivery systems.
-
Supplier: General Plastics Manufacturing Co.
Description: simulation pools Underwater pumps for offshore drilling rigs Core material for resin-transfer molding
- Bulk Density: 12 lbs/ft³
- Tensile Strength: 430 to 1,500 psi
- Use Temperature: 230 F
- Applications: Buoyancy, Marine
-
Supplier: Pexco
Description: Better known as “PVC” or “Vinyl”, Polyvinyl chloride is one of the most recognized and commonly used thermoplastic materials in the world. PVC is produced in two general forms, first as a rigid polymer (RPVC) and second as a flexible polymer (FPVC), which contains a petro-chemical
- Outside Diameter / Size: 0.25 to 5 inch
- Application: Chemical, Food Processing / Beverage, General Purpose, Medical / Pharmaceutical, Refrigeration / Air Conditioning, Water
- Type: Electrical Tubing / Sheathing, Plastic Tubing, Structural / Mechanical Tubing
- Design Units: English
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: benefit of low pump energy consumption Thin channel design in support of high mass transfers at low feed flow rates Competable with competitive pump capacity in support of excellent performance in all crossflow systems
- Filtration Area: 140,000 mm²
- Pressure: 58.01508 psi
- Operating Temperature: 122 F
- Filter Medium Material: Cellulose
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: benefit of low pump energy consumption Thin channel design in support of high mass transfers at low feed flow rates Competable with competitive pump capacity in support of excellent performance in all crossflow systems
- Filtration Area: 3,500,000 mm²
- Pressure: 58.01508 psi
- Operating Temperature: 122 F
- Filter Medium Material: Cellulose
-
Supplier: UL Standards & Engagement
Description: having engineered transfer systems. These tanks are intended for either delivery of fresh oil and/or collection of waste oils through piping networks by trained persons using service trucks with pressure or vacuum pumps. These tanks are limited to Class IIIB oils and fats, and are
-
Supplier: UL Standards & Engagement
Description: having engineered transfer systems. These tanks are intended for either delivery of fresh oil and/or collection of waste oils through piping networks by trained persons using service trucks with pressure or vacuum pumps. These tanks are limited to Class IIIB oils and fats, and are
Find Suppliers by Category Top
Featured Products Top
-
Low-Noise, High Efficiency Fluid Transfer Solutions. Suitable for Key Industrial (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
Pexco's latest technical article explores how engineers use PEEK and fluoropolymers such as PTFE, PFA, FEP, PVDF, and ETFE in compressors, valves, pumps, fluid-handling systems, and downhole equipment. The article answers common engineering questions, including: What are (read more)
Browse Plastic Tubing Datasheets for Pexco -
, hybrid electric and alternate fuel cell electric vehicles. Our advanced polymer coatings and tribological surface engineering solutions are key to reducing energy used to overcome friction, which can account for >50% of (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
. Resin transfer molding, also referred to as RTM, involves loading reinforcement material, often fiberglass, into closed molds, which are then clamped before pumping resin under pressure into the cavity through injection ports. This procedure allows manufacturers to produce complex parts with (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc.
Conduct Research Top
-
Understanding Fluid Degradation
The scientific definition of oxidative degradation is the reaction of oxygen (in air) with the fluid by a free radical mechanism to form larger molecules which end up as polymers or solids. These thicken the fluid increasing its viscosity. A more viscous fluid will be more difficult to pump, have
-
Aqueous Film Coating: Get It Right the First Time
for example, a clear coating or a controlled-release membrane. However, most coatings are formulated during the suspension process. Typically, a coating formula will consist, roughly, of 7 to 18% film-forming polymer, 0.5 to 2% plasticizer, and between 2.5 and 7% pigment or colorant. Table 1 summarizes
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
using a microsyringe pump. Inlet holes. punched along the main channel of the device were connected. to syringes through Teflon tubing (Cole-Parmer Instrument. Co., Vernon Hills, IL). Once the main channel. was primed with the cell suspension, the syringe pump was. set to 1 mL/h, steadily decreasing
More Information Top
-
Biosolids Engineering > Biosolids and Sludge Processing
To safely convey the polymer from drums into the storage tank, the operator should use either a polymer transfer pump or a drum lifting device to empty the drum.
-
Technology, safety and costs of decommissioning a reference boiling water reactor power station. Volume 2. Appendices. Technical report, September 1977-October...
Polymer Transfer Pump ( 1 ) 338.
-
CRANFIELD UNIVERSITY
R A BRADSHAW
This incident commenced with polymer transfer pump No. 2 failing on the evening of Day 1 that resulted in no polymer being transferred to the day holding tank for several hours.
-
Full-Field Heavy-Oil Conversion From Cold to Hot Production
Pumping light to heavy crude Polymers transfer Pumping waste sludge and water from treater batteries .
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > TYPES OF...
Polymer use should be recorded during each shift via drawdown readings in bulk or solution-storage tanks, timers on polymer - transfer pumps , or flow meters on polymer feed lines.
-
Panther Creek, Idaho, Habitat Rehabilitation, Final Report.
Polymer solution transfer pump .
-
New Dry Polymer Feed System From Siemens Maximizes Polymer Activation
The PolyBlend DP110 system can also be supplied with a number of additional options including polymer solution transfer pumps and customized controls.
-
Field Operational and Performance Issues of Polymeric Water Control Agents
Avoid the use of centrifugal pumps to transfer polymer or ge- lant solutions.
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > CHEMICAL...
Polymer storage and transfer pumps (courtesy of the City of Orlando, Florida, Conserv II).
-
Application of an enhanced flash‐tank devolatilization system to a degassing extruder
The adapter pipe, static mixer, flash-tank, gear pump , and polymer transfer line to the diehead were all jacketed with cir- culating heat transfer oil.
Indicates content that may require registration and/or purchase.