Products/Services for Polypenco Nylon Tubing
-
Tubing - (2415 companies)Tubing or tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections. Tubing is specified in terms...Material ChoicesFunctionDesign Units -
Plastic Tubing - (606 companies)Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid... -
Medical Tubing - (179 companies)Medical tubing is made from a variety of materials and is typically sterilized and small in diameter. Glass, metal, plastic, and rubber silicone tubing are used in a variety of medical applications. Medical tubing is tubing that meets medical... -
Rubber Tubing - (218 companies)Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications. Rubber tubing is flexible and resilient due to its natural or synthetic rubber construction. Materials. What... -
Shrink Tubing - (489 companies)Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions. Shrink tubing conforms to the size and shape of wires... -
Polyamide and Nylon Resins - (57 companies)Polyamides comprise a family of thermoplastic polymers made of amides joined by peptide bonds. Nylon is a generic name given to polyamide materials. Polyamides are commonly used in textiles, automotive components, carpet, and sportswear due...
-
Tube Fittings - (1140 companies)Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port...
-
Metal Tubes - (779 companies)Metal tube ( tubing) is made of metallic elements or alloys and is designed for specific industrial applications. Compared to other types of tubing, metal tube is stronger and most robust, making it better suited for structural applications...
-
Electrical Conduit - (562 companies)Electrical conduit is lengths of solid tubing used to house, protect, and cover electrical wiring and cables in power distribution systems. Types of Electrical Conduit. There are many standard conduit types. Flexible metal conduits (FMC) have...
-
Hose and Tube Cleaning Equipment - (58 companies)Hose and tube cleaning equipment uses nozzles, projectile, specialized brushes, and other means to clean or prepare the inner diameter surfaces of tubing, pipe, and hose. Hose and tube cleaning equipment use nozzles, projectiles, specialized brushes...
Product News
-
NewAge Performance Products | NAPP
Nylon Tubing for Chemical & Fluid Transfer Nylotube (R) Semi-Rigid & Flexible Grade Tubing. Nylotube Nylon-12 tubing is resistant to most solvents, alkalies, oils, greases, petroleum products, fungi, and molds. It has generally good resistance to dilute mineral and organic acids, but in cases where Nylotube is being used in critical applications or aggressive environments, in-plant tests are always recommended. Nylotube is manufactured from heat-and light-stabilized materials. Nylon brittleness is usually caused by cycles of water... (read more)Browse Tubing Datasheets for NewAge Performance Products | NAPP -
Pexco
Revamp Projects with High Pressure Nylon Tubing Pexco's High-Pressure Nylon Tubing offers a variety of benefits including flexibility, durability, and chemical resistance, making it a popular choice for a wide range of industrial and medical applications. Benefits include: 1. Wear and tear resistance. 2. Flexible. 3. Easy to install. Watch the video or request a quote! (read more)Browse Tubing Datasheets for Pexco -
BRIM Electronics, Inc.
SPIRAL WRAP TUBINGS FOR HARNESSING Easily twists on and off. Can be repeatedly flexed without cracking or breaking. Expandable. Holds wire and cable bundles securely and allows leadoffs or additions at any point. Bends around sharp corners and protects against sharp edges. Available in 4 types of insulations: Polyethylene, Rulan (a flame retardent type of polyethylene), Nylon, & PTFE. All are resistant to organic solvents, alkalist and acids, (except Nylon is not satisfactory for strong acids). OSHA approved for harnessing... (read more)Browse Tubing Datasheets for BRIM Electronics, Inc. -
Zeus
PFA Tubing PFA & HP PFA Tubing. Combining many of the best traits of PTFE and FEP, PFA and high-purity PFA tubing is an ideal choice for advanced applications across a wide variety of industries. Learn More (read more) -
Zeus
FEP Tubing Melt-Processable PTFE Alternative. As a melt-processable alternative to PTFE, FEP tubing can be extruded in long continous lengths and has many distinct advantages over PTFE, allowing it go where PTFE tubing cannot. Learn More (read more) -
Zeus
PTFE Tubing Leading PTFE Specialists. As the world's leading extruder of PTFE, our vast portfolio of high-performance PTFE tubing products are the ideal choice for advance applications across a wide variety of industies. Learn More (read more) -
Zeus
PEEK Tubing High Strength-to-Weight Ratio. With one of the highest strength-to-weight ratios of any thermoplastic, PEEK tubing can be used in a variety of applications as an alternative to other materials, including fluoropolymers, polyimide, and various metals. Learn More (read more) -
Keystone Electronics Corp.
Easily Installed, Nylon Key-Hole Panel Fasteners Installation and assembly of panels and other devices is now simplified with Nylon Key-Hole fasteners from Keystone Electronics Corp. These new Nylon Key-Hole fasteners firmly secure to equipment and panels. The one piece design of these fasteners allows them to be installed and removed without the need for tools and reused without the possibility of missing parts. These fasteners are designed with a bullet tip for superior hole alignment during assembly. Manufactured with a tapered locking... (read more)Browse Push-in Rivets Datasheets for Keystone Electronics Corp. -
Harbory Filtration
Nylon Filter Bag Guide | Harbory Filtration Product Overview. Harbory Filtration manufactures nylon monofilament filter bags using single-filament nylon yarn woven into a precise mesh structure. Unlike depth filtration media, the monofilament mesh performs surface filtration, meaning particles are retained on the surface for easier cleaning and repeated use. The bags are available in a wide range of micron ratings and standard bag sizes, with multiple ring and seam options to fit most industrial bag filter housings. Key Features. Precise... (read more)Browse Filter Elements Datasheets for Harbory Filtration -
Keystone Electronics Corp.
Adhesive backed Nylon PCB Lock-Fit supports A new assortment of adhesive backed Nylon stacking Spacers/Supports are among the latest circuit board hardware components available from Keystone Electronics Corp. Engineered to lock-fit a chassis -to-board without the use of tools. These devices have an adhesive backing for securing to a chassis while the other end easily snap into a PCB with a strong, retentive grip. Available in a sturdy mount or slim line design to accommodate a variety of design requirements. Adhesive lock-fit supports... (read more)Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp.
-
Polymers and Plastics
… 228-001; GrilamidL16G, L16GM; Grilon A23 GM, R40; UlU'amid A3SK, B3S, KR 4405); tires (Texalon 1200A Black 11); tool housings (RTP 201,203,205,207,209); tooling fixtures (NylaU'on GS, GSM; Polypenco Nylon 101); U'ays (Texalon 680A); tubing /hoses (Capron 8203C, 8253 …
-
Measurements of pressure-wave transmission in liquid-filled tubes used for intravascular blood-pressure recording
The tests hitherto carried out relate to two types of tube, Polypenco H.W.T. 20 thick-walled polytetrafluorethylene tube , in samples 10, 3 and 2 m long, all from the same reel, and Portex nylon manometer connecting tube type B 208 …
-
Sorption of benzalkonium chloride by an insoluble polyamide
N. Y. 2 Nylon -6,6 or poly(hexamethy1ene adipamide) ( Polypenco 101), film of 5-mil thickness, Polymer Corp. of Pennsylvania, Reading, Pa. and polyamide samples2[2.54 X 10.2 cm. … 4 in.)] weighing a total of approximately 10 g. were added to the tubes and the tubes …
-
Interaction of weak organic acids with insoluble polyamides I. Sorption of salicylic acid by nylon 66
This tube and other tubes in the particular series were placed into a shaking device immersed in … * Polypenco Nylon 101.
-
PROBLEMS OF FOETAL BLOOD SAMPLING
Nylon (Flexible 3A nylon , Portland Plastics Limited, Hythe, Kent) is only moderately flexible: it may be knotted … The sample can be sealed by folding over the ends of the tube and holding with artery … Fluorocarbon T.F.E. (supplied by Polypenco Limited, Gate House, Welwyn Garden City, Herts.) is slightly flexible …
-
EFFECTS OF DOXAPRAM ON BODY TEMPERATURE OF THE RAT DURING RADIOFREQUENCY IRRADIATION
A semirigid polyethylene tube (0.9144 m in length) completed the connection to the pneumatic pressure transducer … The problems which occur under these conditions are alleviated by connecting 36 inch (0.9144 m) lengths of nylon -covered fluorocarbon leads ( Polypenco -TFE) to the shielded leads (outside of the field).
-
Selective and non‐selective lymphocytotoxicity in human melanoma: Observation on the effect of long‐term culture and fetal bovine serum on target‐cell sensitiv...
… Neuilly, France); the platelets, granulocytes and mono- cytes are then removed in a clot by agitation of the plasma supernatant in a plastic TA-3 Transfer Pack (Fenwall Laboratory, Morton Grove, I1 1, USA) containing nylon powder ( Polypenco , Reading, Penn., USA) and … … end of this procedure the lymphocyte suspension is decanted into a plastic centrifuge tube containing preservative-free …
-
Interaction of sorbic acid with an insoluble polyamide
*Marketed as Polypenco 101 by the Polymer Corp. 01 by diluting a 1.0-ml.aliquot to … … solution and that after exposure to the plastic was assumed to have been sorbed by the nylon . … 100 ml. of each of these solutions was pipeted into specially constructed cylindricalglass tubes , measuring 12in. in …
-
Engineering Plastics Handbook > Polyacetals
The company's portfolio of engineering thermoplastic compounds includes Polypenco ® polyacetals, Tecaform®AH polyacetal copolymer, and Tecaform® polyacetal … … adds perfluoropolyether (PFPE) modifier, an internal lubricant system, to increase the wear resistance of polyacetal and nylon . … USP Plastics Class VI requirements, and it is NAMSA-tested for use in medical devices and tubing .
-
:: New Materials Zone ::
Quadrant Engineering Plastic Products (formerly Erta and Polypenco ) has developed a new lubricated cast nylon grade suitable for packaging, bottling and food processing applications requiring FDA compliance. … new material is available from Quadrant in the form of plate, rod and tube in both natural …
Indicates content that may require registration and/or purchase.