Products/Services for Polypropylene Needle Felt Filter Cloth

  • Filter Elements-Image
    Filter Elements - (782 companies)
    ...elements use sand and paper. Synthetic Filtration Media Synthetic filtration media for filter elements include plastics such as polyethersulfone (PES), polypropylene (PP), polytetrafluoroethylene (PTFE), polyvinylidene fluoride (PVDF...
  • Glass Fibers and Fiberglass Cloth-Image
    Glass Fibers and Fiberglass Cloth - (246 companies)
    ...or fiber-based materials shaped into mats of randomly oriented fibers, felt, needle punched cloth, spun bound, or meltblown structures. Braided product - Braided products are used for tubular composite structures, thermal insulation fabrics, and in other...
  • Nonwovens-Image
    Nonwovens - (216 companies)
    Nonwovens are fiber-based products that are formed into mats of randomly-oriented fibers, felt, needlepunched cloth, spunbond, or meltblown structures. Nonwovens are fiber-based products in the form of a mat of randomly-orientated fibers, felt...
  • Natural Fibers and Fabrics-Image
    Natural Fibers and Fabrics - (197 companies)
    Natural fibers and fabrics consist of bulk fibers, yarns, or woven cloth manufactured from plant materials such as cotton, wool, linen (flax), sisal, jute, hemp, or silk. Description. Natural fibers and fabrics consist of bulk fibers, yarns...
  • Bags and Sacks-Image
    Bags and Sacks - (826 companies)
    ...organizing machined parts or components to providing sterile, hermetic packing for food products, pharmaceuticals, chemicals, and biological materials. Clear polyethylene, polypropylene, or polyvinyl bags are used to package small components...
  •  
    Foams and Foam Materials - (581 companies)
    ...polyimide, polyolefin, polypropylene, phenolic, polyurea, and vinyl. Video credit: BJB Enterprises, Inc. / CC BY-SA 4.0. Specifications. Important specifications for foams and foam materials include: Bulk density. Tensile strength. Tensile modulus...
  •  
    Syringes and Needles - (225 companies)
    Syringes utilize a cylinder and plunger for precise delivery of liquids or gases in analytical, medical, pharmaceutical or biotechnology applications. Many times needles are included with the syringe. Syringes utilize a cylinder and plunger...
  •  
    Cloth Tapes - (172 companies)
    Cloth tapes provide robustness with the incorporation of a fabric or fiber carrier, such as cotton, scrim, glass, fiberglass, or polyester. They are adaptable to a variety of substrates and conditions, as substantiated by the most common type...
  •  
    Polypropylene Resins - (68 companies)
    Polypropylene is a thermoplastic used in packaging (films), textiles (fibers), and molded parts (containers) and more. It is a rugged addition polymer made from the propylene monomer and is unusually resistant to many chemical solvents, bases...
  •  
    Electrical Insulation and Dielectric Materials - (401 companies)
    ...are textile or fiber-based materials shaped into mats of randomly oriented fibers, felt, needle punched cloth, spun bound, or meltblown structures. Plate / board (e.g., fiberboard) - Stock products are available in the form of a solid plate, slab, board...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire