-
Supplier: Watts
Description: Enpress tanks utilizes an industry exclusive co-polymer Polypropylene formulation for its liner assembly, providing superior performance in both hot and cold temperature environments and superior chemical and impact resistance far superior than traditional polyethylene. This allows the tanks
-
Supplier: Xylem Applied Water Systems
Description: Pressurized Large Accumulator Tank Will smooth flow from faucets and shower, reducing pump cycling and eliminating pulsations and water hammer Water is totally separated from air chamber and metal tank by a bladder and polypropylene tank liner Mounts horizontally, vertically, or upside down
- Volume Capacity: 1 gallons
- Pressure Rating: 20 psi
- Features: Other Tank, Pressure Vessel
-
Supplier: Cole-Parmer
Description: • Sterilize and clarify cell culture media and aqueous solutions quickly and efficiently • Filters may be used as pressure filters with peristaltic pumps, pressure vessels, or repeating syringes MediaKap
Hollow Fiber Media Filter provides biocompatibility, low- Operating Temperature: 182 F
- Housing Material: Polypropylene (PP)
-
-
Supplier: Cole-Parmer
Description: • Sterilize and clarify cell culture media and aqueous solutions quickly and efficiently • Filters may be used as pressure filters with peristaltic pumps, pressure vessels, or repeating syringes MediaKap
Hollow Fiber Media Filter provides biocompatibility, low- Operating Temperature: 182 F
- Housing Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: • Sterilize and clarify cell culture media and aqueous solutions quickly and efficiently • Filters may be used as pressure filters with peristaltic pumps, pressure vessels, or repeating syringes MediaKap
Hollow Fiber Media Filter provides biocompatibility, low- Operating Temperature: 182 F
- Housing Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: • Sterilize and clarify cell culture media and aqueous solutions quickly and efficiently • Filters may be used as pressure filters with peristaltic pumps, pressure vessels, or repeating syringes MediaKap
Hollow Fiber Media Filter provides biocompatibility, low- Operating Temperature: 182 F
- Housing Material: Polypropylene (PP)
-
Supplier: Pall Water
Description: Features Sturdy vessel construction - glass-filled polypropylene with UV inhibitors for durability and compatibility with a broad range of chemicals Quick and easy lid requires no tools for opening and closing Sacrificial vent grommet safety feature to reduce heat and pressure
-
Supplier: Terra Universal, Inc.
Description: Stress-relieved polypropylene construction resists acids and other process chemicals, features steel support for strength and durability Nitrogen purge and cabinet pressure controls automatically maintain a clean, low-humidity storage environment Reinforced shelves and drawers provide
- Height: 89.5 to 100 inch
- Width: 78.75 inch
- Depth: 43.4 to 55.1 inch
- Use: Industrial
-
Supplier: U.S. Plastic Corporation
Description: that is provided with vessel. Also included are integral pressure relief valve threads and a liquid displacing dome inside cover. Solid, buttress thread cover retains pressure with hand-tight seal. Filter vessel has a self-draining O-ring groove that directs overflow back
- Type: Bag
-
Supplier: U.S. Plastic Corporation
Description: that is provided with vessel. Also included are integral pressure relief valve threads and a liquid displacing dome inside cover. Solid, buttress thread cover retains pressure with hand-tight seal. Filter vessel has a self-draining O-ring groove that directs overflow back
- Type: Bag
-
Supplier: Pall Water
Description: pressure polypropylene, nylon or polyphenylene sulphide (PPS) medium, meaning fewer elements are required for a given flow rate. Filter vessels are correspondingly smaller, resulting in lower capital and installation costs, as well as reduced operating costs.
-
Supplier: DRUM-MATES Inc.
Description: vessels can be time consuming, difficult and unsafe if not handled correctly. These ThreadReducers™ offer safe, rapid economic mounting of all kinds of industrial equipment including thermometers, level gauges, pressure gauges, filters, funnels, pump pickup tubes, mixers, sampling
-
Supplier: OMEGA Engineering, Inc.
Description: polypropylene float material. These versatile level sensors feature SPDT switches that can be wired as either normally open or normally closed. For high pressure applications, these switches are constructed of 316 SS.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 400 psi
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
- Media Type: Liquid
-
Supplier: Terra Universal, Inc.
Description: Stress-relieved polypropylene construction resists acids and other process chemicals, features steel support for strength and durability Nitrogen purge and cabinet pressure controls automatically maintain a clean, low-humidity storage environment Reinforced shelves and drawers provide
- Length: 48 inch
- Width: 24 inch
- Cart / Truck Type: Cabinet Cart
- Tires: Solid / Cushion
-
Supplier: Eaton
Description: retrofitted in most competitive high-flow housings Filter Specifications Media/support/cage Polypropylene End caps Polypropylene Gaskets/O-Rings EPDM, Silicone, Buna N, Viton Micron ratings 1, 3, 5, 10, 20, 40, 60 &, 100 &mu,m Dimensions / Parameters Nominal lengths 20&rdquo,,
- Filtration Grade (Micron Rating): 1 to 100 µm
- Maximum Liquid Flow: 175 to 500 GPM
- Maximum Pressure: 35 psi
- Type: Cartridge
-
Supplier: Eaton
Description: length Can be retrofitted in most competitive high-flow housings Thermally bonded construction Filter Specifications Media Microglasfiber Support/Cage Polyester or Polypropylene End caps Acetal or polypropylene Gaskets/O-Rings EPDM, Silicone, Buna N, Viton Micron ratings 1, 2.5, 4.5,
- Filtration Grade (Micron Rating): 1 to 20 µm
- Maximum Pressure: 75 psi
- Type: Cartridge
- Filtration Product: Chemicals, Gasoline / Diesel, Oil
-
Supplier: Siemens Process Instrumentation
Description: SITRANS LR200 is a 2-wire, 6 GHz pulse radar level transmitter for continuous monitoring of liquids and slurries in storage and process vessels including high temperature and pressure, to a range of 20 m (66 ft). SITRANS LR200’s unique design allows safe and simple programming using
- Measuring Range: 787.402 inch
- Maximum Operating Pressure: 580 psi
- Material Temperature Range: -40 to 392 F
- Level Measurement Type: Continuous Level
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartorius Stedim Biotech's stringent in-house quality assurance standards: – Housing burst pressure test – Pressure-hold test – Bubble point test – Pyrogen test – Sterile filtration capability– Flow rate test– Sterility test. Performance: With a diameter measuring just 64 mm, Midisart
- Filtration Grade (Micron Rating): 0.2 µm
- Application / Industry: Biopharmaceutical
- Configuration: In-line
- Range: Micro Filtration
Find Suppliers by Category Top
Featured Products Top
-
pump longevity, absorb vibrations, eliminate dangerous pressure spikes, release fluid during pressure drops, and absorb thermal expansion. Introduction to Pulsation Dampeners / Surge Suppressors Innovative Design Provides Multiple System Safeguards (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
design and installation guidance. Quality Assurance: A strict quality control system; products have passed multiple pressure vessel certifications with stable and reliable performance. Quick Response: A comprehensive (read more)
Browse Filter Housings Datasheets for Harbory Filtration
More Information Top
-
Affinity Flow Fractionation for label-free cell sorting
The cells were injected and collected in polypropylene pressure vessels (Sigma) while the buffer was injected using a syringe pump (PhD Ultra, Harvard Apparatus) and glass syringes (Hamilton Co).
-
Aqueous Geochemistry of Rare Earth Elements and Yttrium. XII: Potentiometric Stability Constant Determination of Bis -Tris Complexes with La, Nd, Eu, Gd, Yb, D...
Stock solutions of NaCl and HCl were prepared from reagent- grade chemicals, purged with argon to remove traces of CO2, and stored under positive argon pressure in polypropylene vessels .
-
Greencast-process, a new ceramic technology for plastics processing
Small injection moulded pressure vessel of polypropylene and its core.
-
Desalination installations system design
Candle filters and pressure vessel : polypropylene filter in PVC or stainless steel vessel .
-
Development of an Optimum Tracer Set for Apportioning Emissions of Individual Power Plants Using Highly Time-Resolved Measurements and Advanced Receptor Modeli...
Micro-wave and thermal oven heating protocols were tested using capped polypropylene sample collection and Teflon pressure vessels .
-
GF/PP towpregs production, testing and processing
Keywords Powder coating line Á Towpreg Á Gas pressure vessel Á Glass fibre Á Polypropylene .
-
Distribution of radioactive cesium and stable cesium in cattle kept on a highly contaminated area of F ukushima nuclear accident
About 200 mg portion was excised from each sample using a scalpel and put into a pressure -proof Teflon vessel with polypropylene jacket (Fuse Manufacturing, Shizukuishi, Japan).
-
Microwave heating
Fig. 6 shows a multi-feed processor for meat tempering at 896 MHz, while Fig. 7 shows a number of waveguides feeding a prototype pressure vessel for pasteurising foodstuffs in polypropylene packs at 3 bar.
-
On use of trilayer low density polyethylene greenhouse cover as substitute for monolayer cover
A.-H. I. Mourad: ‘Impact of blending ratio and thermal treatment on the mechanical behaviour of polyethylene/ polypropylene blends’, Proc. ASME Pressure Vessels and Piping Division Conf., Chicago, IL, USA, July 2008, ASTM.
Indicates content that may require registration and/or purchase.