-
Supplier: Infinity Tapes, LLC
Description: Polypropylene (BOPP) clear, white, or metalized film coated on one side with our easy release silicone coating ATTRIBUTES Available In Clear, Clear Printed, White, Metalized (Anti-static) Higher Temperature Resistance Than Hdpe Compatible With Wide Variety Of Adhesives Superior Easy
- Width: 12.7 to 1,219.2 mm
- Thickness: 0.04064 mm
- Features: Low Transfer / Extractable, Other, Transparent
-
Supplier: U.S. Plastic Corporation
Description: Polypropylene caps with a 0.002" high quality EVA-wax type pressure sensitive adhesive coated on 0.020" Foamseal (Extruded Foamed Polystyrene) containing a release coating on backside. Designed to be used as an innerseal to seal solid products, such as dry foods and pharmaceuticals.
- Material: Polypropylene (PP)
-
Supplier: Mactac
Description: A 3.1 mil white YUPO polypropylene with a removable acrylic adhesive and a 60# blue glassine liner.
- Width: 1,092.2 mm
- Thickness: 0.07873999999999999 mm
- Liner Type: Film, Glassine
- Features: Low Transfer / Extractable
-
-
Supplier: Mactac
Description: A 3.1 mil white YUPO polypropylene with a removable acrylic adhesive and a 45# blue glassine liner.
- Width: 1,092.2 mm
- Thickness: 0.07873999999999999 mm
- Liner Type: Film, Glassine
- Features: Low Transfer / Extractable
-
Supplier: Mactac
Description: A 3.0 mil white matte polypropylene with a special outgas resistant permanent acrylic adhesive and a 45# blue glassine liner.
- Thickness: 0.0762 mm
- Liner Type: Film, Glassine
-
Supplier: Mactac
Description: A 3.1 mil white YUPO polypropylene with a unique oil tolerant permanent acrylic adhesive and a 45# blue glassine liner.
- Thickness: 0.07873999999999999 mm
- Liner Type: Film, Glassine
-
Supplier: U.S. Plastic Corporation
Description: Polypropylene caps with a 0.002" high quality EVA-wax type pressure sensitive adhesive coated on 0.020" Foamseal (Extruded Foamed Polystyrene) containing a release coating on backside. Designed to be used as an innerseal to seal solid products, such as dry foods and pharmaceuticals.
- Material: Polypropylene (PP)
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Description: This is a topcoated hard clear polypropylene film coated with a reworkable permanent pressure sensitive acrylic adhesive and backed with an ultra smooth clear polyester release liner. Release liner has excellent roll tracking properties.
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 1.125 to 1.25 lbs/in
- Temperature Resistance: -40 to 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: NADCO Tapes & Labels, Inc.
Description: This is a topcoated hard clear polypropylene film coated with a low adhesion removable pressure sensitive acrylic adhesive and backed with an ultra smooth clear polyester release liner. Release liner has excellent roll tracking properties. Note: Application
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 0.875 to 1.4375 lbs/in
- Temperature Resistance: -29 to 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: Budnick Converting, Inc.
Description: DCPP 3610 is a 3.8mil (0.097mm) double coated polypropylene tape that consists of a 1.0mil clear BOPP film coated on both sides with a synthetic hot melt rubber adhesive and wound with a 2.8mil siliconized paper release liner.
- Thickness: 0.0038 inches
- Peel Strength / Adhesion: 4.56875 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: NADCO Tapes & Labels, Inc.
Description: 1210 is a double coated clear polypropylene film tape which is manufactured on an 80 lb. paper release liner. 1210 is double coated with a proprietary clear adhesive system which exhibits outstanding bond strength to difficult surfaces, such as untreated polyethylene film and
- Thickness: 0.0092 inches
- Peel Strength / Adhesion: 11.25 lbs/in
- Temperature Resistance: -12.222222222222221 to 65.55555555555556 C
- Features: Double-Sided Adhesive, Specialty / Other
-
Supplier: U.S. Plastic Corporation
Description: Polypropylene caps with a 0.002" high quality EVA-wax type pressure sensitive adhesive coated on 0.020" Foamseal (Extruded Foamed Polystyrene) containing a release coating on backside. Designed to be used as an innerseal to seal solid products, such as dry foods and pharmaceuticals.
-
Supplier: U.S. Plastic Corporation
Description: Polypropylene caps with a 0.002" high quality EVA-wax type pressure sensitive adhesive coated on 0.020" Foamseal (Extruded Foamed Polystyrene) containing a release coating on backside. Designed to be used as an innerseal to seal solid products, such as dry foods and pharmaceuticals.
-
Supplier: Infinity Tapes, LLC
Description: Liner) edge for ease in removal of release liner Custom printing with customer specified wording and/or bilingual or trilingual language available
- Width: 0.5 to 1 inches
- Peel Strength / Adhesion: 5.9375 lbs/in
- Adhesive: Hot Melt / Heat Activated, Rubber, Transfer
- Features: Permanent
-
Supplier: NADCO Tapes & Labels, Inc.
Description: This is a top coated hard clear polypropylene film coated with a low adhesion removable pressure sensitive acrylic adhesive and backed with an ultra smooth clear polyester release liner. Release liner has excellent roll tracking properties. Note: Application
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 0.875 to 1.4375 lbs/in
- Temperature Resistance: -29 to 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: Polyguard Products, Inc.
Description: Polyguard Flow 15P Drainage and Protection System is a conventional "dimple board" drainage system with a built-in protection layer. POLYGUARD DRAINAGE MATS are three-part prefabricated geocomposite drain consisting of a formed polystyrene core covered on one side with polypropylene filter
- Thickness: 0.375 inch
- Function: Abrasion / Sliding Wear, Flow Promoting / Release (Nonstick)
- Form: Loose Liner / Pre-fabricated
- Features: Other, Specialty / Other
-
Supplier: Infinity Tapes, LLC
Description: PAPER LINER TAPES Double Coated Tape with a polyester and/or tissue carrier and silicone coated paper release liner Quick stick bond and holding properties to paper and plastic including a number of low energy surfaces such as high density polyethylene (HDPE) and
- Width: 0.5 to 1 inches
- Thickness: 0.00048 inches
- Peel Strength / Adhesion: 4.4375 to 5.75 lbs/in
- Features: Double-Sided Adhesive, Permanent
-
Supplier: Adhesive Applications
Description: 2832B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated with a rubber adhesive on the liner side and an acrylic adhesive on the exposed side. This product is supplied on a 4.0 mil blue polypropylene release liner. Easily die cut Low application
- Thickness: 0.035250000000000004 inches
- Peel Strength / Adhesion: 6.25 lbs/in
- Temperature Resistance: -28.88888888888889 to 68.33333333333333 C
- Features: Double-Sided Adhesive
-
Supplier: Infinity Tapes, LLC
Description: Polypropylene (BOPP) clear, white, or metalized film coated on one side with our easy release silicone coating ATTRIBUTES Available In Clear, Clear Printed, White, Metalized (Anti-static) Higher Temperature Resistance Than Hdpe Compatible With Wide Variety Of Adhesives Superior Easy
- Thickness: 0.0016 inches
- Width: 0.5 to 48 inches
- Type: Coated
- Features: Specialty / Other, Transparent
-
Supplier: Adhesive Applications
Description: HLUP025LC is a rubber-based transfer tape specially formulated to provide a strong bond to low surface energy materials, such as polypropylene, polyethylene, plastic and UV coated products. HLUP025LC is supplied on a black printed paper release liner that is available in many
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: -28.88888888888889 to 71.11111111111111 C
- Adhesive: Rubber, Transfer
-
Description: placards throughout an aircraft interior. 36H is also suitable for interior mounting applications in RVs, boats, and more. Features & Benefits • High tack adhesive bonds to a variety of surfaces • Superior hanging strength for long term bond • Easy to remove release liner • Performs
- Peel Strength / Adhesion: 5.5 to 5.8125 lbs/in
- Temperature Resistance: 93.33333333333333 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: LexJet Corporation
Description: white polypropylene film coated with adhesive on both sides. A poly-coated, double-faced, release liner keeps the adhesive protected until it’s ready to use.
- Use Temperature: -40 to 257 F
- Chemical System: Rubber Based / Elastomeric
-
Supplier: LexJet Corporation
Description: white polypropylene film coated with adhesive on both sides. A poly-coated, double-faced, release liner keeps the adhesive protected until it’s ready to use.
- Use Temperature: -40 to 257 F
- Chemical System: Rubber Based / Elastomeric
-
Supplier: LexJet Corporation
Description: white polypropylene film coated with adhesive on both sides. A poly-coated, double-faced, release liner keeps the adhesive protected until it’s ready to use.
- Use Temperature: -40 to 257 F
- Chemical System: Rubber Based / Elastomeric
-
Supplier: LexJet Corporation
Description: white polypropylene film coated with adhesive on both sides. A poly-coated, double-faced, release liner keeps the adhesive protected until it’s ready to use.
- Use Temperature: -40 to 257 F
- Chemical System: Rubber Based / Elastomeric
-
Supplier: Boyd
Description: & ease of use with consumers Anti-fingerprint for high purity requirements Release liners with customized adhesion strengths for improved assembly operations Removes cleanly – no adhesive residue Bonds to a wide variety of plastics & glass Variety of materials for different
Find Suppliers by Category Top
Featured Products Top
-
liner, 4970 is also known as tesa goldline tape. 4965 is an 8mil, double coated adhesive tape consisting of a transparent polyester film with a red polypropylene release liner. The adhesive system is especially resistant to plasticisers and offers a secure bond even at elevated temperatures (read more)
Browse Datasheets for Budnick Converting, Inc.
More Information Top
-
Rheological Characterization of Cataplasm Bases Composed of Cross-Linked Partially Neutralized Polyacrylate Hydrogel
Finally, a portion of the base was coated between two polypropylene release liners (Wen Zhou Hui Cheng Plastics Film Factory, Zhejiang, China) using a laboratory coater (TB-0612B, Shanghai KaiKai Science and Technology Company, Shanghai, China).
-
Cost Savings Via Process Simplification for Painted Exterior Trim Operations - Utilizing Solid Core Bakeable Acrylic Tape
This tape is described as a translucent 45 mil thick solid core acrylic PSA tape with an untreated 7 mil polypropylene release liner .
-
Contribution from pressure-sensitive adhesives
So the very best clear film laminates have a polyester face with a polyester or polypropylene release liner construction -" clear - on - clear " as the market knows it.
-
Topical NSAID Formulations
The patch is composed of an adhesive material containing 1.3% diclofenac epolamine, applied to a non-woven polyester felt backing and covered with a polypropylene film release liner (which is removed prior to application).
-
Topical diclofenac epolamine patch 1.3% for treatment of acute pain caused by soft tissue injury
The entire patch is covered with a polypropylene film- release liner that is removed prior to application of the patch to the skin (10).
-
Active Packaging of Fresh Chicken Breast, with Allyl Isothiocyanate (AITC) in Combination with Modified Atmosphere Packaging (MAP) to Control the Growth of Pat...
The controlled release device was created using scintillation glass vials (20 mL) and polypropylene screw caps containing alu- minum foil-coated paper liners (Figure 2).
-
Development and evaluation of pressure sensitive adhesives from a fatty ester
The BOPP (biaxially oriented polypropylene )-based backing film (thickness: 50 lm), PET (polyethylene-terephthalate)- based release film (thickness: 50 lm), and a release liner were obtained from Avery Dennison Corp. (Pasadena, CA).
Indicates content that may require registration and/or purchase.