-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal® LS7000 high-density foam is widely recommended for bumpers and footpads for appliances and electronic products. LS7000 provides a high coefficient of surface friction combined with a smooth, non-marring surface. It is flexible, can be easily die-cut, and is available uncoated or with
- Bulk Density: 40 lbs/ft³
- Tensile Strength: 64.5413935139527 psi
- Elongation: 300 %
- Tear Strength: 342.608829 lbs/in
-
Supplier: Accuris
Description: POLYURETHANE FOAM, 25% MINIMUM RECYCLED CONTENT HARDNESS 40 DUROMETER "00" ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: Elasto Proxy Inc.
Description: Elasto Proxy custom-fabricates foam rubber parts for a variety of applications. We source foam rubber materials that meet all of your requirements, and then use our water jet cutting machine to cut foam insulation up to 4" thick. Examples of foam parts we've produced
- Applications: Acoustics / Sound Proofing, Architectural / Construction, Automotive / Transportation, Baffling / Safety Foam, Case Inserts, Cushioning, Filtration, HVAC, Marine, Medical, Military / Aerospace, Packaging, Sealing / Gasketing, Shock / Vibration Dampening, Tooling / Modeling
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Reticulated, Rigid Foam, Syntactic
- Capabilities: Contour Cutting, Die Cutting, Finished Product Assembly, Foam Felting, Gluing or Foam Welding, Laminating, Molding, Slitting, Thermal Forming, Water / Abrasive Jet Machining
-
-
Supplier: Boyd
Description: specialization in selecting best gasket material and gasket design for applications like an intake gasket, oil pan gasket, exhaust gasket, manifold gasket, enclosure door gasket or closed cell foam pad as well as vibration dampers, various mechanical seals and rubber grommets. Solutions
- Features: Adhesive Backed, Color Options, EMI / RFI Shielding
- Material: Cork, Ethylene Propylene (EPDM), Foam, Neoprene, Nitrile (NBR - Buna-N), Polyethylene (PE), Polyurethane / Urethane, Polyvinyl Chloride (PVC), Silicone Rubber, Steel
- Gasket Type: Gasket Strip, Sheet / Die-cut, Weatherstripping, Window Gasket
-
Supplier: Boyd
Description: clear adhesive (OCAs), UV sensitive OCA Protective films & tapes Insulating films Metal foils & graphite sheets Microcellular urethane foams Polyurethane, polypropylene, polyethylene, polyolefin foams Densified SOLIMIDE® Foam
- Materials: Acrylic / Acrylate, PET / Polyester
- Enhancement / Features: Anti-static / ESD Control, Dielectric / Insulating, EMI / RFI Shielding, Hard Coat / Thin Film, Moisture / Vapor Barrier, Thermally Insulating / Insulative, Transparent
Find Suppliers by Category Top
More Information Top
-
Abstracts XIX Annual Meeting of the International Society for Pediatric Neurosurgery, Seoul, 2–5 October 1991
The device is a proprietary semi-rigid ther- moplastic construct incorporating a low- durometer poly- urethane foam lining, which is designed to apply dynamic corrective forces to the cranial prominences while leaving space in flat areas for growth to occur.
-
Variability of Test Specimens Used for Evaluating Light Duty Automotive Filter Seal Materials
DISCUSSION DUROMETER AND SPECIFIC GRAVITY Repeatability of durometer readings within a slab and between slabs is important because a typical durometer specification for polyurethane foam established by a major US automobile manufacturer limits the range to ±5 Shore A durometer points about …
-
Methods to Evaluate Seal Compression on Panel Air Filters
RESULTS AND DISCUSSION DUROMETER TESTING Figure 5 shows several hundred Shore A and Shore 00 durometer readings taken from slab samples of two polyurethane foam seal materials.
-
Stem stiffness plays a role in determining the foraging success of predators
The macrophytes constructed with foam rubber (22.54 ± 1.13, N = 10) were notably stiffer than those constructed with polyurethane foam (the polyurethane foam was too soft to be measured with the durometer ; N = 10).
-
Structural Silicone Performance Testing on 2 cm Polished Granite
Spacer tape as shown was a polyurethane open cell foam spacer tape with a Shore A durometer of 30.
Indicates content that may require registration and/or purchase.