-
Description: Solderability, Dyeability, Moisture Resistance, Few Pin Holes, Low Dielectric Loss in high frequency, Suitable for high speed winding operation. Applications: Micro motors, Transformers, Automobile coils
- Gauge Thickness: 0.012 to 0.6 Gauge
- Applications: Automotive / Vehicular
- Features: Coiled Stock, Non-ferrous - Any Type
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Description: Solderability, Dyeability, Moisture Resistance, Few Pin Holes, Low Dielectric Loss in high frequency, Suitable for high speed winding operation. Applications: Micro transformers, Linear motors, Relays, Solenoids, Micro motors, Watch coils, Magnet head, Instrumental coils
- Gauge Thickness: 0.012 to 0.6 Gauge
- Applications: Automotive / Vehicular
- Features: Coiled Stock, Non-ferrous - Any Type
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Description: Solderability, Dyeability, Moisture Resistance, Few Pin Holes, Low Dielectric Loss in high frequency, Suitable for high speed winding operation. Applications: Micro motors, Transformers, Automobile coils
- Gauge Thickness: 0.012 to 0.6 Gauge
- Applications: Automotive / Vehicular
- Features: Coiled Stock, Non-ferrous - Any Type
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
-
Supplier: Total Plastics, Inc.
Description: 1-1/2” 3” 2” 3” 2-1/2” 3-1/4” 2-1/4” 3-1/2” 1” 3-1/2” 2-1/2” 3-3/4” 2-3/4” 4” 1” 4” 1-1/4” 4” 3” 4-1/4” 3” 4-1/2” 1” 4-1/2‘’ 2-1/2” 5" 3-1/2" 6" 1" 6" 5" BAR STOCK Sizes: 3/4” x 3/4” 1” x 1” 1-1/2” x 1-1/2” 2” x 2” 3” x 3” Lengths: 48", 36", 24", 12"
- Form / Shape: Plate, Rod / Round Stock
- Chemical System: Polyurethane (PU)
-
Supplier: U.S. Plastic Corporation
Description: Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to
- Chemical System: Polyurethane (PU)
- Form / Shape: Rod / Round Stock
-
Supplier: U.S. Plastic Corporation
Description: Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to
- Chemical System: Polyurethane (PU)
- Form / Shape: Rod / Round Stock
-
Supplier: Meyer Wire & Cable Co., LLC
Description: color. ** UL is available with a Flame-retardant Polyurethane jacket (UL Style 20197) Any of the above Coil Cords can be made in a round configuration.
- Number of Conductors: 4 #
- Rated Voltage: 0.1 kilovolts
- Product Category: Bulk Cable
- Application: Phone Cord
-
Supplier: Dynatect Manufacturing, Inc.
Description: Gortiflex convoluted tubing can be used as covers for screws, rods, ball splines. They can also be applied as flexible connections where vibration, movement or misalignment is involved. Available from stock, shipment within 1-2 business days. CT STYLE For light- to medium-duty environments
- Retracted Length: 1.875 to 2.25 inch
- Extended Length: 12 to 24 inch
- Inside Diameter / Width: 1 to 10 inch
- End Configuration: Collar
-
Supplier: Badger Meter
Description: Available in six sizes, the Wyco Square Head finishes the job faster because it has up to 27 percent more surface area than a round head. The square head consolidates concrete up to 50 percent faster due to its unique orbit pattern, and offers longer head life than other designs because every
- Type: Other
-
Supplier: Shelving Direct
Description: increments. No tools are required for installation. Compatible with most round post systems on the market. Chrome Wire Shelving Starter Units include 4 Vertical Posts, 4 Wire Shelves with Plastic Inserts, 4 Donut Bumpers & 4 high capacity Polyurethane Casters, 2 of them with brakes.
- Capacity: 1,200 lbs
- Depth: 24 inch
- Length: 80 inch
- Width: 36 inch
-
Supplier: RWM Casters Company
Description: and factory applications A-frame trucks Heavy-duty food service and industrial equipment Assembly line dollies Tool boxes Maintenance carts Stock carts Mobile storage racks
- Load Capacity: 350 to 1,200 lbs
- Wheel Tread Width: 1.5 to 2 inch
- Wheel Diameter: 3.25 to 8 inch
- Height: 5.25 to 9.5 inch
Find Suppliers by Category Top
Featured Products Top
-
High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
stock lead shot in standard 25 lb. canvas bags. For added strength and durability, we also offer lead shot in bags manufactured of 600 Denier vinyl coated black nylon or ballistic nylon to meet rigid fire rating specs. Our standard lead shot is #8 (.09”/2.29mm diameter). Density is (read more)
Browse Ingots and Casting Stock Datasheets for MarsMetal -
. Material options include neoprene, nitrile, and polyurethane with shore hardnesses available from 20 to 95 durometer. Different mounting options are also available and include: roller only, bearing mount, threaded stud mount, and shaft mount. Rubber bumpers and urethane bumpers, designed (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc.
More Information Top
-
Final report for Allied-Signal Aerospace Company, Kansas City Division on protective glove permeation analysis
These included neoprene (original ASTM round -robin sheet stock , 16 mil thickness), Edmont Sol-Vex (nitrile), Pioneer nitrile, Pioneer Pylox (polyvinyl chloride), North … … for a flexible metallized laminate), Safety 4 4H (patented plastic laminate), and QRP PolyTuff ( polyurethane ) 20G-2000 (5 mil …
-
Polymers: synthesis, properties and applications
According to calculations, Germany about 20-30 % could lower a subsequent insulation of the complete house stock the total oil consumption of the Federal Republic. Also, the polyurethane foams are used for insulation purposes in the construction region.
-
Validation of Fluorescence Molecular Tomography/Micro-CT Multimodal Imaging In Vivo in Rats
The cones for co-axial gas anesthesia supply/removal were machined from Plexiglass round stock on an automatic lathe (Colchester Harrison, USA, type alpha) and installed on the front-end block of the imaging cartridge. Two angled screw couplings to connect 4-mm-diameter polyurethane pneumatic tubings (PU, Riegler, Germany) for supply/removal …
-
Thermoplastic polyurethanes containing 12‐hydroxymethylabietanol
This was mixed with batches prepared similarly to give a working stock of material with a hydroxyl … Preparationof Polyurethanes … polyester macroglycol (PEAd or PTAd) was weighed into a 100-ml two-necked, round -bottomed flask and …
-
Absolute online monitoring of a stepwise polymerization reaction: Polyurethane synthesis
The polyure- thane end product was then precipitated by pour- ing it into water, after which it was filtered and dried in a vacuum oven. The home-built TDSLS and viscosity detectors were previously described in detail.5,20,21 The TD- SLS detector was constructed from black, round , Delrin plastic stock .
-
Cleaning and materials compatibility test results for elimination of flammable solvents in wipe applications.
Shim Stock Samples Tested – 2nd round … Coax Wire Polyimide Insulation, Samples B = EN-7Polyurethane Encapsulation, Samples C = PET-90 Polyurethane Encapsulation, Samples D …
-
β-Cyclodextrin-based polyurethane (β-CDPU) polymers as solid media for adsorption and determination of Pb(II) ions in dust and water samples
The working solutions were prepared by appropriate dilution of the stock solutions. pH adjustments were performed with … Synthesis of b-Cyclodextrin- polyurethane polymer … was dissolved in 15.0 mL of dry DMF in a 100-mL round -bottom flask at …
-
Economic messages
To the annual turn 1970, no as high application stock could indeed like (40%)erzielt becomes 1969, but one can itself with a to pass the increased application stock about 36 % conditionally through the Anlagengeschiift well optimistically. The machine factory Henneeke GmbH, Leverkusen, a society of the Bayer-group, and the soviet Techmashimport closed a contract for supply of a complete manufacturing facility fur samtliche polyurethane foam parts of the sowjetisohen of car type in April, Maskwitsch ".
-
The Continued Design and Development of the University of California, Davis FutureCar
However, the laws represent only the latest round in the debate about whether refueling emissions should be … The stock rear springs were replaced with springs that are 20% stiffer to compensate for the altered … The rubber rear sway bar bushings were replaced with polyurethane to help reduce the response time lag …
-
Lime: High application stock in the installation business
To the annual turn 1970, no as high application stock could indeed like (40%)erzielt becomes 1969, but one can itself with a to pass the increased application stock about 36 % conditionally through the Anlagengeschiift well optimistically. The machine factory Henneeke GmbH, Leverkusen, a society of the Bayer-group, and the soviet Techmashimport closed a contract for supply of a complete manufacturing facility fur samtliche polyurethane foam parts of the sowjetisohen of car type in April, Maskwitsch ".
Indicates content that may require registration and/or purchase.