-
Supplier: PHOENIX CONTACT USA
Description: POF PROFINET installation cable for assembly (IP20 heads only) for installation in stationary systems and machines, individual elements of polyamide (PE), halogen-free, ozone- and UV-resistant, with reinforced polyurethane (PUR) outer sheath
- Cable Weight: 0.0729212598425196 lbs/ft
- Bending Radius: 65 mm
- Cable Type: Patchcord
-
Supplier: PHOENIX CONTACT USA
Description: POF installation cable for assembly (IP20 heads only) for installation in stationary systems and machines with individual elements made of polyamide (PE), halogen-free, ozone and UV resistant, with a polyurethane (PUR) outer sheath
- Cable Weight: 0.0491102362204724 lbs/ft
- Bending Radius: 30 mm
- Cable Type: Patchcord
-
Supplier: PHOENIX CONTACT USA
Description: POF installation cable for fixed installation in the inner area with individual elements made of highly durable polyamide (PE). The cable is halogen-free, ozone and UV resistant and has a rugged polyurethane (PUR) outer sheath.
- Cable Weight: 0.0491102362204724 lbs/ft
- Bending Radius: 30 mm
- Cable Type: Patchcord
-
-
Supplier: PHOENIX CONTACT USA
Description: Robust POF installation cable for assembly (IP20 heads only) for installation in stationary systems and machines with individual elements made of polyamide (PE), halogen-free, ozone and UV resistant, with reinforced polyurethane (PUR) outer sheath
- Cable Weight: 0.0803622047244093 lbs/ft
- Bending Radius: 65 mm
- Cable Type: Patchcord
-
Supplier: Littelfuse, Inc.
Description: Several types of adapters are available to connect the older style 7-pole (ISO 1185) and (ISO 3731) systems to the newer style 15-pole (ISO 12098) system, and vice versa. These adapters are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU)
- Rated Voltage: 0.024 kilovolts
- Application: Automotive
- Features: Cable Assembly
-
Supplier: Littelfuse, Inc.
Description: ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of Polyurethane (TPU) and are available only with small size 30 mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External Polyurethane sheath provides
- Rated Voltage: 0.024 kilovolts
- Application: Automotive
- Features: Cable Assembly
-
Supplier: Littelfuse, Inc.
Description: ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of Polyurethane (TPU) and are available only with small size 30 mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards External Polyurethane sheath provides
- Rated Voltage: 0.024 kilovolts
- Application: Automotive
- Features: Cable Assembly
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Ring torsional load cell Nominal load: 1t Accuracy class: 0.05 Measuring body: stainless steel Protection class: IP68 to EN 60529 Type of cable: shielded round cable, 4 wire Cable sheath: Polyurethane, RAL 7000 (grey) Length of cable: 5m, free ends
- Force / Load Rating: 2,000 lbs
- Accuracy: 0.05 ±% Full Scale
- Force Measured: Compression
- Application: Other, Weigh Scales
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Ring tosional load cell Nominal load: 220T Accuracy class: 0.05 Measuring body: stainless steel Protection class: IP68 to EN 60529 Type of cable: shielded round cable, 4 wire Cable sheath: Polyurethane, RAL 7000 (grey) Length of cable: 5m, free ends
- Force / Load Rating: 440,000 lbs
- Accuracy: 0.05 ±% Full Scale
- Force Measured: Compression
- Application: Other, Weigh Scales
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Ring torsional load cell Nominal load: 150t Accuracy class: 0.05 Measuring body: stainless steel Protection class: IP68 to EN 60529 Type of cable: shielded round cable, 4 wire Cable sheath: Polyurethane, RAL 7000 (grey) Length of cable: 5m, free ends
- Force / Load Rating: 300,000 lbs
- Accuracy: 0.05 ±% Full Scale
- Force Measured: Compression
- Application: Other, Weigh Scales
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Ring torsional load cell Nominal load: 47T Accuracy class: 0.05 Measuring body: stainless steel Protection class: IP68 to EN 60529 Type of cable: shielded round cable, 4 wire Cable sheath: Polyurethane, RAL 7000 (grey) Length of cable: 12m free ends
- Force / Load Rating: 94,000 lbs
- Accuracy: 0.05 ±% Full Scale
- Force Measured: Compression
- Application: Other, Weigh Scales
-
Supplier: Littelfuse, Inc.
Description: The cables conform to ISO 4141, with external sheath made of Polyurethane (TPU) and are available only with small size 30 mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External Polyurethane sheath provides high flexibility
- Rated Voltage: 0.024 kilovolts
- Application: Automotive
- Features: Cable Assembly
-
Supplier: Sames North American Corporation
Description: flexible hose in the marketplace: Enhanced ergonomics for spray gun movement The lightest in the marketplace: Decreased ground resistance when moving the hose Performance PU (Polyurethane) internal and external sheaths: Can be cleaned with solvents 1/4' NPS fitting: Compatible with
- Working Pressure: 145.0377 to 203.05278 psi
- Temperature Range: -40 to 176 F
- Media: Air
- Product Form: Complete Hose Assembly
Find Suppliers by Category Top
Featured Products Top
-
impact through slimmer cable designs with lower weight. These factors contribute not only to lower material and transport costs but also to reduced energy consumption in drag chain applications. One approach to achieving these goals is the use of bio-based or CO?-reduced polyurethane (PUR (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG
More Information Top
-
A new direction in the field of pressing of long parts from powders
In the manufacture of hollow parts a thick-walled polyurethane sheath reinforced with steel rods may serve as such a medium [8].
-
http://dspace.mit.edu/bitstream/handle/1721.1/58169/618512337-MIT.pdf?sequence=2
First three tubes from the top have an additional polyurethane sheath to minimize water permeation at the covered locations.
-
Use of polyurethanes to sheathe rollers of rotary filters
During this test cycle, rolls with a polyurethane sheath were installed in an assembly alternately with cast iron ones.
-
Surgical removal of an Accufix pacing lead with a protruding J wire
We report a patient with a fractured J wire protruding through the outer polyurethane sheath of an Accufix electrode in the subclavian vein and right atrium.
Indicates content that may require registration and/or purchase.