Products/Services for Porcelain Enamel Powder Coatings
-
Powder Coatings - (78 companies)Powder coatings are powder materials that consist of pigmented thermoplastic particles. The powders are sprayed electrostatically onto components and then fused into a uniform and durable coating. Powder coatings are applied to cleaned, sandblasted...TypeTechnologySubstrate / Surface
-
Industrial Coatings - (1709 companies)...phosphate, and chromate coatings. Glaze or glass enamel coatings are fused onto ceramics, metal, or porcelain. Glazes are inorganic enamels based on a fused silicate composition. Glass or porcelain coatings have glass-like properties, such as high heat... -
Floor Coatings - (333 companies)...epoxy coatings for resinous flooring applications. antistatic floor runners. conductive sheet flooring. Slip protection floor coatings can be applied to porcelain, fiberglass, ceramic, or metal to create non-slip surfaces and enhance worker safety... -
Nonstick Coatings - (47 companies)...or thermal shock compared to silicone and fluoropolymer nonstick coatings. Diamond/DLC --The nonstick coating consists of diamond, diamond-like carbon, or fluorinated diamond-like carbon. Glass/porcelain enamel --The nonstick coating consists...
-
Painting, Coating, and Finishing System Integrators - (207 companies)...lacquer, lubricant and wax, metal and metallic paint, polymer film, resin powder, porcelain enamel, and varnish. Products and materials covered include composites, containers, electronic and electrical components, extrusions and stock forms, glass... -
Sealers and Seal Coatings - (250 companies)Sealers and seal coatings are used to seal surfaces or to form a barrier on a surface. They differ from sealants, which are used to seal joints or gaps between surfaces. Basic Description. Sealers and seal coatings are used to seal surfaces...
-
Sprayers and Spray Coating Equipment - (401 companies)...lubricants, solvents, deicing liquids, chemicals, and powders so they can be spray-applied to a surface. Sprayers and spray coating equipment refers to a variety of devices which find purpose within industrial spray operations. A diverse line...
-
Spray Guns and Applicators - (258 companies)Spray guns and applicators form a coating by directing atomized paints, adhesives, liquids, or powders toward a surface. These devices affect droplet sizes and spray patterns which influence the efficiency of the spray. Spray guns and applicators...
-
Industrial Paints - (660 companies)Industrial paints are pigmented liquids or powders that are used to protect and/or beautify substrates. Industrial paints are used in the aerospace, architectural and construction, automotive, and electronics industries. They are also used in marine...
-
Marking Materials - (148 companies)Marking materials include inks, coatings, laser marking materials, tapes, and other supplies used to identify industrial parts, products, materials and packaging. Marking materials are available in many different forms and are designed for specific...
Product News
-
FORREST Technical Coatings
Powder Coatings Powder Coatings. Our Powder technical department includes three chemists who bring over 50 years experience in powder coatings. Our unique experience in both high-temperature paints and wood finishes has enabled us to develop cutting edge powder technology for those applications. Powder coatings, both stock and custom formulated by our lab, include: Conventional Powder Coatings: Polyesters, Epoxies, Hybrids and Polyurethanes in a variety of colors and textures. Heat Resistant and High Temp... (read more)Browse Powder Coatings Datasheets for FORREST Technical Coatings -
SendCutSend
Powder Coating Finishing Services Why use SendCutSend for powder coating?. 7 colors, 5 finishes. Gloss finish in white, black, red, yellow, gray, blue, and green. Wrinkle & matte finish in black. Metallic in gray. Works on various sized parts. Sheet metal parts from 1 " x 3 " up to 30 " x 36 " (flat sizes). Available on 7 metals. Available on most sheet metals greater than .040 " in thickness. Increase the life of your parts. Powder coated sheet metal can last an average of 20 years in direct UV exposure before needing... (read more) -
FORREST Technical Coatings
Exhaust/Muffler Powder Coating Muffler coatings require both high heat resistance and flexibility for rapid expansion and contraction. The coating must pass the Quench Test where the unit is heated to 900 F and droppped into cold water. The rapid contraction of the metal will stress normal high temperature powder coatings to the point where those normal powders will pop off the metal. FORREST Technical Coatings brings more than a decade of experience in development, testing and formulation of heat resistant powder to perform... (read more)Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
Sames North American Corporation
SAMES Electrostatic Powder Coating In over 65 years of experiences, SAMES Technologies has built up a unique know-how in many different fields of activity. Numerous installations such as car manufacturing, tier 1 & 2 and many other industrials markets are equipped with our electrostatic solutions. This know-how is for you the guarantee that we are experienced team members, able to understand your needs and to speak the same language. It is also the guarantee for you to work with technicians that are able to lead you towards the... (read more)Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
Device Technologies, Inc.
Polymer/Powder & Magnet Wire Coating Services For over 40 years, Device Technologies has been powder coating linear (reel-to-reel) substrates to create its Spring-Fast (R) line of grommet edging, which is the leading U.S. brand of wire protection. Its performance with no failures in 40+ years shows the coating's effectiveness. We offer powder coating, traditional 'enamel ' & high-temperature magnet wire, plus Kapton tape wrapping. Learn more about our various wire coating services: Polymer/Powder Wire Coating. Alternate Polymer Wire... (read more) -
FORREST Technical Coatings
High Temp Powder Coating Colors FORREST high temp powder coating colors withstand high temperature applications with peak or continuous temperature range from 300 - 800 F (149 - 427 C) and are available in distinctive shades. Choose a FORREST heat resistant powder in a color that fits your specific design needs or contact us for a custom formulated color. View examples of possible hues. USE CASES FOR HIGH TEMP POWDER COLORS. Brake pads and brake calipers. Coffee Roasters and Similar Equipment. Lanterns, lamps, and lighting... (read more)Browse Powder Coatings Datasheets for FORREST Technical Coatings -
Coiling Technologies, Inc.
4 Advantages of Powder Coating for Springs Advantages of Powder Coating. Protective and Decorative finish. Limitless range of colors and textures available which enhance the look and feel of the spring. The ability to apply much thicker coatings than liquid solutions and they produce almost no volatile organic compounds (VOC). Improves performance properties. Applying Powder Coating. Our manufacturing equipment is outfitted with a two-staged washer, which applies an iron phosphate base coat then rinse cycle to all coated items. Any... (read more) -
FORREST Technical Coatings
INFERNEX® LB-1100 High Temp Baking Enamel Forrest 's INFERNEX (R) product line offers extreme high temperature paint solutions available in powder coatings, solvent-based, or aerosol delivery systems. INFERNEX (R) is formulated to provide corrosion resistance, adherence, and extreme high temperature durability throughout multiple cycles of thermal shock and UV exposure. As a specified coating for the muffler and exhaust components of a leading agricultural equipment manufacturer, INFERNEX (R) LB-1100 High Temp Baking Enamel can be used... (read more)Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
FORREST Technical Coatings
Powder Coating Best Practices: Videos & Checklist Our Powder Coating Best Practices Checklist and Video Series. Powder Coating technology provides a quality finish when properly handled and applied. Use this Best Practices Checklist and video series to help improve your powder coating practices!. Click here to download the Best Practices Checklist. WHAT RESOURCES ARE AVAILABLE TO POWDER COATERS?. For a coating to adhere and perform to its full potential the substrate must be prepared and the applicator must use correct techniques. This basic... (read more)Browse Powder Coatings Datasheets for FORREST Technical Coatings -
Sames North American Corporation
Powder Coating Equipment for even spray pattern The Inocart VT is perfect for applying an even spray pattern for powders like polyester, epoxy, or acrylic which are supplied in 20 kg (44 lb) boxes. The vibrating table liquidizes the powder and allows the powder pump to move the powder swiftly through the tubing to the manual gun. Powder and energy savings have been incorporated at the heart of the gun's development to reduce work by enhancing productivity and finishing quality of the coating. The TEC5 (Transfer Electronic Control) ensures... (read more)Browse Powder Coating Equipment Datasheets for Sames North American Corporation
-
Coatings of Ceramics on Metals
~ ’ , ~ ~ When a glass powder ( porcelain enamel coating ) is fired onto a metal surface, it is essential that at the sealing temperature the glassy phase dissolves the oxide at the surface in order to form a bond with the …
-
Applied metalworking newsline … items of interest to JAM readers
Ferro Corp., Cleveland, OH, has announced the appointment of James H. Galvenski as product coordinator for PERC porcelain enamel powder coatings , Coatings Div., of that company.
-
Ceramic processing: An overview
Electrostatic deposition, by an aerosol phase, used for deposition of porcelain enamel coating powders , has apparently not been used for making bulk ceramic bodies, but may have some applicability.
-
Federal Register > Tuesday, July 23, 2002 > [67 FR 48254] National Emission Standards for Hazardous Air Pollutants: Surface Coating of Large Appliances
In addition, commenters asked for clarification on the applicability of the rule to certain coatings such as porcelain enamel , powder coatings , and asphalt interior soundproofing.
-
States > Wisconsin > State > Regulations > Natural Resources > Air Pollution Control > [WI AC nr 465] 465 - National Emission Standards for Hazardous Air Pollu...
Application of porcelain enamel , powder coating and asphalt interior soundproofing coating.
-
Urethane Surface Coatings
The appliance industry has used powders to replace porcelain enamel coatings , which are energy-intensive to apply, must be coated on steel of special construction and do not provide the cured film flexibility of powders.
-
Thermosetting Powder Coatings
Powder coatings were starting to replace porcelain enamel since they can be applied using much less energy and make a more chip-resistant coating.
-
Abstracters
Cincinnati), 37 [111 60-63 (1973).- Powder coatings may offer more competition to porcelain enamels than liquid organic h coatings have.
Indicates content that may require registration and/or purchase.