-
Supplier: Allied Electronics, Inc.
Description: Ceramic terminal blocks are designed for high temperature applications. Type DIN-46284-ST and 4011-B. Specifications . Insulating Material: Porcelain KER 111, DIN 40685 white. Upper Temperature Limit: 200°C/392°F. Type 560-K4DF-V2A Specifications. Insulating Material : Steatite,
-
Supplier: Allied Electronics, Inc.
Description: High Temperature Ceramic Terminal Block Ceramic terminal blocks are designed for high temperature applications. Type DIN-46284-ST and 4011-B. Specifications . Insulating Material: Porcelain KER 111, DIN 40685 white. Upper Temperature Limit: 200°C/392°F. Type
-
Supplier: Allied Electronics, Inc.
Description: Euro-Style Ceramic Terminal Block Ceramic terminal blocks are designed for high temperature applications. Type DIN-46284-ST and 4011-B. Specifications . Insulating Material: Porcelain KER 111, DIN 40685 white. Upper Temperature Limit: 200°C/392°F. Type 560-K4DF-V2A
-
-
Supplier: Allied Electronics, Inc.
Description: Euro-Style Ceramic Terminal Block Ceramic terminal blocks are designed for high temperature applications. Type DIN-46284-ST and 4011-B. Specifications . Insulating Material: Porcelain KER 111, DIN 40685 white. Upper Temperature Limit: 200°C/392°F. Type 560-K4DF-V2A
-
Supplier: Radwell International
Description: TERMINAL BLOCK PORCELAIN 24X20X16MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: PM/ 2 - PORCELAIN SCREW TERMINAL
- Contact Size (AWG): 10 AWG
- Voltage Rating: 450 volts
- Current Rating: 41 amps
-
Supplier: Intek Corporation
Description: Patented INTEK heating element Heavy duty industrial design using 20 ga. steel No moving parts Pre-drilled mounting holes provided. Porcelain terminal block included in raceway for easy hook up Rust resistant aluminized steel 1 Year Warranty
- Applications / Materials Handled: Abrasives / Ceramics, Bulk Materials / Briquettes, Construction Materials / Cement, Foods / Grains, Free Flowing Powders / Granules, Metallurgical, Paint / Coatings, Pharmaceutical, Polymers / Molding, Pulp and Paper, Webs / Continuous Sheets
- Heat Source: Electric, Radiant / Infrared
- Equipment Type: Flash / Pneumatic Dryer
-
Supplier: Intek Corporation
Description: Zonall® Electric Infrared Space Heaters Providing you with your own little touch of sun! Patented INTEK heating element Pre-drilled mounting holes provided Porcelain terminal block included in raceway for easy hook up 20 gauge aluminized steel housing 2" x 4" electrical box,
- Heating Capacity: 4 kW
- AC Voltage Required: 480 volts
- Watts: 4 kW
- Heater Type: Air Heater, Radiant Flat Panel Heater, Radiant Heater, Space Heater
Find Suppliers by Category Top
More Information Top
-
terminal block - offers from terminal block manufacturers, suppliers, exporters & wholesalers
Chinese Manufacture, Porcelain Terminal Blocks with CE RoHS .
-
Terminal Block - Terminal Block Manufacturers, Suppliers
Chinese Manufacture, Porcelain Terminal Blocks with CE RoHS .
-
Sell Ceramic Insulator
• Sell Porcelain terminal block .
-
Switch Lampholder - Switch Lampholder Manufacturers, Suppliers
lampholder, halogen lampholder, porcelain terminals block , knife switch, socket,insulator, fuse, ceramic tile etc.
-
Terminal Blocks Manufacturers, Terminal Blocks Product Catalogs Directory
Chinese Manufacture, Porcelain Terminal Blocks with CE RoHS .
-
Connectors & Terminals Manufacturers, Connectors & Terminals Product Catalogs Directory
Chinese Manufacture, Porcelain Terminal Blocks with CE RoHS .
-
MSRE DESIGN AND OPERATIONS REPORT. PART I. DESCRIPTION OF REACTOR DESIGN
female disconnect and the porcelain terminal blocks i n the junction .
-
Recent Electrical Engineering Developments in the United States of America
INSTRUMENTS Long-range low-burden current transformers, porcelain terminal - blocks for watt-hour meters, thermal-demand elements incorporated in watt-hour meters, cyclometer registers, stroboscopic master watt-hour meter, a watt- hour meter convertible to either 2- or 3-wire service, and…
Indicates content that may require registration and/or purchase.