-
Supplier: Serfilco, Ltd.
Description: Material: PE, PP (10", 20", 30") Performance: 7oz / 10 Features P for Chemicals / Plating W for Water Specifications CARBONEX P Porous polyethylene outer shell which serves as a 50 micron prefilter houses granular activated 99.5+% sulfur-free carbon and encases a 3 micron PP wound
-
Supplier: Pall Water
Description: Granular Activated Carbon Filter Cartridges for Liquid and Gas Applications One-step activated carbon and nominal 3 micron particle reduction eliminates problems associated with loose carbon treatment Porous, polyethylene outer shell and polypropylene end caps
-
Supplier: Eaton
Description: LOFSORB activated carbon filter cartridges from Eaton are characterized by a very good adsorption capacity for free chlorine and organic compounds from which a deterioration of performance characteristics lead in water and other liquids. LOFSORB filter cartridges from Eaton are
- Filtration Grade (Micron Rating): 1 to 10 µm
- Maximum Pressure: 101 psi
- Filter Medium Material: Activated Carbon
- Type: Cartridge
-
-
Supplier: Purolator Liquid Process
Description: physical dimensions. Greater capacity and efficiency in chlorine removal than granular activated carbon cartridges of similar physical dimensions. No channeling, bypassing, fluidizing, or unloading of carbon fines. Extruded carbon technology does not release carbon fines
-
Supplier: Eaton
Description: The pressure filters of the series ML 170-450 are suitable for a working pressure up to 2320 PSI. The pressure peaks are absorbed by a sufficient margin of safety. The ML-filter is in-line mounted. Series ML filters can handle a maximum flow rate of 60 gallons per minute. They
- Maximum Pressure: 2,320 psi
- Maximum Liquid Flow: 119 GPM
- Features: Housing and Filter Assembly, Other
- Filtration Product: Hydraulic Fluid
-
Supplier: Miles Scientific (Analtech)
Description: Analtech SPICE Cartridges are prepacked with adsorbent and ready for use. Molded of medical grade polypropylene, each cartridge contains 1 cc of packing. A porous frit and outlet filter combination contain the packing and will remove sample particulate down to 10 microns.In normal use
- Particle Size: 10 µm
- Configuration: Cartridge / Column
- Tube Material: Polypropylene (PP)
- Separation Mechanism: Syringe, Vacuum Manifold
-
Supplier: Alfa Laval Inc.
Description: Sludge dewatering at high volume and high solids loading, with low polymer and power input. The Alfa Laval AS-H Belt Press G2 is a sludge dewatering unit suitable for municipal and industrial applications, delivering continuous dewatering by means of two porous filter belts. The key to
-
Supplier: F.B. Leopold, a Xylem brand
Description: Leopold® IMS® (Integral Media Support) cap is the porous plate developed by Leopold as a replacement for support gravel in filter beds equipped with Leopold underdrain. It comes factory-installed on top of the underdrain block. By eliminating the support gravel, the overall depth of
- Features: Other
- Application / Industry: Waste / Sludge
-
Supplier: Analytical Systems Int’l. Keco
Description: The regulated d.c. power supply provides a constant standing voltage. The gas diffuses through a porous filter and contacts the surface of the sensor element. A change in resistance occurs that is proportional to the concentration at gas applied. This signal is then amplified and sent
- Operating Temperature: -40 to 180 F
- Measurement Type: %LEL
- Electrical Outputs: Analog Current
- Gas Types: Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine (Cl2), Combustible Gas, Hydrogen Sulfide (H2S), Oxygen (O2), Sulfur Dioxide (SO2), Toxic Gas
-
Supplier: Labconco Corporation
Description: on particles 0.3 micron; activated organic vapor carbon filter, 7.5 lbs. porous coconut shell media; built-in blower with solid state speed control; red filter system alarm light to alert operator to low airflow conditions; three-position switch; 96" power cord and plug.
- Features: Other
-
Supplier: Micromeritics
Description: The DVVA® II is a state-of-the-art dynamic void volume analyzer capable of measuring the compressed void volume and density of carbon black powders and with exceptional precision and accuracy. This instrument can be used to predict the optimal polymer/carbon black ratios in
- Display & Special Features: Computer Interface / Networkable, SPC Software / Capability
- Properties Analyzed: Density - Loose Packed / Aerated
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: Micromeritics
Description: pharmaceuticals, catalysts, carbon, cosmetics, paints, pigments, geoscience, fuel cells, high-tech ceramics and much more. The instrument features a krypton option, allowing measurements in the very low surface area range. The instrument also combines versatility in analysis methods and data
- Properties Analyzed: Absorption / Water Absorption, Adsorption / Desorption (Chemisorption/ Physisorption), Porosimetry / Pore Volume, Surface Area - Specific, Surface Area - Total, Surface Energy / Tension
- Test Media: Adhesives / Coatings, Ceramics / Glass, Food / Drugs, Geological (Rock, Strata, etc.), Porous Materials (Filters, Foam, etc.), Powders / Granular Materials
- Display & Special Features: Computer Interface / Networkable, SPC Software / Capability
- Features: Other
-
Supplier: ASTM International
Description: nitride, graphite, and carbon. The components are produced in a variety of geometries (blocks, plates, cylinders, rods, rings). 1.3 The test method describes two test specimen geometries for determining the flexural strength (modulus of rupture) for a porous honeycomb ceramic test
-
Supplier: FLSmidth
Description: charger," injecting the ash into the pressurized convey pipeline while acting as an airlock between the conditions in the dust collector / Airslide® conveyor and the conveying system. The FK Pump conveying system uses carbon steel straight piping and hard iron sweep fittings. A simple bin
Find Suppliers by Category Top
Featured Products Top
-
Ultra-fine activated carbon particles used in the activated carbon filter cartridges have excellent adsorption performance and can effectively filter harmful gases, remove peculiar smells, and part of heavy metal substances. Product Key Features: (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
The Replaceable Core Model Filter-driers - Sporlan Catch-All® Series provide unparalleled control of the most harmful contaminants in HVAC&R systems. Moisture, acids, and solid debris are effectively captured to ensure the long life, efficiency, and capacity of today’s (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division
More Information Top
-
Correlation of radioactive waste treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle: conversion of yellow cake to urani...
Porous carbon filters .
-
Correlation of radioactive-waste-treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle: conversion of yellow cake to urani...
Porous carbon filters .
-
Removal of dusts from process gases at high temperatures by granular filters
There are porous carbon filters made from pure (ash-free) carbon or coke, which are mechanically strong and resistant to attack of alkalis and acids, includ- ing hydrofluoric and fluoric acids.
-
Evaluation of environmental-control technologies for commercial nuclear fuel-conversion (UF/sub 6/) facilities
These gases first pass through two sets of two porous carbon filters per set, where the unreacted UO2 particles, entrained UF4 particles, and any other particulate matter are removed.
-
Handbook of Chlor-Alkali Technology
Porous carbon filters for mercury usually operate at pressures up to 8 bar.
-
Recycled Uranium Mass Balance Project Y-12 National Security Complex Site Report
Both reactor off-gas systems contained micrometallic filters backed up in series by porous carbon filters and were equipped with gamma monitors to detect filter failure.
-
Guidelines for Pollution Control
Equipment Components
Did you know that polypropylene, Dynel, and porous carbon filter tubes are good choices for concentrated acid or alkaline solutions (porous stone filter tubes for concentrated acid solutions)?
-
Macroscopic Carbon Nanotube Assemblies: Preparation, Properties, and Potential Applications
In comparison with traditional activated and porous carbon filters , the uniform nanoscale pore size of CNT arrays could allow them to act as small-molecule separation filters.[29–33] Even with the small diameter of individual nanotubes, the flux through the tubes was…
-
Compiled by the American Ceramic Society
The carbide crystals formed by reaction in the molten metal matrix are removed by filtering the emulsion through a porous carbon filter .
-
Use of titanium metal ceramic filters for purifying steam in milk sterilization.
The period of use was 7 times longer than for porous carbon filters and the filter is recommended for treating steam in milk sterilizers.
Indicates content that may require registration and/or purchase.