-
Supplier: G. Bopp USA Inc.
Description: In contrast to POREMET, ABSOLTA N is a highly porous filter medium for higher flow rates with moderate pressure loads. ABSOLTA is characterized by the best cleaning and backwash properties. ABSOLTA D is also a 5-layer version with a reduced thickness of 1.7 millimeters.
- Additional Features: Reusable / Cleanable
- Type: Wire Mesh / Screen
-
Supplier: Kaydon Filtration Corporation
Description: Our Diesel Particulate Elements provide critical protection in bulk diesel storage and transfer systems by removing abrasive solid contaminants that cause injector wear and fuel system damage. With high-efficiency micro glass media, these filters support cleaner combustion,
- Type: Cartridge, Wire Mesh / Screen
- Filtration Product: Gasoline / Diesel
- Filter Medium Material: Glass Fiber, Metal / Porous Metal
- Features: Other
-
Supplier: Kaydon Filtration Corporation
Description: Kaymax® elements are designed for critical lubricating oil applications where high-efficiency particulate removal and long service life are essential. Constructed with bonded fixed-pore microfiberglass media, these elements maintain pleat integrity under high viscosity and flow
- Type: Cartridge, Wire Mesh / Screen
- Features: Filter Element / Cartridge, Other
- Filter Medium Material: Glass Fiber, Metal / Porous Metal
- Filtration Product: Hydraulic Fluid, Lubricants
-
-
Supplier: Pentair Oil & Gas Separations
Description: V-MAX® is a coreless filter that flows from the inside-to-outside like a bag filter but V-MAX® technology can offer the same online life as a bag filter in a vessel that is roughly half the diameter. This is possible since the V-MAX® design offers up to ten times the available
- Features: Filter Element / Cartridge
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
- Filtration Product: Water
-
Supplier: Pentair Oil & Gas Separations
Description: available upon request. Filter disposal costs are continually increasing. In some cases, it costs more to dispose of used filters than it did to purchase them! The coreless design of Pentair Porous Media's elements allow them to be easily collapsed or crushed and
- Maximum Pressure: 75 to 150 psi
- Type: Cartridge
- Features: Filter Element / Cartridge
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
-
Supplier: Eaton
Description: Porous titanium filters are designed for applications involving extreme operating conditions and aggressive fluids and gases. The rugged, fixed pore structure is constructed from sintered titanium powder. The result is an element that can withstand heat, high pressures and
- Filtration Grade (Micron Rating): 0.5 to 100 µm
- Maximum Pressure: 250 psi
- Type: Cartridge
- Filter Medium Material: Metal / Porous Metal
-
Supplier: G. Bopp USA Inc.
Description: filters (disc, cell and drum filters) and as a porous medium for fluid bed applications. These fabrics are mostly made of stainless steel.
- Additional Features: Reusable / Cleanable
- Type: Wire Mesh / Screen
-
Supplier: Bijur Delimon International
Description: Application In-line Pressure Filters provide a compact lightweight in-line filter for reliable economic protection of critical components. These In-line pressure filters are commonly used in air-oil panel assemblies. Assemblies are specially designed for easy in-line
- Filtration Grade (Micron Rating): 10 to 125 µm
- Maximum Pressure: 500 psi
- Housing Material: Aluminum
- Flow: Full Flow
-
Supplier: Porex
Description: Minimize contamination and noise of nebulizers. POREX® nebulizer filters and vents offer a two-fold advantage when assembled into a nebulizer, a device that converts liquid into an aerosol for inhalation of medication. Our porous materials effectively filter or vent the air as
- Application / Industry: Medical
- Type: Micro Filtration
- Features: Other
- Filter Medium Material: PTFE / Teflon®, Polypropylene (PP)
-
Supplier: Hilliard Corporation (The)
Description: cartridges feature metal ambients for added strength, as well as a polyester media retainer for both chemical resistance and media retention. Other features include lifting handles and lifting tabs for added convenience in handling.
- Maximum Liquid Flow: 0.5 GPM
- Type: Cartridge
- Additional Features: Duplex
- Features: Filter Element / Cartridge, Other
-
Supplier: Porex
Description: For decades, Porex has designed and developed customized filtration solutions for blood management that are used in blood transfusion safety, dialysis filtration and sepsis blood filtration. Our team of engineers customizes the development of three-dimensional structures that serve as filters
- Application / Industry: Medical
-
Supplier: Bijur Delimon International
Description: Application In-line Pressure Filters provide a compact lightweight in-line filter for reliable economic protection of critical components. These In-line pressure filters are commonly used in air-oil panel assemblies. Assemblies are specially designed for easy in-line
- Filtration Grade (Micron Rating): 5 µm
- Maximum Liquid Flow: 5 GPM
- Maximum Pressure: 6,000 psi
- Flow: Full Flow
-
Supplier: Eaton
Description: The innovative, magnetically coupled driving technology that moves the cleaning disc -- without the need for shaft or drive external seals -- makes MCF magnetically coupled filter unique. Dramatically Reduces Product Loss Highlights of the MCF-824 Series Permanent media retains
- Filtration Grade (Micron Rating): 15 to 1,125 µm
- Maximum Liquid Flow: 30 to 200 GPM
- Maximum Pressure: 30 to 150 psi
- Filtration Product: Coolants, Inks / Dies / Paints, Oil
-
Supplier: Eaton
Description: LOFSORB activated carbon filter cartridges from Eaton are characterized by a very good adsorption capacity for free chlorine and organic compounds from which a deterioration of performance characteristics lead in water and other liquids. LOFSORB filter cartridges from Eaton are ideal
- Filtration Grade (Micron Rating): 1 to 10 µm
- Maximum Pressure: 101 psi
- Filter Medium Material: Activated Carbon
- Type: Cartridge
-
Supplier: Purolator Liquid Process
Description: CARBONEX™ CEP Series filter cartridges provide reliable removal of chlorine, chemical contamination and sediment from plating bath solutions. The depth filter media used in the outer zones of the cartridge provides efficient particulate removal. The inner zone of the cartridge
-
Supplier: ARKPLAS
Description: particle removal, or a 90 to 130 micron density (HDPE 4913) for larger particles. Stainless Steel Filters are acceptable for use in fluid and gas streams requiring a strong filter media in conjunction with solutions and applications suitable for use with this media. The
- Filtration Grade (Micron Rating): 200 µm
- Filtration Product: Chemicals, Water
- Additional Features: FDA Compliant
- Application / Industry: Food and Beverage
-
Description: pore sizes to provide more consistent particle removal, flow rates, and pressure drops for your filtration application. Expanded MicroGrid® can be used for either primary filtration applications to protect critical downstream components or as internal cores to support the filtration media.
- Housing Material: Aluminum, Plastic, Steel, Steel - Stainless
- Filtration Product: Chemicals
- Filter Medium Material: Metal / Porous Metal, Nylon, PTFE / Teflon®, Polysulfone (PSU)
- Features: Other
-
Description: Economy and Reliability in Ultrafiltration! As an alternative to conventional treatment steps, such as flocculation, sedimentation and multi media filtration, Liqui-Flux ultrafiltration modules reliably help remove turbidity, suspended solids, and pathogens such as bacteria and protozoae from
- Maximum Pressure: 87 psi
- Type: Cartridge
- Application / Industry: Food and Beverage
- Flow: Full Flow
Find Suppliers by Category Top
Featured Products Top
-
Prevent contaminants from flowing through pneumatic lines with this 10-32 threaded, straight barb fitting. A porous sintered filter (5 micron, 20 micron, 40 micron) is pressed into the external threaded end of the fitting. The body includes a barb for use with tubing IDs ranging from (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
Need: Don't automatically choose the finest micron rating. Finer filters clog faster and may restrict flow unnecessarily. Choose the rating that captures the problematic particles for your process. Select the Filter Media Material: (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
out-gassing and maintains excellent mechanical properties ensuring high-purity air for the most demanding environments over the life of the filter. A media configuration that is optimized through Controlled Media Spacing (CMS™) resulting in a lower pressure drop than other media pleating (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
The Sporlan Type See-All moisture liquid indicator combines two functions of moisture and liquid indication into a single economical product. The indicator is a porous filter paper that is sensitive to moisture. A green dark color indicates the refrigerant is dry. A yellow color indicates (read more)
Browse Sight Windows Datasheets for Parker Sporlan Division -
The Vital Role of Sealing in the Hydrogen Odyssey Imagine a world powered by the most abundant element in the (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
The Vital Role of Sealing in the Hydrogen Odyssey Imagine a world powered by the most abundant element in the (read more)
Browse Rupture Discs and Burst Discs Datasheets for Technetics Group -
elements to be sealed, independently of the orientation and accessibility of the seal. Features & Benefits Simple, visually & verifiable installation (correct location of the rubber part in front (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
design team utilizing cutting-edge techniques, such as finite element analysis (FEA), and leveraging best-in-class elastomer processing capabilities, Technetics ensures superior performance across a wide range of demanding applications (read more)
Browse Inflatable Seals Datasheets for Technetics Group
More Information Top
-
Mathematics in the Fraunhofer institute
Is Wie already mentioned by many filter elements of the housing the porous medium very thin in comparison with the typical length.
-
A Discussion of the Development Process, Identification of Design Requirements, and Implementation of Improvements to a Point-of-Use Water Purifier in India
Preferential flow in porous media is a well-documented phenomenon (see Section 5.2 for a review of the literature) and could cause water to flow more quickly through certain paths in the porous medium of the filter element than through others.
-
Application of CFD Methodology to Air Intake System of CRDI Engine
1) Solver - Segregated 2) Time step - Steady 3) Viscous Model - k-epsilon (2 equation) [6] Before solving porous media model, filter element is considered a normal fluid zone and the problem is solved without porous media.
-
Design Practices: Passenger Car Automatic Transmissions
The effective area of the media usually is considered to be the total surface area of the porous media in a filter element that is exposed to flow.
-
3D Unsteady Modelling of the Loading Process in a Diesel Engine PM-Filter
The numerical resolution of Navier-Stokes equations is then required, further modified to take into account the presence of porous media represented by filtering elements (i.e. walls separating adjacent channels in the PM-filter): The last term on the R.H…
-
Hydraulic conditions at the source zone and their impact on plume behavior
Monitoring concentrations within the filter element allows one to determine how tracer is transferred from the filter element into the porous medium .
-
METAL FILTERS FOR PRESSURIZED FLUID BED COMBUSTION (PFBC) APPLICATIONS
In the presence of 1 ppmv gas phase alkali, accelerated oxidation, pore closure, crack formations through the surface oxide, and/or removal of filter media sections limit the use of all porous sinter bonded metal media filter elements during operation in an 840°C…
-
FILTER COMPONENT ASSESSMENT--CERAMIC CANDLES--
In the presence of 1 ppmv gas phase alkali, accelerated oxidation, pore closure, crack formations through the surface oxide, and/or removal of filter media sections limit the use of all porous sinter bonded metal media filter elements during operation in an 840°C…
-
Laminar, turbulent, and transition flow in porous sintered media
downstream pressure; (pl +p2)/2 mean pressure; volumetric flow rate; volumetric flow rate at mean pressure Reynolds number for porous media ; filtration threshold of porous element ; mean filter velocity; axial coordinate; absolute viscosity; density.
-
States > Indiana > State > Proposed Regulations > 2010 Documents > November 24‚ 2010 > [2010 IN Proposed in-20101124-0031-0003049] 675 IAC 12, 14 and 20 ...
(B) "Filter" means a device that separates solid particles from water by circulating the water through a porous substance(a filter medium element ).
Indicates content that may require registration and/or purchase.