-
Supplier: ValueTronics International, Inc.
Description: Pen drives USB connection it's also available in order to transfer recordings from meter and realize a practical and sure portable situation of all date. PQA823 meter are powered by a internal rechargeable Li-Ion battery which permits complete operation for more than 3
- Phase: Single-Phase
-
Supplier: Tele-Lite, Inc.
Description: This super quiet generator is extremely portable (at only 29 lbs.) as well as fuel efficient, running up to 8.3 hours on a single tank of gas when used with the Eco-Throttle feature. This easy starting generator produces only 59dB of sound at 7 meters running at full load, which
- Wattage: 1,000 watts
- Voltage: 120 V
- Phase: AC Single Phase Power, DC Power
- Applications: Standby
-
Supplier: Sonel Test
Description: 290/500 V, 400/690 V Direct current Systems: single-phase split-phase with common N three-phase – WYE with and without N conductor three-phase – Delta three-phase – 2-element WYE without N conductor (Aron/Blondel) three-phase – 2-element Delta (Aron/Blondel)
- Features: Other
- Phase: Single-Phase
-
-
Description: are applicable in single, dual- (split phase) and 3-phase a.c. power supply systems at 50 Hz or 60 Hz. These instruments can be used in the generation, transmission and distribution of electricity, for example inside a power station, substation or a distributed generator
-
Supplier: Win Source Electronics
Description: Voltage - I/O Low: 0.3V Meter Type: Single Phase
- Operating Temperature: -40 to 125 C
- Optical Meter Type: Energy Meter
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7E.16 energy metere is single phase with horizontal mechanical display and S0 pulse interface. Nominal current 10 A (65 A maximum), compliant with MID directive (50 Hz), single phase 230 V AC, integrated S0 pulse output. Width 35 mm. Features include: Compliant with EN
- Optical Meter Type: Energy Meter
-
Supplier: RS Components, Ltd.
Description: Carlo Gavazzi EM540DINAV23XO1PFB
- Optical Meter Type: Energy Meter
- Display type: LCD Display
-
Supplier: Finder S.p.A. con unico socio
Description: The single-phase bi-directional energy meters with LCD display, Types 7M.24.8.230.0001, 7M.24.8.230.0010, 7M.24.8.230.0210 and 7M.24.8.230.0310 are the ideal products for monitoring domestic/industrial energy consumption, including applications in offices, photovoltaic
- Optical Meter Type: Energy Meter
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7E.36 three-phase MID energy meters with mechanical display and S0 pulse interface. Nominal current 10 A (65 A maximum), compliant with MID directive (50 Hz), integrated S0 pulse output. Width 70 mm. Features include: Compliant with EN 62053-21 and EN 50470 standards PTB
- Optical Meter Type: Energy Meter
-
Supplier: RS Components, Ltd.
Description: Schneider Electric A9MEM1560
- Optical Meter Type: Energy Meter
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7E.86 comprises three-phase multifunction energy meters. Available in these versions: 7E.86.8.400.0112. Reference current 1 A (6 A Maximum), Three-phase systems – 3 or 4 wire, Usable with current transformer*, Programmable CT secondary*, Dual tariff, MID
- Optical Meter Type: Energy Meter
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SOP-16-5.4mm Energy Metering ICs ROHS
- Optical Meter Type: Energy Meter
-
Supplier: Lingto Electronic Limited
Description: ENERGY METERING IC
- Accuracy: 0.1 ± %
- Optical Meter Type: Energy Meter
-
Description: IC ENERGY METER INT OSC 24-SSOP
- Optical Meter Type: Energy Meter
-
Supplier: Newark, An Avnet Company
Description: POWER METER W/ ETHERNET, 3-PHASE, 415VAC; No. of Phases:Three Phase; Supply Voltage:100VAC to 415VAC, 125VDC to 250VDC; Energy Meter Mounting:Panel; Product Range:PowerLogic PM5000 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIGITAL ENERGY METER, 3-PH, 97-347VAC; No. of Phases:Three Phase; Supply Voltage:90VAC to 347VAC, 125VDC to 300VDC; Energy Meter Mounting:DIN Rail; Product Range:PowerLogic EM3500 Series; Meter Function:Energy; Power Consumption:5VA RoHS
-
Description: JEMStar II is easy to use and configure with our intuitive JEMWARE software and the meter display provides a user menu to show and edit configuration details. The JEMStar II has 8 GB of non-volatile memory to store your metering and power quality data for as long as you want. The meter
- Operating Temperature: 30 to 85 C
- Accuracy: 0.05 ± %
- Display Type: Digital Only
- Optical Meter Type: Energy Meter, Power / Energy Meter, Power Meter
-
Supplier: Opto 22
Description: billing purposes, these CTs are accurate to ± 1% from 10% to 130% of rated current. This level of accuracy is well suited to energy monitoring applications. The CT has an internal precision burden resistor across the secondary and is core interleaved at joints for accuracy. Phase angle
- Number of Channels: 0
- Operating Temperature: 0 to 60 C
- Display Type: Analog Only
- Optical Meter Type: Energy Meter
-
Supplier: Newark, An Avnet Company
Description: DIGITAL ENERGY METER, 1-PHASE, 230VAC; No. of Phases:Single Phase; Supply Voltage:230VAC; Energy Meter Mounting:DIN Rail; Product Range:EM112 Series; SVHC:No SVHC (15-Jan-2019); Supply Voltage:230VAC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ENERGY METER, 1-PH, 230VAC, DIN RAIL; No. of Phases:Single Phase; Supply Voltage:230VAC; Energy Meter Mounting:DIN Rail; Product Range:7E Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Ophir-Spiricon Inc.
Description: No Description Provided
- Wavelength Range: 193 to 1,100 nm
- Sensor Diameter: 4 mm
- Maximum Pulse Width: 300 ns
- Display Type: Analog Only
-
Description: AMETEK's Ci20 Revenue Meter watches over your energy investment in many ways. It has high accuracy measurements, site diagnostics and multiple communication options to ensure maximum usability. Your installation investment is reduced with our innovative software wizard that provides
- Number of Channels: 4
- Operating Temperature: 30 to 85 C
- Accuracy: 0.15 ± %
- Display Type: Digital Only
Find Suppliers by Category Top
Featured Products Top
-
The Finder 7E Series is a range of single-phase and three-phase energy meters with mechanical or LCD backlit displays. Other features include (according to Type): 1 or 3 phase (read more)
Browse Energy Meters and Optical Power Meters Datasheets for Finder S.p.A. con unico socio -
ideal operating conditions. The SU2 provides pressure regulation and flow control whilst the SU3 provides pressure regulation, flow control and a filter unit. Both sample systems can be attached to the SADP carrying case and connected to the dewpoint meter via the hose tail fittings. With no stored energy, the attached sample system and instrument can be used in hazardous environments. (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Output Load:10kΩ//10pF Phase Noise @ 1kHz Offset:-130dBc/Hz Typ. Start-up Time:3ms Max Applications Include: Electricity Meters Gas (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
that interface to three-phase and single-phase systems. Specifically designed for heavy-duty industrial and commercial new installation and retrofit applications, the modules provide a wide range of highly accurate power and energy measurements over an operating temperature range of -40°C to (read more)
Browse Data Input Modules Datasheets for Dataforth Corporation -
stored energy parts, the attached SU3 sample system and SADP/SADP-D portable dewpoint meter can be used in hazardous environments. (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
flexibility. All units within the grid work together, simplifying implementation of airflow, pressure or temperature controls. Rosenberg Gen 3 EC motors also come with these motor innovations: • 200 to 480-VAC 3-Phase Supply. Previous EC motor generations were (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Meter: Universal 1-phase and 3-phase energy meter with Modbus RTU/RS485 communication, 1 x digital input, 2 x digital outputs, and measured values for system and energy (read more)
Browse Electromechanical Relays Datasheets for Altech Corp. -
SADP/SADP-D portable dewpoint meter via the hose tail fittings. With no stored energy parts, the attached SU2 sample system and SADP/SADP-D portable dewpoint meter can be used in hazardous environments. (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
3Ø - cCSAus only) Product Overview The LineGard™ 30 Amp Portable Series GFCI comes factory standard with flying (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Plug & Play Digital Panel Mount Meter Model DPM-3 and the SmartPlug & Play Portable Hand Held Indicator Model SSI. These smart plug and play meters offer a variety of current and planned benefits including (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC
More Information Top
-
energy meter ( Page 4 ) - offers from energy meter manufacturers, suppliers, exporters & wholesalers
3 Phase Energy Meter Testing Equipment Portable Calibrator , 3pcs ...
-
Three Phase Energy Meter - Three Phase Energy Meter Manufacturers, Suppliers
Three Phase Energy Meter Test Equipment Portable Calibrator , 3 pcs I-P Open Link Meter .
-
Energy Meter - Energy Meter Manufacturers, Suppliers (Page 2)
Three Phase Energy Meter Test Equipment Portable Calibrator , 3 pcs I-P Open Link Meter .
-
Metrological Characterization and Operating Principle Identification of Static Meters for Reactive Energy: An Experimental Approach Under Nonsinusoidal Test Co...
The experimental tests were carried out on the following static meters for both active and reactive energies [ 3 ]: — a portable reference standard meter , which was con- structed with a numeric phase shifting of a quarter of a period of the current …
-
Power Meters / Analyzers / Harmonics
… meter accuracy in a portable recording power meterBacklightAuto-detect … … and demandSingle or three- phase measurementsTrue RMSMeasures Harmonic Distortion … … the 50thRecords continuous current, energy , and power consumption to calculate costsMin/max/avgPowerVision SoftwareMeasures sub- meter loads used to determine available circuit capacityComplete with ( 3 ) 1000 am...
-
Revenue Meter
… meter accuracy in a portable recording power meterBacklightAuto-detect … … and demandSingle or three- phase measurementsTrue RMSMeasures Harmonic Distortion … … the 50thRecords continuous current, energy , and power consumption to calculate costsMin/max/avgPowerVision SoftwareMeasures sub- meter loads used to determine available circuit capacityComplete with ( 3 ) 1000 am...
-
Safeguards instrumentation: a computer-based catalog. Second edition
… Balances (Electronic) 2 Uranium-Hexafluoride-Cylinder Weight Standards 3 Semi- Portable Cylinder Load Cell 4 … … 24 Mass Spectrometer (Gas- Phase ) 25 Mass Spectrometer (TherMal … … Solution Assay SysteM 33 Energy Dispersive X-Ray Fluorescence … … Monitor 36 Stabilized Assay Meter (SAM-ID 37 Brookhaven …
-
Phase Meters / 3 / Single Phase
KE7301 - 3 Phase Portable Meter Tester … standard meter is used for the test of three phase / single phase energy meters under class …
-
Meters / Energy Meters / Three Phase
GF312D-100A - Field Testing Equipment for 3 Phase Energy Meter GF312B portable three-phase energy meter calibrator with printer is used to calibrate three phase, single phase …
-
Subject Index
… of radio waves from, research applica- tions of, 1526 velocity of, c.w. technique for omeasurement, improvement to, 105 Meters , galvanometer, feedback svstems for … … 1320 torque-operated, for 3 con A, 2359 Microphones … … broad- casting transmitter, 3872 phase , mathematical treatnient of power … … iii, 589 phase compensation mIethod for, 588 syste n for, 587 Modulators, ferrite, microwave, 1825 frequemicy, diode reactance-type, 2187 using ferroelectric capacitor, 3247 for 'marginal' oscillator, 1826 portable unit for television link … … 1859 theory of, 2215 energy -loss spectrum of electron …
Indicates content that may require registration and/or purchase.