-
Supplier: MO2 Inc.
Description: The PetroCheck Portal Hydrocarbon Analyzer (PHA) is the ideal instrument for precise measurement and quantification of petroleum hydrocarbons dissolved in water and/or as vapor. The PetroCheck PHA is designed to meet rigorous field monitoring requirements and has proven itself
- Response Time: 4.999999999999998 seconds
- Operating Temperature: 32 to 122 F
- Application: Ambient Air Monitoring, Process Gas
- Electrical Outputs: Analog Voltage
-
Supplier: Process Sensing Technologies USA
Description: Transportable hydrocarbon dew-point analyzer system for field-measurements in natural gas. Suitable for IEC Zone 1 or 2 hazardous area, NEC Class I, Division 1 Groups B, C, D. A complete transportable natural gas dew-point analysis system for field spot-check measurements. Periodic
- Instrument Type: Analyzer
- Mounting Type: Portable
- Application: Process Gas
- Features: Self Calibration
-
Supplier: Owlstone Inc.
Description: Lonestar is a portable gas analyzer that can detect a broad range of analytes at part per billion concentrations, with high selectivity in just a few seconds.
- Operating Temperature: 41 to 104 F
- Operating Humidity: 5 to 90 %
- Response Time: 1.000000000000002 seconds
- Measurement Type: %Volume, Signature or Spectra, Trace
-
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 317 Series Portable Hydrocarbon Analyzer is designed for the measurement of propane or gasoline vapor (using a correction factor) from a closed vessel.The built-in sampling pump draws in a sample through an external hose, then passes it through a filter and flow meter,
- Response Time: 10 seconds
- Operating Temperature: 32 to 120 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Automobile emission gas analyzer Gasboard-5020 is a portable type exhaust gas analyzer, mainly used for measuring exhaust gases of CO, CO2, HC, O2, NO from petro, gasoline, CNG engines, with built-in printer, high accuracy, stable performance and easy operation.
- Response Time: 10.00000000000002 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Trace
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Portable biogas analyzer Gasboard-3200L is a portable type analyzer, mainly used for measuring biogas compositions of CH4, CO2, O2, H2S, with high accuracy, stable performance and easy carrying features, widely use in anaerobic digestion biogas, waste water treatment
- Response Time: 15 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Trace
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Portable syngas analyzer Gasboard-3100P is a portable type analyzer used for syngas composition analysis. It is widely used in various applications such as biomass gasification, coal gasification, waste to energy, RDF, methane conversion, blast furnace top gas, coke gas,
- Response Time: 15 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Portable natural gas analyzer Gasboard-3110P is a portable type analyzer and the best alternative of GC and MS that can be used for online measurement for natural gas composition and heating value second by second. It is widely used in various applications such as natural
- Response Time: 15 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
-
Supplier: Process Sensing Technologies USA
Description: AM Trace is a transportable oxygen and moisture analyser designed to measure the internal atmosphere in the build chamber of an Additive Manufacturing Machine. AM Trace has a measurement range of 1ppm to 25% oxygen. This sensor is unaffected by hydrocarbons or volatile atmospheres and is
- Instrument Type: Analyzer
- Display: Digital
- Mounting Type: Portable
- Application: Process Gas
-
Supplier: Analytical Industries Inc.
Description: and sample flow control and indication. Integral measurement data logging Sensor life of up to 24 months Overview Our portable range of oxygen trace analyzers are designed for applications that require the periodic verification of Oxygen concentration in a gas. Available in both
- Instrument Type: Analyzer
- Features: Data Logger, Hazardous Environments, Intrinsically Safe
- Display: Digital
- Gas Types: Oxygen (O2)
-
Supplier: Analytical Industries Inc.
Description: Sensor life of up to 24 months Overview Our portable range of oxygen analyzers are made for applications that must be controlled at several defined points. Designed for efficiency and agility, the GPR-2000 % oxygen analyzer is the go-to solution for swift, point-to-point
- Instrument Type: Analyzer
- Features: Data Logger, Hazardous Environments
- Display: Digital
- Gas Types: Oxygen (O2)
-
Supplier: Nova Analytical Systems Inc.
Description: No Description Provided
- Measurement Type: %LEL, %Volume, Trace
- Application: Ambient Air Monitoring, Confined Space Monitoring, Personal Exposure Monitoring
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Hydrocarbons, Hydrogen (H2), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Oxygen
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: ABB Measurement & Analytics
Description: Due to its rugged, field-portable packaging, the Methane Carbon Isotope Analyzer is ideally suited for energy exploration, biogas production and for studies of anaerobic digestion, methanogenic bacteria, methane hydrates, hydrothermal vent effluents, and other applications involving
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Hydrocarbons, Toxic Gas
- Number of Gases Monitored: Multi Gas
-
Supplier: ABB Measurement & Analytics
Description: Analyzer. For simultaneous measurements of CO and CO2, please refer to LGR's CO/CO2 Analyzer. For highest portability, lowest power, lightest weight and lowest cost, please refer to LGR's new Ultraportable Methane Analyzer.
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
- Instrument Type: Analyzer
- Gas Types: Hydrocarbons, Methane (CH4) / Natural Gas, Water Vapor
- Number of Gases Monitored: Multi Gas
-
Supplier: ABB Measurement & Analytics
Description: LGR's Greenhouse Gas Analyzer (model GGA-24EP) is the world's most advanced instrument for simultaneous measurements of methane (CH4), carbon dioxide (CO2) and water vapor (H2O). Quite simply, no other analyzer provides higher performance. (For details, please see: advantages). The
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Hydrocarbons, Methane (CH4) / Natural Gas, Water Vapor
-
Supplier: ABB Measurement & Analytics
Description: LGR’s Methane/Acetylene Analyzer is the world’s most advanced instrument for simultaneous measurements of methane, acetylene and water vapor. Quite simply, no other analyzer provides higher performance. Measurement of acetylene can be extremely useful in tracer studies of landfills and
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Hydrocarbons, Methane (CH4) / Natural Gas, Water Vapor
-
Supplier: Nova Analytical Systems Inc.
Description: The 7460 Series Portable Analyzers are available in six versions for the simultaneous measurement of the gases typically found in the exhaust from internal combustion engines. CO, CO2, and HC's are detected by a dual-wavelength infrared detector. O2 and NOx (as NO) are detected by
- Response Time: 8 seconds
- Operating Temperature: 32 to 104 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: C.I. Analytics, Inc.
Description: of impurities in polymer-grade ethylene, propylene and light hydrocarbons. Simple and easy to use, the SuperC AMF lab analyzer runs on Windows-based ciSmart software. It is fully automated with digital mass flow controls and can analyze up to 11 different impurities. For added
- Response Time: 1,200 seconds
- Measurement Type: %Volume
- Instrument Type: Analyzer
- Number of Gases Monitored: Multi Gas
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova Model 7900P Series Heat Treat analyzers utilize a three channel high stability infrared detector for the simultaneous measurement of CO, CO2, and CH4 in exothermic or endothermic gas mixtures. In addition, the analyzer can be supplied with a fully compensated thermal
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Owlstone Inc.
Description: NEXSENSE C is a man portable chemical detection and identification system that enables rapid and robust on-scene analysis of chemical agents from airborne samples. Utilising Owlstone's cutting edge Field Asymmetric Ion Mobility Spectrometry (FAIMS) technology combined with intelligent data
- Operating Temperature: 32 to 95 F
- Response Time: 10.00000000000002 seconds
- Application: Ambient Air Monitoring
- Instrument Type: Analyzer
-
Supplier: Oneida Research Services, Inc.
Description: With the IVA® Model 210s Internal Vapor Analyzer, you can perform package moisture and gas analysis, on-site at your facility. This is a user-friendly test system for monitoring the quality of your hermetic packaging processes. IVA® Technology was invented by ORS and offers the most accurate
- Application: Ambient Air Monitoring, Confined Space Monitoring
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Hydrocarbons, Hydrogen (H2), Nitrogen Dioxide (NO2), Oxygen (O2), Water Vapor
- Features: Controller, Data Logger, Other, Self Calibration
-
Supplier: Process Sensing Technologies USA
Description: CDP301 portable HCDP tester uses the chilled mirror principle for both hydrocarbon and water dew point measurements and is designed to follow the requirements as described in ASTM D1142. Based on the visual manual method of observing the formation of condensate, the CDP301 uses a
- Variables Measured: Dew Point
-
Supplier: Sensidyne, LP
Description: The Sensidyne Compressed Breathing Air (CBA) Analysis Kit allows anyone to simply, quickly, and quantitatively measure all four of the common contaminants in breathing air, plus oxygen defeciency.
- Number of Channels: 1
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring, Confined Space Monitoring, Continuous Emissions Monitoring, Personal Exposure Monitoring, Process Gas
- Display: Analog
-
Oil Sensors and Analyzers - Oil in Water Analysis of Produced or Flowback Water -- InfraCal 2 ATR-SPSupplier: AMETEK Spectro Scientific
Description: Measurement of Oil In Water or Soil The InfraCal 2 analyzer with an ATR sample stage can now be used for measuring the 0.5-10% range of oil in water or soil. The sample is extracted using a solvent that does not have an infrared absorbance at the hydrocarbon wavelength and, therefore,
-
Supplier: AMETEK Spectro Scientific
Description: Measurement of Oil In Water or Soil The InfraCal 2 analyzer with an ATR sample stage can now be used for measuring the 0.5-10% range of oil in water or soil. The sample is extracted using a solvent that does not have an infrared absorbance at the hydrocarbon wavelength and, therefore,
-
Supplier: AMETEK Spectro Scientific
Description: Measurement of Oil In Water or Soil The InfraCal 2 analyzer with an ATR sample stage can now be used for measuring the 0.5-10% range of oil in water or soil. The sample is extracted using a solvent that does not have an infrared absorbance at the hydrocarbon wavelength and, therefore,
-
Supplier: Kin-Tek Laboratories Inc.
Description: The 491MB Gas Standards Generator is a laboratory instrument designed to calibrate most types of gas analyzers including gas chro- matographs, mass spectrometers, and ion mobility spectrometers. The 491MB Gas Standards Generator uses Trace Source™ Permeation Tubes to generate low
- Output Flow Rate: 0.25 to 4.999999999999995 SLM
- Outlet Pressure: 40 psi
- Generator Type: Organic Vapor
- Features & Approvals: Portable
-
Supplier: Environics, Inc.
Description: The Environics® Series 9100 Computerized Ambient Monitoring Calibration System is an advanced microprocessor controlled instrument for dynamic calibration of ambient air analyzers. Features include: Output concentrations as low as 5 ppb Ability to easily set concentration directly in ppb Flow
- Output Flow Rate: 0.1000111361652 to 1,000 SLM
- Generator Type: Ozone
- Features & Approvals: Portable
- Features: Specialty / Other
-
Supplier: ENMET Corporation
Description: MATRIX Medical Gas Verifier Instrument A Multi-Sensor Transportable Analyzer for Medical Gas Verifier/Certifier Field Usage. This multi-sensor system has detection capabilities to simultaneously monitor carbon monoxide, carbon dioxide, oxygen, methane, nitrous oxide, trace
- Operating Temperature: 32 to 77 F
- Operating Humidity: 0 to 95 %
- Features: Audible or Visual Alarms
- Gas Types: Carbon Monoxide (CO)
-
Description: confident in our factory calibration that our customers need never calibrate the NDIR analyzer again. The Andros 6511 is designed to meet and exceed performance requirements for portable or fixed leak detectors of toxics or combustibles. High Stability: rapid warm-up The enhanced
- Response Time: 40.00000000000002 seconds
- Operating Temperature: 32 to 158 F
- Operating Humidity: 95 %
- Measurement Type: %Volume, Trace
Find Suppliers by Category Top
Featured Products Top
-
AMETEK Spectro Scientific, one of the world’s largest suppliers of oil and fuel analysis instrumentation and software, has released a unique portable oil analysis laboratory that has delivered proven operational benefits for the US Military. Rugged, compact, and (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
. The FieldLab is a rugged, portable expeditionary fluid analysis system that gives operators in the field the ability to perform comprehensive, mobile lubricant sampling. The battery (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
reliable, it can detect ultra-low levels of impurities in polymer-grade ethylene, propylene and light hydrocarbons. Simple and easy to use, the SuperC AMF lab analyzer runs on Windows-based ciSmart software. It is fully automated with digital mass flow controls and can analyze up to 11 (read more)
Browse Elemental Analyzers Datasheets for C.I. Analytics, Inc. -
CI Analytics arsine analyzers with the dry colorimetric method are a versatile solution for arsine monitoring in laboratory locations and online with process olefins treatment plants. Our analyzers provide an accurate response for arsine monitoring from a few ppb to high ppm content in hydrocarbon samples. Keep Reading (read more)
Browse Elemental Analyzers Datasheets for C.I. Analytics, Inc. -
To remain competitive, today’s refiners must employ all optimization and product control techniques available. The use of online physical property analyzers is one of the key features to reach those objectives because they measure important quality properties in the process directly (read more)
Browse Oil Sensors and Analyzers Datasheets for BARTEC -
To remain competitive, today’s refiners must employ all optimization and product control techniques available. The use of online physical property analyzers is one of the key features to reach those objectives because they measure important quality properties (read more)
Browse Oil Sensors and Analyzers Datasheets for BARTEC -
. They no longer would accept a calculated BTU value. The customer desired a fast response time due to the nature of their batch processes and required a high range measurement for their heavy hydrocarbons. The Solution The Company chose to (read more)
Browse Combustion Analyzers Datasheets for Control Instruments Corp. -
A new white paper by Control Instruments, "Monitoring Combustible Gases in Kilns," discusses the hurdles involved with monitoring combustible gas concentrations for safety and key points to consider. Heating all sample-wetted parts of the analyzer and sampling (read more)
Browse Combustion Analyzers Datasheets for Control Instruments Corp. -
Check 2000 Series of portable ferrous analyzers offer accuracy and convenience for total ferrous measurement of in-service lubricating oil and grease. Fast and easy to use samples are analyzed in less than 30 seconds. Small sample volumes of just 1 (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
electrical generator and an engine. They supply electrical power where normal utility power is not readily available or is unstable. Gen sets are used for temporary power demands and are often mounted on trailers or transportable skids. Portable, handheld oil analysis tools are now widely (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Portable Hydrocarbon Analyser for Precise Measurements of Petroleum Hydrocarbons in Water and Vapor : Quote, RFQ, Price and Buy
Portable Hydrocarbon Analyser for Precise Measurements of Petroleum Hydrocarbons in Water and Vapor .
-
States > California > State > Air Districts > San Joaquin Valley > Regulation IV - Prohibitions > [sju AQMD 4565] Rule 4565 - Biosolids‚ Animal Manure...
3.22 Hydrocarbon Vapor Analyzer: a hand-held portable hydrocarbon analyzer that meets the criteria specified in Section 6.2.4.2 or Section 6.2.5.5.
-
States > Colorado > State > Regulations > 5 CCR > 1000 - Department of Public Health and Environment > 1001 - Air Quality Control Commission > [CoCR 1001-9] 00...
Detectable vapor loss shall be determined visually, by touch, by presence of odor, or using a portable hydrocarbon analyzer .
-
States > California > State > Air Districts > South Coast > Regulation XI - Source Specific Standards > [sc AQMD 1102] Rule 1102 - Dry Cleaners Using Solvent O...
17) PORTABLE HYDROCARBON ANALYZER means a portable device which uses the flame ionization detection or thermal conductivity methods and satisfies EPA Method 21, 40 CFR Part 60, to analyze hydrocarbon vapor concentrations.
-
States > Colorado > State > Proposed Regulations > 2012 Documents > October 10‚ 2012 > 5 CCR 1001-9‚ Regulation 7 - Control of Ozone via Ozone Prec...
Detectable vapor loss shall be determined visually, by touch, by presence of odor, or using a portable hydrocarbon analyzer .
-
States > Connecticut > State > Regulations > Title 22A - Environmental Protection > [RofC 22a-174] 174 - Abatement of Air Pollution
(I) "Leak-free" means a condition that exists when the reading on a portable hydrocarbon analyzer is less than 500 ppm, expressed as methane, above background, measured using EPA Method 21, as identified in 40 CFR Part 60, Appendix A, Determination of …
-
States > California > State > Air Districts > South Coast > Regulation XI - Source Specific Standards > [sc AQMD 1133-2] Rule 1133-2 - Emission Reductions From...
The portable hydrocarbon analyzer shall be a flame ionization detector operated per manufacturer's instructions and calibrated with certified zero and 10 parts per million methane standards.
-
Produced Water Monitoring (.pdf)
“Fiber Optic Chemical Sensor (FOCS®) Technology for the Detection of Hydrocarbons in Air and Dissolved in Water: PetroSense® Portable Hydrocarbon Analyzer (PHA 100) and the PetroSense® CMS 5000” D. P. Saini, R. Himka, S. Klainer, M. Arrasate, R. Leclerc, Field Screening Symposium …
-
PD 15(2) Emissions of Hydrocarbons and Their Control
The monitoring, or screening, required use of a portable hydrocarbon analyzer to measure the hydrocarbon concentration present at or very near (within 5 cm) the leak source.
Indicates content that may require registration and/or purchase.