Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: objects’ infrared (IR) radiation to visible color images, thermal imaging cameras make it possible to detect very small temperature differences from a distance. Heat signatures can help diagnose the cause of equipment failures and poor performance due to wear and tear,
- Measurement Range: -20 to 1,500 C
- Spectral Range: 8 to 14 microns
- Accuracy: 2 ±% Full Scale
- Maximum Frame Rate: 30 frames per second
-
Description: · Infrared thermal imaging 320*240 resolution(TI332); 220*160(TI322) · Three fusion modes of visible and infrared · Three image enhancement modes for different applications · Customized high and low temperature limit alarm · Computer analysis software meets more professional
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: -20 to 350 C
- Maximum Frame Rate: 9 frames per second
- Horizontal: 320 lines
-
Supplier: Uni-Trend US
Description: The UNI-T UTi722M is a professional-grade thermal imaging camera designed for industrial maintenance, electrical inspections, and building diagnostics. Featuring advanced thermal resolution and temperature measurement capabilities, this high-performance infrared
- Ambient Temperature Range: -4 to 1,022 F
- Features & Options: Built-in Color / Visual Camera
- Portable: Portable
-
-
Supplier: Atlas Inspection Technologies, Inc.
Description: Flir, The World Leader in Thermal Infrared Camera Design and Manufacturing Flir infrared cameras deliver powerful, accurate, dependable and high quality infrared images. The T series and I series thermal imaging cameras are easy to use, light
-
Supplier: Critical Imaging, LLC
Description: Motorized automatic focus, quick change lens, auto alarming
- Measurement Range: -25 to 900 C
- Spectral Range: 8 to 12 microns
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 2 C
-
Supplier: OMEGA Engineering, Inc.
Description: Thermal imaging cameras can be used for a wide variety of R&D applications. Until today using a thermal imaging camera was often the privilege for large R&D departments. With the extremely affordable OSXL-A35SC/ OSXL-A15SC and OSXL-A5SC thermal imaging systems are
- Measurement Range: -40 to 550 C
- Spectral Range: 7.5 to 13 microns
- Accuracy: 5 ±% Full Scale
- Horizontal: 80 to 320 lines
-
Supplier: Vibration Specialty Corporation
Description: JENOPTIK Infrared Camera The new VarioCAM® HiRes product line from JENOPTIK is a range of high-quality tools for all fields where perfect image quality and measurement precision are crucial to successful work. For the first time, a mass-produced thermal imaging camera can
- Measurement Range: -40 to 1,200 C
- Spectral Range: 7.5 to 14 microns
- Temperature Resolution: 0.006 to 0.008 C
- Maximum Dimension: 6.3779562 inch
-
Supplier: InfraTec GmbH
Description: High resolution and speed – the cooled long-wave infrared camera Calibration of a multitude of calibration curves for precise temperature measurement Detection of smallest details with detector of (640 × 512) infrared pixels Snapshot detector with short integration times Modular
- Measurement Range: -40 to 2,000 C
- Spectral Range: 7.7 to 10.2 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.024999999999999998 C
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: High resolution spectral selective temperature measurement in MWIR With a bandwidth of 2 - 5 microns the new VarioTHERM® InSb camera covers a wide spectral range ideally suited for spectral selective measurements in R&D, for example on glasses, flames or polymers. An integrated filter wheel
- Spectral Range: 2 to 5 microns
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 0.002 C
- Maximum Frame Rate: 50 to 60 frames per second
-
Supplier: OX Creek Energy Associates, Inc.
Description: The CoroCAM 8 is a combination of a radiometric FLIR® thermal LWIR camera, a solar blind UV camera and a high specification Sony visible camera. It can be used to inspect High Voltage infrastructure operating at 3.3kV and above. The CoroCAM 8 is intended for use by
- Features & Options: Infrared / Spectral Filters
- Features: Other
- Portable: Portable
-
Supplier: OMEGA Engineering, Inc.
Description: and Oven Omega’s OSXL-TIM3 thermal imaging camera measures from -20 to 250°C (-4 to 482°F) and displays the thermal image and temperature. Plus, the OSXL-TIM3 can save the thermal images to a micro SD card (included). Software that transfers images to a PC is also
- Measurement Range: -20 to 250 C
- Accuracy: 2 ±% Full Scale
- Maximum Dimension: 9.2 inch
- Weight: 0.906255 lbs
-
Supplier: InspectorTools
Description: building professional. The Fluke TiS Thermal Imaging Scanner is the top-performing imager in its price class and the most affordable thermal camera to meet the proposed RESNET infrared inspection standards Features The most affordable thermal imager on the market
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: Whether visualizing or measuring heat distribution charts, the new uncooled OEM IR camera module IR-TCM 384 outputs stunning infrared images of 384 × 288 pixel resolution with a sharpness and distinctness so far unknown at commercial level. What’s more, it does so in real-time! Scope
- Spectral Range: 7.5 to 14 microns
- Accuracy: 2 ±% Full Scale
- Maximum Frame Rate: 50 to 60 frames per second
- Horizontal: 384 lines
-
Supplier: OX Creek Energy Associates, Inc.
Description: channel and two radiometric FLIR thermal IR cameras (1x with a Narrow FOV lens & 1x with a Wide FOV lense). Using a combination of cameras & sensors makes it possible to do various types of inspections at the same time, saving time and effort.
- Features & Options: Infrared / Spectral Filters
- Features: Other
- Portable: Portable
-
Supplier: InspectorTools
Description: case and portable soft carry case Hand strap Rechargeable internal battery AC charger/power supply Printed users manual Optimized for building envelope, restoration and roofing applications. The new Fluke TiR1 and TiR Thermal Imagers are the perfect imagers for building envelope,
-
Supplier: InfraTec GmbH
Description: With the ImageIR® 10300, users from industry and science for the first time can use a radiometric infrared camera whose cooled photon detector permits images in the format (1,920 × 1,536) IR pixels. Full HD resolution of about 3 Megapixels Pixel pitch of 10 µm Thermal resolution
- Measurement Range: -40 to 1,200 C
- Spectral Range: 3.6 to 4.9 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.022000000000000002 to 0.034999999999999996 C
-
Supplier: InfraTec GmbH
Description: Thermographic analysis of processes with rapidly changing temperatures requires an infrared camera that is capable of high frame rates. The infrared camera ImageIR® 9400 hs from InfraTec offers exactly that - combined with an outstanding thermal resolution and
- Measurement Range: -40 to 2,000 C
- Spectral Range: 2 to 5.5 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.019999999999999997 to 0.03 C
-
Supplier: InfraTec GmbH
Description: The infrared camera ImageIR® 8300 hp of the high-end camera series ImageIR® provides the requirements for high-speed thermography at the top level. Full-frame rate up to 355 Hz in the format (640 × 512) IR pixels Opto-mechanical MicroScan with (1,280 × 1,024) IR pixels
- Measurement Range: -40 to 3,000 C
- Spectral Range: 2 to 5.7 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.024999999999999998 C
-
Supplier: InspectorTools
Description: case and portable soft carry case Hand strap Rechargeable internal battery AC charger/power supply Printed users manual Optimized for building envelope, restoration and roofing applications. The new Fluke TiR1 and TiR Thermal Imagers are the perfect imagers for building envelope,
-
Supplier: Uni-Trend US
Description: See further with our extended-range portable themal imaging monocular, perfect for a variety of outdoor uses. Gauge distances with the built-in stadiametric range finder.
- Features & Options: Built-in Color / Visual Camera
- Portable: Portable
-
Supplier: Uni-Trend US
Description: See further with our extended-range portable themal imaging monocular, perfect for a variety of outdoor uses. Gauge distances with the built-in stadiametric range finder.
- Features & Options: Built-in Color / Visual Camera
- Portable: Portable
-
Supplier: Uni-Trend US
Description: See further with our extended-range portable themal imaging monocular, perfect for a variety of outdoor uses. Gauge distances with the built-in stadiametric range finder.
- Features & Options: Built-in Color / Visual Camera
- Portable: Portable
-
Supplier: OX Creek Energy Associates, Inc.
Description: channel and two radiometric FLIR thermal IR cameras (1x with a Narrow FOV lens & 1x with a Wide FOV lense). Using a combination of cameras & sensors makes it possible to do various types of inspections at the same time, saving time and effort.
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: OMEGA Engineering, Inc.
Description: Compact point-and-shoot OSXL-I Series cameras are the most cost-effective choice for getting your new infrared program off to a strong start or arming everyone on your team with the power of thermal imaging. OSXL-I Series cameras provide high-quality thermal images
- Measurement Range: -20 to 250 C
- Spectral Range: 7.5 to 13 microns
- Horizontal: 60 to 140 lines
- Vertical: 60 to 140 lines
-
Supplier: ANVS, Inc.
Description: Features digital zoom and black hot or white hot polarity switch
- Spectral Range: 7 to 14 microns
- Horizontal: 640 lines
- Vertical: 480 lines
- Maximum Dimension: 4.9212625 inch
-
Supplier: ANVS, Inc.
Description: Purely designed for military tasks, can withstand harsh environments
- Spectral Range: 7 to 14 microns
- Maximum Dimension: 6.299216 inch
- Weight: 0.99225 lbs
- Portable: Battery Powered, Portable
-
Supplier: ANVS, Inc.
Description: Detection range of up to 1,000m, includes a rechargeable battery
- Spectral Range: 7 to 14 microns
- Horizontal: 640 lines
- Vertical: 480 lines
- Maximum Dimension: 8.267721 inch
-
Supplier: ANVS, Inc.
Description: Built from aluminum alloy, up to 6 hour battery life, 1000m detection range
- Spectral Range: 7 to 14 microns
- Maximum Dimension: 7.87402 inch
- Weight: 1.5435 lbs
- Portable: Battery Powered, Portable
-
Supplier: ValueTronics International, Inc.
Description: The 525 is a thermal imager from Infrared Solutions. Thermal imaging scanners are perfect for easy, fast, and accurate troubleshooting and repairs. Professionals such as engineers, electrical technicians, and mechanics use thermal imaging test equipment to reveal
-
Supplier: InspectorTools
Description: See things both ways—infrared and visual (visible light) images fused together communicating critical information faster and easier - traditional infrared images are no longer enough. IR-Fusion, a patent-pending technology that simultaneously captures a digital photo in addition to the
-
Supplier: Transcat, Inc.
Description: usually available on low-cost thermal camera systems FLIR’s unique 2-10 warranty, covering parts and labor for two years and the detector for ten Each Unit Includes Infrared camera lanyard pouch power supply/charger tripod mount USB cable printed documentation
-
Supplier: Telops/Exosens Group
Description: The NEW FAST-IR MW Scientific Infrared Camera is THE REVOLUTION in high speed IR cameras. It is the first 1000 fps full frame solution for the infrared imaging expert. It provides either raw or calibrated data in real-time. Calibration coefficients are acquired
- Spectral Range: 3 to 5 microns
- Accuracy: 0.01 ±% Full Scale
- Maximum Frame Rate: 1,000 frames per second
- Maximum Dimension: 13 inch
-
Supplier: Sofradir - EC, Inc.
Description: HotShot HD Portable Infrared Inspection Camera has been designed for the IR inspection professional with many design innovations that make infrared inspections faster and more organized and diagnoses more accurate. The HotShot HD’s 640x480 pixel array delivers stunning
Find Suppliers by Category Top
Featured Products Top
-
Applications of CaF2 windows 1. Infrared sensors and infrared cameras. 2. High-temperature environmental monitoring. 3. Infrared analysis and reaction monitoring in the chemical field. 4. Aerospace and optical communications. 5. Excimer laser optics. 6. Cold thermal imaging systems. (read more)
Browse Infrared Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
radiometric infrared borescope imaging camera designed to produce continuous live high-definition thermal images. Measuring temperatures in the range of 600-1800C, it is suitable for a wide range of continuous process monitoring and control applications, providing high-resolution images and temperature (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
employees and has its own design, manufacturing and distribution capabilities. With its infrared measurement business unit, InfraTec is one of the leading suppliers of commercial thermal imaging technology. In addition to the high-end camera series ImageIR® and the VarioCAM® High (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
borescope camera from a furnace when the temperature of the probe becomes too high. Competent installation is key to the LPAR working correctly in industries that have become increasingly reliant on continuous process data from their thermal imagers. This new video demonstrates (read more)
Browse Infrared Thermometers Datasheets for LAND -
distribution capabilities. With its infrared measurement business unit, InfraTec is one of the leading suppliers of commercial thermal imaging technology. In addition to the high-end camera series ImageIR® and the VarioCAM® High Definition series, InfraTec offers turnkey (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
Wide Angle Thermal Imaging Lens Case Study Case Study: Wide field of view (FOV) Infrared Lens Design (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
MicroCalibir™ Long Wave Infrared (LWIR) compact camera platform that delivers accurate temperature measurements of +/-2°C or +/-2%. Developed and manufactured in Canada, the small and lightweight MicroCalibir platform is the result of the latest advances made by Teledyne (read more)
Browse Datasheets for Teledyne DALSA -
Furnace Thermal Imaging System Brochure (EN) Portable Furnace Thermal Imaging System The Portable Furnace Thermal Imaging System is an accessory (read more)
Browse Thermal Imagers Datasheets for LAND -
Want to see how The Light Portable Furnace Thermal Imaging System makes a real difference in crucial industrial processes? In our latest video (read more)
Browse Thermal Imagers Datasheets for LAND -
optical precision opens up a wide array of applications for these lenses. They are widely used in thermal imaging cameras and surveillance systems to capture and detect heat signatures, making them essential in security, defense, and law enforcement sectors. Additionally, Infrared Germanium Aspheric (read more)
Browse Aspheric Lenses Datasheets for Avantier Inc.
Conduct Research Top
-
Review Of Recent Developments in Thermographic Applications in Health Care
has been possible because of the scientific and technological developments achieved during the Great Wars of the 20th century and the subsequent development specifically of infrared camera technology and design. From 1914 to 1945, in only thirty-one years, humanity witnessed a scientific revolution
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
solenoid is paired with optical shutters for medical device instrumentation or thermal and infrared camera systems, a rotary mechanism rotates the shutter each time the solenoid is energized with a pulse. The shutter remains latched until the opposite polarity pulse returns the shutter to starting
More Information Top
-
Infrared Thermal Analysis and Individual Differences in Skin Temperature Asymmetry in Rett Syndrome.
We evaluated the feasibility of using a portable infrared thermal camera to quantify the degree of thermal dysregulation (cold hands/feet) and test for naturally occurring within-patient skin temperature asymmetry in Rett syndrome.
-
Infrared / Cameras / Thermal
Compact and durable, sophisticated yet simple, GUIDIR IR928 is the most up-to-date portable infrared thermal camera available today.
-
Infrared / Thermal / Wuhan Guide Infrared Technology Co.
Compact and durable, sophisticated yet simple, GUIDIR IR928 is the most up-to-date portable infrared thermal camera available today.
-
Infrared / Cameras / Thermal / Wuhan Guide Infrared Technology Co.
Compact and durable, sophisticated yet simple, GUIDIR IR928 is the most up-to-date portable infrared thermal camera available today.
-
Infrared / Video / Cameras
Compact and durable, sophisticated yet simple, GUIDIR IR928 is the most up-to-date portable infrared thermal camera available today.
-
Infrared / Video
Compact and durable, sophisticated yet simple, GUIDIR IR928 is the most up-to-date portable infrared thermal camera available today.
-
Wuhan Guide Infrared Technology Co.
Compact and durable, sophisticated yet simple, GUIDIR IR928 is the most up-to-date portable infrared thermal camera available today.
-
Wuhan Guide Infrared Technology Co. GUIDIR IR928 - Fully Featured IR Thermal Camera
Compact and durable, sophisticated yet simple, GUIDIR IR928 is the most up-to-date portable infrared thermal camera available today.
-
Infrared / Wuhan Guide Infrared Technology Co.
Compact and durable, sophisticated yet simple, GUIDIR IR928 is the most up-to-date portable infrared thermal camera available today.
-
Infrared / Thermal
Compact and durable, sophisticated yet simple, GUIDIR IR928 is the most up-to-date portable infrared thermal camera available today.
Indicates content that may require registration and/or purchase.