Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AMETEK Spectro Scientific
Description: The FluidScan® 1000 series handheld Infrared oil analyzer provides direct quantitative measurement of a lubricant’s condition and plays an important role in Machine Condition Monitoring (MCM) for proactive and predictive maintenance in Reliability Management programs. It determines
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 202 Series Portable Dew Point Analyzers have been designed primarily for accurate dew point measurement of exothermic and endothermic heat treating atmospheres.The dielectric ceramic sensor provides stable and accurate dew point measurements and is not affected by most gas
- Dew Point Range: -10 to 90 F
- Dew Point Accuracy: 1 F
- Operating Temperature: 0 to 120 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: AMETEK Spectro Scientific
Description: cylinder liners. Careful monitoring of cylinder oil BN allows the operator to use enough oil to prevent cold corrosion without wasting valuable oil and additives. Recommended by the engine designer See Wärtsilä Services technical bulletin RT-161 Allows quick adjustment of
-
-
Supplier: Electro Optical Components, Inc.
Description: multiple parameters including ammonia, nitrogen, COD, cyanobacteria, chlorophyll, oil in water, etc. The selector below has a solution for your water monitoring needs.
- Form Factor: Portable
-
Supplier: Turner Designs Hydrocarbon Instruments
Description: The WORLD’S BEST hand held Oil in Water Analyzer No wires, No glass fiber cables, No delicate probes: Just Portable! TD-500D featuring the least expensive, lightest, smallest, easiest to use, most accurate and most repeatable device on the market for measuring crude oil
- Concentration: 0 to 1,000 ppm
- Features and Functionality: Battery Powered
- Display Type: Digital Display
- User Controls: Digital Front Panel
-
Supplier: AMETEK Spectro Scientific
Description: FieldLab 58 is a battery-powered, Integrated oil analysis system that provides quick and comprehensive oil analysis in the field. Commercial field service professionals managing fleets of high-value assets require portable, lightweight devices that provide rapid oil
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 203 Series Portable Dew Point Analyzers have been designed primarily for accurate dew point measurement of endothermic and Nitrogen/Hydrogen heat treating atmospheres, instrument air, and in many other applications. This is a Low Range analyzer in that it is well-suited
- Dew Point Range: -148 to 68 F
- Dew Point Accuracy: 1 F
- Operating Temperature: -4 to 120 F
- Electrical Outputs: Analog Current
-
Supplier: Accuris
Description: Standard Test Method for Determination of Biodiesel (Fatty Acid Methyl Esters) Content in Diesel Fuel Oil by Portable Rapid Mid-Infrared Analyzer
-
Supplier: Accuris
Description: Standard Test Method for Determination of Biodiesel (Fatty Acid Methyl Esters) Content in Diesel Fuel Oil by Portable Rapid Mid-Infrared Analyzer - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the content of biodiesel (fatty acid methyl esters (FAME)) in diesel fuel oils for volume fractions of 0.1 % to 31.0 % by mid-infrared analyzer with a resolution of 0.1 %. Note 1: ASTM and ISO specification fuels falling within the scope
-
Supplier: Xenemetrix Ltd.
Description: S-Mobile ULS Brings the power of laboratory spectrometer to the field This portable analyzer is specially adapted for Ultra Low Sulfur applications. Complies with the latest and most severe international standard methods for low sulfur concentration levels analysis: ASTM D7212, D4294
- Remote Interface: Application Software Included, Parallel Interface
- Detector Window: Be Window
- Special Features: Cooled Detector
- User Interface: Digital Front Panel
-
Supplier: MO2 Inc.
Description: stand alone system can be used for non-invasive and invasive measurements in oil, water and air, and also perform permeability analysis (OTR) for film, bottles and “live” packages. The GEN III 5000 incorporates all the unique capabilities of the current OxySense System line, with an array of
- Response Time: 1.000000000000002 seconds
- Operating Temperature: 14 to 158 F
- Operating Humidity: 0 to 100 %
- Electrical Outputs: Analog Voltage
-
Supplier: MO2 Inc.
Description: The PetroCheck Portal Hydrocarbon Analyzer (PHA) is the ideal instrument for precise measurement and quantification of petroleum hydrocarbons dissolved in water and/or as vapor. The PetroCheck PHA is designed to meet rigorous field monitoring requirements and has proven itself in industrial,
- Response Time: 4.999999999999998 seconds
- Operating Temperature: 32 to 122 F
- Application: Ambient Air Monitoring, Process Gas
- Electrical Outputs: Analog Voltage
-
Supplier: AMETEK Spectro Scientific
Description: wastewater treatment systems. In order to ensure oil levels in the water are under the regulatory limit, it is important to do regular testing. Infrared analysis has been used for off-shore oil in water measurements for over 45 years. Infrared is an accepted oil content
-
Supplier: Thomas An Ingersoll Rand Business
Description: 1.4 cfm / 39.7 l/min Pressure to 30 psi / 2.1 bar Possible Applications Business Machines (copiers) Automotive Exhaust Gas Analyzers Air Brushing Mobile Dental Carts Purging Systems Particle Counters Film Holders Portable Medical Emergency Nebulizers Aspirators Laboratory
- Discharge / Operating Pressure: 10 to 35 psi
- Flow Capacity: 0.6 to 1.4 SCFM
- Horse Power: 0.0999804407137504 to 0.200094903465991 HP
- Power Source: AC Single Phase, DC
-
Supplier: Thomas An Ingersoll Rand Business
Description: 1.4 cfm / 39.7 l/min Vacuum to 23.8 in.Hg / 806 mbar Possible Applications Business Machines (copiers) Automotive Exhaust Gas Analyzers Foam Marking Air Brushing Mobile Dental Carts Purging Systems Particle Counters Film Holders Portable Medical Emergency Nebulizers Aspirators
- Ultimate Operating Vacuum: 201.2 torr
- Pumping Speed: 0.7 to 1.4 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid, DC Power
-
Supplier: Element Materials Technology
Description: Portable X-Ray Fluorescent Analyzer Optical Emission Spectroscopy (OES) Portable Optical Emission Spectroscopy (OES) Atomic Absorption (AA) Analyzers Inductively Coupled Plasma (ICP) Combustion/IR Analyzers Gas Chromatography/Mass Spectrometry (GC/MS)
- Standards (Test / Certify To): ASME, ASTM, AWS, EPA, MIL-SPEC, OEM Specific, RoHS
- Test Methods: Acoustic Microscopy (SAM), Atomic Absorption Spectroscopy (AA), Auger Spectroscopy (AES), Chemical Extraction, Chromatography (GC, HPLC, etc.), Combustion Analysis, Diffraction (X-ray, Electron, etc.), Inductively Coupled Plasma (ICP / LA-ICP), Infrared Spectroscopy (FTIR, etc.), Mass Spectroscopy
- Materials: Adhesives / Sealants, Air, Ceramics / Glass, Chemicals, Coatings, Composites, Concrete / Mortar, Gases, Heavy Metals (Lead, Chromium, etc.), Inorganics, Metals, Nanomaterials, Paper, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Powders, Sediment, Soil, Textiles,
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Legal / Forensics, Marine, Military, Nuclear / Utility, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Semiconductors / Electronics, Structural / Construction
-
Supplier: Evident Scientific
Description: platform born from years of portable XRF product installations, combined with an advanced combination of diffractive optics technology and energy-dispersive XRF. The result is a high performance on-board XRF analyzer designed for use in the most demanding marine environments. The
- Form Factor: Bench / Rack / Cabinet
- Features: Programmable / Digital Control Unit, X-ray Generator / Source
- Instrument Technology: Radiographic / X-ray
Find Suppliers by Category Top
Featured Products Top
-
AMETEK Spectro Scientific, one of the world’s largest suppliers of oil and fuel analysis instrumentation and software, has released a unique portable oil analysis laboratory that has delivered proven operational benefits for the US Military. Rugged, compact, and (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Downtime for critical equipment is costly in terms of dollar expense, productivity and human lives. Oil analysis is one of the most important and reliable techniques to keep these assets up and running. When deploying field solutions, careful consideration must be given to (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Oil analysis was first employed on engines as a predictive maintenance tool, and it remains a predominant technique for insuring the reliability of engine systems. Reciprocating internal combustion engines power most of the world's mobile equipment, such as cars, trucks, buses, locomotives (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
largest uses of gear sets in the world and are a very large consumer of oil. In 2016, in the United States, transmissions used 160 million gallons of oil. This represented 7% of the worldwide usage of transmission oils. Lubricants for transmissions are very specialized and (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
, also known as open pit, mining which is common for some of the major ores, to underground mining, which is common in different areas of the world. Mines extracting precious metals such as gold, lead, silver, coal, iron, etc. have interest in on-site oil analysis because those metals can show (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
The SpectrOil M/F-W has become the standard instrument when on-site and immediate (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Why On-site Oil Analysis? A municipal or a city fleet generally has many sets of the same model, brand or grade of product. For example, you could have passenger buses, construction equipment, bucket trucks, police cars, sanitation vehicles, plows, and all sorts of (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
This guide to oil analysis describes recent advances in oil analysis for those industries with critical assets like turbines, engines, compressors and pumps that must stay up and running. Learn how to improve reliability while cutting maintenance costs and avoiding costly downtime. This (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Oil Analysis for Refinery & Pipeline Applications Many large oil companies are Spectro Scientific customers because they employ oil analysis not only to monitor their own equipment in refineries, tankers, and pipelines, but they monitor their own blended lubricant (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
How Portable PMI Analyzers Make Being Proactive Easier
Portable, robust PMI (positive material identification) analyzers mark an important change in the way for example oil and gas upstream, midstream, and downstream operators ensure their sites are working in a safe, compliant, and efficient manner. Same applies to power and chemical plants as well.
More Information Top
-
Portable optical water-and-oil analyzer based on a mid-IR (1.6–2.4 μm) optron consisting of an LED array and a wideband photodiode
OPTICAL CELL OF A WATER AND OIL PORTABLE ANALYZER The object of analysis, a water–oil emulsion, has a complex inhomogeneous structure.
-
Transactions on Engineering Technologies
A FluidScan Q1000 portable oil analyser as presented in Fig. 1 was used for testing the used oils.
-
NAVAL POSTGRADUATE SCHOOL
The determination of the acceptability of the PWMA should be based on realistic accuracy and repeatability criteria desirable for SOAP, the need for a portable oil analyzer , maintainability requirements and of course various cost considerations.
-
NAVAL POSTGRADUATE SCHOOL
The determination of the acceptability of the PWMA should be based on realistic accuracy and repeatability criteria desirable for SOAP, the need for a portable oil analyzer , maintainability requirements and of course various cost considerations.
-
Mechatronics and Industrial Informatics
The commonly used equipments include ball-oscillation viscosity meter, portable integrated oil analyzer , and titrator, etc..
-
Mid-IR quantum cascade lasers as an enabling technology for a new generation of chemical analyzers for liquids
Using QCL technology, a portable analyzer for oil -in-water has been successfully developed.
-
Hand-Held Mid-Infrared (Mid-IR) Spectroscopy for Oil Analysis and Formulation
In response to this need, Spectro developed a portable , infrared oil analyzer called FluidScan.
-
Automatic systems for control of water purification with online monitoring of pollutants at key points of the flow diagram
At the steps of primary and fine purification, it is possible to use, for example, a TI 500D portable (less than 500 g in weight) oil in water portable analyzer (Turner Designs Hydrocarbon Instru ments, USA) with a sensitivity of 1 to…
-
AMETEK Petrolab Announces New Grabner MINIHYD Karl Fisher Moisture Meter
That success is based on a line of rugged, fully automated and portable fuel and oil analyzers for on-site and mobile field laboratories.
-
Combustion Testing Equipment – Test Instruments – Grainger Industrial Supply
• Portable Combustion Analyzer , Oil Service, NOX Sensor, Fuel Type Natural Gas, Propane, Light and Heavy Oil, Bio Fuel, Wood, Combustion Efficiency 0.1 to 99.9 Percent, Oxygen Concentration 0 to 21 Percent, Carbon Dioxide Concentration 0 to 20 Percent, Carbon…
Indicates content that may require registration and/or purchase.