Products/Services for Portable Petroleum Test Kit
-
Tool Kits - (147 companies)...and biomedical tool kits. Field service tool kits are used by field technicians who repair, troubleshoot and maintain mechanical and electrical equipment. Fiber optic tool kits provide tools for splicing, crimping, stripping, polishing, and testing fiber optic... -
Oil in Water Monitors - (71 companies)...and repeatable measurements. Colorless samples may not be compatible with colorimetric instruments. Solvents used must be acceptable to the testing environment. Some applications, especially offshore, require a portable or compact meter for space savings... -
Splice Kits - (69 companies)How to Select Splice Kits. Split Kit. Image Credit: cableorganizer.com Splice Kit with Cleaver. Image Credit: 3M. Splice kits are used to establish a connection between two cables. They can come in many configurations, depending on the type of wire... -
Petroleum and Mineral Oil Products - (299 companies)Industry (API) to internationalize standards. The American Society for Testing and Minerals (ASTM International) Committee also maintains standards for petroleum and mineral oil products, many of which conform to ISO standards. API Basic Petro Data... -
Hand Pumps and Foot Pumps - (292 companies)...are designed for testing and instrument calibration. Diaphragm pumps - displacement pumps that use a rubber disk to alternate air or fluid. The diaphragm is actuated by the pressures or vacuums created during the pump cycle. Diaphragm hand pumps and foot... -
Handheld and Portable Computers - (362 companies)Handheld computers are portable devices including notebook and subnotebook computers, palmtops, and PDAs. Handheld and portable computers are small, lightweight computers that are designed to be operated while held by hand or from a desk or tabletop...
-
Ground Protection Mats and Portable Roadway - (21 companies)Ground protection mats and portable roadways are temporary material installations that reduce damage to underlying surfaces from traffic and also provide better traction for equipment and individuals. Ground protection mats and portable roadway...
-
Water Quality Testing Instruments - (335 companies)Water quality testing instruments are used to test water for chemical and biological agents, and to measure variables such as clarity and rate of movement. These instruments provide a standard tool that can be used to collect information from...
-
Nondestructive Testing (NDT) Equipment - (1158 companies)Non-destructive testing (NDT) equipment is used to detect, inspect, and measure flaws, bond integrity, and other material conditions without permanently altering or destroying the examined part or product. NDT equipment includes a wide variety...
-
Environmental Testing and Analysis Services - (805 companies)...are consolidated materials or devices that utilize nanostructures. PCBs/dioxins. PCB or Dioxin companies can test, analyze, and/or detect polychlorinated biphenyl (PCB) or dioxins. Petroleum fluids (oil, fuel, distillates). Companies test gasoline...
Product News
-
A.H. Systems Inc.
Antenna Kits: A portable and economical approach Antenna Kit AK-285R. A portable and economical approach to having all the antennas required for shielding effectiveness testing. Features. 1 KHz to 18 GHz. Individually Calibrated. Receive antennas for shielding effectiveness. Rugged Construction. Three Year Warranty. The A.H. Systems AK-285R and AK-285T antenna kits includes all of the required antennas needed to perform shielding effectiveness. Each component has a specific storage compartment in the carrying case therefore, loss and breakage... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
Myron L Company
Portable Analog Soil and Fertilizer Tester and Kit these factors are often ignored by growers. It is easy to test for these three important parameters using a portable Myron L (R) AGRI-METER with Soil Test Kit. SOILS. Optimum soil pH is essential for obtaining maximum efficiency from fertilizers and herbicides. The correct pH of water used in pesticide solutions is also important in order to insure maximum effectiveness and prevent pesticide "break down". ALKALINITY tests are critical to proper pH adjustments of water and floral preservative solutions... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
HydraCheck Inc.
Proactive Maintenance and Diagnostic Test Kits We asked field service technicians around the world why they were reluctant to carry hydraulic diagnostic instrumentation into the field. The two main reasons were weight and physical size. We gave Hydra Check 's team of troubleshooting and maintenance professionals the ultimate challenge - design a test kit that would have all the diagnostic tools needed to maintain and troubleshoot the majority of mobile and industrial hydraulic systems. Introducing the most comprehensive and compact... (read more)Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
HydraCheck Inc.
Universal Pressure Gauge Test Kit a hydraulic system. Take for example a closed-loop system where it 's necessary to monitor pump case pressure, charge pressure, and system pressure simultaneously. A universal pressure gauge test kit is ideal for this purpose. Gauge scales (pressures) can be changed to suit your unique requirements. The kit also consists of 60 " Microbore hoses, which allow technicians to observe pressure while keeping them a safe distance from moving parts. They also allow technicians to observe pressures while... (read more)Browse Pressure Gauges Datasheets for HydraCheck Inc. -
HydraCheck Inc.
Universal Flow Meter Test Kit To meet the needs of maintenance professionals who service a wide variety of hydraulic machinery, we took our most popular flow meters in each flow size and combined them to make this extremely versatile flow meter test kit that covers a wide variety of flows - from 1.0 GPM to 100 GPM (3.8 Lpm to 568 Lpm). Each flow meter is equipped with an adjustable load test cell so you can generate pressure when it is not safe or practical to do while the machine is operating. Each unit is also equipped... (read more)Browse Flow Meters Datasheets for HydraCheck Inc. -
HydraCheck Inc.
MicroLeak Test Kit for Accurate Field-Testing The MicroLeak test kit allows safe and accurate field-testing of hydraulic components, particularly pressure control valves, check valves, directional control valves, and circuit modules, without ever having to exhaust pressurized oil into the atmosphere. Packaged in a rugged carry-case, you will find all the adaptors you need to MicroLeak test hydraulic components equipped with: Male pipe (NPT) plugs - 1/4 ", 3/8 ", 1/2 ", 3/4 ", 1 ", 1-1/4 ". Oring Boss (SAE) straight thread connectors - #4... (read more)Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
HydraCheck Inc.
Flow Meter Test Kits from HYDRACHECK HYDRACHECK's selection of flow products includes an extensive line of Flow Meter Test Kits: Inline Flow Meter Test Kit (One-Way Flow). Inline Flow Meter Test Kit (Reverse Flow Capable). Flow Meter Test Kit with Built-in Safety. The RFIK mechanical hydraulic tester. Universal Flow Meter Test Kit. See the entire selection on our website. You'll find pricing and product details for all of our models along with specifications and more. (read more)Browse Flow Meters Datasheets for HydraCheck Inc. -
Myron L Company
Portable, Easy Dialysate & Water Quality Testing critical in water quality monitoring and control at every stage of hemodialysis water treatment. Test Conductivity, Resistivity, TDS, pH, ORP, Free Chlorine and Temperature of feed and product water in unit processes. Use measurements as independent checks against automatic systems of control and to check residual levels of sanitizers in water treatment and hemodialysis systems after system maintenance. Powerful, portable D-6 features extreme accuracy in widely varying ranges, easy one-touch... (read more)Browse Conductivity Electrodes Datasheets for Myron L Company -
A.H. Systems Inc.
Shielding effectiveness kit Product Datasheet. Operation Manual. Typical conversion formulas. Shielding Effectivness Test Guide. Antenna Kit AK-285R. The A.H. Systems AK-285R and AK-285T antenna kits includes all of the required antennas needed to perform shielding effectiveness. Each component has a specific storage compartment in the carrying case therefore, loss and breakage are virtually eliminated. Cables, a tripod with azimuth and elevation head, and a tripod carrying case accompany each antenna kit. Features. 1 KHz... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
HydraCheck Inc.
Pressure Gauge Diagnostic Tee Kits . The rugged case is designed to be versatile and portable. This kit is the ideal tool for any pressure sensing application. There are six (6) kits to choose from and you can get them with either Test 20 or PD series diagnostic connectors. Each Pressure Gauge Diagnostic Tee Kit includes: One, two, or three pressure gauges. Six (6) JIC tees with diagnostic test ports. Six (6) ORFS tees with diagnostic ports. One (1) microbore hose assembly for use with each gauge. One (1) durable carry-case... (read more)Browse Pressure Gauges Datasheets for HydraCheck Inc.
-
Keeping the tiger in the army's tanks an approach to commercialize military maintenance
In 1988, the TFLRF developed a portable fuels test kit to permit soldiers isolated from petroleum testing laboratories to quickly determine whether “captured”fuels were suitable for use intheir vehi- cles.
Indicates content that may require registration and/or purchase.