-
Supplier: Gilson Company, Inc.
Description: Gilson Aqua-Check is an economical choice for rapid, accurate, and reliable moisture tests on sand, aggregates, ores, coal, soils, ceramics, abrasives, and other materials with particle size up to 20mm. Portable units are easy to use, meet all specified requirements and do not
-
Supplier: Gilson Company, Inc.
Description: Gilson Aqua-Check is an economical choice for rapid, accurate, and reliable moisture tests on sand, aggregates, ores, coal, soils, ceramics, abrasives, and other materials with particle size up to 20mm. Portable units are easy to use, meet all specified requirements and do not
-
Supplier: Gilson Company, Inc.
Description: The Speedy is widely accepted for rapid, accurate, and reliable moisture tests on all kinds of materials-sand, aggregates, ores, coal, soils, ceramics, abrasives, and other powders. Units are portable, easy to use and do not require a power supply. Samples can be tested on-site,
-
-
Supplier: Gilson Company, Inc.
Description: The Speedy is widely accepted for rapid, accurate, and reliable moisture tests on all kinds of materials-sand, aggregates, ores, coal, soils, ceramics, abrasives, and other powders. Units are portable, easy to use and do not require a power supply. Samples can be tested on-site,
Find Suppliers by Category Top
Featured Products Top
-
can be stored in the memory of the moisture analyzer. Accordingly, the moisture analyzer is suitable for determining the moisture content of everything from food, biomass, pellets, pastes, animal feed, nuts, seeds, beans, lentils and legumes to soil, sand, ceramic clay, resin and brick materials (read more)
Browse Moisture Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Shaw Moisture Meters manufacture a range of sample systems to complement the inline and portable hygrometers to assist with sampling directly from process lines. The sample systems designed by Shaw Moisture Meters will protect your hygrometer from high pressures and contaminants (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
An accurate and reliable hygrometer, easy to use for spot measurement of trace moisture in gases and compressed air. The SADP portable dewpoint meter is suitable for rapid moisture checks in a wide range of industries including power (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
The SDHmini-Ex is designed for quick and reliable spot check measurements of trace moisture in gases and dry compressed air. Suitable for a wide range of industries including power generation, semi-conductor manufacture and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Shaw Moisture Meters sample systems are engineered solutions for extracting and analysing a representative sample of the air or gas, which is then either vented off to atmosphere or returned back to the process. The range (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
The range of sample systems from Shaw Moisture Meters has been developed throughout 60 years of experience in industrial moisture analysis. These engineered solutions for extracting and analysing representative samples of gas or (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
portable dew point meter and is always ready to use, even in hazardous areas. One side of the pressure dewpoint calculator displays any dewpoint temperature at any given pressure. Here, you can calculate and/or convert your dewpoint temperature reading to (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Product Overview The MIV series is a plastic snap-in vent (breather) that protects enclosures. A microporous membrane diffuses water vapor molecules while blocking the ingress of a wide range of contaminants, from rain and insects to dirt, dust, sand, and other (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
The SDHmini hand held hygrometer is designed for quick and reliable spot check measurements of trace moisture in gases and compressed air. Suitable for a wide range of industries including power generation, semi (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
, power clamp meters, flex clamp meters, voltage detectors, videoscopes, spot thermal cameras, IR cameras, and moisture meters to suit a variety of applications. Whether at the bench or in the field, the tools you need are available at NWS. NWS partners with the best vendors in the industry to (read more)
Browse Oscilloscopes Datasheets for NWS
More Information Top
-
Portable Boring Machine - Portable Boring Machine Manufacturers, Suppliers
Portable suction blasting machines 6060A to be supplied with suction blast machine fitted with electric remote control system, moisture separator, 4 meter remote control line, 4 meter blast hose with nozzle holder,... .... [ Related Keywords : Sand Blasting Machines, airblast, decoration blasting, abrasive ] .
-
APPLICATION OF GEOMATICS TECHNOLOGIES TO CHARACTERIZE
SPATIAL VARIABILITY AT STRATUS VINEYARDS
Instrument: pressure bomb chamber, Model 3005 Plant Water Status Soil Moisture ' Santa CA Measured: pH, organic matter (%); phosphorus, potassium, magnesium and calcium (ppm); and soil texture (% sand , silt and clay) at depths of 1-40 cm and 40-80 .... Measured: Weight of pruned shoots of seasonal growth Instrument: Portable scale Measured: Weight of 100 berry samples, calculated mean berry weight Instrument: Electronic … 1300-475 Man-Tech Measured: Acidity or alkalinity in the must Instrument: Accumet meter model 25' Fisher Scientific…
-
Sell wood fibre moistue meter,wood powder moisture meter
• Sell Portable Coal Moisture Meter DM300S. .... Frequency moisture meter DM300 is used for measuring moisture content of soil ,silver sand , chemical combination powder…
-
Sell Ultrasonic Thickness Gauge UM6700
• Sell Portable Coal Moisture Meter DM300S. .... Frequency moisture meter DM300 is used for measuring moisture content of soil ,silver sand , chemical combination powder…
-
Materials Processing Technology II
Its testing material was taken from plate of 18 years, diameter 23cm, the dried core plank from the ground about 3.3~5.3 meters , density 0.463g/cm3, moisture content 11%, the specimens were made by slicing processing, their specification size was 10 .... Machinery Equipment Factory , China, the model is MM5210,and sanding frame is pressuring mat type, feeding speed .... Portable surface roughness measuring instrument: made in Japan, the model is HANDYSURF E-35A.
-
Reducing the measurement error and power input in resonance moisture control transducers
A table of corrective factors in the AT89S8253 electrically reprogrammable ROM was used in linearization of the conversion characteristics of the portable moisture meter . .... River sand that had been preliminarily moist- ened with a fixed quantity of water was used as…
-
Drafting the Design and Development of Micro-
Controller Based Portable Soil Moisture Sensor
for Advancement in Agro Engineering
…block may be entirely gypsum or covered with a porous material such as sand , fiber glass, or .... Meters are portable and are intended for use in reading a large number of blocks throughout one or more fields. .... A meter is used to read the electrical resistance of moisture blocks installed in the ground.
-
Research on Mechanics, Dynamic Systems and Material Engineering
Its testing material was taken from plate of 20 years, diameter 17cm, the dried core plank from the ground about 3.3~5.3 meters , density 0.403g/cm3, moisture content 11%, the specimens were made by slicing processing, their specification size was 10 … Guangdong Shunde Markov Woodworking Machinery Equipment Factory ,China, the model is MM5210,and sanding frame is pressuring .... Portable surface roughness measuring instrument: made in Japan, the model is HANDYSURF E-35A.
-
Void Detection in Post-Tensioning Ducts Using Time-Domain Reflectometry
The presence of sand , water, or moisture tended to decrease the positive amplitude of the reflected TDR signal but the void was still detectable. .... Parameters for TDR meters for field application with external sensor detection were identified and several commercial portable TDR meters were evaluated.
-
Analysis of coal's character based on HURST index method
…devices on top of the coal pile, and monitor the temperature, pressure and moisture ofthe atmosphere before .... Use sand paper to polish the ends of the compensation cords on thermo-couples, and connect the cords to portable potentiometer, record the electric potentials and convert them into temperature. .... get 5 temperatures from every layer on positions on 1, 3, and 5 meters high from the…
Indicates content that may require registration and/or purchase.