-
Supplier: RH Systems
Description: directly in % volume SF6. Both the humidity and purity measurements utilize accurate and reliable condensation techniques. Gas Recovery The 973-SF6 is equipped with a gas recovery system that stores the sampled gas during the measurement process in its internal
- Operating Temperature: 14 to 104 F
- Operating Humidity: 0 to 98 %
- Measurement Type: %Volume
- Instrument Type: Analyzer
-
Supplier: COSA Xentaur Corporation
Description: The COSA SF6 Purity Pro is the best instrument for measuring SF6 gas purity in different SF6 gas applications. Utilizing the SF6 Purity Pro's small size and light weight it is very easy to carry and transport. The SF6 Purity Pro also requires zero
- Instrument Type: Analyzer
- Display: Digital
- Mounting Type: Fixed
- Application: Process Gas
-
Supplier: Siemens Analytical Products
Description: and the gas temperature in furnaces and boilers. Surveillance and optimisation of flue gas cleaning systems by measuring the waste gas concentrations before and after gas cleaning steps. Internal combustion engines: Measuring the ammonia slip behind DeNOx catalysts in the
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Oxygen (O2), Toxic Gas
- Electrical Outputs: Analog Current
-
-
Supplier: MBW Calibration AG
Description: The 973-SF6 is an advanced SF6 gas analyzer for the measurement of humidity, SF6 purity and SO2 concentration in SF6 gas insulated switchgears (GIS) and other high voltage equipment. With its internal gas containment and recovery system, the
- Operating Temperature: 14 to 104 F
- Instrument Type: Analyzer
- Display: Digital
- Mounting Type: Portable
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 350 Series Portable Flue Gas Analyzer has been designed for accuracy, reliability, ease of use and ease of service. It uses customer replaceable sensors which respond quickly to the Oxygen (O2) and combustibles present in the flue gas sample. The sensor life
- Response Time: 20 seconds
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 337 Portable Process Analyzer has been designed for the detection of Sulfur Hexaflouride (SF6) primarily in air or Nitrogen (N2). However it can be used in some other applications with several background gases present. Consult Nova on these applications.The thermal
- Response Time: 10 seconds
- Operating Temperature: 55 to 120 F
- Measurement Type: %Volume
- Application: Ambient Air Monitoring, Personal Exposure Monitoring, Process Gas
-
Supplier: COSA Xentaur Corporation
Description: The COSA 707 is a hand held multigas analyzer for industrial and combustion processes. The COSA 707 is an easy to hold, hand-held emissions analyzers capable of measuring up to seven different gases. The emissions analyzer can be equipped with up to 6 electrochemical sensors and
- Operating Temperature: 41 to 113 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Trace
- Instrument Type: Analyzer
-
Supplier: Roscid Technologies
Description: 10000 ppm O2 or 0 -25 % O2 Calibration : with calibration gas or air Accuracy : +/- 2% FSD ( T= const.) +/- 5% FSD over full temperature range ( bei 0 -10 ppm +/- 1ppm) Resolution : 0,1 ppm or 0,1 % oxygen Response time : 90 % of FSC at 25°C ,0-10 ppm < 45 s Operating Temp. : 0 – 50°C
- Response Time: 45 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Supplier: ABB Measurement & Analytics
Description: cannot be performed in the field. LGR’s new “Carbon Dioxide Isotope Analyzer - Elevated CO2“ provides many features that researchers need when measuring isotopic carbon dioxide from samples containing high levels of CO2 including: • Ultra-low drift and high precision • Ability to measure CO2
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 100 %
- Measurement Type: %Volume
- Application: Ambient Air Monitoring
-
Supplier: GasLab
Description: The TecPen Modified Atmosphere Packaging Analyzers provide accurate oxygen or oxygen and carbon dioxide gas level measurements in pierceable, shrink-wrapped, vacuum packed, or vacuum-sealed packaging. They are designed for MAP quality control testing where a handheld, portable
-
Supplier: Honeywell Analytics, Inc.
Description: A fast response device detecting down to ppb of toxic gases, providing physical evidence of a gas event. This use-anywhere, fast response monitor is specific to your target gas only. Until now, the big concern with basic units for toxic gas monitoring was that environmental
- Operating Temperature: 32 to 104 F
- Response Time: 10.00000000000002 seconds
- Application: Ambient Air Monitoring, Process Gas
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Diborane (B2H6), Germane (GeH4), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Fluoride (HF),
-
Supplier: ASTM International
Description: 1.1 This guide provides information for determining particle size and shape using Dynamic Imaging Analyzers (DIA) in multiple application points including in-line, at-line and stand alone, lab based or portable, configurations. This guide focuses on concepts and strategies for applying
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: DESCRIPTION AM1008W is an ultra-thin indoor air quality sensor with highly integrated laser particle sensor, NDIR CO2 sensor, temperature sensor and humidity sensor, which can real-time output digital measurement data. The thinnest size. And the VOC sensor integrated can be customized. FEATURES
- Operating Temperature: 14 to 122 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 1
- Response Time: 30 seconds
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: DESCRIPTION Dual beam with better accuracy and high stability NDIR CO2 sensor module CM1107 is mainly used to detect CO2 concentration by adopting non-dispersive infrared (NDIR) technology. It is widely used for home HVAC system, HVAC controller, air conditioner, agricultural cultivation, food
- Operating Temperature: 14 to 122 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 2
- Response Time: 30 seconds
-
Supplier: TSI Incorporated
Description: The P-Trak® Ultrafine Particle Counter Model 8525 measures workplace ultrafine particulate levels, as well as helping eliminate indoor air quality (IAQ) problems. This portable instrument detects and counts ultrafine particles (smaller than 1 micrometer) that often accompany or signal the
- Measurement Type: Count
-
Supplier: Brooks Instrument
Description: construction Accurate readings from vertical position Multiple models handle different flow rates at atmospheric conditions Applications Air sampling equipment Desalinization equipment Gas analyzers Medical systems Photo processing equipment Water treatment and distribution
- Media Temperature Range: 150 F
- Liquid Volumetric Flow Rate: 0.033 to 3.96 GPM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
-
Supplier: SAE International
Description: a portable exhaust gas analyzer. The results show that the unstretched laminar burning velocities increased significantly with dissociated methanol enrichment. The Markstein length decreased with increasing dissociated methanol fraction and decreasing equivalence ratio. The
Find Suppliers by Category Top
Featured Products Top
-
CO2Meter Inc., a worldwide leader in gas detection and safety monitoring, released its new portable CO2 welding gas analyzer that verifies correct CO2 concentrations in welding gas mixes. The highly anticipated CM-1650 measures mixed cylinder gas or blended gas at a mixer to ensure the (read more)
Browse Data Loggers and Data Recorders Datasheets for CO2Meter.com -
fuel analysis is a necessity. It fulfills the requirements of ASTM D 6728, Standard Test Method for Determination of Contaminants in Gas Turbine and Diesel Engine Fuel by Rotating Disc Electrode Atomic Emission Spectrometry. The SpectrOil M/F-W is a compact, rugged and easy to use (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Aii’s portable diving mix analyzers are designed to measure oxygen concentration in diving gas mixtures, supporting safe dive planning and gas verification. Compact and easy to use, they allow divers to confirm oxygen levels before use (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
AII’s premium portable O? analyzers are engineered for applications where performance, reliability, and advanced functionality are essential. These instruments deliver accurate oxygen measurement with enhanced durability and user-focused design (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
Measurement: Follows ASTM D8092 (New), using 60 microliters of oil without sample preparation. The viscosity test duration ranges from 2 seconds to 6 minutes, depending on the sample. The test is temperature-controlled at 40°C and requires no solvents or chemicals. Elemental (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
AII premium portable oxygen analyzers deliver accurate and stable oxygen measurement in a robust, portable format. Designed for professional use, they support reliable analysis in a wide range of operating conditions (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
AII’s portable O? analyzer range provides accurate oxygen measurement in a variety of portable and field-based applications. Designed for ease of use and dependable performance, these analyzers support oxygen verification wherever mobility is required (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
AII’s handheld oxygen analyzers for medical gases are designed to provide fast, accurate measurement of oxygen concentration in medical environments. Portable and easy to use, these analyzers support verification of oxygen purity in medical gas pipelines (read more)
Browse Gas Sensors Datasheets for Analytical Industries Inc. -
Series Electronic Switch and decided to replace the mechanical switches with electronic ones. The ONE Series electronic switch specifically models (All-in-ONE) were selected for the following reasons: The ONE Series had 6 times better accuracy than a mechanical (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
ONE Series Electronic Switch and decided to replace the mechanical switches with electronic ones. The ONE Series electronic switch specifically models (All-in-ONE) were selected for the following reasons: The ONE Series had 6 times better accuracy than a mechanical (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company
More Information Top
-
gas analyzer - offers from gas analyzer manufacturers, suppliers, exporters & wholesalers
PGAS-32- SF6 Portable Infrared Gas Analyzer .
-
Gas Analyzers Manufacturers, Gas Analyzers Product Catalogs Directory
PGAS-32- SF6 Portable Infrared Gas Analyzer .
-
Validation of a photoacoustic gas analyser for the measurement of functional residual capacity using multiple-breath inert gas washout.
We aimed to validate, using an in vitro lung model, an open-circuit MBW system that utilises a portable photoacoustic gas analyser , with sulphur hexafluoride ( SF6 ) as the inert tracer gas.
-
British Battery Charge, British Battery Charge Manufacturers
The Cambridge Sensotec Rapidox SF6 IR portable is the latest high precision gas analyser designed for controlling and monitoring the quality of SF6 in gas insulated sub-stations and circuit breakers.
-
dew point meter - offers from dew point meter manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : dew point meter, portable dew point meter, hydrogen gas analyzer , sf6 gas analyzer ] .
-
Commercial thermal distribution systems, Final report for CIEE/CEC
… to accomplishthis, a system couldbe engineeredto produce a portable analysis prototype consistingof the followingelements: injection apparatus,downstreamplane sampling apparatus, sulfurhexaflouride(SF6) tracer has bottle, and a portable analyzer device that includes a gas chromatographs (GC) customized for SF6 , a mass flow controller …
-
Improving Ventilation and Saving Energy: Laboratory Study in aModular Classroom Test Bed
The SF6 concentrations were measured with a portable Miran Sapphire infrared gas analyzer (Thermo Electron Corp., Waltham MA) with an internal datalogger and CO2 was measuring using the sensors described in Table 1.
-
Indoor Air Quality Assessment of the San Francisco Federal Building
A portable infrared SF6 analyzer (Miran SapphIRE) was used to verify that the tracer gas was well mixed throughout the space to a homogeneous initial concentration.
-
ISOTOPES DEVELOPMENT PROGRAMS RESEARCH AND DEVELOPMENT: 1971. Progress Reports on Sponsored Work.
determining SF^ concentrations is based on a direct gas-chromatographic method and can detect 1 part of SF6 m 10'^ parts of … … of a real-time portable gas chromato graph for airborne … … small-city SO2-distribution analyzer developed for New Haven …
-
Springer Handbook of Experimental Fluid Mechanics
FTIR, bag samplers, and the TPA-4000 gas analyzers to measure SF6 . Likewise, the Thermo Electron Cor- poration’s MIRAN SapphIRe portable infrared ambient analyzer operates on the same spectroscopy …
Indicates content that may require registration and/or purchase.