Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Willowglen Systems Inc.
Description: configurations of headers and meters. Sample Arrangements: o 1 header with 3 meters o a mix of 7 headers - with some runs of 2 meters, one with 8 meters. The Unisen Flow Computer is your most advanced, scalable, and cost effective choice. A report printer can be
- Operating Temperature: -40 to 150 F
- Features: Alarm, Programmable, Recorder
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse, Switch
- Computer Interface: Application Software Included, Serial
-
Supplier: AW Company
Description: No Description Provided
- Number of Inputs: 1 inputs
- Features: Alarm, Programmable, Recorder
- Outputs: Analog Voltage
- Mounting Configuration: DIN Rail Mount, Laboratory Bench / Portable, Mounts on Flow Sensor, Panel Mount, Rack Mount, Wall Mount
-
Supplier: Panametrics
Description: TransPort PT900 This specialized module demonstrates the next generation of portable liquid measurement, giving attendees hands-on practice to fully operate the flow meter. Gas/Moisture Overview This overview focuses on the relevant Panametrics hygrometry, paramagnetic, and
- Technology / Subject Expertise: Chemical and Process Engineering, Petroleum Engineering
- Industry Expertise: Energy / Natural Resources, Materials / Chemicals
- Features: North America, Northeast US Only, United States Only
- Services: Product Training / Training Manuals
-
-
Supplier: Aalborg Instruments
Description: Microprocessor driven digital Command Modules are used in conjunction with any analog or digital mass flow meters or controllers with 0-5 Vdc input /output signals. One, two, three and four channel Command Module configurations are available. Command Modules contain appropriate power
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Features: Alarm, Controller, Programmable, Recorder
- Outputs: Analog Voltage, Switch
-
Supplier: Florite International, Inc.
Description: The 700 Series is an economic one loop microcomputer-based instrument incorporating a digital input, as well as a relay output. Other 700 Series features include rate metering, dual totalizing, easy menu navigation, multiple audio/visual alarm functions, a serial RS-232 port, LWAN (modem)
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: 32 to 131 F
- Features: Alarm, Controller, Programmable, Recorder
-
Supplier: Florite International, Inc.
Description: The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: 32 to 131 F
- Features: Alarm, Controller, Programmable, Recorder
-
Supplier: Florite International, Inc.
Description: The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: 32 to 131 F
- Features: Alarm, Controller, Programmable, Recorder
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and 241S. The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to high
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
-
Supplier: ABB Measurement & Analytics
Description: The FPD470C wedge restriction has no critical surface dimensions, or sharp edges, that will affect measurement accuracy as the result of normally expected wear.
- Pipe Diameter: 0.5 to 24 inch
- Features: Differential Pressure Meter, In-line
- End Fittings: Flanged
- Process Media Type: Gas, Liquid, Steam
-
Supplier: ABB Measurement & Analytics
Description: one for volumetric flow and one for mass (or corrected volume) flow. Versatile metering package for low flowrates and small pipelines – Available with or without upstream/downstream pipework; wide choice of orifice plate bores gives a range of DP and pressure loss values to suit
- Pipe Diameter: 0.5 to 1.5 inch
- Operating Temperature: 300.2 F
- Operating Pressure: 1,500 to 3,000 psi
- Electrical Output: Analog Current
-
Supplier: ABB Measurement & Analytics
Description: PitotMaster FPD550 joins OriMaster, WedgeMaster and IOMaster to form the new compact DP family. It utilizes ABB’s new 266 series DP and multivariable transmitters, all of which have optional Through The Glass technology, offering meter configuration without the need to remove the transmitter
- Pipe Diameter: 4 to 24 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 725 psi
- Media Temperature: 356 F
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GC868 ultrasonic gas flow meter is a fixed-installation clamp-on meter. Its advanced clamp-on ultrasonic transducers and clamping fixture make this flowmeter accurate and easy to use in process environments. This meter uses Panametrics patented
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 28.871391076115486 to 180.11811023622047 ft/sec
- Operating Temperature: 14 to 130 F
- Operating Pressure: 60 to 1,200 psi
-
Supplier: ABB Measurement & Analytics
Description: Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam
- Pipe Diameter: 0.5 to 16 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 5,801.508 psi
- Media Temperature: -67 to 536 F
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to high
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GS868 ultrasonic steam meter measures steam while avoiding pressure drop. The GS868 flowmeter can cover a wide range of flow rates that reduce capital and installation costs. Features Bidirectional No moving parts No pressure drop Wide
- Pipe Diameter: 2 to 48 inch
- Media Temperature Range: -310 to 842 F
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: McCrometer, Inc.
Description: V-Cone flow meters deliver superior accuracy for liquid, steam & gas measurement in challenging applications. Advanced differential pressure technology.
- Pipe Diameter: 0.5 to 120 inch
- Operating Pressure: 20,000 psi
- Features: Differential Pressure Meter, Other
- Process Media Type: Gas, Liquid, Steam
-
Supplier: Panametrics
Description: The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This meter
- Pipe Diameter: 2 to 72 inch
- Gas Volumetric Flow Rate: 56 to 1,785,464 SCFM
- Operating Temperature: -5 to 185 F
- Operating Pressure: 30 to 1,500 psi
-
Supplier: Mid-West Instrument
Description: Provides flow measurement information without the need for system shutdown
- Pipe Diameter: 30 inch
- Operating Pressure: 275 psi
- Features: Differential Pressure Meter, Insertion Type, Other
- Process Media Type: Gas, Liquid, Steam
-
Supplier: Mid-West Instrument
Description: The Model 300 Series Inline Delta Tube Flow Element may be used for the measurement of flow in pipe lines from 1/2” NPS through 3” NPS. The Model 300 Series utilizes two averaging flow elements of equal area to sense stagnation (RAM) and static differential pressure providing
- Pipe Diameter: 1.5 inch
- Operating Temperature: -20 to 600 F
- Operating Pressure: 2,600 psi
- Features: Differential Pressure Meter, Insertion Type
-
Supplier: Mid-West Instrument
Description: Provides flow measurement information without the need for system shutdown
- Pipe Diameter: 16 inch
- Operating Pressure: 100 psi
- Features: Differential Pressure Meter, Insertion Type, Other
- Process Media Type: Gas, Liquid, Steam
-
Supplier: Aalborg Instruments
Description: increased flow thereby creating a linear relationship. Aalborg's unique dual signal processing technology independently measures each vortex on either side of the bluff body and filters out non-flow noise. This results in less noise and higher accuracy throughout the flow range.
- Pipe Diameter: 3 inch
- Gas Volumetric Flow Rate: 34 to 688.1 SCFM
- Mass Flow Rate: 4.17 to 917.486666666667 lbs/min
- Operating Temperature: -15 to 140 F
-
Supplier: Aalborg Instruments
Description: increased flow thereby creating a linear relationship. Aalborg's unique dual signal processing technology independently measures each vortex on either side of the bluff body and filters out non-flow noise. This results in less noise and higher accuracy throughout the flow range.
- Pipe Diameter: 16 inch
- Gas Volumetric Flow Rate: 909 to 18,407 SCFM
- Mass Flow Rate: 111.55 to 18,459.7 lbs/min
- Operating Temperature: -15 to 140 F
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco TVA flowmeter is designed for use on saturated steam only and operates on the target principle, by measuring the force produced on a moving cone by the fluid flow. This strain is then converted into density compensated mass flowrate and is transmitted via a single loop
- Pipe Diameter: 4.0551203 to 6.3779562 inch
- Media Temperature Range: 32 to 462.2 F
- Operating Temperature: 32 to 462.2 F
- Operating Pressure: 8.702262 to 464.12064 psi
-
Supplier: Mid-West Instrument
Description: 316 stainless steel welded flow element, several flanges available
- Pipe Diameter: 16 inch
- Operating Pressure: 235 psi
- Features: Differential Pressure Meter, Insertion Type, Other
- Process Media Type: Gas, Liquid, Steam
-
Supplier: OMEGA Engineering, Inc.
Description: • Custom Built to Order - CONSULT FLOW ENGINEERING • SSP (Spectral Signal Processing) Technology • Measures Steam, Gas, and Low Viscosity Liquids • Clear Parallel Two-Line LCD Display. Displays Simultaneous Flow Rate and Total Along with Process Diagnosis • New, Compact
- Pipe Diameter: 0.5 to 12 inch
- Operating Temperature: -40 to 500 F
- Media Temperature: 500 F
- Media Temperature Range: 500 F
-
Supplier: Spirax-Sarco
Description: The Gilflo ILVA flowmeter operates on the spring loaded variable area principle and produces a differential pressure related to the rate of flow. It can be used with most industrial fluids, gases and both saturated and superheated steam. A general description of the ILVA flowmetering
- Pipe Diameter: 12.992133 inch
- Operating Temperature: -20.2 to 752 F
- Operating Pressure: 8.702262 to 1,450.377 psi
- Media Temperature: -20.2 to 752 F
-
Supplier: Litre Meter Limited
Description: Insertion Multivariable Mass Flow Meter; Hazardous Area Approvals: FM, CSA, & CE, Smart Electronics; Insertion probe for line sizes 2” to 72”
- Pipe Diameter: 0.9842525 to 72 inch
- Operating Pressure: 1,500 psi
- Media Temperature: 752 F
- Media Temperature Range: 752 F
-
Supplier: AW Company
Description: Stainless steel DIN 1.4571
- Pipe Diameter: 0.1574804 inch
- Mass Flow Rate: 0.033075 to 2.205 lbs/min
- Operating Pressure: 2,900 psi
- Media Temperature: -20 to 250 F
-
Supplier: Malema Sensors
Description: Malema's SC250 & SM250 model metal tube variable area flow meters are suitable for gases, liquids and steam flow measurement. It uses a robust metal tube construction with an optional plastic liner to handle tough and corrosive process fluids. Features Linear scales High
- Operating Temperature: -58 to 176 F
- Media Temperature: -58 to 572 F
- Media Temperature Range: -58 to 572 F
- Liquid Volumetric Flow Rate: 0.011 to 792.51615702 GPM
-
Supplier: ERDCO Engineering Corporation
Description: Measure liquid, gas or steam flow rates in horizontal or vertical pipelines. Armor-Flo™ meters handle more aggressive fluids that cannot be measured with See-Flo® due to clarity, pressure or where process also requires limit switches or signal transmission.
- Pipe Diameter: 0.5 to 12 inch
- Gas Volumetric Flow Rate: 2 to 2,000 SCFM
- Operating Pressure: 200 to 1,000 psi
- Media Temperature: -10 to 400 F
-
Supplier: Litre Meter Limited
Description: State-of-the-art in gaseous and liquid flow switching or liquid level control. High-resolution thermal differential technique.
- Pipe Diameter: 0.9842525 to 787.402 inch
- Operating Pressure: 3,000 psi
- Media Temperature: 158 to 905 F
- Media Temperature Range: 158 to 905 F
Find Suppliers by Category Top
Featured Products Top
-
downtime and operational costs, making it an ideal choice for demanding environments. Reduce manhours 50% Automatically calculates total discharge based on USGS and ISO methods Real-time velocity graphed on color display Lowest maintenance solution on the market Lightweight, rugged portable meter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Meet the Ultrasonic Flow Meter PCE-TDS 200 ML: a versatile solution for non-invasive flow measurement across a wide range of liquids and pipe sizes. Designed for industrial, HVAC, energy, and maintenance applications, this portable ultrasonic flow meter delivers high accuracy, flexible sensor options, and robust data logging in one compact device. (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
The compact design of pygmy meters - the bucket wheel is just 3/4 inch by 2 inches in diameter - allows measurement of shallower and lower velocity flows. The pygmy meter provides reliable measurements of flows down to 0.05 feet per second at depths as shallow as 3 inches. Except for the absence (read more)
Browse Open Channel Flow Meters Datasheets for Gurley Precision Instruments -
The TransPort PT878GC portable gas flowmeter is a complete ultrasonic flow metering system for measuring most gases including: Natural gas, compressed air, fuel gases, erosive and corrosive gases, toxic gases, high-purity gases and air separation gases. (read more)
Browse Gas Flow Meters Datasheets for Panametrics -
provides wastewater operators with a reliable solution for any sewer flow measurement challenge. FH950 Portable Flow Meter Designed for use in both environmental and sewer/wastewater flow measurement scenarios, the FH950 Portable Flow Meter is a truly (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
. After seeing the successful demo, the customer placed an order and now has a flow meter solution, with 1Mhz and 0.5Mhz transducers, installed permanently on the main outlet line from the SWRO, and another portable flowmeter to run periodic checks for the permanent magnetic flowmeters. As a (read more)
Browse Ultrasonic Flow Meters Datasheets for Panametrics -
at the processing plant to verify the issue. Our team stepped in with the PT878GC portable clamp-on gas meter—delivering fast, accurate, and non-intrusive flow measurements across multiple lines, all without interrupting operations. In just 15 (read more)
Browse Flow Meters Datasheets for Panametrics -
Delivering accurate steam flow measurement in a space-saver design, the V-Cone Steam Flow Meter from McCrometer is ideal for Campus District Energy Facilities and eliminates many of the common equipment layout problems associated with steam processes in HVAC and Electric Power Co (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Upstream oil/gas engineers will find McCrometer's precision V-Cone® Steam-Injection Flow Meter supports enhanced oil recovery (EOR) technologies that produce heavy (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Conduct Research Top
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
More Information Top
-
Liquid Carry-Over in Gas/Liquid Cylindrical Cyclone Compact Separators
Potential applications include control of the gas-liquid ratio for multiphase flow meters , pumps and desanders, portable well test metering, steam quality metering, flare gas scrubbing, primary surface and subsurface separation, and pre-separation upstream of slug catchers or primary separators.
-
Determination of Steam Quality and Flow Rate Using Pressure Data From an Orifice Meter and a Critical Flowmeter
The orifice- choke meter runs are permanently installed on each injector. Five portable measurement systems consisting of transmitters and a flow computer mounted on a pickUp truck, as shown in Fig. 8, are com- missioned to measure the steam quality and flow rate.
-
Plant Equipment and Maintenance Engineering Handbook > CLEANING AND HOUSEKEEPING
If the flow does not reach critical velocity because of pipe size or use of a silencer etc. a portable ultrasonic flow meter can be used for volumetric flow determination. The estimated pressure required at the steam drum can now be found by iteration, using assumed superheater …
-
Field Optimization of Steam/Foam for Profile Control: Midway-Sunset 26C
The mass flow rate, steam quality, and pressure were measured using a trailer-mounted portable steam quality tester. This trailer contains a separator and meter runs to measure the gas and liquid flows.
-
Measurement of Steam Quality, Mass Flow Rate, and Enthalpy Delivery Rate Using Combined Neutron Densitometer and Nozzle
The meter is non intrusive, portable , robust, easy to operate, safe for field use and accurate. By combining the meter with a flow measuring device, such as a flow nozzle, accurate measurements of steam quality, mass flow rate and enthalpy delivery rate at the well-head are possible.
Indicates content that may require registration and/or purchase.