-
Supplier: Transcat, Inc.
Description: Product Highlights 4-inch readable chart (order separately) 2-3 year battery life Cord-free and portable Digital display NEW F/C Switchable NEW Battery Door NEW Hinged Door Temperature Range: -22 to 122F/-30 to 50C Temperature Sensor: Precise spiral-wound bi-metallic strip
- Features: Chart Recorder
-
Supplier: ValueTronics International, Inc.
Description: response Rugged, portable system View data on a color display, print data in traditional strip chart format, capture data to memory or export data to PC. Everything is contained in a compact rugged case.
- Data Acquisition: Datalogger / Recorder
-
Supplier: OMEGA Engineering, Inc.
Description: computer and its small size allows it to fit almost anywhere. The OM-CP-QUADSTATE makes data retrieval quick and easy. Simply plug it into an available COM port and our user-friendly software does the rest. The software converts your PC into a real time strip chart recorder.
- Analog Input Channels: 4 #
- Operating Temperature: -40 to 176 F
- Features: Application Software Included, DC Voltage Input, Other Input
- User Interface: Computer Programmable
-
-
Supplier: OMEGA Engineering, Inc.
Description: and easy even from harsh environments. Simply plug it into an available COM port and our user-friendly software does the rest. The Windows software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can also be exported
- Analog Input Channels: 2 #
- Operating Temperature: -40 to 176 F
- Features: Application Software Included, Data Acquisition Instrument / System, Other, Thermocouple Input
- Differential Channels: Differential Channels
-
Supplier: OMEGA Engineering, Inc.
Description: intervals if the temperature goes above or below the selected alarm settings. The OM-CP-TRANSITEMP-EC makes data retrieval quick and easy. Simply plug it in to an availalbe COM port and our user-friendly software will do the rest. The software converts your PC into a real-time strip
- Operating Temperature: -4 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
- Data Acquisition: Datalogger / Recorder
-
Supplier: OMEGA Engineering, Inc.
Description: easy-to-use Windows software does the rest. The Windows software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can also be exported to a text or Microsoft Excel file.
- Analog Input Channels: 4 #
- Operating Temperature: -4 to 140 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: ValueTronics International, Inc.
Description: Continuously variable test voltage with zero-start safety interlock Fast charging of high-capacitance samples Current guard circuit for highly accurate measurements Strip chart recorder for hard copies (optionally available) The Biddle 220015 dielectric test sets measure leakage
-
Supplier: ValueTronics International, Inc.
Description: that emulates a strip chart recorder when in digital mode at slow sample rates.
- Bandwidth: 60 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: AMETEK Programmable Power
Description: transformers 75KVA power rating; Transform 480VAC 3phase Delta to 208VAC 3 phase Wye Main Power Rack Five 10KW power channels; 150VDC at 67A each One 5KW load channel; 3-450V, 0-150A constant current Eight programmable strip chart recorder outputs Solar Array Simulator 64
- Tester / Test Capability: Functional Test (Performance)
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: Linseis Inc.
Description: Linseis offers industrial Inkjet Recorders in standard 100 mm and 180 mm versions. Programmable recorders for measuring mV/V, mA, and temperature 1-12 channels. The PHA series and the PHC series offer affordable inkjet recording technology. The PHC series is a 100mm recorder
- Number of Plots: 6 #
- Analog Input Channels: 12 #
- Operating Temperature: 32 to 122 F
- Features: Chart Recorder, DC Voltage, Panel / Chassis Mount, Stand Alone
-
Supplier: CHINO Works America Inc.
Description: The AL3000 series conforming to CE-marking, UL and CSA is 100mm multi-point type hybrid recorders with a simultaneous display of multi-channel data, alarm display/printings and other unique features. A package software "KIDS" for data processing of measured values is available.
- Number of Plots: 6 #
- Analog Input Channels: 6 #
- Accuracy: 0.1 % FS
- Operating Temperature: 32 to 104 F
-
Supplier: Linseis Inc.
Description: 4 Pen Flatbed Recorder (250mm chart width), Features: Chart width 250 mm, 4 channel version, mV/V ranges, 1mV-50V ranges, 16 chart speeds 0,1 mm/sec or mm/min, Paper advance/rewind knob
- Number of Plots: 4 #
- Analog Input Channels: 4 #
- Features: Chart Recorder, DC Voltage, Stand Alone
- User Interface: Front Panel and Display
-
Supplier: Linseis Inc.
Description: Low Cost Single Pen recorder for DC Current and VDC
- Number of Plots: 2 #
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 125 F
- Features: Chart Recorder, DC Current, DC Voltage, Panel / Chassis Mount, Stand Alone
-
Supplier: Linseis Inc.
Description: Low Cost Single pen Temperature Recorder with temperature probe. Temperature range -40°F to150°F (-40°C to 60°C)
- Number of Plots: 2 #
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 125 F
- Features: Chart Recorder, Panel / Chassis Mount, Stand Alone
-
Supplier: CHINO Works America Inc.
Description: The EH series recorders are supplied with either continuous pen-writing or multi-point dot-printing systems. This versatile series of electronic self-balancing strip chart recorders features a 180mm chart. Models are available to record various industrial variables
- Analog Input Channels: 24 #
- Operating Temperature: 14 to 122 F
- Features: Chart Recorder, DC Voltage, Stand Alone
- Data Acquisition: Datalogger / Recorder
-
Supplier: CHINO Works America Inc.
Description: AH4000 series is a hybrid recorder which employs bright and clear, easy to view LCD display. Measuring value display is prepared as 1 point display, multi-points simultaneous display and digital display + bar graph display. Various measuring and recording settings can be easily done by front
- Analog Input Channels: 24 #
- Operating Temperature: 32 to 122 F
- Temperature Measurement Range: -328 to 2,390 F
- Features: Chart Recorder, DC Current, DC Voltage, Stand Alone
-
Supplier: Traceable® Products
Description: Monitor refrigerators, supply rooms, food storage, chemical warehouses, animal quarters, incubators, goods-in-transit, walk-in chambers, biological materials, and manufacturing plants. Single-use, disposable recorder displays temperatures on a 36-inch strip chart. Records for 10
- Number of Plots: 1 #
- Operating Temperature: -20 to 100 F
- Features: Chart Recorder, Other, Stand Alone
- Application: General Lab and Industrial, Medical / Biomedical
-
Supplier: CHINO Works America Inc.
Description: LE5000 series are 250mm hybrid recorders with multi-range input. Innovative design high performance recorder provides high accuracy, ±0.05%; high speed scanning, 0.1second for 36 points and high speed recording, 1 line in 3 seconds. Simple operational keys and PC setting functions
- Number of Plots: 10 #
- Analog Input Channels: 10 #
- Accuracy: 0.05 % FS
- Operating Temperature: 32 to 104 F
-
Supplier: O. I. Analytical
Description: No Description Provided
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Accuracy: 0.5 % FS
- RAM / On-board Memory: 0 MB
Find Suppliers by Category Top
Featured Products Top
-
CO2Meter Inc., a worldwide leader in gas detection and safety monitoring, released its new portable CO2 welding gas analyzer that verifies correct CO2 concentrations in welding gas mixes. The highly anticipated CM-1650 measures mixed cylinder gas or blended gas at a mixer to ensure the (read more)
Browse Data Loggers and Data Recorders Datasheets for CO2Meter.com -
To support engineers working within demanding industrial and metrological environments, HBK has created a portable device which simplifies complex set ups and helps maintain measurement accuracy across diverse systems - DA110 Handheld Indicator. The tool has been (read more)
Browse Data Loggers and Data Recorders Datasheets for Hottinger Brüel & Kjær A/S
More Information Top
-
Voltage Calibrator
4202A - 2 Pen Portable Strip Chart Recorder .
-
Instruments / 120
4202A - 2 Pen Portable Strip Chart Recorder .
-
Recorders / 2
4202A - 2 Pen Portable Strip Chart Recorder .
-
New Wireline Inspection System Offers Expanded Capabilities
An optional portable strip chart recorder may also be used to provide visual reference for later comparison or analysis of wire integrity.
-
Bookshelf and Unified Agenda > Department of Health & Human Services > National Institute for Occupational Safety and Health > NIOSH Manual of Analytical Metho...
page 3702-1), and (if appropriate) portable strip chart recorder or integrator, and battery chargers, regulators, and other peripherals necessary for individual instruments.
-
Effects of alcohol on male sexual responding
Theseresistancechangesresulted in changes in current flowthrough the mercury that were amplified and recorded by a high-speed, portable strip chart recorder (Techni- Rite, Model TR 711).
-
The behavior in flow of the morphologically variable seaweed Hedophyllum sessile (C. Ag.) Setchell
Output of the strain gauge was visualized on a digital voltmeter or on a portable strip chart re- corder (Linear Instruments Model 142), each with a resolution of 1 mV.
-
The light environment and growth of C3 and C4 tree species in the understory of a Hawaiian forest
A quantum sensor connected to a portable strip - chart recorder (Linear Instruments, Model 440) was used to de- termine sunfleck intensities, sunfleck durations, and the time intervals between sunflecks.
-
Application of Heatflux Transducers to Geothermal Exploration
The output of the sensor is monitored with a battery-operated Hewlett-Packard portable strip - chart recorder (Model 7155A) capable of 0.1 millivolt/cm resolution (Figure 2).
-
Soil Corrosion Evaluation of Screw Anchors
For this project, the potential change was measured using a portable strip chart voltage re- corder .
Indicates content that may require registration and/or purchase.