-
Supplier: Airflow Systems, Inc.
Description: external dust drawer with positive level lock. Options Pressure Gauge Kit: Indicates when filters require cleaning. HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency. Absorption Module: Charcoal after-filter removes gases and odors. Custom Cartridge Media:
-
Supplier: Camfil
Description: Designed for demanding industrial environments, Gold series high vacuum dust collectors deliver durable construction, high-pressure performance, and advanced filtration for critical dust-handling applications. Built to withstand both strong vacuum and positive
- Process: Dry
- Collector Type: Stationary
-
Supplier: Air Impurities Removal Systems, Inc.
Description: accommodate countless applications such as: fume, dust, smoke, and vapor removal. If you aren’t sure what filter works best for your application, contact us. Included With Product Inlet plenum with 8” Ø collar Mounting brackets Filter Monitoring Pressure Gauge Drain assembly Features &
- Airflow: 1,500 SCFM
- Collector Type: Source Collector / Portable
-
-
Supplier: Sentry Air Systems, Inc.
Description: aldehyde, and ammonia]. Typical Uses: Laser marking Printing fumes Soldering fumes Fume/vapor source capture Positive pressure clean room Chemical fume exhaust Enclosed machinery mounting Many other applications that produce particulate, smoke, dust, and fumes
- Airflow: 100 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: FLSmidth
Description: most commonly used to convey dry, freeflowing, pulverized materials from grinding mills, transfer materials from silo to silo, transfer dust from collectors, and load and unload railcars, ships and barges. The materials are conveyed literally anywhere a pipeline can be run and to any
- Pump Type: Positive Displacement Pumps, Screw Pumps
Find Suppliers by Category Top
Featured Products Top
-
. Benefits of Camfil dust collector filter cartridges: Highest air-to-cloth ratio Quality tested Available in many types of media Low, stable pressure drop Patented technology High cleaning efficiency Last longer than competitive filters (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
dusts, smoke and fumes, including fine, fibrous and heavy dust loads. Built for unwavering dependability, reliability, and protection, Gold Series collectors drive clean air and confidence—even under the toughest conditions. They combine high dust-processing capacity with low pressure (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
distributed from top to bottom for the best filter cleaning. When paired with the Gold Series III dust collector, OptiCone filters provide a powerful, cost-effective dust collection system, which maintains a low pressure drop while maximizing airflow and efficiency. Lower pressure drop requires less (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
cleaning in many applications. • More media is available for filtration, which helps filters last longer and improves the performance of the dust collector. (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil's proprietary OmniPleat® media technology is engineered to extend filter life and improve performance compared to conventional pleated filters. OmniPleat filter media is available for premium filter cartridges for all brands of dust collectors and is offered in a variety of media (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
distributed from top to bottom for the best filter cleaning. When paired with the Gold Series III dust collector, OptiCone filters provide a powerful, cost-effective dust collection system, which maintains a low pressure drop while maximizing airflow and efficiency. Lower pressure drop requires (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
pressure rating of 5 bar, the XMLBM05A2S11 covers both vacuum and positive-pressure conditions. Its adjustable rising-pressure switching range extends from -0.5 to 5 bar, while its falling-pressure switching range extends from -1 to 4.5 bar. This wide adjustment range makes the switch suitable for (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
applications or the need to generate OSHA and EPA compliance reports. The GOLDLink+ gateway is part of the GOLDLink+ system and can be installed on new or existing dust collectors. An internal differential pressure sensor is standard. This device monitors digital and analog sensor inputs that are customized to fit each facility’s needs. Because the system is cloud-based, (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
formulas discussed in this video should be used as general approximations with an understanding that certain equipment, like dust collectors, do not follow fan laws. Learn more. (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Camfil APC's proprietary OmniPleat® media technology is engineered to extend filter life and improve performance compared to conventional pleated filters. OmniPleat filter media is available for premium filter cartridges for all brands of dust collectors and is offered in a variety of media (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil
More Information Top
-
How to Maintain your Dust Collector
Don't exceed recommended pressure drop — Sometimes called differential pressure, it's the amount of static resistance across filters when operating a positive - or negative- pressure dust collector .
-
Bookshelf and Unified Agenda > Department of Labor > Mine Safety and Health Administration > Handbook Series > [FDBK DOL msha.hb] Coal Mine Health Inspection P...
In addition to dry dust collectors , MSHA will also consider positive - pressure enclosures (environmental cabs) on surface drills to be effective in controlling exposure to drill dust if they are properly designed and maintained and the only person(s) exposed to the …
-
States > North Carolina > State > Regulations > Title 15A - Environment and Natural Resources > 18 - Environmental Health > [15a NCAC 18c] 18C - Water Supplies
(b) Dry feeders shall be equipped with dust collectors consisting of bag filters operating under positive air pressure and vented to the outside air.
-
Duct injection for SO{sub 2} control, Design Handbook, Volume 1, Process design and engineering guidelines
The hydrate silo dust collector must be sizedto filter the transport air from a positive pressure rail car unloading system and/or a truck-mounted blower.
-
New Heavy Duty Dust Collector Meets High Pressure, High Vacuum Challenge
Jonesboro, AR - Camfil Farr Air Pollution Control has introduced a new Gold Series® High Vacuum (GSHV) dust collector that controls emissions in applications up to 17 inches Hg vacuum or 8 psi positive pressure .
-
Handbook of Environmental Engineering Calculations, Second Edition > PARTICULATE EMISSION CONTROL
When the dust -laden gas is pushed through the baghouse, the collector is called a positive - pressure baghouse.
-
THE STATUS OF FLUORIDATION IN 1949
… dust when charging the h q p e r s o f dry-feed equipment, It i s recommended that the hoppers be equiFpd with dust collectors which include bag f … … r s , operate under positive air pressure and are vented t …
-
Dusting Problems: Potential Causes and How to Eliminate Them (.pdf)
Another dusting source outside your collector can be poor connections or leaks in the dust collection system ductwork, especially if the system operates under positive pressure .
-
Natural Resources and Sustainable Development II
As the dust collector and feeder are linked,when the dust starts are running,the guide trough form a sealed vacuum chamber,what effectively solve the impact of positive pressure caused by whereabouts of the material,control dust in the guide chute …
-
Materials Handling Handbook 2nd Edition Complete Document
This has been overcome in certain applications (AAGC, air lifts, etc.) by using cartridge filter dust collector units (Fig. 28.9.3). Such a dust collecting device can be mounted directly on top of an AAGC, operated under low positive pressure .
Indicates content that may require registration and/or purchase.