Products/Services for Positive Pressure Dust Masks
-
Respirators and Dust Masks - (432 companies)...may be as simple as a half mask respirator that goes over the nose and mouth only or a full body suit with a helmet and a separate air supply. An air-supplied respirator includes biohazard suits that provide the wearer with a portable air tank... -
Dust Collectors and Dust Collector Filters - (765 companies)...properly designed ESPs can reach collection efficiencies above 99.9%. Advantages. Disadvantages. Handles very large gas volumes and heavy dust loads with low pressure drop. Not very flexible to changes in operating conditions once installed/purchased. Very... -
Masking Tapes - (264 companies)Masking tape is a pressure-sensitive, adhesive tape used to shield surfaces from a nearby finishing process, such as painting, soldering, blasting, or plating. Masking tapes are rated by their tensile strength and adhesion bond, and come... -
Air Filters (industrial) - (934 companies)...of a series of electrodes inside the filter grid. When current is applied to the electrodes, particles drawn into the filter will cause a voltaic arc and take on a positive charge. The particles are then attracted to and trapped within a negatively-charged... -
Pressure Sensors - (1184 companies)...is applied through the low port. The measurement is done in pounds per square inch absolute. Differential pressure is measured by reading the difference between the. Bidirectional sensors are able to measure positive and negative pressure differences i.e. p1... -
Positive Displacement Pumps - (672 companies)...moderate to high viscosity fluids, high pressures, or variable system conditions (since changes in pressure have little effect on PD pumps). They also tend to provide consistent and gentle flow for shear sensitive liquids. How Positive Displacement...
-
Positive Displacement Valves - (22 companies)...they can accommodate the greater pressures and stresses that accompany high viscosity products. Additionally, these positive displacement valves have fewer seam locations that could allow external air ingress that would cause aerobically curable...
-
Pressure Switches - (758 companies)Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid...
-
Positive Displacement Flow Meters - (160 companies)...interface. For both types of positive displacement flow meters, performance specifications include operating pressure, temperature range, maximum material density, connection size, and percent accuracy. Suppliers indicate whether devices are designed...
-
Pressure Gauges - (1163 companies)...three types of pressure measurement; only the references differ. Compound pressure gauges can display positive and negative pressure readings. Liquid Filled gauges are filled with a liquid such as glycerin or silicone oil to protect the gauge from...
Product News
-
Aerzen USA Corp.
Positive Pressure Turbo Blowers air foil bearings. Excellent operational reliability, even with voltage fluctuations and power failures. Insensitive to pressure peaks and compressor (surge). Unlimited start/ stops per hour. Follow us on: Facebook. YouTube. LinkedIn. Aerzen Rental Machines. There are many reasons you may need to call AERZEN Rental Division: not just for maintenance and repair, but also to cover unexpected demand. AERZEN Rental Division can provide you with rental units and accessories, as well as individual... (read more)Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Kayaku Advanced Materials, Inc.
TempKoat P Positive Temporary Photoresist TempKoat P is a chemically amplified, positive tone temporary resist engineered for advanced packaging and MEMS applications. Designed for thick, single coat processing, it delivers high aspect ratio features with excellent photospeed, resolution, and strong chemical resistance. Offering clean, residue free removal, TempKoat P is ideal for state of the art temporary masking and patterning needs in advanced microfabrication. TempKoat P 20 is the first available dilution in the TempKoat P series... (read more) -
Camfil
Dust Collector Filter Cartridges Independent lab tests demonstrate that Camfil dust collector filter cartridges capture more air pollutants and release more of those pollutants when pulsed, creating a safer, cleaner work environment with less maintenance. Whether used in Camfil or other brand dust collectors, our filters maintain a steady pressure drop that lasts through the lifetime of the filter. Benefits of Camfil dust collector filter cartridges. Independent lab tests demonstrate that Camfil filter cartridges capture more... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
MOCAP LLC
Caps for Protection, Masking & Finishing Only MOCAP manufactures multiple types of vinyl plastic dip molded, plastic injection molded and rubber caps for all of your product protection, masking or finishing requirements. From injection molded low density polyethylene (LDPE) plastic caps to vinyl dip molded caps, end caps and high temperature vinyl caps, to silicone and EPDM rubber caps. MOCAP has the low cost, quality products to satisfy your product protection requirements. Use a MOCAP cap to protect your product during assembly... (read more)Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
Kayaku Advanced Materials, Inc.
PMMA Positive Resists Formulated by dissolving PMMA polymer in safe solvents such as anisole, it functions as a high?resolution positive e?beam resist, offering exceptional pattern fidelity, easy processing, and excellent film quality. Beyond e?beam lithography, PMMA is also used as a protective coating for wafer thinning, a bonding adhesive, and a sacrificial layer, making it a reliable and flexible material for diverse microfabrication workflows. Copolymer resists are formulated from PMMA blended with ~8.5%... (read more) -
Fairlane Products, Inc.
Positive locking pins QUICK RELEASE BALL LOCK PINS. Quick release ball lock pins have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on the handle is depressed, which then allows the balls to retract into the shank. All quick release pins are available in a variety of lengths and diameters with shanks made from 17-4 stainless steel, 300 series stainless steel, or 4130 alloy steel. Weld-in style pull pins are also offered. These pins... (read more)Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Camfil
Replacement Filter Cartridges for Dust Collectors filter cartridges pack their media too tightly, greatly limiting the surface area exposed to the airstream. OmniPleat Advantages. * Lower pressure drop through open pleat spacing improves cleaning efficiency, which will reduce energy costs through less compressed air consumption during cleaning in many applications. * More media is available for filtration, which helps filters last longer and improves the performance of the dust collector. (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
OptiCone Dust Collector Filter Cartridges pressure drop while maximizing airflow and efficiency. Lower pressure drop requires less frequent pulse cleaning, resulting in less wear on the filters, reduced energy consumption and extended filter life. With each pulse, dust is ejected from the vertically oriented filters down toward the collection bin. Unlike horizontal cartridge designs, the vertical configuration prevents dust from accumulating on cartridges positioned below. The result is longer-lasting filter performance. Each OptiCone... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Cygnus Instruments Limited
Certified Safe for Explosive Dust Environments Explosive dust environments pose serious risks across many industries, often leading to catastrophic damage and tragic loss of life. When airborne dust particles accumulate in confined spaces and encounter an ignition source - such as electrical or thermal equipment - the result can be a powerful explosion caused by rapid pressure build-up. These environments often resemble dense fog due to low visibility, and unfortunately, they are more common than many realize. Historical data reveals... (read more)Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
Camfil
Gold Series Industrial Dust Collectors the toughest conditions. They combine high dust-processing capacity with low pressure drop to deliver maximum airflow and efficiency all within a compact footprint. An advanced baffle configuration distributes larger particles before they reach the filters, extending filter life and minimizing maintenance. The result? Fewer change-outs, reduced downtime, and a lower total cost of ownership. And most importantly, they exceed OSHA mandates for factory air quality and safety. When equipped with Camfil 's... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil
-
States > Oregon > State > Regulations > Chapter 437 - Department of Consumer and Business Services‚ Oregon Occupational Safety and Health Division > [OAR...
(D) Air supplied to hose masks and positive pressure air helmets must be free from harmful dusts , fumes, mists, vapors, or gases to the extent that breathing it does not constitute harmful exposure.
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Guidance Documents > [FDBKF2010071312084048204 ] Small Ent...
Medical evaluations are required for both positive pressure and negative pressure respirators (except for filtering facepieces ( dust masks )used on a voluntary basis).
-
The dust hazard in air-pressure abrasive blasting (sandblasting)
similar manner 20 samples were obtained of air from under positive - pressure helmets and masks along with the comparable sandblast room dust samples.
-
Federal Register > Thursday, October 7, 1999 > [64 FR 54543] Respiratory Protection and Controls to Restrict Internal Exposures
The definitions (added to §20.1003), of Air purifying respirator, Atmosphere-supplying respirator, Assigned Protection Factor (APF), Demand respirator, Disposable respirator, Fit factor, Fit test, Filtering facepiece ( dust mask ), Helmet, Hood, Loose-fitting facepiece, Negative pressure respirator, Positive pressure respirator, Powered air …
-
A Case Example of Asphyxia Due to Occupational Exposure to Airborne Chemicals and Review of Workplace Fatalities
Respiratory equipment should be suited to the specific environmental challenges expected and includes a dust mask , a respirator with variable filtration cartridges (such as dust and mist prefilters and organic vapor/acid gas cartridges), and one with positive - pressure supplied-air respiration.
-
HazMat Data: For First Response Transportation Storage and Security 2nd Edition Complete Document
Dust mask , gloves, goggles Recommendations for respirator selection: NOSH Any detectable concentration:SCBAF:PO,PP (any self-contained breathing apparatus that has afull facepiece and is operated in a pressure -demand or other positive -pressure mode); or .
-
States > Texas > State > Register > 2001 > [TexReg 2001-0608is] 06/08/2001
… "Assigned protection factor (APF)," "Atmosphere-supplying respirator," "Constraint (dose constraint)," "Demand respirator," "Disposable respirator," "Filtering facepiece ( dust mask )," "Fit factor," … … fitting facepiece," "Negative pressure respirator (tight fitting)," " Positive pressure respirator," "Powered …
-
States > Texas > State > Register > 2001 > [TexReg 2001-0824is] 08/24/2001
… "Assigned protection factor (APF)," "Atmosphere-supplying respirator," "Constraint (dose constraint)," "Demand respirator," "Disposable respirator," "Filtering facepiece ( dust mask )," "Fit factor," … … fitting facepiece," "Negative pressure respirator (tight fitting)," " Positive pressure respirator," "Powered …
-
Preventing exposure to moulds
… Private room Central or point-of-use HEPA filter (LAF is not necessary) Air in patient room with positive pressure (>2.5 Pa) in … … doors Carpets and other dust sources eliminated Fresh or … … room Use FFP3 (N95) masks when patients are outside …
Indicates content that may require registration and/or purchase.