Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: American Power Design, Inc.
Description: The M5 Series high voltage DC/DC converter offers 100% programmable single or dual high voltage outputs using a 0-5Vdc analog signal. Each model is enclosed in a 1 x 2 x 0.41 [INCHES] six-sided shielded metal case and has 1 kVdc of isolation allowing one model to be
- DC Input Voltage: 10 to 20 volts
- DC Output Voltage: -48 to 200 volts
- DC Output Current: 0.012 amps
- DC Output Power: 5 watts
-
Supplier: American Power Design, Inc.
Description: The M10 Series high voltage DC/DC converter offers 100% programmable single or dual high voltage outputs using a 0-5Vdc analog signal. Each model is enclosed in a 2 x 2 x 0.5 [INCHES] six-sided shielded metal case and has 1 kVdc of isolation allowing one model to be
- DC Input Voltage: 10 to 20 volts
- DC Output Voltage: -48 to 300 volts
- DC Output Current: 0.016 amps
- DC Output Power: 10 watts
-
Supplier: American Power Design, Inc.
Description: The M30 Series high voltage DC/DC converter offers 100% programmable single or dual high voltage outputs using a 0-5Vdc analog signal. Each model is enclosed in a 2.6 x 3 x 0.84 [INCHES] six-sided shielded metal case and has 1.5 kVdc of isolation allowing one model to be
- DC Input Voltage: 10 to 20 volts
- DC Output Voltage: -48 to 150 volts
- DC Output Current: 0.1 amps
- DC Output Power: 30.000000000000004 watts
-
-
Supplier: Renesas Electronics Corporation
Description: lowered by the addition of an external capacitor to the "OSC" terminal, or the oscillator may be overdriven by an external clock.brbr The "LV" terminal may be tied to GROUND to bypass the internal series regulator and improve low voltage (LV) operation. At medium
- Output Voltage (Volt): 1.5 to 22.8 volts
- Input Voltage (VIN): 1.5 to 10 volts
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Renesas Electronics Corporation
Description: over the entire commercial and industrial temperature ranges. The ICL7660S and ICL7660A perform supply voltage conversions from positive to negative for an input range of 1.5V to 12V, resulting in complementary output voltages of -1.5V to -12V. Only
- Output Voltage (Volt): 1.5 to 22.8 volts
- Input Voltage (VIN): 1.5 to 12 volts
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Radwell International
Description: IC, BUCK, SWITCHING REGULATOR, POSITIVE OR NEGATIVE, ADJUSTABLE, 1.23V, 1 OUTPUT, 3 AMP, 5 PINS, TO-220-5, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Advanced Energy Industries, Inc.
Description: To 25 ppm/⁰C Our UltraVolt HVA series includes fourteen single-output models. The models deliver 1000 to 20,000 VDC of maximum high voltage power in positive, negative, or bipolar polarity configurations. From a 24 VDC input, HVA models deliver up to 2 W of
- DC Input Voltage: 24 volts
- DC Input Current: 0.42 amps
- DC Output Voltage: 1,000 to 10,000 volts
- DC Output Current: 0.0001 to 0.00025 amps
-
Supplier: LHV Power
Description: Description: The GMA Series is a unique range of low cost, general-purpose high voltage DC/DC converters. Output voltages are available in the range 100V to 3kV depending on model. All units are configured for direct PCB mounting and are intended to be "designed
- DC Input Voltage: 12 volts
- DC Output Voltage: 150 to 300 volts
- DC Output Power: 1.5 watts
- Number of Outputs: 1 #
-
Supplier: Advanced Energy Industries, Inc.
Description: input, the XS series provides 0 to 100 VDC of single-output voltage, and up to 0.1 W (100 mW) of power. Available in positive or negative output polarities. Control voltage output with overcurrent protection and 0 to 2.5 VDC analog interface. Benefits
- DC Input Voltage: 5 to 12 volts
- DC Input Current: 0.0016 to 0.05 amps
- DC Output Voltage: 0 to 100 volts
- DC Output Current: 0.001 amps
-
Supplier: TDK-Lambda Europe GmbH
Description: applications, including mobile robotics. Features Up to 1000W in a 1/16th Brick Footprint High Efficiency - Up to 99% Wide 0.8 to 8V or 3.3 up to 32V Output Adjustment Low Component Count With Minimal External Components Minimal Derating Requirements in Low Airflow
- DC Input Voltage: 18 volts
- DC Output Voltage: 3.3 to 28 volts
- DC Output Current: 60 amps
- DC Output Power: 750 watts
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Voltage Regulators Automotive Split-Rail Converter with Dual, Positive and Negative Outputs (750mA typ) 24-VQFN -40 to 105
-
Supplier: Quarktwin Technology Ltd.
Description: Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive or Negative Adjustable 1 Output 4A (Switch) TO-220-7
- Output Current (IOUT): 4 amps
- Operating Temperature: 0 to 150 C
- Input Voltage (VIN): 2.7 to 30 volts
- Switching Frequency (fsw): 280 kHz
-
Supplier: DigiKey
Description: Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive or Negative Adjustable 1 Output 4A (Switch) TO-220-7
- Output Current (IOUT): 4 amps
- Operating Temperature: 0 to 150 C
- Input Voltage (VIN): 2.7 to 30 volts
- Switching Frequency (fsw): 280 kHz
-
Supplier: Define Instruments
Description: What it does: Accepts high voltage input and outputs a signal reduced by a factor of 1000. Another useful accessory for Zen series monitoring stations, the HVA-1000 accepts a voltage of up to 1000V DC, and safely attenuates it to a suitable low voltage, which can
- Features: DC Voltage Input, Voltage Converter / Inverter
- Form Factor: DIN Rail
-
Supplier: Daburn Electronics & Cable
Description: ON/OFF control for energy savings. Built-in safeguards include over current, over voltage, short circuit and under voltage protections. These converters also provide an internal EN55032 Class A filter, and a six-sided continuous shield minimizes noise leakage. The
- DC Input Voltage: 9 to 160 volts
- DC Input Current: 0.008 to 0.012 amps
- DC Output Voltage: -24 to 24 volts
- DC Output Current: -1.5 to 4.5 amps
-
Supplier: Advanced Energy Industries, Inc.
Description: applications, the Ultravolt D series features four models from 1000 to 6000 V in either single-output positive or negative polarities. The modules deliver up to 6 W of power from a 15 or 24 VDC input. Protection against reversed input polarity and module over-temperature
- DC Input Voltage: 15 to 24 volts
- DC Input Current: 0.001 to 0.006 amps
- DC Output Voltage: 0 to 6,000 volts
- DC Output Current: 0.0005 to 0.006 amps
-
Supplier: Daburn Electronics & Cable
Description: With an efficiency of up to 91%, our 30 watt single and dual output DC-DC converter features a low profile package of 1.0" x 2.0" x 0.4", an ultra wide input voltage and operating temperatures up to 85°C. This epoxy-encapsulated design meets UL60950-1, EN-60950-1 and
- DC Input Voltage: 24 to 48 volts
- DC Input Current: 0.015 to 0.744 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: -3 to 3 amps
-
Supplier: Advanced Energy Industries, Inc.
Description: The UltraVolt A series includes 15 models ranging from 62 to 40,000 VDC of maximum high voltage power in single-output positive or negative polarities. PCB or chassis-mounted, A series modules deliver up to 30 W of power from 12 or 24 VDC inputs. Precisely control
- DC Input Voltage: 12 to 24 volts
- DC Input Current: 0.4 to 1.35 amps
- DC Output Voltage: 0 to 2,000 volts
- DC Output Current: 0.032 to 0.48 amps
-
Supplier: Richardson RFPD
Description: input to 0 V and the VREFP to a positive voltage, the DAC provides a unipolar positive output range. A similar configuration with VREFP at 0 V and VREFN at a negative voltage provides a unipolar negative output range. Bipolar outputs are
- Resolution: 12 bits
- Features: Other
-
Supplier: TDK-Lambda Europe GmbH
Description: These fixed frequency, 1" x 1" footprint converters feature an open frame design and have 2:1 or 4:1 DC inputs to cover nominal voltages of 12V, 24V and 48V. Models are available covering 3.3V to 15V outputs and have a choice of positive or negative remote
- DC Output Voltage: 12 volts
- DC Output Current: 1.25 amps
- DC Output Power: 15.000000000000002 watts
- Form Factor: Board Mount, Open Frame
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wide Input Range, No RSENSE Positive-to-Negative DC/DC Controller Product overview: LTC3704EMS from Linear Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 36-V, linear voltage regulator controller with positive & negative reference voltages 16-SOIC 0 to 70 Product overview: UC3834DW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics,
- Regulated Output Voltage (Volt): 1.5 volts
- Output Current (IOUT): 0.35 amps
- Quiescent Current (IQ): 0.0055 amps
- Operating Temperature: 0 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Split-Rail Converter with Dual, Positive and Negative Outputs (300mA typ) 24-VQFN -40 to 85 Product overview: TPS65130RGETG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules,
- Regulated Output Voltage (Volt): 15 volts
- Output Current (IOUT): 0.7 amps
- Quiescent Current (IQ): 0.0005 amps
- Operating Temperature: -40 C
-
Description: to +4.64Vdc equals 0 to full scale rated). A voltage programming input is provided where 0 to +4.64Vdc equals 0 to 100% of rated voltage. Current programmability allows the user to set where the unit will current limit, anywhere from 0 to 100%
- DC Input Voltage: 24 volts
- DC Output Voltage: 10,000 volts
- DC Output Current: 0.0125 amps
- DC Output Power: 125.00000000000038 watts
-
Supplier: Win Source Electronics
Description: Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Cuk, Flyback, Forward Converter Frequency - Switching: 100kHz Voltage - Output (Max): 65V (Switch) Number of Outputs: 1 Output Configuration: Positive or Negative Voltage - Input (Min): 3V
- Switching Frequency (fsw): 100 kHz
- Output Voltage Type: Adjustable
- Package Type: DPAK (TO-252), TO-263
- Special Features: Multiple Outputs, Synchronous Rectification
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 150-mA, 33-V, low-noise, high-PSRR, dual-channel positive & negative low-dropout voltage regulator 10-WSON -40 to 125 Product overview: TPS7A3901DSCR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered
- Dropout Voltage (VD): 0.0005 volts
- Operating Temperature: -40 C
-
Description: voltage and current monitor signals (zero to +4.64Vdc equals zero to full scale rated). A voltage programming input is provided where 0 to +4.64Vdc equals 0 to 100% of rated voltage. Current programmability allows the user to set where the unit
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: 40,000 volts
- DC Output Current: 0.000375 amps
- DC Output Power: 15.000000000000002 watts
-
Supplier: Daburn Electronics & Cable
Description: Our 100 watt quarter brick DC-DC converter is UL- and CE-approved and features a single output up to 30A, no minimum load and adjustable output voltages. This design is also 90% efficient and has a compact quarter brick package of 2.28" x 1.45" x 0.50". INPUT Input
- DC Input Voltage: 48 volts
- DC Output Voltage: 1.8 to 5 volts
- DC Output Power: 100 watts
- Type: DC/DC Converter
-
Supplier: Daburn Electronics & Cable
Description: Voltages Range 36 - 72 Vdc UVLO Start-up Voltage Single: 34V typ. Dual: 35V typ. UVLO Shutdown Voltage Single: 32V typ. Dual: 33V typ. Input Filter: L-C type Input Voltage Variation dv/dt: 5V/ms, max. (Complies with ETS300 132 part 4.4) Input Surge Voltage 100 mS
- DC Input Voltage: 48 volts
- DC Output Power: 100 watts
- Number of Outputs: 1 to 2 #
- Type: DC/DC Converter
-
Supplier: Win Source Electronics
Description: Flyback, Forward Converter Frequency - Switching: 40kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 1.25A (Switch) Family Name: LT1072 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer
- Regulated Output Voltage (Volt): 1.25 volts
- Output Current (IOUT): 1.25 amps
- Operating Temperature: 0 to 100 C
- Input Voltage (VIN): 3 volts
-
Supplier: Win Source Electronics
Description: Topology: Boost, Flyback, Forward Converter Frequency - Switching: 52kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 3A (Switch) Family Name: LM2577SX-15 Output Voltage: 15V
- Regulated Output Voltage (Volt): 15 volts
- Output Current (IOUT): 3 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 3.5 volts
-
Supplier: Win Source Electronics
Description: Boost, Flyback, Forward Converter Frequency - Switching: 52kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 3A (Switch) Family Name: LM2577S-15 Output Voltage: 15V Categories:
- Regulated Output Voltage (Volt): 15 volts
- Output Current (IOUT): 3 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 3.5 volts
-
Supplier: Acopian Power Supplies
Description: Dual isolated output power supplies may be connected to provide any desired arrangement of positive and negative output voltages. Each voltage is independently adjustable. No derating is required up to +60°C. A separate overvoltage protector on each output
- DC Output Voltage: 5 to 12 volts
- DC Output Current: 0.6 to 6 amps
- DC Output Power: 58.800000000000004 watts
- AC Input Voltage: 105 to 125 volts
-
Supplier: ValueTronics International, Inc.
Description: components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: 25 MHz Differential Mode Voltage (RMS or DC) (between positive and negative input leads): 1000 V CAT II Differential Mode
- Bandwidth: 25 MHz
- Probe Type: Current, Differential, Voltage
-
Supplier: HiTek Power Ltd.
Description: The Series GMA is a unique range of low cost, general purpose high voltage DC to DC converters. Output voltages are available in the range 100V to 3kV depending on model. All units are configured for direct PCB mounting and are intended to be "designed in"
- Type: High Voltage Power Supply
Find Suppliers by Category Top
Featured Products Top
-
Charging infrastructure applications ELAN-drive DC/DC Converter The fixed DC voltage that is provided by the AC/DC converter is transformed by the DC/DC converter in the charging (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
/Programming: Models with fixed current limiting have a rolloff characteristic with automatic recovery. All others have current limiting with a constant-voltage/constant-current crossover characteristic. Polarity: Output is floating; either positive or negative terminal may be grounded or floated up to 300 (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
10kV (OVSM10) in voltage isolation, while maximizing the potential power dissipation capabilities. Ideal for the design of miniaturized high-voltage applications: HV Op Amps, Positive/Negative (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
-chip buffer can be used to provide standard output voltage reference values compatible with modern precision converters. The ADR1001 divider network and output buffer combination is trimmed to within ±0.25% initial accuracy. In addition, a pair of matched resistors is also included on (read more)
Browse Current Sensors Datasheets for DigiKey -
SSOP package, conveniently provides dual asymmetric output voltages, programmable by external resistor networks. One output can be set between +2.5 and +22.5VDC and the other between -2.5 and -22.5VDC with an overall positive to negative voltage of 18 to 25VDC, for (read more)
Browse DC-DC Converter Chips Datasheets for Richardson RFPD -
feature models include an output voltage adjustment pin, positive or negative logic remote on-off, positive remote sense, plus input under-voltage, over-current and thermal protection. The full-featured models are equipped with a power good signal, output current monitoring and the ability to (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand DIN rail mount DDA DC-DC converters. The series uses step-down non-isolated power modules that operate from an input range of 9 up to 53Vdc, with a wide adjustable output voltage range of 3.3 up to 24V. The DDA is (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
+125oC even with low airflow conditions. The need for external output capacitance is reduced due to an optimized dynamic voltage response, thus reducing board space requirements. The basic feature models include an output voltage adjustment pin, positive or negative logic remote on-off, remote (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
current of up to 6,000A, which is five times higher than existing products. The multilayer construction can absorb a large surge despite its small size. The two-way symmetries can absorb positive and negative surges. The NV73S replaces the NV732E (1210) through 2L (2220) due to its improved surge (read more)
Browse Varistors Datasheets for KOA Speer Electronics, Inc. -
5 pin magnetic connector? The 5-pin magnetic connector consists of male and female components; its core design incorporates magnets into the structure of a traditional pogo pin connector.Its five gold-plated contacts serve various functions, including the positive and negative (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd
Conduct Research Top
-
Design Alternatives To The TC682 For Performing Inverting Voltage Doubler Functions
Creating a negative DC bias voltage from a positive DC supply often is required in battery-powered, portable, hand-held instruments that use a Liquid Crystal Display (LCD). Many LCDs require a relatively large negative bias (on the order of -10V). Since many portable systems (such as cellular
-
Creating and Inverting Power from a Step-Down Regulator (.pdf)
When generating a negative output voltage from a positive input voltage, use the buck (step down) regulator that is already available. This step by-step procedure helps guide the user through designing an inverting power supply using a wide input voltage family of SWIFT dc/dc converters.
-
Inverting Applications Made Simple
Designers often require power sources with negative output voltages. There are many different ways to produce a negative output voltage from a positive input voltage. One option is a polarity-inverting buck-boost converter. The advantages of this topology are that it requires low component count
-
Lead Acid Battery Charger using the PIC14C000
as needed to maintain the full charge. The constant current design is also easily adaptable to NiCd batteries. As voltage rises during the charge cycle of the lead-acid battery, it quickly passes 2.1 V/cell. As charging progresses, oxygen begins to be liberated at the posi-tive plates at 2.2 V/cell
More Information Top
-
Page 6. Semiconductor parts with 645 in root number
24W 12V Input Positive to Negative Voltage Converter .
-
Page 11. Semiconductor parts with 646 in root number
24W 12V Input Positive to Negative Voltage Converter .
-
PT6644Q Datasheet
-9V, 2.5A 24W Positive to Negative Voltage Converter .
-
Page 12. Semiconductor parts with 641 in root number
24W 12V Input Positive to Negative Voltage Converter .
-
A self-powered integrated interface circuit for low power piezoelectric energy harvesters
In this circuit, the negative part of the AC voltage generated by the harvester is first converted to positive through negative voltage converter (NVC).
-
A batteryless wireless system uses ambient heat with a reversible-power-source compatible CMOS/SOI DC-DC converter
When a positive voltage is applied to the negative converter , the boosting operation stops automatically, and does not affect the other converter.
-
Novel high step up DC/DC converters With reduced switch voltage stress
…2] Mohan,N,Undeland,T.M and Robbins,W.P, " Power Electronics" (Wilkey New York,2003,2nd edition.) [3] M. Zhu and F.L.Luo, " Enhanced self lift CUK converter for negative to - positive voltage conversion," IEEE Trans…
-
Single-Switch Multioutput Charger Using Voltage Multiplier for Series-Connected Lithium-Ion Battery/Supercapacitor Equalization
[40] M. Zhu and F. L. Luo, “Enhanced self-lift ´Cuk converter for negative - to - positive voltage conversion,” IEEE Trans.
-
Signal flow graphs for modelling of switching converters with reduced redundant power processing
Proc. Int. Conf. ICIEA, 2006, pp. 1–6 13 Zhu, M., Luo, F.L.: ‘Enhanced self-lift Cuk converter for negative - to - positive voltage conversion’, IEEE Trans.
-
Modelling and control of a DC-DC multilevel boost converter
Ind. Electron., 2009, 56, (8), pp. 3144–3152 8 Zhu, M., Luo, F.L.: ‘enhanced self-lift Cuˆk converter for negative - to - positive voltage conversion’, IEEE Trans.
Indicates content that may require registration and/or purchase.