-
Supplier: AVK International A/S
Description: AVK centric butterfly valves with fixed liner feature an outstanding seating concept. The rubber is injection moulded directly on the valve body forming a permanent bond. Consequently, there is no risk of deformation or dislocation of the liner making the valves suitable
- Valve Size: 1.5 to 48 inch
- Media Temperature: 158 F
- Agency: AWWA, DIN
- Connection Description: Bolt Flange
-
Supplier: Zurn Industries LLC
Description: Shut off valve 49 Butterfly Valve is designed for installation on potable water lines. Used primarily in fire sprinkler systems, but can be used in other applications. This shut off valve include grooved x grooved connections. It comes standardly furnished
- Features: Butterfly Valves
- Media: Water
-
Supplier: Victaulic Co. of America
Description: disc provides bubble-tight sealing in both directions NSF certified per ANSI NSF-61-G for cold 73°F/23°C potable water service. The disc features an EPDM coating for water service to +230°F/+110°C. Available with a manual handle or a gear operator
- Pressure Rating: 300 psi
- Media Temperature: 73 to 230 F
- Features: Butterfly Valves
- Material Of Construction: Ductile Iron
-
-
Supplier: Assured Automation
Description: The BFY series Sanitary Butterfly Valves are full port, 316L stainless steel, butterfly valves with Tri-Clamp or butt weld connections. They are equipped with a 304 SS manual handle with an 13-position locking device. They are ideal for use in dairy and brewing
- Media Temperature: 200 F
- Number of Ports/Ways: 2
- Connection Description: Butt Weld, Clamp Flange
- Features: Butterfly Valves, Other
-
Supplier: Hayward Flow Control
Description: BYCN Pure-Blu™ Series Butterfly Valve sizes 2 in. to 8 in. PVC Body and PVC Disc only. All liners and seals are EPDM. Type 316 Stainless Steel Shaft. BYCN Pure-Blu™ butterfly valves are offered with a lever handle or a gearbox. NSF/ANSI 61 Listed
- Valve Size: 2 to 8 inch
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange, Threaded
- Features: Butterfly Valves
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity
- Valve Size: 2 to 12 inch
- Pressure Rating: 250 psi
- Media Temperature: 100 F
- Number of Ports/Ways: 2
-
Supplier: AVK International A/S
Description: AVK offers butterfly valves with fixed liner with three different connections; wafer, semi lug and double flanged. All butterfly valves are supplied with approved gear box, handwheel and opening indicator. Most of AVK’s products in the fire protection range hold
- Valve Size: 2 to 12 inch
- Media Temperature: 158 F
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Fire Service
-
Supplier: BI-TORQ® Valve Automation
Description: PY-SERIES FEATURES PVC, CPVC and polypropylene butterfly valves 2" through 12" standard sizes EPDM, BUNA-N and Viton seats Ideal for chemical or industrial applications, as well as pools and water parks Pneumatic, electric or gear operated Lightweight and low-profile design
- Valve Size: 1.5 to 8 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media: Air, Cold Water, Compressed Air, Ground Water, Hot Water, Potable Water, Salt Water, Wastewater, Water
-
Supplier: Hayward Flow Control
Description: The BYV Series butterfly valves are available in PVC, CPVC and GFPP bodies and discs. Liners and seals available in VITON, EPDM or Nitrile materials. 316SS Stems are standard. The BYV Series features a revolutionary hand lever with 19 lockable stop positions and 360 degree interlocking
- Valve Size: 2 to 12 inch
- Pressure Rating: 150 psi
- Media Temperature: 70 F
- Number of Ports/Ways: 2
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity
- Valve Size: 2 to 12 inch
- Pressure Rating: 250 psi
- Media Temperature: 100 F
- Number of Ports/Ways: 2
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity
- Valve Size: 2 to 12 inch
- Pressure Rating: 250 psi
- Media Temperature: 100 F
- Number of Ports/Ways: 2
-
Supplier: Grinnell
Description: The GRINNELL Model B680 Butterfly Valve is for use with grooved copper tube (CTS) piping systems. It provides for efficient control of fluid in piping systems and has a 10 position locking lever handle. Flow may come from either direction, and the valve may be positioned in any
- Valve Size: 2 to 6 inch
- Pressure Rating: 300 psi
- Material Of Construction: Brass / Bronze
- Features: Butterfly Valves
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity
- Valve Size: 14 to 18 inch
- Pressure Rating: 150 psi
- Media Temperature: 100 F
- Number of Ports/Ways: 2
-
Supplier: Watts
Description: Series BF03-121 Full Lug Style Butterfly Valves are used for potable water applications. It features iron body construction, a stainless steel shaft, mounting pad for 10-position lever, gear operator or actuator. Pressure Rating: 200psi WOG and is available with aluminum
- Valve Size: 2 to 12 inch
- Features: Butterfly Valves
- Media: Water
-
Supplier: BI-TORQ® Valve Automation
Description: butterfly valves, actuators, tees and full mounting hardware. As is the case with all of our automated products, we will assemble and test the complete package for your convenience.
- Valve Size: 2 to 12 inch
- Number of Ports/Ways: 3
- Media: Air, Cold Water, Compressed Air, Ground Water, Hot Water, Potable Water, Salt Water, Wastewater, Water
- Connection Description: Bolt Flange
-
Supplier: NIBCO INC.
Description: NIBCO® HydraPure®, a new generation of lead-free valves and cast fittings comprised of Silicon Performance Bronze® alloys designed to meet the stringent lead-free laws. Unlike brass alloys, our Performance Bronze alloy used in the manufacture of HydraPure fittings and valves is
- Features: Ball Valves, Butterfly Valves, Check Valves, Gate / Knife Valves, SDWA "Lead Free" Compliant, Swing Check Valves
- Actuation: Manual / Hand
- Media: Potable Water, Water
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter total
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter total
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter total
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Features: Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter total
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: Zurn Industries LLC
Description: Reduced Pressure Principle Backflow Preventer 212-375 with flanged end NRS gate valves, is utilized where a potential high health hazard exists and is ideal for use when lead-free valves are required protecting against both backsiphonage and backpressure of contaminated water
- Valve Type: Back Flow Preventer Assembly, Gate / Knife Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Reduced Pressure Principle Backflow Preventer 4-375 is utilized where a potential high health hazard exists and is ideal for use when lead-free valves are required protecting against both backsiphonage and backpressure of contaminated water into the potable water supply.
- Valve Type: Back Flow Preventer Assembly
- Media: Water
Find Suppliers by Category Top
Featured Products Top
-
The DynaQuip Butterfly Valve line offers the most widely used body and disk materials in the industry. With lug and wafer-style butterfly valves ranging in size from 2" to 24", DynaQuip butterfly valves give you the opportunity to build a valve customized to your needs. (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
The MPI High Performance Butterfly Valve combines robust construction materials and reliable sealing capabilities, making this suitable for a diverse range of industrial applications. Our valve features single-piece, carbon steel or stainless steel body with single-piece, stainless steel stem, bubble tight shutoff and MPTFE/PTFE seating and sealing materials. (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
Butterfly valves are critical components in flow control systems across industries including water and wastewater, chemical processing, power generation, HVAC, and pulp & paper. This white paper offers an in-depth analysis of butterfly valve technologies, detailing end connection styles (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
The industry paper, provides essential guidance for specifying and installing AWWA butterfly valves in municipal water systems. It emphasizes that while butterfly valves are fundamental components, their performance is influenced by several critical (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
Bonomi North America is introducing a new series of NSF-Certified butterfly valves with factory-installed electric or pneumatic actuators for potable water applications with high flow requirements. The new N500 Series wafer and N501 lug body (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications. Available in six flow configurations in sizes 2 inches through 12 inches, they can offer significant cost savings (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Bonomi Introduces “One Number” High-Performance Butterfly Valve Packages With Aluminum-Body Electric Actuators The new high-performance automated butterfly valve packages combine Bonomi carbon and stainless steel butterfly valves with heavy-duty Valbia electric actuators (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
DynaFly Series - Butterfly Valve with Electric Actuator - 900/922 Series The DynaFly 90 Wafer and 92 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
Asahi/America, Inc., the leader in thermoplastic fluid flow technology, has recently expanded its Series 19 SAV electric actuation line to include a larger sized actuator, known as the S400, capable of operating on Asahi/America’s family of 8” and 10” Type-57 butterfly valves (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
Why Use Automated Ball and Butterfly Valves? Any piping system with valves which are subject to the following conditions or concerns will be excellent applications for automated valves. Safety: Valves located in elevated areas that (read more)
Browse Ball Valves Datasheets for DynaQuip Controls
More Information Top
-
ZASMHBA0003812
Custom 450 stainless steel has been used as shafts for large butterfly valves in potable water .
-
ZASMHBA0003117
Custom 450 stainless steel has been used as shafts for large butterfly valves in potable water .
-
ZASMHBA0001046
Custom 450 stainless steel has been used as shafts for large butterfly valves in potable water .
-
03.10.09 — Treating Contaminated Water -- With Vinegar
Our butterfly valves are used in potable water , wastewater, power, industrial, and nuclear markets.
-
07.06.10 -- Prospects Loom Large For Water Reuse Market
Our butterfly valves are used in potable water , wastewater, power, industrial, and nuclear markets.
-
10.06.09 -- Drinking Water Contaminant Linked To Birth Defects
Our butterfly valves are used in potable water , wastewater, power, industrial, and nuclear markets.
-
Valve Stems - China Valve Stems Manufacturers, Suppliers, Buyers, Sellers, Products Directory
Valve Ductile iron Epoxy coated Din standard Have the CE,PED Wras certificate suitable for potable water ValveOur products include gate vakve, butterfly valve ,check valve Valve test conform to EN 1074-1 and...
-
CR4 - Thread: Butterfly Valves as Emergency Shutdown Valves
Bu in one of the proposal that i am working on, Client used Butterfly valves as Shutdown valves for the services like Potable water , Process water.
-
Val-Matic Acquires American-Darling Butterfly Valve Line
The Val-Matic American-BFV fully meets AWWA Standard C504, the governing standard for municipal butterfly valves , and has been ANSI/NSF-61 certified for potable water .
-
Val-Matic Acquires American-Darling Butterfly Valve Line
The Val-Matic American-BFV fully meets AWWA Standard C504, the governing standard for municipal butterfly valves , and has been ANSI/NSF-61 certified for potable water .
Indicates content that may require registration and/or purchase.