-
Supplier: Newark, An Avnet Company
Description: TRIMMING POTENTIOMETER, 5K; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3314 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Potentiometer, Sliding, Linear, 5K Ohm
-
Supplier: Newark, An Avnet Company
Description: SLIDE POTENTIOMETER, 5K, 20%, 0.5W; Slide Potentiometer Type:Standard Type; Track Resistance:5kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Antilog; Potentiometer Mounting:Through Hole; Length of Travel:45mm RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: POTENTIOMETER, 5K, 2W, 5%, PANEL; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.17mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRIMMER POTENTIOMETER 5K OHM 5 TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Potentiometer;Precision; 5K Ohms;Tol +/-10%; 1.5W @ 70degC
-
Supplier: Allied Electronics, Inc.
Description: Potentiometer, Wirewound, 1 Watt, 10%, 5K
-
Supplier: DigiKey
Description: 5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1.5W Solder Turret
- Resistance Range: 5,000 ohms
- Tolerance: 2 +/- %
- Technology / Construction: Cermet
- Resistance Taper: Linear
-
Supplier: ASAP Semiconductor LLC
Description: POTENTIOMETERS CEMENT,5K,10%,BULK,HAZMAT
- Tolerance: 10 +/- %
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1066423-RJS5K0E Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: J Termination Style: Solder Lug Package: Bulk Standard Package: 1 Tolerance: ±10% Power (Watts): 50W Actuator Type: Flatted Actuator Length: 0.875" (22.23mm)
- Resistance Range: 5,000 ohms
- Tolerance: 10 +/- %
- Power Rating: 50 watts
- Potentiometer Type: Digital Potentiometer
-
Supplier: DigiKey
Description: 5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
- Tolerance: 10 +/- %
- Technology / Construction: Cermet
- Potentiometer Type: Standard Potentiometer, Trimmer
- Mounting / Packaging: Through Hole
-
Supplier: Acme Chip Technology Co., Limited
Description: PRECISION POTENTIOMETER, HYBRID
- Resistance Range: 5,000 ohms
- Tolerance: 10 +/- %
- Power Rating: 1 watts
-
Supplier: Allied Electronics, Inc.
Description: POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 5K Ohm
-
Description: Potentiometer, 10K
- Potentiometer Type: Digital Potentiometer
-
Description: Kit, potentiometer, 1K
- Potentiometer Type: Digital Potentiometer
-
Description: POT 2.5K OHM LINEAR
- Resistance Range: 2,500 ohms
-
Description: Potentiometer, 10K, dip switch
- Potentiometer Type: Digital Potentiometer
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company LV-5K-RM: Rackmount VC (5K ohm potentiometer, 1-gang) MONO STANDARD (5K ohm): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Black adhesive dial scale with knob, mounting hardware
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Product overview: ST-3TA-5K from Copal Electronics Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1374984-3306K-1-103 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: Trimpot® 3306 - Open Frame Package: Bulk Product Status: Active Base Product
- Resistance Range: 10,000 ohms
- Tolerance: 25 +/- %
- Temperature Coefficient (TCR): 250 ±ppm/°C
- Technology / Construction: Cermet
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Potentiometers PANEL CONTROL 17MM-ST-CARBON Product overview: PDB181-E420K-503A2 from Bourns, Inc. is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Resistance Range: 50,000 ohms
- Tolerance: 20 +/- %
- Operating AC Voltage: 200 volts
- Operating Temperature: -10 to 50 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Digital Potentiometer 5kOhm 128POS Volatile Automotive 6-Pin SC-70 T/R Product overview: AD5247BKS5RL7 from Analog Devices Inc. is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±25% 100mW 5kΩ Plugin Variable Resistors/Potentiometers ROHS
- Resistance Range: 5,000 ohms
- Tolerance: 25 +/- %
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: 3386K-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Resistance Range: 5,000 ohms
- Operating Temperature: -55 to 125 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: TE Connectivity
Description: Body Features Passive Component Lead Type : Radial-Leaded Product Orientation : Vertical Configuration Features Adjustment Location : Side Adjustment Method : Spindle (Sold Separately) Number of Turns : 1 Dimensions Passive Component Dimensions (MM) : 11.5 x 8.8 x 4.4 Electrical Characteristics
- Resistance Range: 1,000,000 ohms
- Tolerance: 0.2 +/- %
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ASAP Semiconductor LLC
Description: Potentiometers and Trimmers; RW1 5K 5% 6.35X25PL ( Citec )
- Tolerance: 5 +/- %
-
Supplier: RS Components, Ltd.
Description: Potentiometer metal black 2.5kOhm
- Resistance Range: 2,500 ohms
- Features: Other
- Standards and Certifications: RoHS Compliant
- Potentiometer Type: Standard Potentiometer
-
Supplier: Galco Industrial Electronics
Description: POTENTIOMETER SIL-BZL 10K
-
Supplier: ASAP Semiconductor LLC
Description: Resistor-Trimmers-Potentiometer-and-Rheostat
-
Supplier: Quarktwin Technology Ltd.
Description: Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 8-TDFN (3x3)
- Resistance Range: 100,000 ohms
- Temperature Coefficient (TCR): 90 ±ppm/°C
- Operating DC Voltage: 2.7 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Eaton Corporation
Description: LINEAR, KNOB TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL 60 V VOLTAGE RATING NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 2 W POWER RATING 5000 OHM RESISTANCE STANDARD, ALUMINUM DIAL PLATE 5000 RESISTANCE IN OHM MAXIMUM OPERATING TEMPERATURE 140 DEG F SIZE 1.88 INCH WIDTH X 1.69 INCH
- Resistance Range: 5,000 ohms
- Operating DC Voltage: 60 volts
- Operating AC Voltage: 60 volts
- Resistance Taper: Linear
-
Supplier: Lingto Electronic Limited
Description: IC DGTL POT 5KOHM 256TAP 10MSOP
- Potentiometer Type: Digital Potentiometer, Standard Potentiometer
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: ASAP Semiconductor LLC
Description: Potentiometers and Trimmers; RW3 5K 6.35X68 F FLAT ( Citec )
-
Supplier: ODG (Origin Data Global)
Description: TRIMMER 5K OHM 0.25W GW TOP ADJ
- Resistance Range: 5,000 ohms
- Tolerance: 20 +/- %
- Technology / Construction: Cermet
- Mounting / Packaging: Gull Wing Leads, Surface Mount (SMT / SMD)
Find Suppliers by Category Top
Featured Products Top
-
continuous 360° mechanical travel, electrical range of 0 to 345°, independent linearity of ±0.1%, repeatability of ≤ 0.004° and life of 100 million movements. P2200 diameter is 27 mm, servo size 11. Nominal resistance is 5 kΩ. Shaft has a screwdriver slot and (read more)
Browse Potentiometers, Rheostats, and Trimmers Datasheets for Novotechnik U.S., Inc. -
• Inductive measurement technology • Magnetic field resistant • Touchless, wear-free • High dynamic, 10 kHz update rate • Reproducibility up to 5 µm • Protection class IP67: a GORE membrane ensures pressure equalization due to temperature change (read more)
Browse Linear Potentiometers Datasheets for Novotechnik U.S., Inc. -
wireSENSOR WPS-K100 draw-wire sensors are designed for industrial serial applications in indoor and outdoor use. The modular sensor design enables fast and low cost OEM customization. Specially in (read more)
Browse String Potentiometers Datasheets for Micro-Epsilon Group -
MicroMatch connector. The MPE19 has been specifically tested for industrial environments and works with a supply voltage of up to 5 V DC at a maximum current of 20 mA. With the MPE19 panel potentiometer EBE offers a future-proof, wear-free and precise solution that can be used in a wide range of industrial HMI applications. Thanks to magnetic sensor technology, the potentiometer remains functional even after many years of use. (read more)
Browse Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
Meet the MPE19 from EBE sensors + motion – a compact potentiometer that, thanks to a HALL sensor for signal generation, makes mechanical wear a thing of the past. No friction, no abrasion, no surprises. Just stable, repeatable results. What makes it interesting (read more)
Browse Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
-magnet synchronous motors, and synchronous-reluctance motors. It accepts a three-phase 380–480 VAC power supply and supports both normal-duty and heavy-duty applications. In normal-duty operation, the ATV630U55N4 is rated for motors up to 5.5 kW or 7.5 hp. In (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
Each Dataforth 5B module provides a single channel of isolated analog input or output. Input modules interface to all types of external sensors, then filter, isolate, amplify, and convert the input signals to high (read more)
Browse Datasheets for Dataforth Corporation -
degrees and custom. Output options are 4 to 20 mA and CANopen. Resolution is 14-bit for CANopen version. Repeatability is 0.2° for analog version and ≤ 0.36° for CANopen version. Operational speed is unlimited mechanically and update rate is 1 and 5 kHz for CANopen and analog versions (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
touchless technology Stroke lengths from 50 to 2,000 mm (1.9 to 78.7 in) Accuracy to ±0.04% Absolute output: meets specs without calibration Operating pressure range of 0 to 350 bar (5,076 psi), 450 bar peaks (6,526 psi) Sealed up to IP 69K (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
temperature range os -40° to +125°C. Built-In coupling accepts D-Shaft with shaft customization available. The sensors are sealed to IP 67 or IP 69k depending on version. RSK-3200 Series sensors are extremely durable with MTTF of 285 years for each of the two channels. Repeatability (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
More Information Top
-
ETI Systems Products | Mouser
Precision Potentiometers 5K OHMS 10% VIBRATION PROOF .
-
ETI Systems 125501868 Potentiometers | Mouser
Potentiometers 5K ohm 10% 28.45mm .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/65-0000s/65-0238.pdf
MANUAL FIRING RATE POTENTIOMETER 5K OHM .
-
LCP15S-20-5K ETI Systems | Mouser
Precision Potentiometers 5K 20mm Linear Ball Ends .
-
Measurement of LHCD antenna position in Aditya tokamak
External 3-wire Potentiometer ( 5K ). Adjustability .
-
Rushton's paradox: rod dark adaptation after flash photolysis.
The wedge had a precision potentiometer ( 5K Helipot, AST SERVO systems) mounted to its shaft.
-
SP22E2569-5K FLAT RoHS Compliant | Mouser
Precision Potentiometers 5K OHMS 10% .
-
6915-1002-030 Measurement Specialties, Inc. | Mouser
Potentiometers 5K , +/- 0.5% Lin 1.252" dia .
-
6630S0D-B28-A502 ROHS Compliance: Compliant By Exemption | Mouser
Precision Potentiometers 5K 15% Axial Precision Pot .
-
Design of optically activated conventional sensors and actuators
This deformation is transferred by a linkage through a collar and screw joint to the sliding arm of a linear potentiometer ( 5k , Spectro Electronics 958-4507), which is mounted on a frame against the bottom wall of the cylinder, such that the …
Indicates content that may require registration and/or purchase.