Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: STANDARD TEST METHODS FOR APPARENT DENSITY, BULK FACTOR, AND POURABILITY OF PLASTIC MATERIALS
-
Supplier: Accuris
Description: Standard Test Methods for Apparent Density, Bulk Factor, and Pourability of Plastic Materials
-
Supplier: Accuris
Description: Standard Test Methods for Apparent Density, Bulk Factor, and Pourability of Plastic Materials - INCLUDES STANDARD + REDLINE (PDF)
-
-
Supplier: ASTM International
Description: 1.1 These test methods cover the measurement of apparent density, bulk factor, and where applicable, the pourability of plastic materials such as molding powders. Different procedures are given for application to the various forms of these materials that are commonly encountered, from fine
-
Supplier: Plastic Bottle Corporation
Description: KLEAN POUR HANDLEWARE OVAL HDPE, 64 oz size, mold #660064, neck #33-400 Anti-Glug Applications: Automotive Appearance, Household, Lawn & Garden, Patent: Design Patent #378,664
- Volume Capacity: 0.5 gallons
- Height: 10.6 inch
- Length: 3.78 inch
- Width / Diameter: 5.96 inch
-
Supplier: GAF
Description: EverGuard® 2-Part Pourable Sealant Description 100% solids urethane two-part sealant Benefit/Application Suitable for filling sealant pans at irregularly-shaped penetrations
- Industry: Building / Construction
- Substrate Compatibility: Plastic
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Benko Products, Inc.
Description: Morse mobile drum handling equipment available with various maximum pouring heights. Choose the best model to lift and pour your drum at the height you need. Many models accept MORcinch Options to handle a plastic or fiber drum, and various sizes of smaller drum.
- Features: Aluminum, Mechanical, Motorized, Tilting
- Type: Drum Lift, Manipulator / Lifter
- Actuation: Electric Motor
- Tires: Solid / Cushion
-
Industrial Coatings - Pourable, Condensation-curing, Two-component Silicone Rubber -- ELASTOSIL® RTKSupplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT K is a pourable, condensationcuring, two-component silicone rubber that vulcanizes at room temperature. Special features excellent flowability and good self-deaeration medium Shore A hardness (approx. 45) good dielectric properties outstanding resistance to casting resins,
- Substrate: Ceramic / Porcelain, Metal, Plastic
- Industry: Electronics
- Form: Liquid
- Cure / Setting Technology: Multicomponent
-
Supplier: SKS Science Products
Description: These natural polypropylene plastic narrow mouth water bottles feature a superior double seal closure and are designed to be leak resistant, and the special no-drip pour lip ensures safe, clean dispensing. Available in sizes ranging from 125 ml to 1000 ml, these bottles are ideal for both
-
Supplier: SKS Science Products
Description: These isostatically molded plastic beakers are constructed from virgin PTFE and machine finished to give a smooth surface for ease of cleaning and to eliminate contamination. Supplied with pouring spout. Virtually immune to chemical attack, only attacked by some fluorine containing compounds
- Plastic Material: Teflon®
-
Supplier: TelephoneStuff.com
Description: Round non-metallic (plastic) Floor Box offers an economical solution for single and multi-service applications. These Floor Boxes accept non-metallic and brass covers and flanges. Floor Box Features: - Minimum Depth of Pour: 3.00" - Plastic Floor Box Item: Round Floor Box - Material:
- Material: Plastic
-
Supplier: SKS Science Products
Description: These Tricorn™ Disposable Beakers are constructed of unbreakable plastic and are autoclavable. They feature dripless pouring spouts and are suitable for use with commonly used acids, alkalies and solvents
- Features: Other
-
Supplier: SKS Science Products
Description: These polypropylene plastic beakers are intended for general laboratory use and will withstand temperatures up to 121°C. Graduations are molded in milliliters with a special no-drip pouring spout. Chemically resistant to most acids, bases and many common solvents. Beakers are autoclavable
- Plastic Material: Polypropylene (PP)
-
Supplier: Parco Scientific Company
Description: Disposable tri-corner translucent polypropylene beakers featuring notched corners for easy pouring. Easy to read graduations marked in mL. Disposable.
- Volume: 100 cc
-
Supplier: UL Standards & Engagement
Description: operation does not depend on electrical power or other energy sources that may be interrupted during a fire, but rather depends upon operation of a heat responsive device or on the action of a plastic cover shrinking and falling from place due to fire exposure, or the like. These vents are
-
Supplier: UL Standards & Engagement
Description: Standard for Fibre Reinforced Underground Tanks for Flammable and Combustible Liquids ANSI/CAN/UL/ULC 1316:2018 1.1 This Standard sets forth minimum design and construction requirements for fibre reinforced plastic, non-pressure tanks that are used for the underground storage of flammable and
-
Supplier: UL Standards & Engagement
Description: Tanks for Flammable and Combustible Liquids. 1.6 These requirements do not apply to nonmetallic tanks covered by the following standards: A UL 1316, Standard for Glass-Fiber-Reinforced Plastic Underground Storage Tanks for Petroleum Products, Alcohols, and Alcohol-Gasoline Mixtures, and
-
Supplier: UL Standards & Engagement
Description: Standard for Fibre Reinforced Underground Tanks for Flammable and Combustible Liquids ANSI/CAN/UL/ULC 1316:2018 1.1 This Standard sets forth minimum design and construction requirements for fibre reinforced plastic, non-pressure tanks that are used for the underground storage of flammable and
-
Supplier: Cole-Parmer
Description: • Lightweight, shatterproof, and economical Implosion proof and safe to use with LN2, dry ice, solvent mixtures, and hot fluids. Double-wall construction, flasks are made of high-density polyethylene (HDPE); annulus is filled with insulating CFC-free urethane foam. Metal tabs keep lid securely in
-
Supplier: Cole-Parmer
Description: • Lightweight, shatterproof, and economical Implosion proof and safe to use with LN2, dry ice, solvent mixtures, and hot fluids. Double-wall construction, flasks are made of high-density polyethylene (HDPE); annulus is filled with insulating CFC-free urethane foam. Metal tabs keep lid securely in
-
Supplier: Cole-Parmer
Description: • Lightweight, shatterproof, and economical Implosion proof and safe to use with LN2, dry ice, solvent mixtures, and hot fluids. Double-wall construction, flasks are made of high-density polyethylene (HDPE); annulus is filled with insulating CFC-free urethane foam. Metal tabs keep lid securely in
-
Supplier: Cole-Parmer
Description: • Lightweight, shatterproof, and economical Implosion proof and safe to use with LN2, dry ice, solvent mixtures, and hot fluids. Double-wall construction, flasks are made of high-density polyethylene (HDPE); annulus is filled with insulating CFC-free urethane foam. Metal tabs keep lid securely in
-
Supplier: ASTM International
Description: 1.1 This practice provides procedures for the installation of DWV piping in buildings that are built where soil conditions require the use of pier or piling supported grade beam construction or in filled ground where the soil compaction is less than 95 %. These procedures are intended to ensure
-
Supplier: RS Components, Ltd.
Description: Thalassa PLS - insert expansible M5 pour
- Material: Plastic
-
Supplier: RS Components, Ltd.
Description: Plaque support 1 poste Plexo pour montag
- Features: Other
- Material: Plastic
-
Supplier: U.S. Plastic Corporation
Description: The ideal storage solution for 4 and 5 lbs. bags of sugar. Easy-grip handle makes lifting and pouring a breeze! Patented Dual-Pour flip lid enables both scoop access and controlled pouring through fold-up spout! BPA-Free food grade plastic. Compact design fits any pantry. Dimensions: 9" L x
- Container Type: Bag / Sack
-
Supplier: Delamo Manufacturing, Inc.
Description: 14 quart /13 liter utility pail is molded in durable polypropylene plastic. Easy to clean and use. Bucket features easy pour spouts at both ends and comfort wire grip handle.
- Volume Capacity: 3.5 gallons
- Container Type: Bucket / Pail
-
Supplier: Arlington Industries, Inc.
Description: BUSHING TYPE PLASTIC MATERIAL YELLOW FINISH UL, CSA APPROVAL 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE USED FOR RIGID, IMC AND PVC RIGID CONDUIT, SEALS OFF CONDUIT DURING CONCRETE POURS
- Conduit Size: 0.5 inch
- Fitting Type: Cap, Plug
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: The 12 Quart Spout Pail is ideal for all types of household chores. This pail features a metal handle with a comfortable plastic hand grip. The easy pour spout and the hand grip on the bottom of the pail allow for smooth controlled pouring. The textured finish of the pail is accented by a
- Container Type: Bucket / Pail
-
Supplier: U.S. Plastic Corporation
Description: Solution not included. Drain tube from cup prevents contamination of solution in bottle. Easily removed drip cord dust cover keeps eye cup and air valve clean. Easy to pour in fresh water or solutions. Plastic backboard with mouting holes.
- Type: Eye Wash
-
Supplier: Zurn Industries LLC
Description: On Grade Floor Drain with Post Pour Adjustability To view all options, see the Specification Sheet - EZ-5 Features And Benefits Available in Plastic Designed to stand up to the tough construction environment with 3,000lb load capacity Comes standard with protective grate sticker Engineered to
- Features: Adjustable Height
- Drain Type: Floor Drain
-
Supplier: Gilson Company, Inc.
Description: single unit or package quantity. Plastic Beakers & Graduated Cylinders Plastic cylinders and beakers are quality polymethylpentene (PMP). PMP is highly transparent, rigid, resists impact, and handles temperatures of 200°C (180°C continuous). Not recommended for use with chlorinated
- Features: Graduated
-
Supplier: Gilson Company, Inc.
Description: single unit or package quantity. Plastic Beakers & Graduated Cylinders Plastic cylinders and beakers are quality polymethylpentene (PMP). PMP is highly transparent, rigid, resists impact, and handles temperatures of 200°C (180°C continuous). Not recommended for use with chlorinated
- Features: Graduated
-
Supplier: Gilson Company, Inc.
Description: single unit or package quantity. Plastic Beakers & Graduated Cylinders Plastic cylinders and beakers are quality polymethylpentene (PMP). PMP is highly transparent, rigid, resists impact, and handles temperatures of 200°C (180°C continuous). Not recommended for use with chlorinated
- Features: Graduated
-
Supplier: Gilson Company, Inc.
Description: single unit or package quantity. Plastic Beakers & Graduated Cylinders Plastic cylinders and beakers are quality polymethylpentene (PMP). PMP is highly transparent, rigid, resists impact, and handles temperatures of 200°C (180°C continuous). Not recommended for use with chlorinated
- Features: Graduated
Find Suppliers by Category Top
Featured Products Top
-
and accomplish the final shape. In general, CNC machining is very fast, accurate, and repeatable, capable of achieving precise tolerances. Cast molding – also known as casting, hand-poured molding, and clamshell (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co. -
geometric complexity. The CNC route may work for projects with simple shapes at high volume. However, in a casting process, with even medium-sized complex shapes, pouring can be more advantageous since one can get more cycles with less labor, driving the part cost down. In addition, molded parts (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for General Plastics Manufacturing Co. -
designed to hold bins, gaylords or carts and dump their contents which can be as varied as meat, grain, castings, plastic pellets, or the U.S. mail. Although we offer a wide assortment of standard sizes, some applications require highly modified or custom designs which we are happy to provide. Inquire (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
a plastic pipe or a polished metallic pipe, strap wrenches may provide maximum power without leaving any blemishes, scratches, or deformities. Aluminum strap wrenches are another (read more)
Browse Hand Tools Datasheets for Lowell Corporation
Conduct Research Top
-
Resin Sand Casting Capabilities and Processes
For manufacturing processes, a casting method can be used to create a product by using a mold. The material to make the product, such as metal or plastic, is poured into the mold where it cools. The mold is then pulled away to reveal the part. The type of material that is used to make the mold
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
to invest in MagnaChip Semiconductor, the logic spin-off of Hynix Semiconductor, according to a report out of South Korea that was confirmed by a MagnaChip executive. Freescale CTO: Stimulus means big opportunities Huge amounts of money being poured into the economy through stimulus packages
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/59906/676695362-MIT.pdf?sequence=2
Mix and pour plastic into the shell portion of the mold (figure 6d).
-
http://dspace.mit.edu/bitstream/handle/1721.1/42407/237196229-MIT.pdf?sequence=2
7-30 A poured plastic part that has been finished. .
-
Reservoir Petrophysics Of Poorly Consolidated Rocks 1. Well-Site Procedures And Laboratory Methods
Cap, Pour Plastic Into Lower End Extend Tube, Fill Annulus with Plastic .
-
GRAINGER APPROVED VENDOR products - Grainger Industrial Supply
• Easy Pour Plastic Flexible Spout, Total Capacity -, Plastic, Length 9-1/4 In., Spout Outside Dia.
-
Hanford Laboratories Operation monthly activities report, October 1961
poured plastic method can reduce the gross instrument cost by $800 to $1000° .
-
Dosimetry of soft x-rays in thin liquid layers
Survival of CHO cells in monolayer irradiated from above with 13 kV (squares) or 100 kV (circles) x-rays in ‘empty’- poured plastic petri dishes.
-
Landolt-Börnstein
44422 sealant resins ( pourable plastics , casting resins).
-
Progress in Environmental Science and Engineering
After the slotting, pour plastic concrete to form diaphragm walls with certain thickness to prevent seepage.
Indicates content that may require registration and/or purchase.