Products & Services

See also: Categories | Featured Products | More Information
  • Description: In addition to bare and cored high silver brazing alloys, we also offer rods that are coated with our general purpose Handy Flux. For additional product options, consider our Handy One which can be provided in rod, wire or preformed rings. Handy One is a brazing alloy in strip form

    • Tensile Strength (UTS): 66,000 to 88,000 psi
    • Elongation: 1 to 25 %
    • Melting Range: 1,305 F
    • Conductivity: 87,000,000,000 µS/cm

  • Description: Metal Finishing Services Anodizing Brazing Painting Polishing Powder Coat Zinc Plating

    • Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
    • Additional Services / Surface Prep: Abrasive Blasting, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Peening, Pickling / Chemical Deburring, Pressure / Spray Washing, Recoating / Refinishing, Sanding / Grinding, Selective Coating, Stripping / Coating Removal
    • Industry: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process Equipment,
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys

  • Description: Metal Finishing Services Anodizing Brazing Painting Polishing Powder Coat Zinc Plating

    • Functions & Features: Abrasion Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
    • Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Electropolishing, Honing / Superfinishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Oxygen Cleaning, Peening, Pickling / Chemical
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping,
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys

  • Description: Paramount Metal Finishing 1515 West Elizabeth Ave Linden, NJ 07036 Tel: 908-862-0772 Fax: 908-862-9477 Contact: bnegrin@pmfnj.com www.pmf1.com Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military

    • Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, VOC Compliant, Waterproof / Water
    • Additional Services / Surface Prep: Abrasive Blasting, Degreasing, Inspection / Monitoring, New / OEM Parts, Pickling / Chemical Deburring, Recoating / Refinishing, Research & Development, Stripping / Coating Removal
    • Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
    • Materials: Aluminum, Carbide, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood

  • Description: Features Built to meet the rugged requirements of commercial and industrial use. All metal housing - tough extruded aluminum case with a black powder paint coated steel cover. Heavy duty NEMA 5-15R receptacles. Mounting feet (with keyhole slots) allow temporary work station

    • Features: Other

  • Supplier: Sealeze

    Description: channel materials upon request. Longer lead times and minimum orders may apply. Mounting holes can be provided to your exact dimensions and placement. We can machine-notch the flange to perfectly fit your application and holders can be anodized to your specifications or powder coated

    • Outer Diameter (OD): 0.0025 inch
    • Width: 0.095 inch
    • Brush Filament / Fill Material: Brass / Bronze, Metal Wire, Natural Bristle / Hair, Steel, Synthetic Filament
    • Applications: Dusting / Wiping

  • Description: Coating is non petroleum, water based and meets all EPA standards for non toxic, non VOC producing dry lubricant. Powder Coat Paint, Solid non porous coating Maximum corrosion protection Non VOC emitting.

    • Functions & Features: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Wear / Erosion Resistant
    • Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Recoating / Refinishing, Stripping / Coating Removal, Ultrasonic Cleaning
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Stainless Steel, Steel / Steel Alloys, Wood
    • Industry Served: Automotive, Castings / Cast Metal, Energy / Utilities, Machine Tools, Military Specification, OEM / Industrial, Steel / Metal Mills

  • Description: Cargowall's 12 roll forming lines give us the flexibility to work with: Material thickness from 0.010" to 0.315" Strip widths from 0.500 to 27" Customize product lengths from 6" to 60 feet All metal types: Galvanized, Stainless, Hot Rolled Pickled and Oiled, High Strength Steel,

    • Material Thickness: 0.01 to 0.315 inch
    • Material Width: 0.5 to 27 inch
    • Standard Shapes: Angle, Channel, U-shape, Channel, C-shape, Hat, Tube, Square or Rectangular, Z-shape
    • Support and Production: CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype

  • Description: processing or application of a final finish. FEATURES AND BENEFITS • Removes both paint and polymeric films • Long bath life • Leaves a passive metal surface • Free rinsing • Fast stripping rates TYPICAL APPLICATIONS • Removal of E-coat from ferrous metals • Removal of powder

    • Temperature (As Used): 120 to 180 F
    • Concentration (As Used, by Volume): 25 to 100 %
    • Full Strength Use: Full Strength (Undiluted) Use
    • Features: Other

  • Supplier: LS Industries

    Description: The powerful new overhead blaster allows the user to clean up to 30 painted or powder coated rims per hour. A complete turnkey system includes washer, blaster, powder coating booth and gun, infrared oven, monorail and hoist. Initial customer testing of the RB2002 Rim blast

    • Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
    • Operation: Cleaning / Surface Preparation, Descaling / Stripping
    • Abrasive Feed: Dry / Air
    • Power Source: Electric Motor

  • Supplier: RAB Lighting

    Description: CUTOFF, PERIMETER, SECURITY LIGHT TYPE 8-1/2 INCH L X 8-5/8 INCH H X 7-1/2 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL HX-NPF, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 50 W LAMP

    • Light Fixture Voltage: 120 volts
    • Light Fixture Wattage: 50 watts
    • Features: Ballast Included, Bulb Included
    • Lamp Type: Metal Halide

  • Description: DiFruscia Industries Inc. (DFI) provides environmentally sound and cost-effective coating solutions to a wide variety of industries such as: Marine, Electronics, Electrical Enclosure, Precision sheet metal, Semi-conductor, electrical, medical, industrial equipment, recreational and consumer

    • Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Corrosion / Rust Preventive, Dielectric, Heat Resistant / High Temperature, Mold Release / Nonstick, Protective, Reflective, VOC Compliant, Wear / Erosion Resistant
    • Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, Passivation, Peening, Pickling / Chemical Deburring, Pressure / Spray Washing, Recoating / Refinishing, Sanding / Grinding, Scrub Tank /
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Government, Maintenance / MRO, Marine, Military Specification, OEM / Industrial, Process Equipment, Vessels (Tanks / Reactors)
    • Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys

  • Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized

    • Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
    • Additional Services / Surface Prep: Abrasive Blasting, Burn-off / Thermal Cleaning, Degreasing, On-site / Field Work (Buildings, Structures), Recoating / Refinishing, Selective Coating, Stripping / Coating Removal, Ultrasonic Cleaning
    • Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
    • Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood

  • Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized

    • Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
    • Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Degreasing, Inspection / Monitoring, On-site / Field (Large Structures), Recoating / Refinishing, Research & Development, Sanding / Grinding, Stripping / Coating Removal, Ultrasonic Cleaning
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
    • Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood

  • Description: monitor, CPU, mouse, printer and its paper supply Pull-out keyboard Constructed of premium powder coated 1 inch metal frame and 5/8 inch laminated surfaces with rounded, high-impact resistant corners Options: ES Electrical Strip, CPU Tower Bracket, Surge

    • Length: 19.75 inch
    • Width: 33.5 inch
    • Features: Industrial

  • Description: Hitch. The Pro-Broom has 8 rows of 12" long heavy-duty bristle, Steel casing welded fork pockets have chains and bottle screws for mounting. Constructed with industrial strength steel brush heads that are finished in a powder coat paint process. Available in 60" & 72" widths. 48" is no longer

    • Width: 60 to 90 inch
    • Applications: Cleaning / Surface Preparation, Floor / Scrubbing Machine
    • Features: Metal, Specialty / Other
    • Specific Product Type / Shape: Strip Brush

  • Description: excursion add up to amazing new levels of clean, deep bass. The trapezoidal shaped enclosure is constructed of 18mm Baltic Birch and painted with a durable textured paint. A 16 ga powder coated metal grille with poly cloth covering protects the front of the system from damage.

  • Description: horizontal or vertical dimension and adjustable by the user. Bi-amp input connection is made via a 4 pin Neutrik in parallel with a terminal strip. The trapezoidal shaped enclosure is constructed of 18mm Baltic Birch and painted with a durable textured paint. A 16 ga powder

  • Description: drives down costs. Key Features: Polyimide and polyester resins with thermoset or thermoplastic qualities (e.g., epoxy, hybrids and polyester) or thermoplastic qualities (e.g., nylon and polyethylene). Profiles from flat wire, strip metals, precision stampings and cable and materials.

  • Supplier: LS Industries

    Description: cleans up to 55 gallon sized drum. The LS-DB25 is a heavy-duty machine built of 1/4” manganese steel with massive 2” manganese roller shafts. The exterior finish is powder coated for exceptional durability. Economical to operate wheel well is lined with replaceable wear plate

    • Power: 10 HP
    • Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
    • Operation: Cleaning / Surface Preparation, Descaling / Stripping
    • Abrasive Feed: Dry / Air

  • Supplier: Omnikote Ltd.

    Description: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled competence. 2 shift

    • Functional Capabilities: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Mold Release / Nonstick, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
    • Additional Services / Surface Prep: Abrasive Blasting, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing, Selective Coating, Stripping / Coating Removal
    • Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
    • Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium

  • Description: No Description Provided

    • Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Corrosion / Rust Preventive, Protective, VOC Compliant, Wear / Erosion Resistant
    • Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, On-site / Field (Large Structures), Pressure / Spray Washing, Recoating / Refinishing, Sanding / Grinding, Stripping / Coating Removal
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Medical / Healthcare, Military Specification, OEM
    • Materials: Aluminum, Iron / Cast Iron, Metal, Steel / Steel Alloys

  • Description: pursuit of high efficiency . Thread Tapping: The tapping of machinable ceramics is somewhat different from the tapping of metal materials. The gaps between the holes and the holes to be tapped should be larger than those of the metal. When tapping, the sides of the buckles in the holes

    • Density: 2.4799984348048953 g/cc
    • Thermal Conductivity: 1.71 W/m-K
    • MOR / Flexural Strength: 15,663.978650577275 psi
    • Compressive / Crushing Strength: 73,678.71439345607 psi


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire